- Number of Rows
- Pitch
- Series
- Number of Contacts
- Gender
- Packaging
- Part Status
- Mounting Type
- Mount
- Connector Type
- Number of Positions
- REACH SVHC
Attribute column
Manufacturer
Wurth Electronics Rectangular Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Mounting Feature | Number of Pins | Supplier Device Package | Housing Material | Body Orientation | Contact Materials | For Use With | Pitch Spacing | RoHS | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Applications | Number of Rows | Gender | Power (Watts) | Fastening Type | Contact Type | Pitch | Voltage - Supply | Orientation | Current Rating | Base Part Number | Number of Contacts | Contact Gender | Failure Rate | Insulation Resistance | Row Spacing | Note | Max Current Rating | Diode Type | Lead Style | Number of Resistors | Response Time | Data Rate | Contact Termination | Circuit Type | Power Per Element | Rise Time | Insulation | Max Reverse Voltage (DC) | Protocol | Number of Drivers/Receivers | Wavelength | Coating, Housing Type | Duplex | Resistor-Ratio-Drift | Resistance (Ohms) | Resistor Matching Ratio | Dark Current | Features | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 64900821822 Würth Elektronik | 145 | - | Datasheet | 16 Weeks | Tin | Panel | Panel Mount | - | - | - | - | Nylon | - | Copper | - | - | - | 600V | - | Bulk | WR-MPC4 | - | - | Active | 1 (Unlimited) | Crimp | - | Plug | - | - | 8 | 105°C | -40°C | - | White | - | 2 | Male | - | Locking Ramp | Male Pin | 0.165 4.20mm | - | - | 7A | - | 8 | Male | - | 1GOhm | 0.165 (4.20mm) | Contacts Not Included | - | - | - | - | - | - | Crimp | - | - | - | Insulated | - | - | - | - | - | - | - | - | - | - | - | 9.6mm | - | 18mm | 23.4mm | Unknown | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 646004113322 Wurth Electronics | 758 | - | - | - | - | - | - | - | - | - | - | - | Straight | - | Wurth Elektronik WR-WTB Series Socket Contacts | 2.5mm | - | - | - | - | WR-WTB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | Female | - | - | - | 2.5mm | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 645010113322 Wurth Electronics | 119 |
| - | - | - | - | - | - | - | - | - | - | Straight | - | Wurth Elektronik WR-WTB Series Socket Contacts | 3.96mm | - | - | - | - | WR-WTB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | Female | - | - | - | 3.96mm | - | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 646003113322 Wurth Electronics | 353 |
| - | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | 16-SO | - | Straight | - | Wurth Elektronik WR-WTB Series Socket Contacts | 2.5mm | - | - | -40°C ~ 85°C | Tube | -- | - | - | Obsolete | - | - | - | - | Driver | - | - | - | - | - | - | - | 1 | Receptacle | - | - | - | 2.5mm | 3 V ~ 3.6 V | - | - | PTN3332D | 3 | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | LVDS | 4/0 | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 662102236022 Wurth Electronics | 186 | - | - | - | Tin Plated Contacts | - | - | - | - | - | - | - | Right Angle | Copper Alloy | - | 3mm | - | - | - | - | WR-MPC3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | 3mm | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 64900211822 Wurth Electronics | 238 | - | - | - | - | - | - | - | - | - | - | - | Straight | - | Wurth Elektronik WR-MPC4 Series Pin Contacts | 4.2mm | - | - | - | - | WR-MPC4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | Male | - | - | - | 4.2mm | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 653007113322 Wurth Electronics | 503 | - | - | - | - | - | - | - | - | - | - | - | Straight | - | Wurth Elektronik WR-WTB Series Socket Contacts | 1.25mm | - | - | - | - | WR-WTB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | Receptacle | - | - | - | 1.25mm | - | - | - | - | 7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 653010113322 Wurth Electronics | 884 | - | - | - | - | - | - | - | - | - | - | - | Straight | - | Wurth Elektronik WR-WTB Series Socket Contacts | 1.25mm | - | - | - | - | WR-WTB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | Female | - | - | - | 1.25mm | - | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 66200611822 Wurth Electronics | 120 | - | - | - | - | - | - | Axial, Box | Flanges | - | - | - | Straight | - | Wurth Elektronik WR-MPC3 Series Pin Contacts | 3mm | - | - | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39009, RER70 | 1.062 L x 1.080 W (26.97mm x 27.43mm) | ±1% | Active | - | - | ±20ppm/°C | - | - | 22.1 Ohms | - | - | - | Wirewound | - | - | 1 | Male | 20W | - | - | 3mm | - | - | - | - | 6 | - | R (0.01%) | - | - | - | - | - | Solder Lugs | - | - | - | - | - | - | - | - | - | - | - | - | Aluminum | - | - | - | - | - | Military, Moisture Resistant | - | 0.561 (14.25mm) | - | - | - | - | - | - | ||
![]() 620010113322 Wurth Electronics | 816 | - | - | - | - | - | - | Axial, Box | Flanges | - | - | - | Straight | - | Wurth Elektronik WR-WTB Series Socket Contacts | 2mm | - | - | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39009, RER50 | 1.062 L x 1.080 W (26.97mm x 27.43mm) | ±1% | Active | - | - | ±20ppm/°C | - | - | 40.2 Ohms | - | - | - | Wirewound | - | - | 1 | Receptacle | 20W | - | - | 2mm | - | - | - | - | 10 | - | R (0.01%) | - | - | - | - | - | Solder Lugs | - | - | - | - | - | - | - | - | - | - | - | - | Aluminum | - | - | - | - | - | Military, Moisture Resistant, Non-Inductive | - | 0.561 (14.25mm) | - | - | - | - | - | - | ||
![]() 620008113322 Wurth Electronics | 720 | - | - | - | - | - | Surface Mount | 2012, Convex, Long Side Terminals | - | 8 | -- | - | Straight | - | Wurth Elektronik WR-WTB Series Socket Contacts | 2mm | - | - | -55°C ~ 125°C | Tape & Reel (TR) | RAVF | 0.200 L x 0.122 W (5.08mm x 3.10mm) | ±5% | Active | - | - | ±200ppm/°C | - | - | - | - | - | - | - | - | -- | 1 | Receptacle | - | - | - | 2mm | - | - | - | - | 8 | - | - | - | - | - | - | - | - | 4 | - | - | - | Isolated | 125mW | - | - | - | - | - | - | - | - | -- | 330 | -- | - | - | - | 0.026 (0.65mm) | - | - | - | - | - | - | ||
![]() 66200811822 Wurth Electronics | 115 | - | - | - | - | - | - | - | - | - | - | - | Straight | - | Wurth Elektronik WR-MPC3 Series Pin Contacts | 3mm | - | - | - | - | WR-MPC3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | Male | - | - | - | 3mm | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 653013113322 Wurth Electronics | 36062478 |
| - | - | - | - | - | - | - | - | - | - | Straight | - | Wurth Elektronik WR-WTB Series Socket Contacts | 1.25mm | - | - | - | - | WR-WTB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | Female | - | - | - | 1.25mm | - | - | - | - | 13 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 648008113322 Wurth Electronics | 5854 | - | - | - | - | - | - | - | - | - | - | - | Straight | - | Wurth Elektronik WR-WTB Series Socket Contacts | 1.5mm | - | - | - | - | WR-WTB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | Female | - | - | - | 1.5mm | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 648010113322 Wurth Electronics | 7274476 |
| - | - | - | - | - | - | - | - | - | - | Straight | - | Wurth Elektronik WR-WTB Series Socket Contacts | 1.5mm | - | - | - | - | WR-WTB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | Female | - | - | - | 1.5mm | - | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 653006113322 Wurth Electronics | 956 | - | - | - | - | - | - | - | - | - | - | - | Straight | - | Wurth Elektronik WR-WTB Series Socket Contacts | 1.25mm | - | - | - | - | WR-WTB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | Female | - | - | - | 1.25mm | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 688007113322 Wurth Electronics | 906 |
| - | - | - | Cable | - | - | - | - | - | - | Straight | - | Wurth Elektronik WR-WTB Series Socket Contacts | 2.5mm | Compliant | - | - | - | WR-WTB | - | - | - | - | - | - | - | - | - | - | 66 °C | -35 °C | - | - | - | 1 | Female | - | - | - | 2.5mm | - | Straight | - | - | 7 | - | - | - | - | - | 15 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 688008113322 Wurth Electronics | 420 | - | - | - | - | - | - | - | - | - | - | - | Straight | - | Wurth Elektronik WR-WTB Series Socket Contacts | 2.5mm | Compliant | - | - | - | WR-WTB | - | - | - | - | - | - | - | - | - | - | 40 °C | -55 °C | - | - | - | 1 | Female | - | - | - | 2.5mm | - | - | - | - | 8 | - | - | - | - | - | - | Avalanche | - | - | 15 ns | - | - | - | - | 15 ns | - | 2 kV | - | - | 675 nm | - | - | - | - | - | 280 nA | - | - | - | - | - | - | - | - | Lead Free | ||
![]() 688009113322 Wurth Electronics | 864 | - | - | - | - | - | - | - | - | - | - | - | Straight | - | Wurth Elektronik WR-WTB Series Socket Contacts | 2.5mm | - | - | - | - | WR-WTB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | Female | - | - | - | 2.5mm | - | - | - | - | 9 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 688004113322 Wurth Electronics | 465 | - | - | - | - | - | - | - | - | - | - | - | Straight | - | Wurth Elektronik WR-WTB Series Socket Contacts | 2.5mm | - | - | - | - | WR-WTB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | Female | - | - | - | 2.5mm | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |