- Number of Rows
- Pitch
- Series
- Number of Contacts
- Gender
- Packaging
- Part Status
- Mounting Type
- Mount
- Connector Type
- Number of Positions
- REACH SVHC
Attribute column
Manufacturer
Wurth Electronics Rectangular Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Mounting Feature | Number of Pins | Supplier Device Package | Housing Material | Body Orientation | Contact Materials | For Use With | Pitch Spacing | RoHS | Turn Off Delay Time | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Temperature Coefficient | Connector Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Applications | Number of Rows | Gender | Power (Watts) | Fastening Type | Contact Type | Pitch | Max Power Dissipation | Current Rating | Number of Contacts | Contact Gender | Failure Rate | Insulation Resistance | Row Spacing | Note | Element Configuration | Lead Style | Number of Resistors | Turn On Delay Time | Contact Termination | Circuit Type | Power Per Element | Drain to Source Voltage (Vdss) | Insulation | Continuous Drain Current (ID) | Threshold Voltage | Gate to Source Voltage (Vgs) | Coating, Housing Type | Input Capacitance | Resistor-Ratio-Drift | Drain to Source Resistance | Resistance (Ohms) | Resistor Matching Ratio | Features | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 61900611621 Wurth Electronics | 813 | - | - | - | - | - | - | Axial, Box | Flanges | - | - | - | Straight | - | Wurth Elektronik WR-WTB Series Socket Contacts | - | - | - | - | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39009, RER60 | 0.600 L x 0.646 W (15.24mm x 16.41mm) | ±1% | Active | - | - | ±50ppm/°C | - | 13.3 Ohms | - | - | - | Wirewound | - | - | 1 | Female | 5W | - | - | 2.54mm | - | - | 6 | - | R (0.01%) | - | - | - | - | Solder Lugs | - | - | - | - | - | - | - | - | - | - | Aluminum | - | - | - | - | - | Military, Moisture Resistant | - | 0.335 (8.51mm) | - | - | - | - | - | ||
![]() 66200411822 Wurth Electronics | 1012 | - | - | - | - | - | - | Axial, Box | Flanges | - | - | - | Straight | - | Wurth Elektronik WR-MPC3 Series Pin Contacts | 3mm | - | - | - | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39009, RER70 | 1.062 L x 1.080 W (26.97mm x 27.43mm) | ±1% | Active | - | - | ±20ppm/°C | - | 38.3 Ohms | - | - | - | Wirewound | - | - | 1 | Plug | 20W | - | - | 3mm | - | - | 4 | - | M (1%) | - | - | - | - | Solder Lugs | - | - | - | - | - | - | - | - | - | - | Aluminum | - | - | - | - | - | Military, Moisture Resistant | - | 0.561 (14.25mm) | - | - | - | - | - | ||
![]() 66201111822 Wurth Electronics | 131 | - | - | - | - | - | - | Axial, Box | Flanges | - | - | - | Straight | - | Wurth Elektronik WR-MPC3 Series Pin Contacts | 3mm | - | - | - | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39009, RER70 | 1.062 L x 1.080 W (26.97mm x 27.43mm) | ±1% | Active | - | - | ±50ppm/°C | - | 2.37 Ohms | - | - | - | Wirewound | - | - | 1 | Male | 20W | - | - | 3mm | - | - | 11 | - | R (0.01%) | - | - | - | - | Solder Lugs | - | - | - | - | - | - | - | - | - | - | Aluminum | - | - | - | - | - | Military, Moisture Resistant | - | 0.561 (14.25mm) | - | - | - | - | - | ||
![]() 66200911822 Wurth Electronics | 137 | - | - | - | - | - | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | - | 8 | -- | - | Straight | - | Wurth Elektronik WR-MPC3 Series Pin Contacts | 3mm | - | - | - | -55°C ~ 155°C | Tape & Reel (TR) | RAVF | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±5% | Active | - | - | ±200ppm/°C | - | - | - | - | - | - | - | Automotive AEC-Q200 | 1 | Male | - | - | - | 3mm | - | - | 9 | - | - | - | - | - | - | - | 4 | - | - | Isolated | 62.5mW | - | - | - | - | - | - | - | -- | - | 3.3k | -- | - | - | 0.024 (0.60mm) | - | - | - | - | - | ||
![]() 66201011822 Wurth Electronics | 134 | - | - | - | - | - | Surface Mount | 0404 (1010 Metric), Convex | - | 4 | -- | - | Straight | - | Wurth Elektronik WR-MPC3 Series Pin Contacts | 3mm | - | - | - | -55°C ~ 155°C | Tape & Reel (TR) | RAVF | 0.039 L x 0.039 W (1.00mm x 1.00mm) | ±5% | Active | - | - | ±200ppm/°C | - | - | - | - | - | - | - | Automotive AEC-Q200 | 1 | Male | - | - | - | 3mm | - | - | 10 | - | - | - | - | - | - | - | 2 | - | - | Isolated | 62.5mW | - | - | - | - | - | - | - | -- | - | 3k | -- | - | - | 0.018 (0.45mm) | - | - | - | - | - | ||
![]() 66200211822 Wurth Electronics | 1308 | - | - | - | - | Surface Mount | - | - | - | 3 | - | - | Straight | - | Wurth Elektronik WR-MPC3 Series Pin Contacts | 3mm | Compliant | 46 ns | - | - | - | WR-MPC3 | - | - | - | - | - | - | - | - | - | 175 °C | -55 °C | - | - | - | 1 | Male | - | - | - | 3mm | 170 W | - | 2 | - | - | - | - | - | Single | - | - | 21 ns | - | - | - | 80 V | - | 90 A | 3 V | 20 V | - | 3.346 nF | - | 14 mΩ | - | - | - | 4.5 mm | - | 10.3 mm | 11 mm | No SVHC | - | - | ||
![]() 620007113322 Wurth Electronics | 682 | - | - | - | - | - | - | - | - | - | - | - | Straight | - | Wurth Elektronik WR-WTB Series Socket Contacts | 2mm | - | - | - | - | - | WR-WTB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | Female | - | - | - | 2mm | - | - | 7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 66201211822 Wurth Electronics | 115 | - | - | - | - | - | - | - | - | - | - | - | Straight | - | Wurth Elektronik WR-MPC3 Series Pin Contacts | 3mm | - | - | - | - | - | WR-MPC3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | Male | - | - | - | 3mm | - | - | 12 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 688005113322 Wurth Electronics | 1222 | - | - | - | - | - | - | - | - | - | - | - | Straight | - | Wurth Elektronik WR-WTB Series Socket Contacts | 2.5mm | - | - | - | - | - | WR-WTB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | Female | - | - | - | 2.5mm | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 662008113322 Würth Elektronik | 2144 |
| Datasheet | 15 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | Nylon | - | - | - | - | - | - | 250V | - | Bag | WR-MPC3 | - | - | Active | 1 (Unlimited) | Crimp | - | Receptacle | - | 8 | 105°C | -25°C | - | Black | - | 2 | Receptacle | - | Latch Lock | Female Socket | 0.118 3.00mm | - | 5A | 8 | Female | - | 1GOhm | 0.118 (3.00mm) | Contacts Not Included | - | - | - | - | Crimp | - | - | - | Insulated | - | - | - | - | - | - | - | - | - | - | 14mm | - | 12.85mm | 12.85mm | Unknown | ROHS3 Compliant | UL94 V-0 | ||
![]() 662010113322 Würth Elektronik | 1037 | - | Datasheet | 15 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | Nylon | - | - | - | - | - | - | 250V | - | Bag | WR-MPC3 | - | - | Active | 1 (Unlimited) | Crimp | - | Receptacle | - | 10 | 105°C | -25°C | - | Black | - | 2 | Receptacle | - | Latch Lock | Female Socket | 0.118 3.00mm | - | 5A | 10 | Female | - | 1GOhm | 0.118 (3.00mm) | Contacts Not Included | - | - | - | - | Crimp | - | - | - | Insulated | - | - | - | - | - | - | - | - | - | - | 14mm | - | 15.85mm | 15.85mm | Unknown | ROHS3 Compliant | UL94 V-0 | ||
![]() 662006113322 Würth Elektronik | 1753 | - | Datasheet | 15 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | Nylon | - | - | - | - | - | - | 250V | - | Bag | WR-MPC3 | - | - | Active | 1 (Unlimited) | Crimp | - | Receptacle | - | 6 | 105°C | -25°C | - | Black | - | 2 | Receptacle | - | Latch Lock | Female Socket | 0.118 3.00mm | - | 5A | 6 | Female | - | 1GOhm | 0.118 (3.00mm) | Contacts Not Included | - | - | - | - | Crimp | - | - | - | Insulated | - | - | - | - | - | - | - | - | - | - | 14mm | - | 9.85mm | 9.85mm | Unknown | ROHS3 Compliant | UL94 V-0 | ||
![]() 662002113322 Würth Elektronik | 105 | - | Datasheet | 15 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | Nylon | - | - | - | - | - | - | 250V | - | Bag | WR-MPC3 | - | - | Active | 1 (Unlimited) | Crimp | - | Receptacle | - | 2 | 105°C | -25°C | - | Black | - | 2 | Receptacle | - | Latch Lock | Female Socket | 3mm | - | 5A | 2 | Female | - | 1GOhm | 0.118 (3.00mm) | Contacts Not Included | - | - | - | - | Crimp | - | - | - | Insulated | - | - | - | - | - | - | - | - | - | - | 14mm | - | 3.85mm | 3.85mm | Unknown | ROHS3 Compliant | UL94 V-0 | ||
![]() 662011013322 Würth Elektronik | 139 |
| Datasheet | 15 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | WR-MPC3 | - | - | Active | 1 (Unlimited) | Crimp | - | Receptacle | - | 11 | - | - | - | Black | - | 1 | Receptacle | - | Latch Holder | Female Socket | 0.118 3.00mm | - | - | 11 | - | - | - | - | Contacts Not Included | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14.18mm | - | 5.3mm | 33.85mm | Unknown | ROHS3 Compliant | - | ||
![]() 662004113322 Würth Elektronik | 386 | - | Datasheet | 15 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | Nylon | - | - | - | - | - | - | 250V | - | Bag | WR-MPC3 | - | - | Active | 1 (Unlimited) | Crimp | - | Receptacle | - | 4 | 105°C | -25°C | - | Black | - | 2 | Receptacle | - | Latch Lock | Female Socket | 0.118 3.00mm | - | 5A | 4 | - | - | 1GOhm | 0.118 (3.00mm) | Contacts Not Included | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14mm | - | 10.6mm | 6.85mm | Unknown | ROHS3 Compliant | UL94 V-0 | ||
![]() 64901221822 Würth Elektronik | 323 |
| Datasheet | 16 Weeks | - | Panel | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | WR-MPC4 | - | - | Active | 1 (Unlimited) | Crimp | - | Plug | - | 12 | - | - | - | White | - | 2 | Male | - | Locking Ramp | Male Pin | 0.165 4.20mm | - | - | 12 | - | - | - | 0.165 (4.20mm) | Contacts Not Included | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24.2mm | - | 9.6mm | 31.8mm | Unknown | ROHS3 Compliant | - | ||
![]() 64900221822 Würth Elektronik | 86 | - | Datasheet | 16 Weeks | Tin | Panel | Panel Mount | - | - | - | - | Nylon | - | Copper | - | - | - | - | 600V | - | Bulk | WR-MPC4 | - | - | Active | 1 (Unlimited) | Crimp | - | Plug | - | 2 | 105°C | -40°C | - | White | - | 2 | Male | - | Locking Ramp | Male Pin | 4.2mm | - | 9A | 2 | Male | - | 1GOhm | 0.165 (4.20mm) | Contacts Not Included | - | - | - | - | Crimp | - | - | - | Insulated | - | - | - | - | - | - | - | - | - | - | 9.6mm | - | 5.4mm | 10.8mm | Unknown | ROHS3 Compliant | UL94 V-0 | ||
![]() 649010113322 Würth Elektronik | 831 | - | Datasheet | 16 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | - | - | - | Nylon | - | Copper | - | - | - | - | 600V | - | Bag | WR-MPC4 | - | - | Active | 1 (Unlimited) | Crimp | - | Receptacle | - | 10 | 105°C | -40°C | - | White | - | 2 | Receptacle | - | Latch Lock | Female Socket | 0.165 4.20mm | - | 9A | 10 | Female | - | 1GOhm | 0.165 (4.20mm) | Contacts Not Included | - | - | - | - | Crimp | - | - | - | Insulated | - | - | - | - | - | - | - | - | - | - | 19.6mm | - | 22.2mm | 22.2mm | Unknown | ROHS3 Compliant | UL94 V-0 | ||
![]() 649006113322 Würth Elektronik | 228 | - | Datasheet | 16 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | - | - | - | Nylon | - | Copper | - | - | - | - | 600V | - | Bag | WR-MPC4 | - | - | Active | 1 (Unlimited) | Crimp | - | Receptacle | - | 6 | 105°C | -40°C | - | White | - | 2 | Receptacle | - | Latch Lock | Female Socket | 0.165 4.20mm | - | 8A | 6 | Female | - | 1GOhm | 0.165 (4.20mm) | Contacts Not Included | - | - | - | - | Crimp | - | - | - | Insulated | - | - | - | - | - | - | - | - | - | - | 19.6mm | - | 13.8mm | 13.8mm | Unknown | ROHS3 Compliant | UL94 V-0 | ||
![]() 662009013322 Würth Elektronik | 155 |
| Datasheet | 15 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | WR-MPC3 | - | - | Active | 1 (Unlimited) | Crimp | - | Receptacle | - | 9 | - | - | - | Black | - | 1 | Receptacle | - | Latch Holder | Female Socket | 0.118 3.00mm | - | - | 9 | - | - | - | - | Contacts Not Included | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14.18mm | - | 5.3mm | 27.85mm | Unknown | ROHS3 Compliant | - |