- Color
- Contact Finish
- Current Rating (Amps)
- Factory Lead Time
- Gender
- Height
- Housing Material
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Number of Positions or Pins (Grid)
- Packaging
- Part Status
Attribute column
Manufacturer
Wurth Electronics Shunts, Jumpers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Housing Material | Number of Positions or Pins (Grid) | Voltage Rated | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Current Rating (Amps) | Pitch | Orientation | Depth | Current Rating | Contact Finish | Number of Contacts | Insulation Resistance | Height | Length | Width | Stack Height | Material Flammability Rating | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 60900213421 Würth Elektronik | 7295 | - | Datasheet | 14 Weeks | Gold | Polybutylene Terephthalate (PBT) | 2 (1 x 2) | 250VAC | Bulk | WR-PHD | Active | 1 (Unlimited) | SMD/SMT | Open Top | 125°C | -40°C | Black | 1 | Female Sockets | 3A | 0.100 2.54mm | Straight | 5.97mm | 3A | Gold | 2 | 1GOhm | 0.235 5.97mm | 4.98mm | 2.44mm | 5.97mm | UL94 V-0 | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 622002115121 Würth Elektronik | 970 | - | Datasheet | 12 Weeks | - | Polyamide (PA66), Nylon 6/6 | 2 (1 x 2) | 250VAC | Bulk | WR-PHD | Active | 1 (Unlimited) | - | Closed Top, Grip | - | - | Black | - | Female Sockets | 1A | 0.050 1.27mm | - | - | - | Gold | - | - | 0.217 5.50mm | - | - | - | UL94 V-2 | - | ROHS3 Compliant | - | ||
![]() 60910213421 Würth Elektronik | 967 | - | Datasheet | 12 Weeks | - | Polybutylene Terephthalate (PBT) | 4 (2 x 2) | 250VAC | Bulk | WR-PHD | Active | 1 (Unlimited) | - | Open Top | - | - | Black | - | Female Sockets | 3A | 0.100 2.54mm | - | - | - | Gold | - | - | 0.235 5.97mm | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 62200213421 Würth Elektronik | 493 | - | Datasheet | 12 Weeks | - | Polyamide (PA66), Nylon 6/6 | 2 (1 x 2) | 250VAC | Bulk | WR-PHD | Active | 1 (Unlimited) | - | Closed Top | - | - | Black | - | Female Sockets | 1A | 0.050 1.27mm | - | - | - | Gold | - | - | 0.118 3.00mm | - | - | - | UL94 V-2 | - | ROHS3 Compliant | - | ||
![]() 60910313421 Würth Elektronik | 578 |
| Datasheet | 12 Weeks | - | Polybutylene Terephthalate (PBT) | 6 (2 x 3) | 250VAC | Bulk | WR-PHD | Active | 1 (Unlimited) | - | Open Top | - | - | Black | - | Female Sockets | 3A | 0.100 2.54mm | - | - | - | Gold | - | - | 0.235 5.97mm | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 60910813421 Würth Elektronik | 856 | - | Datasheet | 12 Weeks | - | Polybutylene Terephthalate (PBT) | 16 (2 x 8) | 250VAC | Bulk | WR-PHD | Active | 1 (Unlimited) | - | Open Top | - | - | Black | - | Female Sockets | 3A | 0.100 2.54mm | - | - | - | Gold | - | - | 0.235 5.97mm | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 60900213621 Würth Elektronik | 272 | - | Datasheet | 12 Weeks | - | Polybutylene Terephthalate (PBT) | 2 (1 x 2) | 250VAC | Bulk | WR-PHD | Active | 1 (Unlimited) | - | Open Top | - | - | Blue | - | Female Sockets | 3A | 0.100 2.54mm | - | - | - | Gold | - | - | 0.235 5.97mm | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 609002115121 Würth Elektronik | 2155 | - | Datasheet | 12 Weeks | - | Polybutylene Terephthalate (PBT) | 2 (1 x 2) | 250VAC | Bulk | WR-PHD | Active | 1 (Unlimited) | - | Open Top, Grip | - | - | Black | - | Female Sockets | 3A | 0.100 2.54mm | - | - | - | Gold | - | - | 0.541 13.75mm | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 60910613421 Würth Elektronik | 1462 |
| Datasheet | 12 Weeks | - | Polybutylene Terephthalate (PBT) | 12 (2 x 6) | 250VAC | Bulk | WR-PHD | Active | 1 (Unlimited) | - | Open Top | - | - | Black | - | Female Sockets | 3A | 0.100 2.54mm | - | - | - | Gold | - | - | 0.235 5.97mm | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 60900213521 Würth Elektronik | 1105 | - | Datasheet | 12 Weeks | - | Polybutylene Terephthalate (PBT) | 2 (1 x 2) | 250VAC | Bulk | WR-PHD | Active | 1 (Unlimited) | - | Open Top | - | - | Red | - | Female Sockets | 3A | 0.100 2.54mm | - | - | - | Gold | - | - | 0.235 5.97mm | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 60800213421 Würth Elektronik | 1101 | - | Datasheet | 12 Weeks | - | Polybutylene Terephthalate (PBT) | 2 (1 x 2) | 200VAC | Bulk | WR-PHD | Active | 1 (Unlimited) | - | Open Top | - | - | Black | - | Female Sockets | 1A | 0.079 2.00mm | - | - | - | Gold | - | - | 0.138 3.50mm | - | - | - | UL94 V-0 | - | ROHS3 Compliant | Lead Free | ||
![]() 60910413421 Würth Elektronik | 731 | - | Datasheet | 12 Weeks | - | Polybutylene Terephthalate (PBT) | 8 (2 x 4) | 250VAC | Bulk | WR-PHD | Active | 1 (Unlimited) | - | Open Top | - | - | Black | - | Female Sockets | 3A | 0.100 2.54mm | - | - | - | Gold | - | - | 0.235 5.97mm | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - |