- Connector Type
- Contact Finish
- Contact Materials
- Current Rating (Amps)
- Factory Lead Time
- Housing Color
- Housing Material
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Positions
- Operating Temperature
- Packaging
Attribute column
Manufacturer
Wurth Electronics Solid State Lighting Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Number of Pins | Housing Material | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Gender | Fastening Type | Current Rating (Amps) | Pitch | Orientation | Style | Current Rating | Contact Finish | Lead Pitch | Housing Color | Operating Supply Voltage | Contact Resistance | Wire Gauge | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 695403400222 Würth Elektronik | 112 |
| Datasheet | 15 Weeks | Surface Mount, Right Angle | 3 | Polyphthalamide (PPA), Glass Filled | Copper Alloy | 250V | -35°C~105°C | Tape & Reel (TR) | WR-LECO 400 | Active | 1 (Unlimited) | Solder | Receptacle, Poke-In Wire | 3 | 105°C | -35°C | Receptacle | - | 9A | 0.157 4.00mm | Horizontal | Board to Cable/Wire | 9A | Tin | 4mm | Gray | 250V | 20mOhm | 18-24 AWG | ROHS3 Compliant | ||
![]() 695102401122 Würth Elektronik | 487 |
| Datasheet | 15 Weeks | Through Hole | - | Polyamide (PA66), Nylon 6/6 | Brass | 320V | -60°C~105°C | Bulk | WR-LECO 401 | Active | 1 (Unlimited) | Solder | Header, Male Pins | 3 | - | - | - | - | 9A | 0.157 4.00mm | - | - | - | Nickel | - | Gray | - | - | - | ROHS3 Compliant | ||
![]() 695103401122 Würth Elektronik | 379 |
| Datasheet | 15 Weeks | Through Hole | - | Polyamide (PA66), Nylon 6/6 | Brass | 320V | -60°C~105°C | Bulk | WR-LECO 401 | Active | 1 (Unlimited) | Solder | Header, Male Pins | 3 | - | - | - | - | 9A | 0.157 4.00mm | - | - | - | Nickel | - | Gray | - | - | - | ROHS3 Compliant | ||
![]() 695101401122 Würth Elektronik | 3182 |
| Datasheet | 15 Weeks | Through Hole | - | Polyamide (PA66), Nylon 6/6 | Brass | 320V | -60°C~105°C | Bulk | WR-LECO 401 | Active | 1 (Unlimited) | Solder | Header, Male Pins | 3 | - | - | - | - | 9A | 0.157 4.00mm | - | - | - | Nickel | - | Gray | - | - | - | ROHS3 Compliant | ||
![]() 695401400222 Würth Elektronik | 623 |
| Datasheet | 15 Weeks | Surface Mount, Right Angle | 1 | Polyphthalamide (PPA), Glass Filled | Copper Alloy | 250V | -35°C~105°C | Tape & Reel (TR) | WR-LECO 400 | Active | 1 (Unlimited) | Solder | Receptacle, Poke-In Wire | 1 | - | - | Receptacle | Locking Ramp | 9A | 0.157 4.00mm | Horizontal | Board to Cable/Wire | 9A | Tin | 4mm | Gray | 250V | 20mOhm | 18-24 AWG | ROHS3 Compliant | ||
![]() 695402400222 Würth Elektronik | 35 |
| Datasheet | 15 Weeks | Surface Mount, Right Angle | 2 | Polyphthalamide (PPA), Glass Filled | Copper Alloy | 250V | -35°C~105°C | Tape & Reel (TR) | WR-LECO 400 | Active | 1 (Unlimited) | Solder | Receptacle, Poke-In Wire | 2 | - | - | Receptacle | - | 9A | 0.157 4.00mm | Horizontal | Board to Cable/Wire | 9A | Tin | 4mm | Gray | 250V | 20mOhm | 18-24 AWG | ROHS3 Compliant | ||
![]() 695402250128 Würth Elektronik | In Stock | - | Datasheet | 14 Weeks | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP) | Beryllium Copper | 300V | -40°C~105°C | Tape & Reel (TR) | - | Active | 1 (Unlimited) | Solder | Blade and Receptacle, Hermaphroditic | 2 | - | - | Hermaphroditic | Locking Ramp | 3A | 0.100 2.54mm | - | Board to Board | - | Gold | - | Ivory | - | - | - | ROHS3 Compliant |