- Color
- Mounting Type
- Number of Positions
- Pitch
- Series
- Termination Style
- Operating Temperature
- Packaging
- Part Status
- Housing Material
- Contact Materials
- Gender
Attribute column
Manufacturer
Wurth Electronics Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Housing Material | Brand | Contact Materials | Current-UL | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Mounting Styles | RoHS | Voltage Rated | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Subcategory | Pitch | Voltage - Supply | Insulation Height | Current Rating | Output | Termination Style | Lead Pitch | Number of Contacts | Output Type | Voltage | Contact Tail Length | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Accuracy | Contact Mating Finish | Wire Gauge or Range - AWG | Positions Per Level | Plug Wire Entry | Header Orientation | Operating Pressure | Pressure Type | Port Style | Port Size | Wire Gauge or Range - mm² | Product Type | Wire Strip Length | Number of Positions Per Level | Screw Size | Maximum Pressure | Stripping Length | Connection Method | Product | Mounting Angle | Features | Product Category | Height | Length | Width | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 691313510002 Würth Elektronik | 2868 | - | Datasheet | 11 Weeks | Tin | Through Hole | Through Hole | - | 2 | - | Polybutylene Terephthalate (PBT) | - | Brass | 20A | - | - | - | - | 300V | - | - | - | -40°C~105°C | Bulk | WR-TBL Series 313 | Active | 1 (Unlimited) | Solder | - | Header, Male Pins, Shrouded (4 Side) | 2 | 105°C | -40°C | Green | 1 | Male | - | 0.200 5.08mm | - | 0.335 8.51mm | 20A | - | Solder | 5.08mm | 2 | - | 300V | 0.138 3.50mm | 1 | 20A | - | - | - | - | Tin | - | 2 | - | 90°, Right Angle | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | 8.7mm | 11.5mm | 12.16mm | UL94 V-0 | Unknown | ROHS3 Compliant | - | ||
![]() 691368300011B Würth Elektronik | 48 |
| Datasheet | 15 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | - | - | Polyamide (PA66), Nylon 6/6 | - | Steel, Stainless | 8A | - | - | - | - | 300V | - | - | - | -40°C~115°C | Bulk | WR-TBL Series 368B | Active | 1 (Unlimited) | Screwless | Screwless, Terminal Block | Plug, Female Sockets | 11 | - | - | Green, Orange | - | - | - | 0.150 3.81mm | - | 0.492 12.50mm | 8A | - | Screwless - Leg Spring, Push-In Spring | - | 11 | - | 300V | - | 1 | 8A | 28 AWG | 16 AWG | 28 AWG | - | - | 16-28 AWG | 11 | 180° | - | - | - | - | - | 0.08-1.3mm2 | - | 9mm | 11 | - | - | 9mm | - | - | - | - | - | - | 12.5mm | 42.71mm | UL94 V-0 | Unknown | ROHS3 Compliant | - | ||
![]() 691373500017B Würth Elektronik | 30 |
| Datasheet | 15 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | 17 | - | Polyamide (PA66), Nylon 6/6 | - | Bronze | 16A | - | - | - | - | - | - | - | - | -40°C~105°C | Tray | WR-TBL Series 373B | Active | 1 (Unlimited) | Screw | - | Plug, Female Sockets | 17 | - | - | Green | - | - | - | 0.200 5.08mm | - | 0.587 14.91mm | - | - | Screw - Pressure Clip | - | 17 | - | 300V | - | 1 | 16A | 24 AWG | 12 AWG | - | - | - | 12-24 AWG | 17 | 180° | - | - | - | - | - | 0.2-3.3mm2 | - | 10mm | 17 | M2.6 | - | - | - | - | - | Retention Latches (Non-Wire Side) | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 691374500004B Würth Elektronik | 101 |
| Datasheet | 15 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | - | - | Polyamide (PA66), Nylon 6/6 | - | Brass, Bronze | 16A | - | - | - | - | 300V | - | - | - | -40°C~105°C | Tray | WR-TBL Series 374B | Active | 1 (Unlimited) | Screw | Terminal Block | Plug, Female Sockets | 4 | - | - | Green | - | Female | - | 0.200 5.08mm | - | 0.587 14.91mm | 16A | - | Screw - Pressure Clip | - | 4 | - | 300V | - | 1 | 16A | 24 AWG | 12 AWG | 24 AWG | - | - | 12-24 AWG | 4 | 180° | - | - | - | - | - | 0.2-3.3mm2 | - | 10mm | 4 | M2.6 | - | 10mm | - | - | - | Mating Flange, Retention Latches (Non-Wire Side) | - | - | 14.9mm | 20.32mm | UL94 V-0 | Unknown | ROHS3 Compliant | - | ||
![]() 691368300010B Würth Elektronik | 47 |
| Datasheet | 15 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | - | - | Polyamide (PA66), Nylon 6/6 | - | Steel, Stainless | 8A | - | - | - | - | 300V | - | - | - | -40°C~115°C | Bulk | WR-TBL Series 368B | Active | 1 (Unlimited) | Screwless | Screwless, Terminal Block | Plug, Female Sockets | 10 | - | - | Green, Orange | - | Female | - | 0.150 3.81mm | - | 0.492 12.50mm | 8A | - | Screwless - Leg Spring, Push-In Spring | - | 10 | - | 300V | - | 1 | 8A | 28 AWG | 16 AWG | 28 AWG | - | - | 16-28 AWG | 10 | 180° | - | - | - | - | - | 0.08-1.3mm2 | - | 9mm | 10 | - | - | 9mm | - | - | - | - | - | - | 12.5mm | 38.9mm | UL94 V-0 | Unknown | ROHS3 Compliant | - | ||
![]() 691347000006B Wurth Electronics | 703 |
| - | - | - | - | Through Hole | - | - | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | Through Hole | - | - | 150 V | - | - | - | - | 3470B | - | - | - | - | - | 6 Position | - | - | Black | 1 | HDR | Terminal Blocks | 2.5mm | - | - | 6 A | - | Solder Pin | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pluggable Terminal Blocks | - | - | - | - | - | - | Headers | - | - | - | 7.5 mm | 16.7 mm | - | - | - | - | - | ||
![]() 691347000003B Wurth Electronics | 785 |
| - | - | - | - | Through Hole | Cylinder | - | -- | Liquid Crystal Polymer (LCP) | - | - | - | - | - | Through Hole | - | - | 150 V | - | - | -20°C ~ 85°C | - | PA-960 | Active | - | - | - | - | 3 Position | - | - | Black | 1 | HDR | Terminal Blocks | 2.5mm | 10.8 V ~ 30 V | - | 6 A | 1 V ~ 5 V | -- | - | 3 | Analog Voltage | - | - | - | - | - | - | - | -- | - | - | - | - | - | 7251.89 PSI (50000 kPa) | Gauge | Threaded | -- | - | Pluggable Terminal Blocks | - | - | - | 9427.45 PSI (65000 kPa) | - | - | Headers | - | Temperature Compensated | - | 7.5 mm | 9.2 mm | - | - | - | - | - | ||
![]() 691346000004B Wurth Electronics | 87 | - | - | - | Tin | - | Cable Mount | Cylinder | - | -- | Polyamide (PA) | Wurth Elektronik | Copper | - | 500 | Wurth Elektronik | Cable Mounts | Details | - | 150 V | 20 AWG | 26 AWG | -40°C ~ 105°C | Bulk | MediaSensor™ | Active | - | - | - | - | 4 Position | - | - | Black | 1 | HDR | Terminal Blocks | 2.5mm | 8 V ~ 30 V | - | 6 A | 1 V ~ 5 V | M12, 4 Pin | - | 4 | Analog Voltage | - | - | - | - | - | - | - | ±0.5% | - | - | - | - | - | 100 PSI (689.48 kPa) | Absolute | Threaded | Male - M12 x 1.0 | - | Pluggable Terminal Blocks | - | - | - | -- | - | Push-In | Plugs | Vertical | Amplified Output, Temperature Compensated | Pluggable Terminal Blocks | 15 mm | 11.1 mm | 5 mm | - | - | - | UL 94 V-0 | ||
![]() 691347000004B Wurth Electronics | 383 | - | - | - | - | - | Through Hole | - | - | - | Liquid Crystal Polymer (LCP) | Wurth Elektronik | - | - | 500 | Wurth Elektronik | Through Hole | Details | - | 150 V | - | - | - | Bulk | 3470B | - | - | - | - | - | 4 Position | - | - | Black | 1 | HDR | Terminal Blocks | 2.5mm | - | - | 6 A | - | Solder Pin | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pluggable Terminal Blocks | - | - | - | - | - | - | Headers | Vertical | - | Pluggable Terminal Blocks | 7.5 mm | 11.7 mm | 5 mm | - | - | - | UL 94 V-0 | ||
![]() 691406710002B Wurth Electronics | 274 | - | - | - | - | - | Cable Mount | Cylinder | - | -- | - | Wurth Elektronik | - | - | 420 | Wurth Elektronik | PCB Mount | Details | - | 300 V | 12 AWG | 24 AWG | -40°C ~ 105°C | Bulk | MediaSensor™ | Active | - | - | - | - | 2 Position | - | - | Green | 1 | Male | Terminal Blocks | 5mm | 8 V ~ 30 V | - | 20 A | 1 V ~ 5 V | M12, 4 Pin | - | 2 | Analog Voltage | - | - | - | - | - | - | - | ±1% | - | - | - | - | - | 15 PSI (103.42 kPa) | Absolute | Threaded | Female - 7/16 (11.11mm) UNF | - | Fixed Terminal Blocks | - | - | - | -- | - | Push-In | Fixed Terminal Blocks | Horizontal | Amplified Output, Temperature Compensated | Fixed Terminal Blocks | 13.5 mm | 11.4 mm | - | - | - | - | UL 94 V-0 | ||
![]() 691408720005B Wurth Electronics | 161 |
| - | - | - | - | Cable Mount | - | - | - | - | Wurth Elektronik | - | - | 160 | Wurth Elektronik | PCB Mount | Details | - | 300 V | 12 AWG | 28 AWG | - | Bulk | WR-TBL | - | - | - | - | - | 5 Position | - | - | Green | 1 | Male | Terminal Blocks | 5mm | - | - | 15 A | - | Solder Pin | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fixed Terminal Blocks | - | - | - | - | - | Push-In | Fixed Terminal Blocks | 45 deg | - | Fixed Terminal Blocks | 13.5 mm | 26 mm | - | - | - | - | UL 94 V-0 | ||
![]() 691346000005B Wurth Electronics | 948 |
| - | - | Tin | - | Cable Mount | Cylinder | - | -- | Polyamide (PA) | Wurth Elektronik | Copper | - | 500 | Wurth Elektronik | Cable Mounts | Details | - | 150 V | 20 AWG | 26 AWG | -40°C ~ 105°C | Bulk | MediaSensor™ | Active | - | - | - | - | 5 Position | - | - | Black | 1 | HDR | Terminal Blocks | 2.5mm | 5V | - | 6 A | 0.5 V ~ 4.5 V | Cable 3 | - | 5 | Analog Voltage | - | - | - | - | - | - | - | ±0.5% | - | - | - | - | - | 75 PSI (517.11 kPa) | Vented Gauge | Threaded | Female - 7/16 (11.11mm) UNF | - | Pluggable Terminal Blocks | - | - | - | -- | - | Push-In | Plugs | Vertical | Amplified Output, Temperature Compensated | Pluggable Terminal Blocks | 15 mm | 13.6 mm | 5 mm | - | - | - | UL 94 V-0 | ||
![]() 691346000006B Wurth Electronics | 223 | - | - | - | Tin | - | Cable Mount | Cylinder | - | -- | Polyamide (PA) | Wurth Elektronik | Copper | - | 500 | Wurth Elektronik | Cable Mounts | Details | - | 150 V | 20 AWG | 26 AWG | -40°C ~ 105°C | Bulk | MediaSensor™ | Active | - | - | - | - | 6 Position | - | - | Black | 1 | HDR | Terminal Blocks | 2.5mm | 5V | - | 6 A | 0.5 V ~ 4.5 V | Cable 1 | - | 6 | Analog Voltage | - | - | - | - | - | - | - | ±0.5% | - | - | - | - | - | 300 PSI (2068.43 kPa) | Absolute | Threaded | Male - M12 x 1.0 | - | Pluggable Terminal Blocks | - | - | - | -- | - | Push-In | Plugs | Vertical | Amplified Output, Temperature Compensated | Pluggable Terminal Blocks | 15 mm | 16.1 mm | 5 mm | - | - | - | UL 94 V-0 | ||
![]() 691408720003B Wurth Electronics | 299 |
| - | - | - | - | Cable Mount | - | - | - | - | - | - | - | - | - | PCB Mount | - | - | 300 V | 12 AWG | 28 AWG | - | - | WR-TBL | - | - | - | - | - | 3 Position | - | - | Green | 1 | Male | Terminal Blocks | 5mm | - | - | 15 A | - | Solder Pin | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fixed Terminal Blocks | - | - | - | - | - | Push-In | Fixed Terminal Blocks | 45 deg | - | - | 13.5 mm | 16 mm | - | - | - | - | UL 94 V-0 | ||
![]() 691408720006B Wurth Electronics | 370 |
| - | - | - | - | Cable Mount | - | - | - | - | Wurth Elektronik | - | - | 140 | Wurth Elektronik | PCB Mount | Details | - | 300 V | 12 AWG | 28 AWG | - | Bulk | WR-TBL | - | - | - | - | - | 6 Position | - | - | Green | 1 | Male | Terminal Blocks | 5mm | - | - | 15 A | - | Solder Pin | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fixed Terminal Blocks | - | - | - | - | - | Push-In | Fixed Terminal Blocks | 45 deg | - | Fixed Terminal Blocks | 13.5 mm | 31 mm | - | - | - | - | UL 94 V-0 | ||
![]() 691406710003B Wurth Electronics | 347 | - | - | - | - | - | Cable Mount | Cylinder | - | -- | - | Wurth Elektronik | - | - | 290 | Wurth Elektronik | PCB Mount | Details | - | 300 V | 12 AWG | 24 AWG | -40°C ~ 105°C | Bulk | MediaSensor™ | Active | - | - | - | - | 3 Position | - | - | Green | 1 | Male | Terminal Blocks | 5mm | 5V | - | 20 A | 0.5 V ~ 4.5 V | Cable 3 | - | 3 | Analog Voltage | - | - | - | - | - | - | - | ±0.5% | - | - | - | - | - | 1500 PSI (10342.14 kPa) | Absolute | Threaded | Female - 7/16 (11.11mm) UNF | - | Fixed Terminal Blocks | - | - | - | -- | - | Push-In | Fixed Terminal Blocks | Horizontal | Amplified Output, Temperature Compensated | Fixed Terminal Blocks | 13.5 mm | 16.4 mm | - | - | - | - | UL 94 V-0 | ||
![]() 691406510004B Wurth Electronics | 452 |
| - | - | - | - | Cable Mount | Cylinder | - | -- | - | - | - | - | - | - | PCB Mount | - | - | 300 V | 12 AWG | 24 AWG | -20°C ~ 70°C | - | PA-830 | Active | - | - | - | - | 4 Position | - | - | Green | 1 | Male | Terminal Blocks | 5.08mm | 12 V ~ 24 V | - | 20 A | 1 V ~ 5 V | Cable | - | 4 | Analog Voltage | - | - | - | - | - | - | - | ±0.05% | - | - | - | - | - | 49.75 PSI (343 kPa) | Gauge | Threaded | Male - M5 | - | Fixed Terminal Blocks | - | - | - | 99.5 PSI (686 kPa) | - | Push-In | Fixed Terminal Blocks | Horizontal | Temperature Compensated | - | 13.5 mm | 21.72 mm | - | - | - | - | UL 94 V-0 | ||
![]() 691406710006B Wurth Electronics | 205 |
| - | - | - | - | Cable Mount | Cylinder | - | -- | - | - | - | - | - | - | PCB Mount | - | - | 300 V | 12 AWG | 24 AWG | -40°C ~ 105°C | - | MediaSensor™ | Active | - | - | - | - | 6 Position | - | - | Green | 1 | Male | Terminal Blocks | 5mm | 5V | - | 20 A | 0.5 V ~ 4.5 V | Cable 3 | - | 6 | Analog Voltage | - | - | - | - | - | - | - | ±0.5% | - | - | - | - | - | 200 PSI (1378.95 kPa) | Absolute | Threaded | Male - 1/4 (6.35mm) NPT | - | Fixed Terminal Blocks | - | - | - | -- | - | Push-In | Fixed Terminal Blocks | Horizontal | Amplified Output, Temperature Compensated | - | 13.5 mm | 31.4 mm | - | - | - | - | UL 94 V-0 | ||
![]() 691406710005B Wurth Electronics | 348 |
| - | - | - | - | Cable Mount | Cylinder | - | -- | - | Wurth Elektronik | - | - | 160 | Wurth Elektronik | PCB Mount | Details | - | 300 V | 12 AWG | 24 AWG | -40°C ~ 105°C | Bulk | MediaSensor™ | Active | - | - | - | - | 5 Position | - | - | Green | 1 | Male | Terminal Blocks | 5mm | 8 V ~ 30 V | - | 20 A | 1 V ~ 5 V | Cable 3 | - | 5 | Analog Voltage | - | - | - | - | - | - | - | ±0.5% | - | - | - | - | - | 75 PSI (517.11 kPa) | Sealed Gauge | Threaded | Female - 7/16 (11.11mm) UNF | - | Fixed Terminal Blocks | - | - | - | -- | - | Push-In | Fixed Terminal Blocks | Horizontal | Amplified Output, Temperature Compensated | Fixed Terminal Blocks | 13.5 mm | 26.4 mm | - | - | - | - | UL 94 V-0 | ||
![]() 691347000002B Wurth Electronics | 297 | - | - | - | - | - | Through Hole | Cylinder | - | -- | Liquid Crystal Polymer (LCP) | Wurth Elektronik | - | - | 500 | Wurth Elektronik | Through Hole | Details | - | 150 V | - | - | -40°C ~ 105°C | Bulk | MediaSensor™ | Active | - | - | - | - | 2 Position | - | - | Black | 1 | HDR | Terminal Blocks | 2.5mm | 5V | - | 6 A | 0.5 V ~ 4.5 V | Cable 3 | - | 2 | Analog Voltage | - | - | - | - | - | - | - | ±0.5% | - | - | - | - | - | 100 PSI (689.48 kPa) | Sealed Gauge | Threaded | Male - M10 x 1.0 | - | Pluggable Terminal Blocks | - | - | - | -- | - | - | Headers | Vertical | Amplified Output, Temperature Compensated | Pluggable Terminal Blocks | 7.5 mm | 6.7 mm | 5 mm | - | - | - | UL 94 V-0 |