- Color
- Mounting Type
- Number of Positions
- Pitch
- Series
- Termination Style
- Operating Temperature
- Packaging
- Part Status
- Housing Material
- Contact Materials
- Gender
Attribute column
Manufacturer
Wurth Electronics Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Housing Material | Contact Materials | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Pitch | Orientation | Insulation Height | Current Rating | Termination Style | Lead Pitch | Number of Contacts | Voltage | Contact Tail Length | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Contact Mating Finish | Wire Gauge or Range - AWG | Positions Per Level | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Number of Positions Per Level | Screw Size | Stripping Length | Features | Height | Length | Width | Material Flammability Rating | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 691368300016B Würth Elektronik | 71 |
| Datasheet | 15 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | 16 | Polyamide (PA66), Nylon 6/6 | Steel, Stainless | - | 8A | - | - | -40°C~115°C | Bulk | WR-TBL Series 368B | Active | 1 (Unlimited) | Screwless | - | Plug, Female Sockets | 16 | - | - | Green, Orange | - | - | 0.150 3.81mm | - | 0.492 12.50mm | - | Screwless - Leg Spring, Push-In Spring | - | 16 | 300V | - | 1 | 8A | 28 AWG | 16 AWG | - | - | 16-28 AWG | 16 | 180° | - | 0.08-1.3mm2 | 9mm | 16 | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 691373500018B Würth Elektronik | 30 |
| Datasheet | 15 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | 18 | Polyamide (PA66), Nylon 6/6 | Bronze | - | 16A | - | - | -40°C~105°C | Tray | WR-TBL Series 373B | Active | 1 (Unlimited) | Screw | - | Plug, Female Sockets | 18 | - | - | Green | - | - | 0.200 5.08mm | - | 0.587 14.91mm | - | Screw - Pressure Clip | - | 18 | 300V | - | 1 | 16A | 24 AWG | 12 AWG | - | - | 12-24 AWG | 18 | 180° | - | 0.2-3.3mm2 | 10mm | 18 | M2.6 | - | Retention Latches (Non-Wire Side) | - | - | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 691373500009B Würth Elektronik | 58 |
| Datasheet | 15 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | Brass, Bronze | - | 16A | 300V | - | -40°C~105°C | Tray | WR-TBL Series 373B | Active | 1 (Unlimited) | Screw | Terminal Block | Plug, Female Sockets | 9 | - | - | Green | - | - | 0.200 5.08mm | - | 0.587 14.91mm | 8A | Screw - Pressure Clip | - | 9 | 300V | - | 1 | 16A | 24 AWG | 12 AWG | 28 AWG | - | 12-24 AWG | 9 | 180° | - | 0.2-3.3mm2 | 10mm | 9 | M2.6 | 10mm | Retention Latches (Non-Wire Side) | - | 14.9mm | 45.72mm | UL94 V-0 | Unknown | ROHS3 Compliant | ||
![]() 691373500010B Würth Elektronik | 155 |
| Datasheet | 15 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | Brass, Bronze | - | 16A | - | - | -40°C~105°C | Tray | WR-TBL Series 373B | Active | 1 (Unlimited) | Screw | Terminal Block | Plug, Female Sockets | 10 | - | - | Green | - | - | 0.200 5.08mm | - | 0.587 14.91mm | - | Screw - Pressure Clip | - | 10 | 300V | - | 1 | 16A | 24 AWG | 12 AWG | 24 AWG | - | 12-24 AWG | 10 | 180° | - | 0.2-3.3mm2 | 10mm | 10 | M2.6 | 10mm | Retention Latches (Non-Wire Side) | - | 14.9mm | 50.8mm | UL94 V-0 | Unknown | ROHS3 Compliant | ||
![]() 691373500007B Würth Elektronik | 61 |
| Datasheet | 15 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | Brass, Bronze | - | 16A | - | - | -40°C~105°C | Tray | WR-TBL Series 373B | Active | 1 (Unlimited) | Screw | Terminal Block | Plug, Female Sockets | 7 | - | - | Green | - | Female | 0.200 5.08mm | - | 0.587 14.91mm | - | Screw - Pressure Clip | - | 7 | 300V | - | 1 | 16A | 24 AWG | 12 AWG | 24 AWG | - | 12-24 AWG | 7 | 180° | - | 0.2-3.3mm2 | 10mm | 7 | M2.6 | 10mm | Retention Latches (Non-Wire Side) | - | 14.9mm | 35.56mm | UL94 V-0 | Unknown | ROHS3 Compliant | ||
![]() 691374500020B Würth Elektronik | 30 |
| Datasheet | 15 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | 20 | Polyamide (PA66), Nylon 6/6 | Bronze | - | 16A | - | - | -40°C~105°C | Tray | WR-TBL Series 374B | Active | 1 (Unlimited) | Screw | - | Plug, Female Sockets | 20 | - | - | Green | - | - | 0.200 5.08mm | - | 0.587 14.91mm | - | Screw - Pressure Clip | - | 20 | 300V | - | 1 | 16A | 24 AWG | 12 AWG | - | - | 12-24 AWG | 20 | 180° | - | 0.2-3.3mm2 | 10mm | 20 | M2.6 | - | Mating Flange, Retention Latches (Non-Wire Side) | - | - | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 691374500022B Würth Elektronik | 30 |
| Datasheet | 15 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | 22 | Polyamide (PA66), Nylon 6/6 | Bronze | - | 16A | - | - | -40°C~105°C | Tray | WR-TBL Series 374B | Active | 1 (Unlimited) | Screw | - | Plug, Female Sockets | 22 | - | - | Green | - | - | 0.200 5.08mm | - | 0.587 14.91mm | - | Screw - Pressure Clip | - | 22 | 300V | - | 1 | 16A | 24 AWG | 12 AWG | - | - | 12-24 AWG | 22 | 180° | - | 0.2-3.3mm2 | 10mm | 22 | M2.6 | - | Mating Flange, Retention Latches (Non-Wire Side) | - | - | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 691374500024B Würth Elektronik | 30 |
| Datasheet | 15 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | 24 | Polyamide (PA66), Nylon 6/6 | Bronze | - | 16A | - | - | -40°C~105°C | Tray | WR-TBL Series 374B | Active | 1 (Unlimited) | Screw | - | Plug, Female Sockets | 24 | - | - | Green | - | - | 0.200 5.08mm | - | 0.587 14.91mm | - | Screw - Pressure Clip | - | 24 | 300V | - | 1 | 16A | 24 AWG | 12 AWG | - | - | 12-24 AWG | 24 | 180° | - | 0.2-3.3mm2 | 10mm | 24 | M2.6 | - | Mating Flange, Retention Latches (Non-Wire Side) | - | - | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 691374500021B Würth Elektronik | 30 |
| Datasheet | 15 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | 21 | Polyamide (PA66), Nylon 6/6 | Bronze | - | 16A | - | - | -40°C~105°C | Tray | WR-TBL Series 374B | Active | 1 (Unlimited) | Screw | - | Plug, Female Sockets | 21 | - | - | Green | - | - | 0.200 5.08mm | - | 0.587 14.91mm | - | Screw - Pressure Clip | - | 21 | 300V | - | 1 | 16A | 24 AWG | 12 AWG | - | - | 12-24 AWG | 21 | 180° | - | 0.2-3.3mm2 | 10mm | 21 | M2.6 | - | Mating Flange, Retention Latches (Non-Wire Side) | - | - | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 691368300014B Würth Elektronik | In Stock | - | Datasheet | 15 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | 14 | Polyamide (PA66), Nylon 6/6 | Steel, Stainless | - | 8A | - | - | -40°C~115°C | Bulk | WR-TBL Series 368B | Active | 1 (Unlimited) | Screwless | - | Plug, Female Sockets | 14 | - | - | Green, Orange | - | - | 0.150 3.81mm | - | 0.492 12.50mm | - | Screwless - Leg Spring, Push-In Spring | - | 14 | 300V | - | 1 | 8A | 28 AWG | 16 AWG | - | - | 16-28 AWG | 14 | 180° | - | 0.08-1.3mm2 | 9mm | 14 | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 691373500015B Würth Elektronik | 13 |
| Datasheet | 15 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | 15 | Polyamide (PA66), Nylon 6/6 | Bronze | - | 16A | - | - | -40°C~105°C | Tray | WR-TBL Series 373B | Active | 1 (Unlimited) | Screw | - | Plug, Female Sockets | 15 | - | - | Green | - | - | 0.200 5.08mm | - | 0.587 14.91mm | - | Screw - Pressure Clip | - | 15 | 300V | - | 1 | 16A | 24 AWG | 12 AWG | - | - | 12-24 AWG | 15 | 180° | - | 0.2-3.3mm2 | 10mm | 15 | M2.6 | - | Retention Latches (Non-Wire Side) | - | - | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 691368300017B Würth Elektronik | 13 |
| Datasheet | 15 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | 17 | Polyamide (PA66), Nylon 6/6 | Steel, Stainless | - | 8A | - | - | -40°C~115°C | Bulk | WR-TBL Series 368B | Active | 1 (Unlimited) | Screwless | - | Plug, Female Sockets | 17 | - | - | Green, Orange | - | - | 0.150 3.81mm | - | 0.492 12.50mm | - | Screwless - Leg Spring, Push-In Spring | - | 17 | 300V | - | 1 | 8A | 28 AWG | 16 AWG | - | - | 16-28 AWG | 17 | 180° | - | 0.08-1.3mm2 | 9mm | 17 | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 691374500018B Würth Elektronik | In Stock | - | Datasheet | 15 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | 18 | Polyamide (PA66), Nylon 6/6 | Bronze | - | 16A | - | - | -40°C~105°C | Tray | WR-TBL Series 374B | Active | 1 (Unlimited) | Screw | - | Plug, Female Sockets | 18 | - | - | Green | - | - | 0.200 5.08mm | - | 0.587 14.91mm | - | Screw - Pressure Clip | - | 18 | 300V | - | 1 | 16A | 24 AWG | 12 AWG | - | - | 12-24 AWG | 18 | 180° | - | 0.2-3.3mm2 | 10mm | 18 | M2.6 | - | Mating Flange, Retention Latches (Non-Wire Side) | - | - | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 691373500013B Würth Elektronik | 13 |
| Datasheet | 15 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | 13 | Polyamide (PA66), Nylon 6/6 | Bronze | - | 16A | - | - | -40°C~105°C | Tray | WR-TBL Series 373B | Active | 1 (Unlimited) | Screw | - | Plug, Female Sockets | 13 | - | - | Green | - | - | 0.200 5.08mm | - | 0.587 14.91mm | - | Screw - Pressure Clip | - | 13 | 300V | - | 1 | 16A | 24 AWG | 12 AWG | - | - | 12-24 AWG | 13 | 180° | - | 0.2-3.3mm2 | 10mm | 13 | M2.6 | - | Retention Latches (Non-Wire Side) | - | - | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 691322310002 Würth Elektronik | 8265 |
| Datasheet | 11 Weeks | Tin | Through Hole | Through Hole | 2 | Polyamide (PA66), Nylon 6/6 | Brass | - | 10A | - | - | -40°C~105°C | Bulk | WR-TBL Series 322 | Active | 1 (Unlimited) | Solder | - | Header, Male Pins, Shrouded (4 Side) | 2 | - | - | Green | 1 | Male | 0.150 3.81mm | - | 0.276 7.00mm | - | Solder | 3.81mm | 2 | 300V | 0.138 3.50mm | 1 | 10A | - | - | - | Tin | - | 2 | - | 90°, Right Angle | - | - | 2 | - | - | - | 9.2mm | 10.5mm | 9.01mm | UL94 V-0 | Unknown | ROHS3 Compliant | ||
![]() 691304130004 Würth Elektronik | 436 |
| Datasheet | 10 Weeks | - | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | Steel, Stainless | - | 12A | - | - | -40°C~105°C | Bulk | WR-TBL 3041 | Active | 1 (Unlimited) | - | - | Plug, Female Sockets | 4 | - | - | Green | - | - | 0.138 3.50mm | - | 0.307 7.80mm | - | Screwless - Leg Spring, Push-In Spring | - | - | - | - | 1 | - | - | - | - | - | 16-24 AWG | 4 | 180° | - | 0.21-1.3mm2 | 6mm | - | - | - | Latch Lock | - | - | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 691382030006 Würth Elektronik | 174 |
| Datasheet | 10 Weeks | Tin | Through Hole | Through Hole | 6 | Polyamide (PA66), Nylon 6/6 | Copper Alloy | - | 12A | - | - | -40°C~105°C | Tray | WR-TBL Series 382 | Active | 1 (Unlimited) | Solder | - | Header, Male Pins, Shrouded (4 Side) | 6 | 105°C | -40°C | Green | - | Male | 0.098 2.50mm | Vertical | 0.398 10.11mm | - | Solder | 2.5mm | - | 300V | 0.138 3.50mm | 1 | 12A | - | - | - | Tin | - | 6 | - | Vertical | - | - | 6 | - | - | Mating Flange | - | - | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 691382030002 Würth Elektronik | 142 |
| Datasheet | 10 Weeks | Tin | Through Hole | Through Hole | 2 | Polyamide (PA66), Nylon 6/6 | Copper Alloy | - | 12A | - | - | -40°C~105°C | Tray | WR-TBL Series 382 | Active | 1 (Unlimited) | Solder | - | Header, Male Pins, Shrouded (4 Side) | 2 | 105°C | -40°C | Green | - | Male | 0.098 2.50mm | Vertical | 0.398 10.11mm | - | Solder | 2.5mm | - | 300V | 0.138 3.50mm | 1 | 12A | - | - | - | Tin | - | 2 | - | Vertical | - | - | 2 | - | - | Mating Flange | - | - | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 691386700005 Würth Elektronik | 123 |
| Datasheet | 15 Weeks | - | Through Hole | Through Hole | 5 | Polycarbonate (PC) | Copper Alloy | 16A | 14A | - | 250V | -30°C~130°C | Tray | WR-TBL Series 386 | Active | 1 (Unlimited) | Solder | - | Header, Blade Pins | 5 | 130°C | -30°C | Gray | - | - | 0.197 5.00mm | Vertical | 0.429 10.90mm | - | Solder | 5mm | - | 300V | 0.161 4.10mm | 1 | 14A | - | - | - | - | - | 5 | - | Vertical | - | - | 5 | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 691386700003 Würth Elektronik | 412 |
| Datasheet | 15 Weeks | - | Through Hole | Through Hole | 3 | Polycarbonate (PC) | Copper Alloy | 16A | 14A | - | 250V | -30°C~130°C | Tray | WR-TBL Series 386 | Active | 1 (Unlimited) | Solder | - | Header, Blade Pins | 3 | 130°C | -30°C | Gray | - | - | 0.197 5.00mm | Vertical | 0.429 10.90mm | - | Solder | 5mm | - | 300V | 0.161 4.10mm | 1 | 14A | - | - | - | - | - | 3 | - | Vertical | - | - | 3 | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant |