- Color
- Mounting Type
- Number of Positions
- Pitch
- Series
- Termination Style
- Operating Temperature
- Packaging
- Part Status
- Housing Material
- Contact Materials
- Gender
Attribute column
Manufacturer
Wurth Electronics Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Housing Material | Contact Materials | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Pitch | Orientation | Insulation Height | Current Rating | Termination Style | Lead Pitch | Number of Contacts | Contact Gender | Voltage | Contact Tail Length | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Contact Mating Finish | Wire Gauge or Range - AWG | Positions Per Level | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Number of Positions Per Level | Screw Size | Stripping Length | Features | Height | Length | Width | Material Flammability Rating | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 691321100002 Würth Elektronik | 5252 | - | Datasheet | 11 Weeks | - | Through Hole | Through Hole | - | 2 | Polyamide (PA66), Nylon 6/6 | Brass | - | 10A | - | - | -40°C~105°C | Bulk | WR-TBL Series 3211 | Active | 1 (Unlimited) | Solder | - | Header, Male Pins, Shrouded (4 Side) | 2 | - | - | Green | 1 | Male | 0.138 3.50mm | Vertical | 0.362 9.20mm | - | Solder | 3.5mm | 2 | - | 300V | 0.138 3.50mm | 1 | 10A | - | - | - | Tin | - | 2 | - | Vertical | - | - | 2 | - | - | - | 12.7mm | 7mm | 8.1mm | UL94 V-0 | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 691361100003 Würth Elektronik | 1705 | - | Datasheet | 11 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | - | Polyamide (PA66), Nylon 6/6 | Brass | - | 10A | 300V | - | -40°C~105°C | Bulk | WR-TBL Series 3611 | Active | 1 (Unlimited) | Screw | - | Plug, Female Sockets | 3 | - | - | Green | - | Female | 0.138 3.50mm | - | 0.437 11.10mm | 10A | Screw - Leaf Spring, Wire Guard | - | 3 | - | 300V | - | 1 | 10A | 26 AWG | 16 AWG | 26 AWG | - | 16-26 AWG | 3 | 180° | - | 0.13-1.5mm2 | 6-7mm | 3 | M2 | -7mm | - | 11.1mm | 15.8mm | 10.5mm | UL94 V-0 | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 691385700003 Würth Elektronik | 116 |
| - | 14 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | Polycarbonate (PC) | Phosphor Bronze | 16A | 14A | - | 250V | -30°C~130°C | Tray | WR-TBL Series 385 | Active | 1 (Unlimited) | Screw | - | Plug, Female Sockets | 3 | 130°C | -30°C | Gray | - | - | 0.197 5.00mm | - | 0.610 15.49mm | - | Screw | - | - | - | 300V | - | 1 | 14A | 24 AWG | 12 AWG | - | - | 12-24 AWG | 3 | 180° | - | 0.2-2.5mm2 | 7mm | 3 | M2.5 | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 691368300009B Würth Elektronik | 88 |
| Datasheet | 15 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | - | Polyamide (PA66), Nylon 6/6 | Steel, Stainless | - | 8A | 300V | - | -40°C~115°C | Bulk | WR-TBL Series 368B | Active | 1 (Unlimited) | Screwless | Screwless, Terminal Block | Plug, Female Sockets | 9 | - | - | Green, Orange | - | Female | 0.150 3.81mm | - | 0.492 12.50mm | 8A | Screwless - Leg Spring, Push-In Spring | - | 9 | - | 300V | - | 1 | 8A | 28 AWG | 16 AWG | 28 AWG | - | 16-28 AWG | 9 | 180° | - | 0.08-1.3mm2 | 9mm | 9 | - | 9mm | - | - | 12.5mm | 35.09mm | UL94 V-0 | Unknown | ROHS3 Compliant | - | ||
![]() 691381030005 Würth Elektronik | 123 |
| Datasheet | 10 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | - | Polyamide (PA66), Nylon 6/6 | Copper Alloy | - | 12A | - | - | -40°C~105°C | Bulk | WR-TBL Series 381 | Active | 1 (Unlimited) | Screwless | - | Plug, Female Sockets | 5 | 105°C | -40°C | Green | - | Female | 0.098 2.50mm | - | 0.465 11.80mm | - | Screwless - Leg Spring, Push-In Spring | - | - | - | 300V | - | 1 | 12A | 24 AWG | 16 AWG | - | Tin | 16-24 AWG | 5 | 180° | - | - | - | 5 | - | - | Mating Flange | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 691373500005B Würth Elektronik | 98 |
| Datasheet | 15 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | - | Polyamide (PA66), Nylon 6/6 | Brass, Bronze | - | 16A | 300V | - | -40°C~105°C | Tray | WR-TBL Series 373B | Active | 1 (Unlimited) | Screw | Terminal Block | Plug, Female Sockets | 5 | - | - | Green | - | Female | 0.200 5.08mm | - | 0.587 14.91mm | 8A | Screw - Pressure Clip | - | 5 | - | 300V | - | 1 | 16A | 24 AWG | 12 AWG | 28 AWG | - | 12-24 AWG | 5 | 180° | - | 0.2-3.3mm2 | 10mm | 5 | M2.6 | 10mm | Retention Latches (Non-Wire Side) | - | 14.9mm | 25.4mm | UL94 V-0 | Unknown | ROHS3 Compliant | - | ||
![]() 691305330004 Würth Elektronik | 533 | - | Datasheet | 10 Weeks | - | - | Through Hole | - | 4 | Polyamide (PA66), Nylon 6/6 | Copper Alloy | - | 12A | 300V | - | -40°C~105°C | Bulk | WR-TBL 3053 | Active | 1 (Unlimited) | - | - | Header, Male Pins, Shrouded (4 Side) | 4 | 105°C | -40°C | Green | 1 | Male | 0.150 3.81mm | - | 0.362 9.20mm | 12A | Solder | 3.81mm | 4 | - | - | 0.138 3.50mm | 1 | - | - | - | - | Tin | - | 4 | - | Vertical | - | - | - | - | - | Locking Ramp | 9.5mm | - | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 691305140004 Würth Elektronik | 419 | - | Datasheet | 10 Weeks | - | - | Through Hole | - | 4 | Polyamide (PA66), Nylon 6/6 | Copper Alloy | - | 12A | - | - | -40°C~105°C | Bulk | WR-TBL 3051 | Active | 1 (Unlimited) | - | - | Header, Male Pins, Shrouded (4 Side) | 4 | - | - | Green | - | Male | 0.138 3.50mm | - | 0.283 7.19mm | - | Solder | 3.5mm | - | - | - | 0.138 3.50mm | 1 | - | - | - | - | Tin | - | 4 | - | 90°, Right Angle | - | - | - | - | - | Locking Ramp | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 691312410008 Würth Elektronik | 87 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole | - | 8 | Polybutylene Terephthalate (PBT) | Brass | - | 20A | - | - | -40°C~105°C | Bulk | WR-TBL Series 3124 | Active | 1 (Unlimited) | Solder | PCB, Terminal Block | Header, Male Pins, Shrouded (2 Side) | 8 | - | - | Green | 1 | Male | 0.300 7.62mm | - | 0.335 8.51mm | - | Solder | 7.62mm | 8 | Male | 300V | 0.157 4.00mm | 1 | 20A | - | - | - | Tin | - | 8 | - | 90°, Right Angle | - | - | 8 | - | - | - | 12mm | 12.5mm | 59.14mm | UL94 V-0 | Unknown | ROHS3 Compliant | - | ||
![]() 691311400005 Würth Elektronik | 80 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole | - | 5 | Polybutylene Terephthalate (PBT) | Brass | - | 20A | - | - | -40°C~105°C | Bulk | WR-TBL Series 3114 | Active | 1 (Unlimited) | Solder | PCB, Terminal Block | Header, Male Pins, Shrouded (2 Side) | 5 | - | - | Green | 1 | Male | 0.300 7.62mm | Vertical | 0.472 12.00mm | - | Solder | 7.62mm | 5 | - | 300V | 0.157 4.00mm | 1 | 20A | - | - | - | Tin | - | 5 | - | Vertical | - | - | 5 | - | - | - | 16mm | 8.5mm | 36.28mm | UL94 V-0 | Unknown | ROHS3 Compliant | - | ||
![]() 691305340004 Würth Elektronik | 510 |
| Datasheet | 10 Weeks | - | - | Through Hole | - | 4 | Polyamide (PA66), Nylon 6/6 | Copper Alloy | - | 12A | - | - | -40°C~105°C | Bulk | WR-TBL 3053 | Active | 1 (Unlimited) | - | - | Header, Male Pins, Shrouded (4 Side) | 4 | - | - | Green | - | Male | 0.150 3.81mm | - | 0.283 7.19mm | - | Solder | 3.81mm | - | - | - | 0.138 3.50mm | 1 | - | - | - | - | Tin | - | 4 | - | 90°, Right Angle | - | - | - | - | - | Locking Ramp | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 691361300006 Würth Elektronik | 419 | - | Datasheet | 11 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | 300 | - | Polyamide (PA66), Nylon 6/6 | Brass, Bronze | - | 10A | 300V | - | -40°C~105°C | Bulk | WR-TBL Series 361 | Active | 1 (Unlimited) | Screw | PCB, Terminal Block | Plug, Female Sockets | 6 | - | - | Green | - | Female | 0.150 3.81mm | - | 0.437 11.10mm | 10A | Screw - Leaf Spring, Wire Guard | 3.81mm | 6 | - | 300V | - | 1 | 10A | 26 AWG | 16 AWG | 26 AWG | - | 16-26 AWG | 6 | 180° | - | 0.13-1.5mm2 | 6-7mm | 6 | M2 | -7mm | - | 11.1mm | 15.8mm | 22.86mm | UL94 V-0 | Unknown | ROHS3 Compliant | - | ||
![]() 691311700002 Würth Elektronik | 652 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole | - | 2 | Polybutylene Terephthalate (PBT) | Brass | - | 20A | - | - | -40°C~105°C | Bulk | WR-TBL Series 3117 | Active | 1 (Unlimited) | Solder | PCB, Terminal Block | Header, Male Pins, Shrouded (2 Side) | 2 | - | - | Green | 1 | Male | 0.197 5.00mm | Vertical | 0.472 12.00mm | - | Solder | 5mm | 2 | - | 300V | 0.157 4.00mm | 1 | 20A | - | - | - | Tin | - | 2 | - | Vertical | - | - | 2 | - | - | - | 12mm | 8.5mm | 10mm | UL94 V-0 | Unknown | ROHS3 Compliant | - | ||
![]() 691352710002 Würth Elektronik | 382 | - | Datasheet | 11 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | - | Polyamide (PA66), Nylon 6/6 | Brass | - | 12A | 300V | - | -40°C~105°C | Bulk | WR-TBL Series 3527 | Active | 1 (Unlimited) | Screw | - | Plug, Female Sockets | 2 | - | - | Green | - | Female | 0.197 5.00mm | - | 0.594 15.09mm | 12A | Screw - Leaf Spring, Wire Guard | - | 2 | - | 300V | - | 1 | 20A | 24 AWG | 12 AWG | 24 AWG | - | 12-24 AWG | 2 | 180° | - | 0.2-3mm2 | 7-8mm | 2 | M3 | -7mm | Retention Latches (Non-Wire Side) | - | 18.2mm | 10mm | UL94 V-0 | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 691310340002 Würth Elektronik | 302 |
| Datasheet | 11 Weeks | Tin | Through Hole | Through Hole | - | 2 | Polyamide (PA66), Nylon 6/6 | Copper Alloy | - | 8A | - | - | -40°C~115°C | Bulk | WR-TBL Series 3103 | Active | 1 (Unlimited) | Solder | - | Header, Female Sockets | 2 | 115°C | -40°C | Green | - | Female | 0.150 3.81mm | - | 0.268 6.80mm | - | Solder | 3.81mm | - | - | 300V | 0.134 3.40mm | 1 | 8A | - | - | - | Tin | - | 2 | - | 90°, Right Angle | - | - | 2 | - | - | Mating Flange | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 691349340008 Würth Elektronik | 137 |
| Datasheet | 11 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | - | Polyamide (PA66), Nylon 6/6 | Brass | - | 8A | - | - | -40°C~115°C | Bulk | WR-TBL Series 3496 | Active | 1 (Unlimited) | Screw | - | Plug, Male Pins | 8 | 115°C | -40°C | Green | - | Male | 0.150 3.81mm | - | 0.437 11.10mm | - | Screw - Rising Cage Clamp | - | - | - | 300V | - | 1 | 8A | 30 AWG | 14 AWG | - | Tin | 14-30 AWG | 8 | 180° | - | 0.05-2mm2 | 7mm | 8 | M2 | - | Mating Flange | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 691358310004 Würth Elektronik | 122 |
| Datasheet | 11 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | - | Polyamide (PA66), Nylon 6/6 | Copper Alloy | - | 5A | - | - | -40°C~115°C | Bulk | WR-TBL Series 3583 | Active | 1 (Unlimited) | IDC | - | Plug, Female Sockets | 4 | 115°C | -40°C | Green | - | Female | 0.150 3.81mm | - | 0.508 12.90mm | - | IDC | - | - | - | 300V | - | 1 | 5A | 22 AWG | 20 AWG | - | Tin | 20-22 AWG | 4 | 90° | - | 0.32-0.5mm2 | - | 4 | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 691348300006 Würth Elektronik | 492 |
| Datasheet | 11 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | - | Polyamide (PA66), Nylon 6/6 | Brass | - | 8A | - | - | -40°C~115°C | Bulk | WR-TBL Series 3483 | Active | 1 (Unlimited) | Screw | - | Plug, Male Pins | 6 | 115°C | -40°C | Green | - | Male | 0.150 3.81mm | - | 0.437 11.10mm | - | Screw - Rising Cage Clamp | - | - | - | 300V | - | 1 | 8A | 30 AWG | 14 AWG | - | Tin | 14-30 AWG | 6 | 180° | - | 0.05-2mm2 | 7mm | 6 | M2 | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 691359740002 Würth Elektronik | 128 |
| Datasheet | 11 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | - | Polyamide (PA66), Nylon 6/6 | Copper Alloy | - | 7A | - | - | -40°C~115°C | Bulk | WR-TBL Series 3597 | Active | 1 (Unlimited) | IDC | - | Plug, Female Sockets | 2 | 115°C | -40°C | Green | - | Female | 0.200 5.08mm | - | 0.551 14.00mm | - | IDC | - | - | - | 300V | - | 1 | 7A | 22 AWG | 18 AWG | - | Tin | 18-22 AWG | 2 | 90° | - | 0.3-0.8mm2 | - | 2 | - | - | Mating Flange, Retention Latches (Non-Wire Side) | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 691358310005 Würth Elektronik | 211 |
| Datasheet | 11 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | - | Polyamide (PA66), Nylon 6/6 | Copper Alloy | - | 5A | - | - | -40°C~115°C | Bulk | WR-TBL Series 3583 | Active | 1 (Unlimited) | IDC | - | Plug, Female Sockets | 5 | 115°C | -40°C | Green | - | Female | 0.150 3.81mm | - | 0.508 12.90mm | - | IDC | - | - | - | 300V | - | 1 | 5A | 22 AWG | 20 AWG | - | Tin | 20-22 AWG | 5 | 90° | - | 0.32-0.5mm2 | - | 5 | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - |