- Color
- Mounting Type
- Number of Positions
- Pitch
- Series
- Termination Style
- Operating Temperature
- Packaging
- Part Status
- Housing Material
- Contact Materials
- Gender
Attribute column
Manufacturer
Wurth Electronics Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Housing Material | Contact Materials | Current-UL | Voltage Rated | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Pitch | Orientation | Insulation Height | Current Rating | Termination Style | Lead Pitch | Number of Contacts | Contact Gender | Voltage | Contact Tail Length | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Contact Mating Finish | Wire Gauge or Range - AWG | Positions Per Level | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Number of Positions Per Level | Screw Size | Stripping Length | Features | Height | Length | Width | Material Flammability Rating | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 691382040005 Würth Elektronik | 448 |
| Datasheet | 10 Weeks | Tin | Through Hole | Through Hole | - | 5 | Polyamide (PA66), Nylon 6/6 | Copper Alloy | 12A | - | -40°C~105°C | Tray | WR-TBL Series 382 | Active | 1 (Unlimited) | Solder | - | Header, Male Pins, Shrouded (4 Side) | 5 | 105°C | -40°C | Green | - | Male | 0.098 2.50mm | - | 0.319 8.10mm | - | Solder | 2.5mm | - | - | 300V | 0.138 3.50mm | 1 | 12A | - | - | - | Tin | - | 5 | - | 90°, Right Angle | - | - | 5 | - | - | Mating Flange | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 691307300002 Würth Elektronik | 959 | - | Datasheet | 11 Weeks | Tin | Through Hole | Through Hole | - | 2 | Polyamide (PA66), Nylon 6/6 | Copper Alloy | 8A | - | -40°C~115°C | Bulk | WR-TBL Series 3073 | Active | 1 (Unlimited) | Solder | - | Header, Female Sockets | 2 | 115°C | -40°C | Green | - | Female | 0.150 3.81mm | Vertical | 0.571 14.50mm | - | Solder | 3.81mm | - | - | 300V | 0.134 3.40mm | 1 | 8A | - | - | - | Tin | - | 2 | - | Vertical | - | - | 2 | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 691382000003 Würth Elektronik | 485 | - | Datasheet | 10 Weeks | Tin | Through Hole | Through Hole | - | 3 | Polyamide (PA66), Nylon 6/6 | Copper Alloy | 12A | - | -40°C~105°C | Tray | WR-TBL Series 382 | Active | 1 (Unlimited) | Solder | - | Header, Male Pins, Shrouded (4 Side) | 3 | 105°C | -40°C | Green | - | Male | 0.098 2.50mm | Vertical | 0.398 10.11mm | - | Solder | 2.5mm | - | - | 300V | 0.138 3.50mm | 1 | 12A | - | - | - | Tin | - | 3 | - | Vertical | - | - | 3 | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 691313510005 Würth Elektronik | 342 |
| Datasheet | 11 Weeks | Tin | Through Hole | Through Hole | - | 5 | Polybutylene Terephthalate (PBT) | Brass | 20A | - | -40°C~105°C | Tray | WR-TBL Series 313 | Active | 1 (Unlimited) | Solder | - | Header, Male Pins, Shrouded (4 Side) | 5 | - | - | Green | 1 | Male | 0.200 5.08mm | - | 0.335 8.51mm | - | Solder | 5.08mm | 5 | - | 300V | 0.138 3.50mm | 1 | 20A | - | - | - | Tin | - | 5 | - | 90°, Right Angle | - | - | 5 | - | - | - | 12mm | 11.5mm | 27.4mm | UL94 V-0 | Unknown | ROHS3 Compliant | - | ||
![]() 691313510008 Würth Elektronik | 269 |
| Datasheet | - | Tin | Through Hole | Through Hole | - | 8 | Polybutylene Terephthalate (PBT) | Brass | 20A | - | -40°C~105°C | Tray | WR-TBL Series 313 | Active | 1 (Unlimited) | Solder | - | Header, Male Pins, Shrouded (4 Side) | 8 | - | - | Green | 1 | Male | 0.200 5.08mm | - | 0.335 8.51mm | 20A | Solder | 5.08mm | 8 | Male | 300V | 0.138 3.50mm | 1 | 20A | - | - | - | Tin | - | 8 | - | 90°, Right Angle | - | - | 8 | - | - | - | 12mm | 11.5mm | 42.64mm | UL94 V-0 | No SVHC | ROHS3 Compliant | - | ||
![]() 691351700008 Würth Elektronik | 135 |
| Datasheet | 11 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | - | Polyamide (PA66), Nylon 6/6 | Brass | 15A | 300V | -40°C~105°C | Bulk | WR-TBL Series 3517 | Active | 1 (Unlimited) | Screw | - | Plug, Female Sockets | 8 | - | - | Green | - | Female | 0.197 5.00mm | - | 1.024 26.01mm | 15A | Screw - Leaf Spring, Wire Guard | - | 8 | - | 300V | - | 1 | 15A | 24 AWG | 12 AWG | 24 AWG | - | 12-24 AWG | 8 | 90° | - | 0.2-3mm2 | 6-7mm | 8 | M3 | - | Retention Latches (Wire Side) | - | 12.6mm | 40mm | UL94 V-0 | Unknown | ROHS3 Compliant | - | ||
![]() 691351700005 Würth Elektronik | 135 |
| Datasheet | 11 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | - | Polyamide (PA66), Nylon 6/6 | Brass, Bronze | 15A | - | -40°C~105°C | Bulk | WR-TBL Series 3517 | Active | 1 (Unlimited) | Screw | Terminal Block | Plug, Female Sockets | 5 | - | - | Green | - | Female | 0.197 5.00mm | - | 1.024 26.01mm | - | Screw - Leaf Spring, Wire Guard | - | 5 | - | 300V | - | 1 | 15A | 24 AWG | 12 AWG | 12 AWG | - | 12-24 AWG | 5 | 90° | - | 0.2-3mm2 | 6-7mm | 5 | M3 | - | Retention Latches (Wire Side) | - | 12.6mm | 25mm | UL94 V-0 | Unknown | ROHS3 Compliant | - | ||
![]() 691313710004 Würth Elektronik | 556 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole | - | 4 | Polybutylene Terephthalate (PBT) | Brass | 20A | - | -40°C~105°C | Bulk | WR-TBL Series 3137 | Active | 1 (Unlimited) | Solder | PCB, Terminal Block | Header, Male Pins, Shrouded (4 Side) | 4 | - | - | Green | 1 | Male | 0.197 5.00mm | - | 0.335 8.51mm | - | Solder | 5mm | 4 | - | 300V | 0.157 4.00mm | 1 | 20A | - | - | - | Tin | - | 4 | - | 90°, Right Angle | - | - | 4 | - | - | - | 12mm | 12.5mm | 22mm | UL94 V-0 | Unknown | ROHS3 Compliant | - | ||
![]() 691313710008 Würth Elektronik | 203 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole | - | 8 | Polybutylene Terephthalate (PBT) | Brass | 20A | - | -40°C~105°C | Bulk | WR-TBL Series 3137 | Active | 1 (Unlimited) | Solder | PCB, Terminal Block | Header, Male Pins, Shrouded (4 Side) | 8 | - | - | Green | 1 | Male | 0.197 5.00mm | - | 0.335 8.51mm | - | Solder | 5mm | 8 | Male | 300V | 0.157 4.00mm | 1 | 20A | - | - | - | Tin | - | 8 | - | 90°, Right Angle | - | - | 8 | - | - | - | 12mm | 12.5mm | 42mm | UL94 V-0 | Unknown | ROHS3 Compliant | - | ||
![]() 691311400105 Würth Elektronik | 1616 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole | - | 5 | Polybutylene Terephthalate (PBT) | Brass | 20A | - | -40°C~105°C | Bulk | WR-TBL Series 3114 | Active | 1 (Unlimited) | Solder | PCB, Terminal Block | Header, Male Pins, Shrouded (4 Side) | 5 | - | - | Green | 1 | Male | 0.300 7.62mm | Vertical | 0.472 12.00mm | - | Solder | 7.62mm | 5 | Male | 300V | 0.157 4.00mm | 1 | 20A | - | - | - | Tin | - | 5 | - | Vertical | - | - | 5 | - | - | - | 16mm | 8.5mm | 38.1mm | UL94 V-0 | No SVHC | ROHS3 Compliant | - | ||
![]() 691373500002B Würth Elektronik | 100 |
| Datasheet | 15 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | - | Polyamide (PA66), Nylon 6/6 | Brass, Bronze | 16A | 300V | -40°C~105°C | Tray | WR-TBL Series 373B | Active | 1 (Unlimited) | Screw | Terminal Block | Plug, Female Sockets | 2 | - | - | Green | - | Female | 0.200 5.08mm | - | 0.587 14.91mm | 8A | Screw - Pressure Clip | - | 2 | - | 300V | - | 1 | 16A | 24 AWG | 12 AWG | 28 AWG | - | 12-24 AWG | 2 | 180° | - | 0.2-3.3mm2 | 10mm | 2 | M2.6 | 10mm | Retention Latches (Non-Wire Side) | - | 14.9mm | 10.16mm | UL94 V-0 | Unknown | ROHS3 Compliant | - | ||
![]() 691363110006 Würth Elektronik | 349 |
| Datasheet | 11 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | - | Polyamide (PA66), Nylon 6/6 | Brass, Bronze | 8A | - | -40°C~105°C | Bulk | WR-TBL Series 3631 | Active | 1 (Unlimited) | Screw | Terminal Block | Plug, Female Sockets | 6 | - | - | Green | - | Female | 0.138 3.50mm | - | 0.752 19.10mm | - | Screw - Leaf Spring, Wire Guard | - | 6 | - | 300V | - | 1 | 8A | 26 AWG | 16 AWG | 16 AWG | - | 16-28 AWG | 6 | 90° | - | 0.08-1.5mm2 | 6-7mm | 6 | M2 | -7mm | - | 19.1mm | 10.4mm | 21mm | UL94 V-0 | Unknown | ROHS3 Compliant | - | ||
![]() 691351400005 Würth Elektronik | 226 |
| Datasheet | 11 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | - | Polyamide (PA66), Nylon 6/6 | Brass, Bronze | 20A | - | -40°C~105°C | Bulk | WR-TBL Series 3514 | Active | 1 (Unlimited) | Screw | Terminal Block | Plug, Female Sockets | 5 | - | - | Green | - | Female | 0.300 7.62mm | - | 0.594 15.09mm | - | Screw - Leaf Spring, Wire Guard | - | 5 | - | 300V | - | 1 | 20A | 24 AWG | 12 AWG | 12 AWG | - | 12-24 AWG | 5 | 180° | - | 0.2-3mm2 | 7-8mm | 5 | M3 | - | Retention Latches (Non-Wire Side) | - | 15.1mm | 36.1mm | UL94 V-0 | No SVHC | ROHS3 Compliant | - | ||
![]() 691381030006 Würth Elektronik | 138 |
| Datasheet | 10 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | - | Polyamide (PA66), Nylon 6/6 | Copper Alloy | 12A | - | -40°C~105°C | Tray | WR-TBL Series 381 | Active | 1 (Unlimited) | Screwless | - | Plug, Female Sockets | 6 | 105°C | -40°C | Green | - | Female | 0.098 2.50mm | - | 0.465 11.80mm | - | Screwless - Leg Spring, Push-In Spring | - | - | - | 300V | - | 1 | 12A | 24 AWG | 16 AWG | - | Tin | 16-24 AWG | 6 | 180° | - | - | - | 6 | - | - | Mating Flange | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 691322310006 Würth Elektronik | 1745 |
| Datasheet | 11 Weeks | Tin | Through Hole | Through Hole | - | 6 | Polyamide (PA66), Nylon 6/6 | Brass | 10A | - | -40°C~105°C | Bulk | WR-TBL Series 322 | Active | 1 (Unlimited) | Solder | - | Header, Male Pins, Shrouded (4 Side) | 6 | - | - | Green | 1 | Male | 0.150 3.81mm | - | 0.276 7.00mm | - | Solder | 3.81mm | 6 | - | 300V | 0.138 3.50mm | 1 | 10A | - | - | - | Tin | - | 6 | - | 90°, Right Angle | - | - | 6 | - | - | - | 9.2mm | 10.5mm | 24.25mm | UL94 V-0 | No SVHC | ROHS3 Compliant | - | ||
![]() 691322310003 Würth Elektronik | 4239 |
| Datasheet | 11 Weeks | Tin | Through Hole | Through Hole | - | 3 | Polyamide (PA66), Nylon 6/6 | Brass | 10A | - | -40°C~105°C | Bulk | WR-TBL Series 322 | Active | 1 (Unlimited) | Solder | - | Header, Male Pins, Shrouded (4 Side) | 3 | - | - | Green | 1 | Male | 0.150 3.81mm | - | 0.276 7.00mm | - | Solder | 3.81mm | 3 | - | 300V | 0.138 3.50mm | 1 | 10A | - | - | - | Tin | - | 3 | - | 90°, Right Angle | - | - | 3 | - | - | - | 9.2mm | 10.5mm | 12.82mm | UL94 V-0 | Unknown | ROHS3 Compliant | - | ||
![]() 691351500004 Würth Elektronik | 1192 | - | Datasheet | 11 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | 300 | - | Polyamide (PA66), Nylon 6/6 | Brass | 12A | 300V | -40°C~105°C | Bulk | WR-TBL Series 351 | Active | 1 (Unlimited) | Screw | - | Plug, Female Sockets | 4 | - | - | Green | - | Female | 0.200 5.08mm | - | 0.594 15.09mm | 20A | Screw - Leaf Spring, Wire Guard | - | 4 | - | 300V | - | 1 | 20A | 24 AWG | 12 AWG | 24 AWG | - | 12-24 AWG | 4 | 180° | - | 0.2-3mm2 | 7-8mm | 4 | M3 | - | Retention Latches (Non-Wire Side) | - | 18.2mm | 20.32mm | UL94 V-0 | Unknown | ROHS3 Compliant | - | ||
![]() 691312510002 Würth Elektronik | 148 | - | Datasheet | 11 Weeks | Tin | Through Hole | Through Hole | - | 2 | Polybutylene Terephthalate (PBT) | Brass | 20A | - | -40°C~105°C | Bulk | WR-TBL Series 312 | Active | 1 (Unlimited) | Solder | - | Header, Male Pins, Shrouded (2 Side) | 2 | - | - | Green | 1 | Male | 0.200 5.08mm | - | 0.335 8.51mm | - | Solder | 5.08mm | 2 | - | 300V | 0.138 3.50mm | 1 | 20A | - | - | - | Tin | - | 2 | - | 90°, Right Angle | - | - | 2 | - | - | - | 12mm | 11.5mm | 10.16mm | UL94 V-0 | Unknown | ROHS3 Compliant | - | ||
![]() 691322310004 Würth Elektronik | 4797 |
| Datasheet | 11 Weeks | Tin | Through Hole | Through Hole | - | 4 | Polyamide (PA66), Nylon 6/6 | Brass | 10A | - | -40°C~105°C | Bulk | WR-TBL Series 322 | Active | 1 (Unlimited) | Solder | - | Header, Male Pins, Shrouded (4 Side) | 4 | - | - | Green | 1 | Male | 0.150 3.81mm | - | 0.276 7.00mm | - | Solder | 3.81mm | 4 | - | 300V | 0.138 3.50mm | 1 | 10A | - | - | - | Tin | - | 4 | - | 90°, Right Angle | - | - | 4 | - | - | - | 9.2mm | 10.5mm | 16.63mm | UL94 V-0 | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 691322310008 Würth Elektronik | 1060 |
| Datasheet | 11 Weeks | Tin | Through Hole | Through Hole | - | 8 | Polyamide (PA66), Nylon 6/6 | Brass | 10A | - | -40°C~105°C | Bulk | WR-TBL Series 322 | Active | 1 (Unlimited) | Solder | - | Header, Male Pins, Shrouded (4 Side) | 8 | - | - | Green | 1 | Male | 0.150 3.81mm | - | 0.276 7.00mm | - | Solder | 3.81mm | 8 | - | 300V | 0.138 3.50mm | 1 | 10A | - | - | - | Tin | - | 8 | - | 90°, Right Angle | - | - | 8 | - | - | - | 9.2mm | 10.5mm | 31.87mm | UL94 V-0 | No SVHC | ROHS3 Compliant | - |