- Color
- Mounting Type
- Number of Positions
- Pitch
- Series
- Termination Style
- Operating Temperature
- Packaging
- Part Status
- Housing Material
- Contact Materials
- Gender
Attribute column
Manufacturer
Wurth Electronics Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Housing Material | Contact Materials | Current-UL | Torque-Screw | Voltage Rated | Voltage-UL | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Pitch | Orientation | Insulation Height | Current Rating | Termination Style | Lead Pitch | Number of Contacts | Contact Gender | Voltage | Contact Tail Length | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Contact Mating Finish | Wire Gauge or Range - AWG | Positions Per Level | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Number of Positions Per Level | Screw Size | Stripping Length | Features | Height | Length | Width | Material Flammability Rating | REACH SVHC | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 691352510005 Würth Elektronik | 2773 |
| Datasheet | 11 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | 300 | - | Polyamide (PA66), Nylon 6/6 | Brass | 15A | - | 300V | - | -40°C~105°C | Bulk | WR-TBL Series 352 | Active | 1 (Unlimited) | Screw | - | Plug, Female Sockets | 5 | - | - | Green | - | - | 0.200 5.08mm | - | 1.024 26.01mm | 15A | Screw - Leaf Spring, Wire Guard | - | 5 | Female | 300V | - | 1 | 15A | 24 AWG | 12 AWG | 24 AWG | - | 12-24 AWG | 5 | 90° | - | 0.2-3mm2 | 6-7mm | 5 | M3 | -7mm | Retention Latches (Wire Side) | - | 12.6mm | 25.4mm | UL94 V-0 | Unknown | ROHS3 Compliant | ||
![]() 691366310003 Würth Elektronik | 708 | - | Datasheet | 8 Weeks | - | - | Free Hanging (In-Line) | - | - | Polyamide (PA66), Nylon 6/6 | Brass | 8A | 0.2 Nm (1.7 Lb-In) | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 3663 | Active | 1 (Unlimited) | Screw | - | Plug, Female Sockets | 3 | - | - | Green | - | Female | 0.150 3.81mm | - | 0.752 19.10mm | - | Screw - Leaf Spring, Wire Guard | - | - | - | - | - | 1 | - | - | - | - | Tin | 16-28 AWG | 3 | 90° | - | 0.08-1.31mm2 | 6-7mm | - | M2 | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 691349340003 Würth Elektronik | 331 |
| Datasheet | 11 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | - | Polyamide (PA66), Nylon 6/6 | Brass | 8A | - | - | - | -40°C~115°C | Bulk | WR-TBL Series 3496 | Active | 1 (Unlimited) | Screw | - | Plug, Male Pins | 3 | 115°C | -40°C | Green | - | Male | 0.150 3.81mm | - | 0.437 11.10mm | - | Screw - Rising Cage Clamp | - | - | - | 300V | - | 1 | 8A | 30 AWG | 14 AWG | - | Tin | 14-30 AWG | 3 | 180° | - | 0.05-2mm2 | 7mm | 3 | M2 | - | Mating Flange | - | - | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 691321300008 Würth Elektronik | 526 | - | Datasheet | 11 Weeks | Tin | Through Hole | Through Hole | - | 8 | Polyamide (PA66), Nylon 6/6 | Brass | 10A | - | - | - | -40°C~105°C | Bulk | WR-TBL Series 321 | Active | 1 (Unlimited) | Solder | - | Header, Male Pins, Shrouded (4 Side) | 8 | - | - | Green | 1 | Male | 0.150 3.81mm | Vertical | 0.362 9.20mm | - | Solder | 3.81mm | 8 | - | 300V | 0.138 3.50mm | 1 | 20A | - | - | - | Tin | - | 8 | - | Vertical | - | - | 8 | - | - | - | 12.7mm | 7mm | 35.38mm | UL94 V-0 | Unknown | ROHS3 Compliant | ||
![]() 691344510002 Würth Elektronik | 408 | - | Datasheet | 8 Weeks | - | - | Free Hanging (In-Line) | - | - | Polyamide (PA66), Nylon 6/6 | Brass | 15A | 0.4 Nm (3.5 Lb-In) | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 3445 | Active | 1 (Unlimited) | Screw | - | Plug, Female Sockets | 2 | - | - | Green | - | Female | 0.200 5.08mm | - | 1.024 26.01mm | - | Screw - Leaf Spring, Wire Guard | - | - | - | - | - | 1 | - | - | - | - | - | 12-24 AWG | 2 | 90° | - | 0.21-3.31mm2 | 6-7mm | - | M3 | - | Retention Latches (Non-Wire Side) | - | - | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 691309310004 Würth Elektronik | 90 | - | Datasheet | 11 Weeks | Tin | Through Hole | Through Hole | - | 4 | Polyamide (PA66), Nylon 6/6 | Copper Alloy | 8A | - | - | - | -40°C~115°C | Bulk | WR-TBL Series 3093 | Active | 1 (Unlimited) | Solder | - | Header, Female Sockets | 4 | 115°C | -40°C | Green | - | Female | 0.150 3.81mm | - | 0.260 6.60mm | - | Solder | 3.81mm | - | - | 300V | 0.134 3.40mm | 1 | 8A | - | - | - | Tin | - | 4 | - | 90°, Right Angle | - | - | 4 | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 691361300007 Würth Elektronik | 169 | - | Datasheet | 8 Weeks | - | - | Free Hanging (In-Line) | - | - | Polyamide (PA66), Nylon 6/6 | Brass | 10A | 0.34 Nm (3.0 Lb-In) | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 361 | Active | 1 (Unlimited) | Screw | - | Plug, Female Sockets | 7 | - | - | Green | - | Female | 0.150 3.81mm | - | 0.437 11.10mm | - | Screw - Leaf Spring, Wire Guard | - | - | - | - | - | 1 | - | - | - | - | - | 16-26 AWG | 7 | 180° | - | 0.13-1.31mm2 | 6-7mm | - | M2 | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 691373500004B Würth Elektronik | 96 |
| Datasheet | 15 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | - | Polyamide (PA66), Nylon 6/6 | Brass, Bronze | 16A | - | 300V | - | -40°C~105°C | Tray | WR-TBL Series 373B | Active | 1 (Unlimited) | Screw | Terminal Block | Plug, Female Sockets | 4 | - | - | Green | - | Female | 0.200 5.08mm | - | 0.587 14.91mm | 8A | Screw - Pressure Clip | - | 4 | - | 300V | - | 1 | 16A | 24 AWG | 12 AWG | 28 AWG | - | 12-24 AWG | 4 | 180° | - | 0.2-3.3mm2 | 10mm | 4 | M2.6 | 10mm | Retention Latches (Non-Wire Side) | - | 14.9mm | 20.32mm | UL94 V-0 | Unknown | ROHS3 Compliant | ||
![]() 691312710004 Würth Elektronik | 198 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole | - | 4 | Polybutylene Terephthalate (PBT) | Brass | 20A | - | - | - | -40°C~105°C | Bulk | WR-TBL Series 3127 | Active | 1 (Unlimited) | Solder | PCB, Terminal Block | Header, Male Pins, Shrouded (2 Side) | 4 | - | - | Green | 1 | Male | 0.197 5.00mm | - | 0.335 8.51mm | - | Solder | 5mm | 4 | Male | 300V | 0.157 4.00mm | 1 | 20A | - | - | - | Tin | - | 4 | - | 90°, Right Angle | - | - | 4 | - | - | - | 12mm | 12.5mm | 20mm | UL94 V-0 | Unknown | ROHS3 Compliant | ||
![]() 691309310005 Würth Elektronik | 149 |
| Datasheet | 11 Weeks | Tin | Through Hole | Through Hole | - | 5 | Polyamide (PA66), Nylon 6/6 | Copper Alloy | 8A | - | - | - | -40°C~115°C | Bulk | WR-TBL Series 3093 | Active | 1 (Unlimited) | Solder | - | Header, Female Sockets | 5 | 115°C | -40°C | Green | - | Female | 0.150 3.81mm | - | 0.260 6.60mm | - | Solder | 3.81mm | - | - | 300V | 0.134 3.40mm | 1 | 8A | - | - | - | Tin | - | 5 | - | 90°, Right Angle | - | - | 5 | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 691352410005 Würth Elektronik | 120 |
| Datasheet | 11 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | - | Polyamide (PA66), Nylon 6/6 | Brass | 15A | - | 300V | - | -40°C~105°C | Bulk | WR-TBL Series 3524 | Active | 1 (Unlimited) | Screw | - | Plug, Female Sockets | 5 | - | - | Green | - | Female | 0.300 7.62mm | - | 1.024 26.01mm | 15A | Screw - Leaf Spring, Wire Guard | - | 5 | - | 300V | - | 1 | 15A | 24 AWG | 12 AWG | 24 AWG | - | 12-24 AWG | 5 | 90° | - | 0.2-3mm2 | 6-7mm | 5 | M3 | -7mm | Retention Latches (Wire Side) | - | 12.6mm | 36.08mm | UL94 V-0 | Unknown | ROHS3 Compliant | ||
![]() 691382000006 Würth Elektronik | 545 | - | Datasheet | 10 Weeks | Tin | Through Hole | Through Hole | - | 6 | Polyamide (PA66), Nylon 6/6 | Copper Alloy | 12A | - | - | - | -40°C~105°C | Tray | WR-TBL Series 382 | Active | 1 (Unlimited) | Solder | - | Header, Male Pins, Shrouded (4 Side) | 6 | 105°C | -40°C | Green | - | Male | 0.098 2.50mm | Vertical | 0.398 10.11mm | - | Solder | 2.5mm | - | - | 300V | 0.138 3.50mm | 1 | 12A | - | - | - | Tin | - | 6 | - | Vertical | - | - | 6 | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 691309310002 Würth Elektronik | 10 | - | Datasheet | 11 Weeks | Tin | Through Hole | Through Hole | - | 2 | Polyamide (PA66), Nylon 6/6 | Copper Alloy | 8A | - | - | - | -40°C~115°C | Bulk | WR-TBL Series 3093 | Active | 1 (Unlimited) | Solder | - | Header, Female Sockets | 2 | 115°C | -40°C | Green | - | Female | 0.150 3.81mm | - | 0.260 6.60mm | - | Solder | 3.81mm | - | - | 300V | 0.134 3.40mm | 1 | 8A | - | - | - | Tin | - | 2 | - | 90°, Right Angle | - | - | 2 | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 691307300006 Würth Elektronik | 304 | - | Datasheet | 11 Weeks | Tin | Through Hole | Through Hole | - | 6 | Polyamide (PA66), Nylon 6/6 | Copper Alloy | 8A | - | - | - | -40°C~115°C | Bulk | WR-TBL Series 3073 | Active | 1 (Unlimited) | Solder | - | Header, Female Sockets | 6 | 115°C | -40°C | Green | - | Female | 0.150 3.81mm | Vertical | 0.571 14.50mm | - | Solder | 3.81mm | - | - | 300V | 0.134 3.40mm | 1 | 8A | - | - | - | Tin | - | 6 | - | Vertical | - | - | 6 | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 691374500002B Würth Elektronik | 101 |
| Datasheet | 15 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | - | Polyamide (PA66), Nylon 6/6 | Brass, Bronze | 16A | - | 300V | - | -40°C~105°C | Tray | WR-TBL Series 374B | Active | 1 (Unlimited) | Screw | Terminal Block | Plug, Female Sockets | 2 | - | - | Green | - | Female | 0.200 5.08mm | - | 0.587 14.91mm | 16A | Screw - Pressure Clip | - | 2 | - | 300V | - | 1 | 16A | 24 AWG | 12 AWG | 24 AWG | - | 12-24 AWG | 2 | 180° | - | 0.2-3.3mm2 | 10mm | 2 | M2.6 | 10mm | Mating Flange, Retention Latches (Non-Wire Side) | - | 14.9mm | 10.16mm | UL94 V-0 | Unknown | ROHS3 Compliant | ||
![]() 691364300008 Würth Elektronik | 52 | - | Datasheet | 8 Weeks | - | - | Free Hanging (In-Line) | - | - | Polyamide (PA66), Nylon 6/6 | Brass | 10A | 0.34 Nm (3.0 Lb-In) | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 3643 | Active | 1 (Unlimited) | Screw | - | Plug, Female Sockets | 8 | - | - | Green | - | Female | 0.150 3.81mm | - | 0.437 11.10mm | - | Screw - Leaf Spring, Wire Guard | - | - | - | - | - | 1 | - | - | - | - | - | 16-26 AWG | 8 | 180° | - | 0.13-1.31mm2 | 6-7mm | - | M2 | - | Mating Flange | - | - | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 691351700002 Würth Elektronik | 303 | - | Datasheet | 11 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | - | Polyamide (PA66), Nylon 6/6 | Brass | 15A | - | 300V | - | -40°C~105°C | Bulk | WR-TBL Series 3517 | Active | 1 (Unlimited) | Screw | - | Plug, Female Sockets | 2 | - | - | Green | - | Female | 0.197 5.00mm | - | 1.024 26.01mm | 15A | Screw - Leaf Spring, Wire Guard | - | 2 | Female | 300V | - | 1 | 15A | 24 AWG | 12 AWG | 24 AWG | - | 12-24 AWG | 2 | 90° | - | 0.2-3mm2 | 6-7mm | 2 | M3 | - | Retention Latches (Wire Side) | - | 12.6mm | 10mm | UL94 V-0 | Unknown | ROHS3 Compliant | ||
![]() 691382000004 Würth Elektronik | 331 | - | Datasheet | 10 Weeks | Tin | Through Hole | Through Hole | - | 4 | Polyamide (PA66), Nylon 6/6 | Copper Alloy | 12A | - | - | - | -40°C~105°C | Tray | WR-TBL Series 382 | Active | 1 (Unlimited) | Solder | - | Header, Male Pins, Shrouded (4 Side) | 4 | 105°C | -40°C | Green | - | Male | 0.098 2.50mm | Vertical | 0.398 10.11mm | - | Solder | 2.5mm | - | - | 300V | 0.138 3.50mm | 1 | 12A | - | - | - | Tin | - | 4 | - | Vertical | - | - | 4 | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 691381000005 Würth Elektronik | 339 | - | Datasheet | 10 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | - | Polyamide (PA66), Nylon 6/6 | Copper Alloy | 12A | - | - | - | -40°C~105°C | Tray | WR-TBL Series 381 | Active | 1 (Unlimited) | Screwless | - | Plug, Female Sockets | 5 | 105°C | -40°C | Green | - | Female | 0.098 2.50mm | - | 0.465 11.80mm | - | Screwless - Leg Spring, Push-In Spring | - | - | - | 300V | - | 1 | 12A | 24 AWG | 16 AWG | - | Tin | 16-24 AWG | 5 | 180° | - | - | - | 5 | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 691382010006 Würth Elektronik | 653 | - | Datasheet | 10 Weeks | Tin | Through Hole | Through Hole | - | 6 | Polyamide (PA66), Nylon 6/6 | Copper Alloy | 12A | - | - | - | -40°C~105°C | Tray | WR-TBL Series 382 | Active | 1 (Unlimited) | Solder | - | Header, Male Pins, Shrouded (4 Side) | 6 | 105°C | -40°C | Green | - | Male | 0.098 2.50mm | - | 0.319 8.10mm | - | Solder | 2.5mm | - | - | 300V | 0.138 3.50mm | 1 | 12A | - | - | - | Tin | - | 6 | - | 90°, Right Angle | - | - | 6 | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant |