- Color
- Mounting Type
- Number of Positions
- Pitch
- Series
- Termination Style
- Operating Temperature
- Packaging
- Part Status
- Housing Material
- Contact Materials
- Gender
Attribute column
Manufacturer
Wurth Electronics Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Housing Material | Contact Materials | Current-IEC | Current-UL | Torque-Screw | Voltage Rated | Voltage-IEC | Voltage-UL | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Pitch | Orientation | Insulation Height | Current Rating | Termination Style | Lead Pitch | Number of Contacts | Contact Gender | Voltage | Contact Tail Length | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Contact Mating Finish | Wire Gauge or Range - AWG | Positions Per Level | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Number of Positions Per Level | Screw Size | Stripping Length | Features | Height | Length | Width | Material Flammability Rating | REACH SVHC | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 691381000006 Würth Elektronik | 573 | - | Datasheet | 10 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | Copper Alloy | - | 12A | - | - | - | - | -40°C~105°C | Bulk | WR-TBL Series 381 | Active | 1 (Unlimited) | Screwless | - | Plug, Female Sockets | 6 | 105°C | -40°C | Green | - | Female | 0.098 2.50mm | - | 0.465 11.80mm | - | Screwless - Leg Spring, Push-In Spring | - | - | - | 300V | - | 1 | 12A | 24 AWG | 16 AWG | - | Tin | 16-24 AWG | 6 | 180° | - | - | - | 6 | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 691382010004 Würth Elektronik | 1019 | - | Datasheet | 10 Weeks | Tin | Through Hole | Through Hole | 4 | Polyamide (PA66), Nylon 6/6 | Copper Alloy | - | 12A | - | - | - | - | -40°C~105°C | Tray | WR-TBL Series 382 | Active | 1 (Unlimited) | Solder | - | Header, Male Pins, Shrouded (4 Side) | 4 | 105°C | -40°C | Green | - | Male | 0.098 2.50mm | - | 0.319 8.10mm | - | Solder | 2.5mm | - | - | 300V | 0.138 3.50mm | 1 | 12A | - | - | - | Tin | - | 4 | - | 90°, Right Angle | - | - | 4 | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 691382010008 Würth Elektronik | 156 | - | Datasheet | 10 Weeks | Tin | Through Hole | Through Hole | 8 | Polyamide (PA66), Nylon 6/6 | Copper Alloy | - | 12A | - | - | - | - | -40°C~105°C | Tray | WR-TBL Series 382 | Active | 1 (Unlimited) | Solder | - | Header, Male Pins, Shrouded (4 Side) | 8 | 105°C | -40°C | Green | - | Male | 0.098 2.50mm | - | 0.319 8.10mm | - | Solder | 2.5mm | - | - | 300V | 0.138 3.50mm | 1 | 12A | - | - | - | Tin | - | 8 | - | 90°, Right Angle | - | - | 8 | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 691351400003 Würth Elektronik | 289 | - | Datasheet | 11 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | Brass | - | 20A | - | 300V | - | - | -40°C~105°C | Bulk | WR-TBL Series 3514 | Active | 1 (Unlimited) | Screw | - | Plug, Female Sockets | 3 | - | - | Green | - | Female | 0.300 7.62mm | - | 0.594 15.09mm | 20A | Screw - Leaf Spring, Wire Guard | - | 3 | - | 300V | - | 1 | 20A | 24 AWG | 12 AWG | 24 AWG | - | 12-24 AWG | 3 | 180° | - | 0.2-3mm2 | 7-8mm | 3 | M3 | - | Retention Latches (Non-Wire Side) | - | 15.1mm | 20.86mm | UL94 V-0 | Unknown | ROHS3 Compliant | ||
![]() 691381000004 Würth Elektronik | 466 | - | Datasheet | 10 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | Copper Alloy | - | 12A | - | - | - | - | -40°C~105°C | Tray | WR-TBL Series 381 | Active | 1 (Unlimited) | Screwless | - | Plug, Female Sockets | 4 | 105°C | -40°C | Green | - | Female | 0.098 2.50mm | - | 0.465 11.80mm | - | Screwless - Leg Spring, Push-In Spring | - | - | - | 300V | - | 1 | 12A | 24 AWG | 16 AWG | - | Tin | 16-24 AWG | 4 | 180° | - | - | - | 4 | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 691313410004 Würth Elektronik | 164 | - | Datasheet | 11 Weeks | - | Through Hole | Through Hole | 4 | Polybutylene Terephthalate (PBT) | Brass | - | 20A | - | - | - | - | -40°C~105°C | Bulk | WR-TBL Series 3134 | Active | 1 (Unlimited) | Solder | - | Header, Male Pins, Shrouded (4 Side) | 4 | - | - | Green | 1 | Male | 0.300 7.62mm | - | 0.335 8.51mm | - | Solder | 7.62mm | 4 | - | 300V | 0.157 4.00mm | 1 | 20A | - | - | - | Tin | - | 4 | - | 90°, Right Angle | - | - | 4 | - | - | - | 12mm | 12.5mm | 30.48mm | UL94 V-0 | Unknown | ROHS3 Compliant | ||
![]() 691366310002 Würth Elektronik | 410 | - | Datasheet | 8 Weeks | - | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | Brass | - | 8A | 0.2 Nm (1.7 Lb-In) | - | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 3663 | Active | 1 (Unlimited) | Screw | - | Plug, Female Sockets | 2 | - | - | Green | - | Female | 0.150 3.81mm | - | 0.752 19.10mm | - | Screw - Leaf Spring, Wire Guard | - | - | - | - | - | 1 | - | - | - | - | Tin | 16-28 AWG | 2 | 90° | - | 0.08-1.31mm2 | 6-7mm | - | M2 | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 691352710006 Würth Elektronik | 257 |
| Datasheet | 11 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | Brass, Bronze | - | 12A | - | 300V | - | - | -40°C~105°C | Bulk | WR-TBL Series 3527 | Active | 1 (Unlimited) | Screw | Terminal Block | Plug, Female Sockets | 6 | - | - | Green | - | Female | 0.197 5.00mm | - | 0.594 15.09mm | 12A | Screw - Leaf Spring, Wire Guard | - | 6 | - | 300V | - | 1 | 20A | 24 AWG | 12 AWG | 24 AWG | - | 12-24 AWG | 6 | 180° | - | 0.2-3mm2 | 7-8mm | 6 | M3 | -7mm | Retention Latches (Non-Wire Side) | - | 18.2mm | 30mm | UL94 V-0 | Unknown | ROHS3 Compliant | ||
![]() 691368300004B Würth Elektronik | 1059 | - | Datasheet | 15 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | Steel, Stainless | - | 8A | - | 300V | - | - | -40°C~115°C | Bulk | WR-TBL Series 368B | Active | 1 (Unlimited) | Screwless | Screwless, Terminal Block | Plug, Female Sockets | 4 | - | - | Green, Orange | - | Female | 0.150 3.81mm | - | 0.492 12.50mm | 8A | Screwless - Leg Spring, Push-In Spring | - | 4 | - | 300V | - | 1 | 8A | 28 AWG | 16 AWG | 28 AWG | - | 16-28 AWG | 4 | 180° | - | 0.08-1.3mm2 | 9mm | 4 | - | 9mm | - | - | 12.5mm | 16.04mm | UL94 V-0 | Unknown | ROHS3 Compliant | ||
![]() 691363110004 Würth Elektronik | 289 |
| Datasheet | 11 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | Brass, Bronze | - | 8A | - | - | - | - | -40°C~105°C | Bulk | WR-TBL Series 3631 | Active | 1 (Unlimited) | Screw | Terminal Block | Plug, Female Sockets | 4 | - | - | Green | - | - | 0.138 3.50mm | - | 0.752 19.10mm | - | Screw - Leaf Spring, Wire Guard | - | 4 | Female | 300V | - | 1 | 8A | 26 AWG | 16 AWG | 16 AWG | - | 16-28 AWG | 4 | 90° | - | 0.08-1.5mm2 | 6-7mm | 4 | M2 | -7mm | - | 19.1mm | 10.4mm | 14mm | UL94 V-0 | Unknown | ROHS3 Compliant | ||
![]() 691308330003 Würth Elektronik | 350 |
| Datasheet | 11 Weeks | Tin | Through Hole | Through Hole | 3 | Polyamide (PA66), Nylon 6/6 | Copper Alloy | - | 8A | - | - | - | - | -40°C~115°C | Bulk | WR-TBL Series 3083 | Active | 1 (Unlimited) | Solder | - | Header, Female Sockets | 3 | 115°C | -40°C | Green | - | Female | 0.150 3.81mm | Vertical | 0.571 14.50mm | - | Solder | 3.81mm | - | - | 300V | 0.134 3.40mm | 1 | 8A | - | - | - | Tin | - | 3 | - | Vertical | - | - | 3 | - | - | Mating Flange | - | - | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 691353500019 Würth Elektronik | 36 |
| Datasheet | 8 Weeks | - | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | Phosphor Bronze | - | 10A | - | - | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 353 | Active | 1 (Unlimited) | Spring Clamp | - | Plug, Female Sockets | 19 | - | - | Green | - | - | 0.200 5.08mm | - | 0.591 15.00mm | - | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | 1 | - | - | - | - | Tin | 12-26 AWG | 19 | 180° | - | 0.13-3.31mm2 | 6-7mm | - | - | - | Retention Latches (Non-Wire Side) | - | - | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 691308330006 Würth Elektronik | 202 |
| Datasheet | 11 Weeks | Tin | Through Hole | Through Hole | 6 | Polyamide (PA66), Nylon 6/6 | Copper Alloy | - | 8A | - | - | - | - | -40°C~115°C | Bulk | WR-TBL Series 3083 | Active | 1 (Unlimited) | Solder | - | Header, Female Sockets | 6 | 115°C | -40°C | Green | - | Female | 0.150 3.81mm | Vertical | 0.571 14.50mm | - | Solder | 3.81mm | - | - | 300V | 0.134 3.40mm | 1 | 8A | - | - | - | Tin | - | 6 | - | Vertical | - | - | 6 | - | - | Mating Flange | - | - | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 691386700004 Würth Elektronik | 203 |
| Datasheet | 15 Weeks | - | Through Hole | Through Hole | 4 | Polycarbonate (PC) | Copper Alloy | 16A | 14A | - | - | 250V | - | -30°C~130°C | Tray | WR-TBL Series 386 | Active | 1 (Unlimited) | Solder | - | Header, Blade Pins | 4 | 130°C | -30°C | Gray | - | - | 0.197 5.00mm | Vertical | 0.429 10.90mm | - | Solder | 5mm | - | - | 300V | 0.161 4.10mm | 1 | 14A | - | - | - | - | - | 4 | - | Vertical | - | - | 4 | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 691361300023 Würth Elektronik | 54 |
| Datasheet | 8 Weeks | - | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | Brass | - | 10A | 0.34 Nm (3.0 Lb-In) | - | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 361 | Active | 1 (Unlimited) | Screw | - | Plug, Female Sockets | 23 | - | - | Green | - | - | 0.150 3.81mm | - | 0.437 11.10mm | - | Screw - Leaf Spring, Wire Guard | - | - | - | - | - | 1 | - | - | - | - | - | 16-26 AWG | 2 | 180° | - | 0.13-1.31mm2 | 6-7mm | - | M2 | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 691382000008 Würth Elektronik | 592 | - | Datasheet | 10 Weeks | Tin | Through Hole | Through Hole | 8 | Polyamide (PA66), Nylon 6/6 | Copper Alloy | - | 12A | - | - | - | - | -40°C~105°C | Tray | WR-TBL Series 382 | Active | 1 (Unlimited) | Solder | - | Header, Male Pins, Shrouded (4 Side) | 8 | 105°C | -40°C | Green | - | Male | 0.098 2.50mm | Vertical | 0.398 10.11mm | - | Solder | 2.5mm | - | - | 300V | 0.138 3.50mm | 1 | 12A | - | - | - | Tin | - | 8 | - | Vertical | - | - | 8 | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 691701500005B Würth Elektronik | 179 |
| - | - | Tin | Through Hole | Through Hole | 5 | Liquid Crystal Polymer (LCP) | Brass | - | 10A | - | 300V | - | 300V | -40°C~105°C | Tape & Reel (TR) | WR-TBL Series 7015B | Active | 1 (Unlimited) | PCB | Terminal Block | Header, Male Pins, Shrouded (2 Side) | 5 | - | - | Black | - | Male | 0.200 5.08mm | - | 0.472 12.00mm | 10A | Solder | 5.08mm | 5 | - | - | 0.102 2.60mm | 1 | - | - | - | - | Tin | - | 5 | - | Vertical | - | - | - | - | - | - | - | - | - | UL94 V-0 | Unknown | ROHS3 Compliant | ||
![]() 691311500105 Würth Elektronik | 129 |
| Datasheet | 11 Weeks | Tin | Through Hole | Through Hole | 5 | Polybutylene Terephthalate (PBT) | Brass | - | 20A | - | - | - | - | -40°C~105°C | Bulk | WR-TBL Series 311 | Active | 1 (Unlimited) | Solder | - | Header, Male Pins, Shrouded (4 Side) | 5 | - | - | Green | 1 | Male | 0.200 5.08mm | Vertical | 0.472 12.00mm | - | Solder | 5.08mm | 5 | - | 300V | 0.157 4.00mm | 1 | 20A | - | - | - | Tin | - | 5 | - | Vertical | - | - | 5 | - | - | - | 12mm | 8.5mm | 27.4mm | UL94 V-0 | No SVHC | ROHS3 Compliant | ||
![]() 691373500006B Würth Elektronik | 44 |
| Datasheet | 15 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | Brass, Bronze | - | 16A | - | 300V | - | - | -40°C~105°C | Tray | WR-TBL Series 373B | Active | 1 (Unlimited) | Screw | Terminal Block | Plug, Female Sockets | 6 | - | - | Green | - | Female | 0.200 5.08mm | - | 0.587 14.91mm | 8A | Screw - Pressure Clip | - | 6 | - | 300V | - | 1 | 16A | 24 AWG | 12 AWG | 28 AWG | - | 12-24 AWG | 6 | 180° | - | 0.2-3.3mm2 | 10mm | 6 | M2.6 | 10mm | Retention Latches (Non-Wire Side) | - | 14.9mm | 30.48mm | UL94 V-0 | Unknown | ROHS3 Compliant | ||
![]() 691312710005 Würth Elektronik | 124 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole | 5 | Polybutylene Terephthalate (PBT) | Brass | - | 20A | - | - | - | - | -40°C~105°C | Bulk | WR-TBL Series 3127 | Active | 1 (Unlimited) | Solder | PCB, Terminal Block | Header, Male Pins, Shrouded (2 Side) | 5 | - | - | Green | 1 | Male | 0.197 5.00mm | - | 0.335 8.51mm | - | Solder | 5mm | 5 | Male | 300V | 0.157 4.00mm | 1 | 20A | - | - | - | Tin | - | 5 | - | 90°, Right Angle | - | - | 5 | - | - | - | 12mm | 12.5mm | 25mm | UL94 V-0 | No SVHC | ROHS3 Compliant |