- Color
- Mounting Type
- Number of Positions
- Pitch
- Series
- Termination Style
- Operating Temperature
- Packaging
- Part Status
- Housing Material
- Contact Materials
- Gender
Attribute column
Manufacturer
Wurth Electronics Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Housing Material | Contact Materials | Current-UL | Torque-Screw | Voltage Rated | Voltage-UL | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Pitch | Insulation Height | Current Rating | Termination Style | Lead Pitch | Number of Contacts | Voltage | Contact Tail Length | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Contact Mating Finish | Wire Gauge or Range - AWG | Positions Per Level | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Number of Positions Per Level | Screw Size | Stripping Length | Features | Height | Length | Width | Material Flammability Rating | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 691312510004 Würth Elektronik | 692 |
| Datasheet | 11 Weeks | Tin | Through Hole | Through Hole | 4 | Polybutylene Terephthalate (PBT) | Brass | 20A | - | - | - | -40°C~105°C | Bulk | WR-TBL Series 312 | Active | 1 (Unlimited) | Solder | - | Header, Male Pins, Shrouded (2 Side) | 4 | - | - | Green | 1 | Male | 0.200 5.08mm | 0.335 8.51mm | - | Solder | 5.08mm | 4 | 300V | 0.138 3.50mm | 1 | 20A | - | - | - | Tin | - | 4 | - | 90°, Right Angle | - | - | 4 | - | - | - | 12mm | 11.5mm | 20.32mm | UL94 V-0 | Unknown | ROHS3 Compliant | - | ||
![]() 691366310005 Würth Elektronik | 310 |
| Datasheet | 8 Weeks | - | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | Brass | 8A | 0.2 Nm (1.7 Lb-In) | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 3663 | Active | 1 (Unlimited) | Screw | - | Plug, Female Sockets | 5 | - | - | Green | - | Female | 0.150 3.81mm | 0.752 19.10mm | - | Screw - Leaf Spring, Wire Guard | - | - | - | - | 1 | - | - | - | - | Tin | 16-28 AWG | 5 | 90° | - | 0.08-1.31mm2 | 6-7mm | - | M2 | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 691351500017 Würth Elektronik | 26 |
| Datasheet | 8 Weeks | - | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | Brass | 20A | 0.56 Nm (5.0 Lb-In) | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 351 | Active | 1 (Unlimited) | Screw | - | Plug, Female Sockets | 17 | - | - | Green | - | Female | 0.200 5.08mm | 0.594 15.09mm | - | Screw - Leaf Spring, Wire Guard | - | - | - | - | 1 | - | - | - | - | - | 12-24 AWG | 17 | 180° | - | 0.21-3.31mm2 | 7-8mm | - | M3 | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 691353500007 Würth Elektronik | 71 |
| Datasheet | 8 Weeks | - | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | Phosphor Bronze | 10A | - | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 353 | Active | 1 (Unlimited) | Spring Clamp | - | Plug, Female Sockets | 7 | - | - | Green | - | Female | 0.200 5.08mm | 0.591 15.00mm | - | Screwless - Leg Spring, Push-In Spring | - | - | - | - | 1 | - | - | - | - | Tin | 12-26 AWG | 7 | 180° | - | 0.13-3.31mm2 | 6-7mm | - | - | - | Retention Latches (Non-Wire Side) | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 691340500006 Würth Elektronik | 57 |
| Datasheet | 8 Weeks | - | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | Brass | 20A | 0.56 Nm (5.0 Lb-In) | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 3405 | Active | 1 (Unlimited) | Screw | - | Plug, Female Sockets | 6 | - | - | Green | - | Female | 0.200 5.08mm | 0.594 15.09mm | - | Screw - Leaf Spring, Wire Guard | - | - | - | - | 1 | - | - | - | - | - | 12-24 AWG | 6 | 180° | - | 0.21-3.31mm2 | 7-8mm | - | M3 | - | Mating Flange, Retention Latches (Non-Wire Side) | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 691340500008 Würth Elektronik | 77 |
| Datasheet | 8 Weeks | - | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | Brass | 20A | 0.56 Nm (5.0 Lb-In) | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 3405 | Active | 1 (Unlimited) | Screw | - | Plug, Female Sockets | 8 | - | - | Green | - | Female | 0.200 5.08mm | 0.594 15.09mm | - | Screw - Leaf Spring, Wire Guard | - | - | - | - | 1 | - | - | - | - | - | 12-24 AWG | 8 | 180° | - | 0.21-3.31mm2 | 7-8mm | - | M3 | - | Mating Flange, Retention Latches (Non-Wire Side) | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 691345510002 Würth Elektronik | 139 |
| Datasheet | 8 Weeks | - | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | Brass | 15A | 0.4 Nm (3.5 Lb-In) | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 3455 | Active | 1 (Unlimited) | Screw | - | Plug, Female Sockets | 2 | - | - | Green | - | Female | 0.200 5.08mm | 1.024 26.01mm | - | Screw - Leaf Spring, Wire Guard | - | - | - | - | 1 | - | - | - | - | - | 12-24 AWG | 2 | 90° | - | 0.21-3.31mm2 | 6-7mm | - | M3 | - | Mating Flange, Retention Latches (Non-Wire Side) | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 691352510013 Würth Elektronik | 67 |
| Datasheet | 8 Weeks | - | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | Brass | 15A | 0.4 Nm (3.5 Lb-In) | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 352 | Active | 1 (Unlimited) | Screw | - | Plug, Female Sockets | 13 | - | - | Green | - | Female | 0.200 5.08mm | 1.024 26.01mm | - | Screw - Leaf Spring, Wire Guard | - | - | - | - | 1 | - | - | - | - | - | 12-24 AWG | 13 | 90° | - | 0.21-3.31mm2 | 6-7mm | - | M3 | - | Retention Latches (Wire Side) | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 691353500016 Würth Elektronik | 26 |
| Datasheet | 8 Weeks | - | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | Phosphor Bronze | 10A | - | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 353 | Active | 1 (Unlimited) | Spring Clamp | - | Plug, Female Sockets | 16 | - | - | Green | - | - | 0.200 5.08mm | 0.591 15.00mm | - | Screwless - Leg Spring, Push-In Spring | - | - | - | - | 1 | - | - | - | - | Tin | 12-26 AWG | 16 | 180° | - | 0.13-3.31mm2 | 6-7mm | - | - | - | Retention Latches (Non-Wire Side) | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 691361100006 Würth Elektronik | 1344 | - | Datasheet | 11 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | Brass | 10A | - | 300V | - | -40°C~105°C | Bulk | WR-TBL Series 3611 | Active | 1 (Unlimited) | Screw | - | Plug, Female Sockets | 6 | - | - | Green | - | Female | 0.138 3.50mm | 0.437 11.10mm | 10A | Screw - Leaf Spring, Wire Guard | - | 6 | 300V | - | 1 | 10A | 26 AWG | 16 AWG | 26 AWG | - | 16-26 AWG | 6 | 180° | - | 0.13-1.5mm2 | 6-7mm | 6 | M2 | -7mm | - | 11.1mm | 15.8mm | 21mm | UL94 V-0 | Unknown | ROHS3 Compliant | - | ||
![]() 691366310008 Würth Elektronik | 126 |
| Datasheet | 8 Weeks | - | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | Brass | 8A | 0.2 Nm (1.7 Lb-In) | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 3663 | Active | 1 (Unlimited) | Screw | - | Plug, Female Sockets | 8 | - | - | Green | - | Female | 0.150 3.81mm | 0.752 19.10mm | - | Screw - Leaf Spring, Wire Guard | - | - | - | - | 1 | - | - | - | - | Tin | 16-28 AWG | 8 | 90° | - | 0.08-1.31mm2 | 6-7mm | - | M2 | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 691352410003 Würth Elektronik | 856 |
| Datasheet | 11 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | Brass | 15A | - | 300V | - | -40°C~105°C | Bulk | WR-TBL Series 3524 | Active | 1 (Unlimited) | Screw | - | Plug, Female Sockets | 3 | - | - | Green | - | Female | 0.300 7.62mm | 1.024 26.01mm | 15A | Screw - Leaf Spring, Wire Guard | - | 3 | 300V | - | 1 | 15A | 24 AWG | 12 AWG | 24 AWG | - | 12-24 AWG | 3 | 90° | - | 0.2-3mm2 | 6-7mm | 3 | M3 | -7mm | Retention Latches (Wire Side) | - | 12.6mm | 20.84mm | UL94 V-0 | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 691368300005B Würth Elektronik | 508 |
| Datasheet | 15 Weeks | Tin | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | Steel, Stainless | 8A | - | 300V | - | -40°C~115°C | Bulk | WR-TBL Series 368B | Active | 1 (Unlimited) | Spring Clamp | Screwless, Terminal Block | Plug, Female Sockets | 5 | - | - | Green, Orange | - | Female | 0.150 3.81mm | 0.492 12.50mm | 8A | Screwless - Leg Spring, Push-In Spring | - | 5 | - | - | 1 | - | - | - | 28 AWG | - | 16-28 AWG | 5 | 180° | - | 0.08-1.3mm2 | 9mm | 5 | - | 9mm | - | - | 12.5mm | 19.85mm | UL94 V-0 | Unknown | ROHS3 Compliant | - | ||
![]() 691304330008 Würth Elektronik | 113 |
| Datasheet | 10 Weeks | - | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | Steel, Stainless | 12A | - | - | - | -40°C~105°C | Bulk | WR-TBL 3043 | Active | 1 (Unlimited) | - | - | Plug, Female Sockets | 8 | - | - | Green | - | - | 0.150 3.81mm | 0.307 7.80mm | - | Screwless - Leg Spring, Push-In Spring | - | - | - | - | 1 | - | - | - | - | - | 16-24 AWG | 8 | 180° | - | 0.21-1.3mm2 | 6mm | - | - | - | Latch Lock | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 691305130007 Würth Elektronik | 290 |
| Datasheet | 10 Weeks | - | - | Through Hole | - | Polyamide (PA66), Nylon 6/6 | Copper Alloy | 12A | - | - | - | -40°C~105°C | Bulk | WR-TBL 3051 | Active | 1 (Unlimited) | - | - | Header, Male Pins, Shrouded (4 Side) | 7 | - | - | Green | - | - | 0.138 3.50mm | 0.362 9.20mm | - | Solder | - | - | - | 0.138 3.50mm | 1 | - | - | - | - | Tin | - | 7 | - | Vertical | - | - | - | - | - | Locking Ramp | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 691381030002 Würth Elektronik | 25 | - | Datasheet | 10 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | Copper Alloy | 12A | - | - | - | -40°C~105°C | Tray | WR-TBL Series 381 | Active | 1 (Unlimited) | Screwless | - | Plug, Female Sockets | 2 | 105°C | -40°C | Green | - | Female | 0.098 2.50mm | 0.465 11.80mm | - | Screwless - Leg Spring, Push-In Spring | - | - | 300V | - | 1 | 12A | 24 AWG | 16 AWG | - | Tin | 16-24 AWG | 2 | 180° | - | - | - | 2 | - | - | Mating Flange | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 691305340003 Würth Elektronik | 777 | - | Datasheet | 10 Weeks | - | - | Through Hole | 3 | Polyamide (PA66), Nylon 6/6 | Copper Alloy | 12A | - | - | - | -40°C~105°C | Bulk | WR-TBL 3053 | Active | 1 (Unlimited) | - | - | Header, Male Pins, Shrouded (4 Side) | 3 | - | - | Green | - | Male | 0.150 3.81mm | 0.283 7.19mm | - | Solder | 3.81mm | - | - | 0.138 3.50mm | 1 | - | - | - | - | Tin | - | 3 | - | 90°, Right Angle | - | - | - | - | - | Locking Ramp | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 691352510021 Würth Elektronik | 13 |
| Datasheet | 8 Weeks | - | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | Brass | 15A | 0.4 Nm (3.5 Lb-In) | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 352 | Active | 1 (Unlimited) | Screw | - | Plug, Female Sockets | 21 | - | - | Green | - | - | 0.200 5.08mm | 1.024 26.01mm | - | Screw - Leaf Spring, Wire Guard | - | - | - | - | 1 | - | - | - | - | - | 12-24 AWG | 21 | 90° | - | 0.21-3.31mm2 | 6-7mm | - | M3 | - | Retention Latches (Wire Side) | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 691359340005 Würth Elektronik | 13 |
| Datasheet | 8 Weeks | - | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | Copper Alloy | 5A | - | - | 300V | -40°C~115°C | Bulk | WR-TBL Series 3593 | Active | 1 (Unlimited) | - | - | Plug, Female Sockets | 5 | - | - | Green | - | - | 0.150 3.81mm | 0.508 12.90mm | - | IDC | - | - | - | - | 1 | - | - | - | - | Tin | 20-22 AWG | 5 | 90° | - | 0.33-0.52mm2 | - | - | - | - | Mating Flange | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 691353500008 Würth Elektronik | 54 |
| Datasheet | 8 Weeks | Tin | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | Phosphor Bronze | 10A | - | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 353 | Active | 1 (Unlimited) | Screw | Terminal Block | Plug, Female Sockets | 8 | - | - | Green | - | Female | 0.200 5.08mm | 0.591 15.00mm | - | Screwless - Leg Spring, Push-In Spring | 5.08mm | 8 | - | - | 1 | - | - | - | 12 AWG | Tin | 12-26 AWG | 8 | 180° | - | 0.13-3.31mm2 | 6-7mm | - | - | -7mm | Retention Latches (Non-Wire Side) | - | 24.1mm | 40.64mm | UL94 V-0 | No SVHC | ROHS3 Compliant | - |