- Color
- Mounting Type
- Number of Positions
- Pitch
- Series
- Termination Style
- Operating Temperature
- Packaging
- Part Status
- Housing Material
- Contact Materials
- Gender
Attribute column
Manufacturer
Wurth Electronics Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Housing Material | Contact Materials | Current-UL | Torque-Screw | Voltage Rated | Voltage-UL | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Pitch | Orientation | Insulation Height | Current Rating | Termination Style | Lead Pitch | Number of Contacts | Contact Gender | Voltage | Contact Tail Length | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Contact Mating Finish | Wire Gauge or Range - AWG | Positions Per Level | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Number of Positions Per Level | Screw Size | Stripping Length | Features | Height | Length | Width | Material Flammability Rating | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 691359340003 Würth Elektronik | 120 |
| Datasheet | 8 Weeks | - | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | Copper Alloy | 5A | - | - | 300V | -40°C~115°C | Bulk | WR-TBL Series 3593 | Active | 1 (Unlimited) | - | - | Plug, Female Sockets | 3 | - | - | Green | - | - | 0.150 3.81mm | - | 0.508 12.90mm | - | IDC | - | - | - | - | - | 1 | - | - | - | - | Tin | 20-22 AWG | 3 | 90° | - | 0.33-0.52mm2 | - | - | - | - | Mating Flange | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 691701530005B Würth Elektronik | 14 |
| - | - | Tin | Through Hole | Through Hole | 5 | Liquid Crystal Polymer (LCP) | Brass | 10A | - | - | 300V | -40°C~105°C | Tape & Reel (TR) | WR-TBL Series 7015B | Active | 1 (Unlimited) | PCB | Terminal Block | Header, Male Pins, Shrouded (2 Side) | 5 | - | - | Black | - | Male | 0.200 5.08mm | - | 0.335 8.51mm | - | Solder | 5.08mm | 5 | - | - | 0.110 2.80mm | 1 | - | - | - | - | Tin | - | 5 | - | 90°, Right Angle | - | - | - | - | - | - | - | - | - | UL94 V-0 | No SVHC | ROHS3 Compliant | - | ||
![]() 691364300006 Würth Elektronik | 140 | - | Datasheet | 8 Weeks | - | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | Brass | 10A | 0.34 Nm (3.0 Lb-In) | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 3643 | Active | 1 (Unlimited) | Screw | - | Plug, Female Sockets | 6 | - | - | Green | - | Female | 0.150 3.81mm | - | 0.437 11.10mm | - | Screw - Leaf Spring, Wire Guard | - | - | - | - | - | 1 | - | - | - | - | - | 16-26 AWG | 6 | 180° | - | 0.13-1.31mm2 | 6-7mm | - | M2 | - | Mating Flange | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 691352510020 Würth Elektronik | 35 |
| Datasheet | 8 Weeks | - | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | Brass | 15A | 0.4 Nm (3.5 Lb-In) | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 352 | Active | 1 (Unlimited) | Screw | - | Plug, Female Sockets | 20 | - | - | Green | - | - | 0.200 5.08mm | - | 1.024 26.01mm | - | Screw - Leaf Spring, Wire Guard | - | - | - | - | - | 1 | - | - | - | - | - | 12-24 AWG | 20 | 90° | - | 0.21-3.31mm2 | 6-7mm | - | M3 | - | Retention Latches (Wire Side) | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 691361300022 Würth Elektronik | 60 |
| Datasheet | 8 Weeks | - | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | Brass | 10A | 0.34 Nm (3.0 Lb-In) | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 361 | Active | 1 (Unlimited) | Screw | - | Plug, Female Sockets | 22 | - | - | Green | - | - | 0.150 3.81mm | - | 0.437 11.10mm | - | Screw - Leaf Spring, Wire Guard | - | - | - | - | - | 1 | - | - | - | - | - | 16-26 AWG | 22 | 180° | - | 0.13-1.31mm2 | 6-7mm | - | M2 | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 691353500018 Würth Elektronik | 30 |
| Datasheet | 8 Weeks | - | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | Phosphor Bronze | 10A | - | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 353 | Active | 1 (Unlimited) | Spring Clamp | - | Plug, Female Sockets | 18 | - | - | Green | - | - | 0.200 5.08mm | - | 0.591 15.00mm | - | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | 1 | - | - | - | - | Tin | 12-26 AWG | 18 | 180° | - | 0.13-3.31mm2 | 6-7mm | - | - | - | Retention Latches (Non-Wire Side) | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 691348300003 Würth Elektronik | 69 | - | Datasheet | 11 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | Brass | 8A | - | - | - | -40°C~115°C | Bulk | WR-TBL Series 3483 | Active | 1 (Unlimited) | Screw | - | Plug, Male Pins | 3 | 115°C | -40°C | Green | - | Male | 0.150 3.81mm | - | 0.437 11.10mm | - | Screw - Rising Cage Clamp | - | - | - | 300V | - | 1 | 8A | 30 AWG | 14 AWG | - | Tin | 14-30 AWG | 3 | 180° | - | 0.05-2mm2 | 7mm | 3 | M2 | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 691321100003 Würth Elektronik | 1947 | - | Datasheet | 11 Weeks | - | Through Hole | Through Hole | 3 | Polyamide (PA66), Nylon 6/6 | Brass | 10A | - | - | - | -40°C~105°C | Bulk | WR-TBL Series 3211 | Active | 1 (Unlimited) | Solder | - | Header, Male Pins, Shrouded (4 Side) | 3 | - | - | Green | 1 | Male | 0.138 3.50mm | Vertical | 0.362 9.20mm | 10.5A | Solder | 3.5mm | 3 | Male | 300V | 0.138 3.50mm | 1 | 10A | - | - | - | Tin | - | 3 | - | Vertical | - | - | 3 | - | - | - | 12.7mm | 7mm | 15.1mm | UL94 V-0 | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 691361100002 Würth Elektronik | 1966 | - | Datasheet | 11 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | Brass | 10A | - | 300V | - | -40°C~105°C | Bulk | WR-TBL Series 3611 | Active | 1 (Unlimited) | Screw | - | Plug, Female Sockets | 2 | - | - | Green | - | Female | 0.138 3.50mm | - | 0.437 11.10mm | 10A | Screw - Leaf Spring, Wire Guard | - | 2 | - | 300V | - | 1 | 10A | 26 AWG | 16 AWG | 26 AWG | - | 16-26 AWG | 2 | 180° | - | 0.13-1.5mm2 | 6-7mm | 2 | M2 | -7mm | - | 11.1mm | 15.8mm | 3.5mm | UL94 V-0 | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 691304130003 Würth Elektronik | 111 | - | Datasheet | 10 Weeks | - | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | Steel, Stainless | 12A | - | - | - | -40°C~105°C | Bulk | WR-TBL 3041 | Active | 1 (Unlimited) | - | - | Plug, Female Sockets | 3 | - | - | Green | - | - | 0.138 3.50mm | - | 0.307 7.80mm | - | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | 1 | - | - | - | - | - | 16-24 AWG | 3 | 180° | - | 0.21-1.3mm2 | 6mm | - | - | - | Latch Lock | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 691304330006 Würth Elektronik | 95 |
| Datasheet | 10 Weeks | - | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | Steel, Stainless | 12A | - | - | - | -40°C~105°C | Bulk | WR-TBL 3043 | Active | 1 (Unlimited) | - | - | Plug, Female Sockets | 6 | - | - | Green | - | - | 0.150 3.81mm | - | 0.307 7.80mm | - | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | 1 | - | - | - | - | - | 16-24 AWG | 6 | 180° | - | 0.21-1.3mm2 | 6mm | - | - | - | Latch Lock | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 691304330002 Würth Elektronik | 314 |
| Datasheet | 10 Weeks | - | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | Steel, Stainless | 12A | - | - | - | -40°C~105°C | Bulk | WR-TBL 3043 | Active | 1 (Unlimited) | - | - | Plug, Female Sockets | 2 | - | - | Green | - | - | 0.150 3.81mm | - | 0.307 7.80mm | - | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | 1 | - | - | - | - | - | 16-24 AWG | 2 | 180° | - | 0.21-1.3mm2 | 6mm | - | - | - | Latch Lock | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 691305140003 Würth Elektronik | 289 | - | Datasheet | 10 Weeks | - | - | Through Hole | 3 | Polyamide (PA66), Nylon 6/6 | Copper Alloy | 12A | - | - | - | -40°C~105°C | Bulk | WR-TBL 3051 | Active | 1 (Unlimited) | - | - | Header, Male Pins, Shrouded (4 Side) | 3 | - | - | Green | - | Male | 0.138 3.50mm | - | 0.283 7.19mm | - | Solder | 3.5mm | - | - | - | 0.138 3.50mm | 1 | - | - | - | - | Tin | - | 3 | - | 90°, Right Angle | - | - | - | - | - | Locking Ramp | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 691305130008 Würth Elektronik | 500 | - | Datasheet | 10 Weeks | - | - | Through Hole | 8 | Polyamide (PA66), Nylon 6/6 | Copper Alloy | 12A | - | - | - | -40°C~105°C | Bulk | WR-TBL 3051 | Active | 1 (Unlimited) | - | - | Header, Male Pins, Shrouded (4 Side) | 8 | - | - | Green | - | Male | 0.138 3.50mm | - | 0.362 9.20mm | - | Solder | 3.5mm | - | - | - | 0.138 3.50mm | 1 | - | - | - | - | Tin | - | 8 | - | Vertical | - | - | - | - | - | Locking Ramp | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 691701530006B Würth Elektronik | 29768242 |
| - | - | Tin | Through Hole | Through Hole | 6 | Liquid Crystal Polymer (LCP) | Brass | 10A | - | 300V | 300V | -40°C~105°C | Tape & Reel (TR) | WR-TBL Series 7015B | Active | 1 (Unlimited) | PCB | Terminal Block | Header, Male Pins, Shrouded (2 Side) | 6 | - | - | Black | - | Male | 0.200 5.08mm | - | 0.335 8.51mm | 10A | Solder | 5.08mm | 6 | - | - | 0.110 2.80mm | 1 | - | - | - | - | Tin | - | 6 | - | 90°, Right Angle | - | - | - | - | - | - | - | - | - | UL94 V-0 | Unknown | ROHS3 Compliant | - | ||
![]() 691305330006 Würth Elektronik | 300 | - | Datasheet | 10 Weeks | - | - | Through Hole | 6 | Polyamide (PA66), Nylon 6/6 | Copper Alloy | 12A | - | - | - | -40°C~105°C | Bulk | WR-TBL 3053 | Active | 1 (Unlimited) | - | - | Header, Male Pins, Shrouded (4 Side) | 6 | - | - | Green | - | Male | 0.150 3.81mm | - | 0.362 9.20mm | - | Solder | 3.81mm | - | - | - | 0.138 3.50mm | 1 | - | - | - | - | Tin | - | 6 | - | Vertical | - | - | - | - | - | Locking Ramp | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 691305330005 Würth Elektronik | 522 | - | Datasheet | 10 Weeks | - | - | Through Hole | 5 | Polyamide (PA66), Nylon 6/6 | Copper Alloy | 12A | - | - | - | -40°C~105°C | Bulk | WR-TBL 3053 | Active | 1 (Unlimited) | - | - | Header, Male Pins, Shrouded (4 Side) | 5 | - | - | Green | - | Male | 0.150 3.81mm | - | 0.362 9.20mm | - | Solder | 3.81mm | - | - | - | 0.138 3.50mm | 1 | - | - | - | - | Tin | - | 5 | - | Vertical | - | - | - | - | - | Locking Ramp | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 691305140002 Würth Elektronik | 532 | - | Datasheet | 10 Weeks | - | - | Through Hole | 2 | Polyamide (PA66), Nylon 6/6 | Copper Alloy | 12A | - | - | - | -40°C~105°C | Bulk | WR-TBL 3051 | Active | 1 (Unlimited) | - | - | Header, Male Pins, Shrouded (4 Side) | 2 | - | - | Green | - | Male | 0.138 3.50mm | - | 0.283 7.19mm | - | Solder | 3.5mm | - | - | - | 0.138 3.50mm | 1 | - | - | - | - | Tin | - | 2 | - | 90°, Right Angle | - | - | - | - | - | Locking Ramp | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 691345510004 Würth Elektronik | 38 |
| Datasheet | 8 Weeks | - | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | Brass | 15A | 0.4 Nm (3.5 Lb-In) | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 3455 | Active | 1 (Unlimited) | Screw | - | Plug, Female Sockets | 4 | - | - | Green | - | Female | 0.200 5.08mm | - | 1.024 26.01mm | - | Screw - Leaf Spring, Wire Guard | - | - | - | - | - | 1 | - | - | - | - | - | 12-24 AWG | 4 | 90° | - | 0.21-3.31mm2 | 6-7mm | - | M3 | - | Mating Flange, Retention Latches (Non-Wire Side) | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 691305330003 Würth Elektronik | 312 | - | Datasheet | 10 Weeks | - | - | Through Hole | 3 | Polyamide (PA66), Nylon 6/6 | Copper Alloy | 12A | - | - | - | -40°C~105°C | Bulk | WR-TBL 3053 | Active | 1 (Unlimited) | - | - | Header, Male Pins, Shrouded (4 Side) | 3 | - | - | Green | - | Male | 0.150 3.81mm | - | 0.362 9.20mm | - | Solder | 3.81mm | - | - | - | 0.138 3.50mm | 1 | - | - | - | - | Tin | - | 3 | - | Vertical | - | - | - | - | - | Locking Ramp | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - |