- Color
- Mounting Type
- Number of Positions
- Pitch
- Series
- Termination Style
- Operating Temperature
- Packaging
- Part Status
- Housing Material
- Contact Materials
- Gender
Attribute column
Manufacturer
Wurth Electronics Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Housing Material | Contact Materials | Current-UL | Torque-Screw | Voltage Rated | Voltage-UL | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Type | Number of Positions | Color | Number of Rows | Gender | Pitch | Orientation | Insulation Height | Current Rating | Termination Style | Lead Pitch | Number of Contacts | Voltage | Contact Tail Length | Number of Levels | Current | Contact Mating Finish | Wire Gauge or Range - AWG | Positions Per Level | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Number of Positions Per Level | Screw Size | Features | Height | Length | Width | Material Flammability Rating | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 691305330002 Würth Elektronik | 1056 | - | Datasheet | 10 Weeks | - | - | Through Hole | 2 | Polyamide (PA66), Nylon 6/6 | Copper Alloy | 12A | - | - | - | -40°C~105°C | Bulk | WR-TBL 3053 | Active | 1 (Unlimited) | - | - | Header, Male Pins, Shrouded (4 Side) | 2 | Green | - | Male | 0.150 3.81mm | - | 0.362 9.20mm | - | Solder | 3.81mm | - | - | 0.138 3.50mm | 1 | - | Tin | - | 2 | - | Vertical | - | - | - | - | Locking Ramp | - | - | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 691312710003 Würth Elektronik | 479 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole | 3 | Polybutylene Terephthalate (PBT) | Brass | 20A | - | - | - | -40°C~105°C | Bulk | WR-TBL Series 3127 | Active | 1 (Unlimited) | Solder | PCB, Terminal Block | Header, Male Pins, Shrouded (2 Side) | 3 | Green | 1 | Male | 0.197 5.00mm | - | 0.335 8.51mm | - | Solder | 5mm | 3 | 300V | 0.157 4.00mm | 1 | 20A | Tin | - | 3 | - | 90°, Right Angle | - | - | 3 | - | - | 12mm | 12.5mm | 15mm | UL94 V-0 | No SVHC | ROHS3 Compliant | ||
![]() 691305340002 Würth Elektronik | 21 | - | Datasheet | 10 Weeks | - | - | Through Hole | 2 | Polyamide (PA66), Nylon 6/6 | Copper Alloy | 12A | - | - | - | -40°C~105°C | Bulk | WR-TBL 3053 | Active | 1 (Unlimited) | - | - | Header, Male Pins, Shrouded (4 Side) | 2 | Green | - | Male | 0.150 3.81mm | - | 0.283 7.19mm | - | Solder | 3.81mm | - | - | 0.138 3.50mm | 1 | - | Tin | - | 2 | - | 90°, Right Angle | - | - | - | - | Locking Ramp | - | - | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 691366310006 Würth Elektronik | 143 | - | Datasheet | 8 Weeks | - | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | Brass | 8A | 0.2 Nm (1.7 Lb-In) | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 3663 | Active | 1 (Unlimited) | Screw | - | Plug, Female Sockets | 6 | Green | - | Female | 0.150 3.81mm | - | 0.752 19.10mm | - | Screw - Leaf Spring, Wire Guard | - | - | - | - | 1 | - | Tin | 16-28 AWG | 6 | 90° | - | 0.08-1.31mm2 | 6-7mm | - | M2 | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 691311700004 Würth Elektronik | 166 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole | 4 | Polybutylene Terephthalate (PBT) | Brass | 20A | - | - | - | -40°C~105°C | Bulk | WR-TBL Series 3117 | Active | 1 (Unlimited) | Solder | PCB, Terminal Block | Header, Male Pins, Shrouded (2 Side) | 4 | Green | 1 | Male | 0.197 5.00mm | Vertical | 0.472 12.00mm | - | Solder | 5mm | 4 | 300V | 0.157 4.00mm | 1 | 20A | Tin | - | 4 | - | Vertical | - | - | 4 | - | - | 12mm | 8.5mm | 20mm | UL94 V-0 | Unknown | ROHS3 Compliant | ||
![]() 691353500014 Würth Elektronik | 25 |
| Datasheet | 8 Weeks | - | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | Phosphor Bronze | 10A | - | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 353 | Active | 1 (Unlimited) | Spring Clamp | - | Plug, Female Sockets | 14 | Green | - | - | 0.200 5.08mm | - | 0.591 15.00mm | - | Screwless - Leg Spring, Push-In Spring | - | - | - | - | 1 | - | Tin | 12-26 AWG | 14 | 180° | - | 0.13-3.31mm2 | 6-7mm | - | - | Retention Latches (Non-Wire Side) | - | - | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 691317410004 Würth Elektronik | 134 |
| Datasheet | 8 Weeks | - | - | Through Hole | 4 | Polybutylene Terephthalate (PBT) | Brass | 20A | - | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 3174 | Active | 1 (Unlimited) | - | - | Header, Male Pins, Shrouded (4 Side) | 4 | Green | - | Male | 0.300 7.62mm | - | 0.335 8.51mm | - | Solder | 7.62mm | - | - | 0.157 4.00mm | 1 | - | Tin | - | 4 | - | 90°, Right Angle | - | - | - | - | Mating Flange | - | - | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 691352510016 Würth Elektronik | 60 |
| Datasheet | 8 Weeks | - | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | Brass | 15A | 0.4 Nm (3.5 Lb-In) | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 352 | Active | 1 (Unlimited) | Screw | - | Plug, Female Sockets | 16 | Green | - | - | 0.200 5.08mm | - | 1.024 26.01mm | - | Screw - Leaf Spring, Wire Guard | - | - | - | - | 1 | - | - | 12-24 AWG | 16 | 90° | - | 0.21-3.31mm2 | 6-7mm | - | M3 | Retention Latches (Wire Side) | - | - | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 691352510014 Würth Elektronik | 51 |
| Datasheet | 8 Weeks | - | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | Brass | 15A | 0.4 Nm (3.5 Lb-In) | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 352 | Active | 1 (Unlimited) | Screw | - | Plug, Female Sockets | 14 | Green | - | Female | 0.200 5.08mm | - | 1.024 26.01mm | - | Screw - Leaf Spring, Wire Guard | - | - | - | - | 1 | - | - | 12-24 AWG | 14 | 90° | - | 0.21-3.31mm2 | 6-7mm | - | M3 | Retention Latches (Wire Side) | - | - | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 691343510006 Würth Elektronik | 114 |
| Datasheet | 8 Weeks | - | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | Brass | 15A | 0.4 Nm (3.5 Lb-In) | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 3435 | Active | 1 (Unlimited) | Screw | - | Plug, Female Sockets | 6 | Green | - | Female | 0.200 5.08mm | - | 1.024 26.01mm | - | Screw - Leaf Spring, Wire Guard | - | - | - | - | 1 | - | - | 12-24 AWG | 6 | 90° | - | 0.21-3.31mm2 | 6-7mm | - | M3 | Mating Flange, Retention Latches (Wire Side) | - | - | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 691312710008 Würth Elektronik | 125 |
| Datasheet | 28 Weeks | - | Through Hole | Through Hole | 8 | Polybutylene Terephthalate (PBT) | Brass | 20A | - | - | - | -40°C~105°C | Bulk | WR-TBL Series 3127 | Active | 1 (Unlimited) | Solder | PCB, Terminal Block | Header, Male Pins, Shrouded (2 Side) | 8 | Green | 1 | Male | 0.197 5.00mm | - | 0.335 8.51mm | - | Solder | 5mm | 8 | 300V | 0.157 4.00mm | 1 | 20A | Tin | - | 8 | - | 90°, Right Angle | - | - | 8 | - | - | 12mm | 12.5mm | 40mm | UL94 V-0 | No SVHC | ROHS3 Compliant | ||
![]() 691367310008 Würth Elektronik | 196 |
| Datasheet | 8 Weeks | - | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | Brass | 8A | 0.2 Nm (1.7 Lb-In) | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 3673 | Active | 1 (Unlimited) | Screw | - | Plug, Female Sockets | 8 | Green | - | Female | 0.150 3.81mm | - | 0.752 19.10mm | - | Screw - Leaf Spring, Wire Guard | - | - | - | - | 1 | - | - | 16-28 AWG | 8 | 90° | - | 0.08-1.31mm2 | 6-7mm | - | M2 | Mating Flange | - | - | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 691359340002 Würth Elektronik | 163 |
| Datasheet | 8 Weeks | - | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | Copper Alloy | 5A | - | - | 300V | -40°C~115°C | Bulk | WR-TBL Series 3593 | Active | 1 (Unlimited) | - | - | Plug, Female Sockets | 2 | Green | - | - | 0.150 3.81mm | - | 0.508 12.90mm | - | IDC | - | - | - | - | 1 | - | Tin | 20-22 AWG | 2 | 90° | - | 0.33-0.52mm2 | - | - | - | Mating Flange | - | - | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 691345510006 Würth Elektronik | 79 |
| Datasheet | 8 Weeks | - | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | Brass | 15A | 0.4 Nm (3.5 Lb-In) | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 3455 | Active | 1 (Unlimited) | Screw | - | Plug, Female Sockets | 6 | Green | - | Female | 0.200 5.08mm | - | 1.024 26.01mm | - | Screw - Leaf Spring, Wire Guard | - | - | - | - | 1 | - | - | 12-24 AWG | 6 | 90° | - | 0.21-3.31mm2 | 6-7mm | - | M3 | Mating Flange, Retention Latches (Non-Wire Side) | - | - | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 691361300010 Würth Elektronik | 70 | - | Datasheet | 8 Weeks | - | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | Brass | 10A | 0.34 Nm (3.0 Lb-In) | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 361 | Active | 1 (Unlimited) | Screw | - | Plug, Female Sockets | 10 | Green | - | Female | 0.150 3.81mm | - | 0.437 11.10mm | - | Screw - Leaf Spring, Wire Guard | - | - | - | - | 1 | - | - | 16-26 AWG | 10 | 180° | - | 0.13-1.31mm2 | 6-7mm | - | M2 | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 691701350010B Würth Elektronik | 21649652 |
| - | - | Tin | Through Hole | Through Hole | 10 | Liquid Crystal Polymer (LCP) | Brass | 10A | - | 300V | 300V | -40°C~105°C | Tape & Reel (TR) | WR-TBL Series 7013B | Active | 1 (Unlimited) | PCB | Terminal Block | Header, Male Pins, Shrouded (4 Side) | 10 | Black | - | Male | 0.150 3.81mm | - | 0.287 7.30mm | 10A | Solder | 3.81mm | 10 | - | 0.102 2.60mm | 1 | - | Tin | - | 10 | - | 90°, Right Angle | - | - | - | - | Mating Flange | - | - | - | UL94 V-0 | Unknown | ROHS3 Compliant | ||
![]() 691363310004 Würth Elektronik | 114 | - | Datasheet | 8 Weeks | - | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | Brass | 8A | 0.2 Nm (1.7 Lb-In) | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 3633 | Active | 1 (Unlimited) | Screw | - | Plug, Female Sockets | 4 | Green | - | Female | 0.150 3.81mm | - | 0.752 19.10mm | - | Screw - Leaf Spring, Wire Guard | - | - | - | - | 1 | - | - | 16-28 AWG | 4 | 90° | - | 0.08-1.31mm2 | 6-7mm | - | M2 | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 691353500010 Würth Elektronik | 27 |
| Datasheet | 8 Weeks | - | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | Phosphor Bronze | 10A | - | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 353 | Active | 1 (Unlimited) | Spring Clamp | - | Plug, Female Sockets | 10 | Green | - | - | 0.200 5.08mm | - | 0.591 15.00mm | - | Screwless - Leg Spring, Push-In Spring | - | - | - | - | 1 | - | Tin | 12-26 AWG | 10 | 180° | - | 0.13-3.31mm2 | 6-7mm | - | - | Retention Latches (Non-Wire Side) | - | - | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 691701320012B Würth Elektronik | 48 |
| - | - | Tin | - | Through Hole | 12 | Liquid Crystal Polymer (LCP) | Brass | 10A | - | 300V | 300V | -40°C~105°C | Tape & Reel (TR) | WR-TBL Series 7013B | Active | 1 (Unlimited) | PCB | Terminal Block | Header, Male Pins, Shrouded (4 Side) | 12 | Black | - | Male | 0.150 3.81mm | - | 0.362 9.20mm | 10A | Solder | 3.81mm | 12 | - | 0.102 2.60mm | 1 | - | Tin | - | 12 | - | Vertical | - | - | - | - | Mating Flange | - | - | - | UL94 V-0 | Unknown | ROHS3 Compliant | ||
![]() 691701550012B Würth Elektronik | 13 |
| - | - | Tin | Through Hole | Through Hole | 12 | Liquid Crystal Polymer (LCP) | Brass | 10A | - | 300V | 300V | -40°C~105°C | Tape & Reel (TR) | WR-TBL Series 7015B | Active | 1 (Unlimited) | PCB | Terminal Block | Header, Male Pins, Shrouded (4 Side) | 12 | Black | - | Male | 0.200 5.08mm | - | 0.335 8.51mm | 10A | Solder | 5.08mm | 12 | - | 0.110 2.80mm | 1 | - | Tin | - | 12 | - | 90°, Right Angle | - | - | - | - | Mating Flange | - | - | - | UL94 V-0 | Unknown | ROHS3 Compliant |