- Color
- Mounting Type
- Number of Positions
- Pitch
- Series
- Termination Style
- Operating Temperature
- Packaging
- Part Status
- Housing Material
- Contact Materials
- Gender
Attribute column
Manufacturer
Wurth Electronics Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Housing Material | Contact Materials | Current-UL | Torque-Screw | Voltage Rated | Voltage-UL | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Type | Number of Positions | Color | Gender | Pitch | Insulation Height | Current Rating | Termination Style | Lead Pitch | Number of Contacts | Contact Gender | Contact Tail Length | Number of Levels | Wire/Cable Gauge | Number of Poles | Contact Mating Finish | Wire Gauge or Range - AWG | Positions Per Level | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Screw Size | Stripping Length | Test Voltage | Features | Length | Width | Material Flammability Rating | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 691305130005 Würth Elektronik | 931 | - | Datasheet | 10 Weeks | - | - | Through Hole | - | 5 | Polyamide (PA66), Nylon 6/6 | Copper Alloy | 12A | - | - | - | -40°C~105°C | Bulk | WR-TBL 3051 | Active | 1 (Unlimited) | - | - | Header, Male Pins, Shrouded (4 Side) | 5 | Green | Male | 0.138 3.50mm | 0.362 9.20mm | - | Solder | 3.5mm | - | - | 0.138 3.50mm | 1 | - | - | Tin | - | 5 | - | Vertical | - | - | - | - | - | Locking Ramp | - | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 691305130002 Würth Elektronik | 959 | - | Datasheet | 10 Weeks | - | - | Through Hole | - | 2 | Polyamide (PA66), Nylon 6/6 | Copper Alloy | 12A | - | - | - | -40°C~105°C | Bulk | WR-TBL 3051 | Active | 1 (Unlimited) | - | - | Header, Male Pins, Shrouded (4 Side) | 2 | Green | Male | 0.138 3.50mm | 0.362 9.20mm | - | Solder | 3.5mm | - | - | 0.138 3.50mm | 1 | - | - | Tin | - | 2 | - | Vertical | - | - | - | - | - | Locking Ramp | - | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 691701500007B Würth Elektronik | 14 |
| - | - | Tin | Through Hole | Through Hole | - | 7 | Liquid Crystal Polymer (LCP) | Brass | 10A | - | - | 300V | -40°C~105°C | Tape & Reel (TR) | WR-TBL Series 7015B | Active | 1 (Unlimited) | PCB | Terminal Block | Header, Male Pins, Shrouded (2 Side) | 7 | Black | Male | 0.200 5.08mm | 0.472 12.00mm | - | Solder | 5.08mm | 7 | - | 0.102 2.60mm | 1 | - | - | Tin | - | 7 | - | Vertical | - | - | - | - | - | - | - | - | UL94 V-0 | No SVHC | ROHS3 Compliant | ||
![]() 691701320011B Würth Elektronik | 14 |
| - | - | Tin | Through Hole | Through Hole | - | 11 | Liquid Crystal Polymer (LCP) | Brass | 10A | - | 300V | 300V | -40°C~105°C | Tape & Reel (TR) | WR-TBL Series 7013B | Active | 1 (Unlimited) | PCB | Terminal Block | Header, Male Pins, Shrouded (4 Side) | 11 | Black | Male | 0.150 3.81mm | 0.362 9.20mm | 10A | Solder | 3.81mm | 11 | - | 0.102 2.60mm | 1 | - | - | Tin | - | 11 | - | Vertical | - | - | - | - | - | Mating Flange | - | - | UL94 V-0 | Unknown | ROHS3 Compliant | ||
![]() 691701520010B Würth Elektronik | 29768267 |
| - | - | Tin | Through Hole | Through Hole | - | 10 | Liquid Crystal Polymer (LCP) | Brass | 10A | - | 300V | 300V | -40°C~105°C | Tape & Reel (TR) | WR-TBL Series 7015B | Active | 1 (Unlimited) | PCB | Terminal Block | Header, Male Pins, Shrouded (4 Side) | 10 | Black | Male | 0.200 5.08mm | 0.472 12.00mm | 10A | Solder | 5.08mm | 10 | - | 0.102 2.60mm | 1 | - | - | Tin | - | 10 | - | Vertical | - | - | - | - | - | Mating Flange | - | - | UL94 V-0 | Unknown | ROHS3 Compliant | ||
![]() 691701310007B Würth Elektronik | 32 |
| - | - | Tin | Through Hole | Through Hole | - | 7 | Liquid Crystal Polymer (LCP) | Brass | 10A | - | 300V | 300V | -40°C~105°C | Tape & Reel (TR) | WR-TBL Series 7013B | Active | 1 (Unlimited) | - | Terminal Block | Header, Male Pins, Shrouded (4 Side) | 7 | Black | Male | 0.150 3.81mm | 0.362 9.20mm | 10A | Solder | 3.81mm | 7 | - | 0.102 2.60mm | 1 | - | - | Tin | - | 7 | - | Vertical | - | - | - | - | - | - | - | - | UL94 V-0 | Unknown | ROHS3 Compliant | ||
![]() 691701550010B Würth Elektronik | 29768242 |
| - | - | Tin | Through Hole | Through Hole | - | 10 | Liquid Crystal Polymer (LCP) | Brass | 10A | - | 300V | 300V | -40°C~105°C | Tape & Reel (TR) | WR-TBL Series 7015B | Active | 1 (Unlimited) | PCB | Terminal Block | Header, Male Pins, Shrouded (4 Side) | 10 | Black | Male | 0.200 5.08mm | 0.335 8.51mm | 10A | Solder | 5.08mm | 10 | - | 0.110 2.80mm | 1 | - | - | Tin | - | 10 | - | 90°, Right Angle | - | - | - | - | - | Mating Flange | - | - | UL94 V-0 | Unknown | ROHS3 Compliant | ||
![]() 691701500008B Würth Elektronik | 14 |
| - | - | Tin | Through Hole | Through Hole | - | 8 | Liquid Crystal Polymer (LCP) | Brass | 10A | - | 300V | 300V | -40°C~105°C | Tape & Reel (TR) | WR-TBL Series 7015B | Active | 1 (Unlimited) | PCB | Terminal Block | Header, Male Pins, Shrouded (2 Side) | 8 | Black | Male | 0.200 5.08mm | 0.472 12.00mm | 10A | Solder | 5.08mm | 8 | - | 0.102 2.60mm | 1 | - | - | Tin | - | 8 | - | Vertical | - | - | - | - | - | - | - | - | UL94 V-0 | Unknown | ROHS3 Compliant | ||
![]() 691701520007B Würth Elektronik | 29768267 |
| - | - | Tin | Through Hole | Through Hole | - | 7 | Liquid Crystal Polymer (LCP) | Brass | 10A | - | - | 300V | -40°C~105°C | Tape & Reel (TR) | WR-TBL Series 7015B | Active | 1 (Unlimited) | PCB | Terminal Block | Header, Male Pins, Shrouded (4 Side) | 7 | Black | Male | 0.200 5.08mm | 0.472 12.00mm | - | Solder | 5.08mm | 7 | - | 0.102 2.60mm | 1 | - | - | Tin | - | 7 | - | Vertical | - | - | - | - | - | Mating Flange | - | - | UL94 V-0 | No SVHC | ROHS3 Compliant | ||
![]() 691345510005 Würth Elektronik | 27046844 |
| Datasheet | 8 Weeks | - | - | Free Hanging (In-Line) | - | - | Polyamide (PA66), Nylon 6/6 | Brass | 15A | 0.4 Nm (3.5 Lb-In) | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 3455 | Active | 1 (Unlimited) | Screw | - | Plug, Female Sockets | 5 | Green | Female | 0.200 5.08mm | 1.024 26.01mm | - | Screw - Leaf Spring, Wire Guard | - | - | - | - | 1 | - | - | - | 12-24 AWG | 5 | 90° | - | 0.21-3.31mm2 | 6-7mm | M3 | - | - | Mating Flange, Retention Latches (Non-Wire Side) | - | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 691301710003 Würth Elektronik | 242 | - | Datasheet | 8 Weeks | Tin | - | Free Hanging (In-Line) | 300 | - | Polyamide (PA66), Nylon 6/6 | Brass | 15A | 0.4 Nm (3.5 Lb-In) | 300V | 300V | -40°C~105°C | Bulk | WR-TBL Series 3017 | Active | 1 (Unlimited) | Screw | - | Plug for Unshrouded Header | 3 | Blue | - | 0.197 5.00mm | 0.433 11.00mm | 10A | Screw - Leaf Spring, Wire Guard | - | 3 | Female | - | 1 | 22 AWG | 3 | - | 14-22 AWG | 3 | 90° | - | 0.33-2.08mm2 | 5-6mm | M2.6 | -6mm | 1.6kV | - | 13.6mm | 15.7mm | UL94 V-0 | Unknown | ROHS3 Compliant | ||
![]() 691361300017 Würth Elektronik | 71 |
| Datasheet | 8 Weeks | - | - | Free Hanging (In-Line) | - | - | Polyamide (PA66), Nylon 6/6 | Brass | 10A | 0.34 Nm (3.0 Lb-In) | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 361 | Active | 1 (Unlimited) | Screw | - | Plug, Female Sockets | 17 | Green | - | 0.150 3.81mm | 0.437 11.10mm | - | Screw - Leaf Spring, Wire Guard | - | - | - | - | 1 | - | - | - | 16-26 AWG | 17 | 180° | - | 0.13-1.31mm2 | 6-7mm | M2 | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 691353500002 Würth Elektronik | 151 | - | Datasheet | 8 Weeks | Tin | Push In | Free Hanging (In-Line) | 300 | - | Polyamide (PA66), Nylon 6/6 | Phosphor Bronze | 10A | - | 300V | 300V | -40°C~105°C | Bulk | WR-TBL Series 353 | Active | 1 (Unlimited) | Spring Clamp | - | Plug, Female Sockets | 2 | Green | Female | 0.200 5.08mm | 0.591 15.00mm | 10A | Screwless - Leg Spring, Push-In Spring | - | 2 | - | - | 1 | 26 AWG | - | Tin | 12-26 AWG | 2 | 180° | - | 0.13-3.31mm2 | 6-7mm | - | -7mm | - | Retention Latches (Non-Wire Side) | 24.1mm | 10.16mm | UL94 V-0 | Unknown | ROHS3 Compliant | ||
![]() 691353500005 Würth Elektronik | 99 |
| Datasheet | 8 Weeks | Tin | - | Free Hanging (In-Line) | - | - | Polyamide (PA66), Nylon 6/6 | Phosphor Bronze | 10A | - | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 353 | Active | 1 (Unlimited) | Screw | Terminal Block | Plug, Female Sockets | 5 | Green | Female | 0.200 5.08mm | 0.591 15.00mm | - | Screwless - Leg Spring, Push-In Spring | 5.08mm | 5 | - | - | 1 | 12 AWG | - | Tin | 12-26 AWG | 5 | 180° | - | 0.13-3.31mm2 | 6-7mm | - | -7mm | - | Retention Latches (Non-Wire Side) | 24.1mm | 25.4mm | UL94 V-0 | No SVHC | ROHS3 Compliant | ||
![]() 691353500004 Würth Elektronik | 111 |
| Datasheet | 8 Weeks | Tin | - | Free Hanging (In-Line) | - | - | Polyamide (PA66), Nylon 6/6 | Phosphor Bronze | 10A | - | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 353 | Active | 1 (Unlimited) | Spring Clamp | Terminal Block | Plug, Female Sockets | 4 | Green | Female | 0.200 5.08mm | 0.591 15.00mm | - | Screwless - Leg Spring, Push-In Spring | 5.08mm | 4 | - | - | 1 | 26 AWG | - | Tin | 12-26 AWG | 4 | 180° | - | 0.13-3.31mm2 | 6-7mm | - | -7mm | - | Retention Latches (Non-Wire Side) | 24.1mm | 20.32mm | UL94 V-0 | No SVHC | ROHS3 Compliant | ||
![]() 691340500003 Würth Elektronik | 152 | - | Datasheet | 8 Weeks | - | - | Free Hanging (In-Line) | - | - | Polyamide (PA66), Nylon 6/6 | Brass | 20A | 0.56 Nm (5.0 Lb-In) | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 3405 | Active | 1 (Unlimited) | Screw | - | Plug, Female Sockets | 3 | Green | Female | 0.200 5.08mm | 0.594 15.09mm | - | Screw - Leaf Spring, Wire Guard | - | - | - | - | 1 | - | - | - | 12-24 AWG | 3 | 180° | - | 0.21-3.31mm2 | 7-8mm | M3 | - | - | Mating Flange, Retention Latches (Non-Wire Side) | - | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 691322310007 Würth Elektronik | 99 | - | Datasheet | 8 Weeks | - | - | Through Hole | - | - | Polyamide (PA66), Nylon 6/6 | Brass | 10A | - | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 3223 | Active | 1 (Unlimited) | - | - | Header, Male Pins, Shrouded (4 Side) | 7 | Green | - | 0.150 3.81mm | 0.276 7.00mm | - | Solder | - | - | - | 0.138 3.50mm | 1 | - | - | Tin | - | 7 | - | 90°, Right Angle | - | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 691344510003 Würth Elektronik | 199 | - | Datasheet | 8 Weeks | - | - | Free Hanging (In-Line) | - | - | Polyamide (PA66), Nylon 6/6 | Brass | 15A | 0.4 Nm (3.5 Lb-In) | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 3445 | Active | 1 (Unlimited) | Screw | - | Plug, Female Sockets | 3 | Green | Female | 0.200 5.08mm | 1.024 26.01mm | - | Screw - Leaf Spring, Wire Guard | - | - | - | - | 1 | - | - | - | 12-24 AWG | 3 | 90° | - | 0.21-3.31mm2 | 6-7mm | M3 | - | - | Retention Latches (Non-Wire Side) | - | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 691344510005 Würth Elektronik | 126 |
| Datasheet | 8 Weeks | - | - | Free Hanging (In-Line) | - | - | Polyamide (PA66), Nylon 6/6 | Brass | 15A | 0.4 Nm (3.5 Lb-In) | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 3445 | Active | 1 (Unlimited) | Screw | - | Plug, Female Sockets | 5 | Green | Female | 0.200 5.08mm | 1.024 26.01mm | - | Screw - Leaf Spring, Wire Guard | - | - | - | - | 1 | - | - | - | 12-24 AWG | 5 | 90° | - | 0.21-3.31mm2 | 6-7mm | M3 | - | - | Retention Latches (Non-Wire Side) | - | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 691363310003 Würth Elektronik | 128 | - | Datasheet | 8 Weeks | - | - | Free Hanging (In-Line) | - | - | Polyamide (PA66), Nylon 6/6 | Brass | 8A | 0.2 Nm (1.7 Lb-In) | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 3633 | Active | 1 (Unlimited) | Screw | - | Plug, Female Sockets | 3 | Green | Female | 0.150 3.81mm | 0.752 19.10mm | - | Screw - Leaf Spring, Wire Guard | - | - | - | - | 1 | - | - | - | 16-28 AWG | 3 | 90° | - | 0.08-1.31mm2 | 6-7mm | M2 | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant |