- Color
- Mounting Type
- Number of Positions
- Pitch
- Series
- Termination Style
- Operating Temperature
- Packaging
- Part Status
- Housing Material
- Contact Materials
- Gender
Attribute column
Manufacturer
Wurth Electronics Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Housing Material | Contact Materials | Current-UL | Torque-Screw | Voltage Rated | Voltage-UL | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Type | Number of Positions | Color | Gender | Pitch | Insulation Height | Current Rating | Termination Style | Lead Pitch | Number of Contacts | Contact Gender | Contact Tail Length | Number of Levels | Contact Mating Finish | Wire Gauge or Range - AWG | Positions Per Level | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Screw Size | Features | Material Flammability Rating | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 691701500012B Würth Elektronik | 13 |
| - | - | Tin | Through Hole | Through Hole | 12 | Liquid Crystal Polymer (LCP) | Brass | 10A | - | - | 300V | -40°C~105°C | Tape & Reel (TR) | WR-TBL Series 7015B | Active | 1 (Unlimited) | PCB | Terminal Block | Header, Male Pins, Shrouded (2 Side) | 12 | Black | Male | 0.200 5.08mm | 0.472 12.00mm | - | Solder | 5.08mm | 12 | - | 0.102 2.60mm | 1 | Tin | - | 12 | - | Vertical | - | - | - | - | UL94 V-0 | No SVHC | ROHS3 Compliant | ||
![]() 691701530008B Würth Elektronik | 13 |
| - | - | Tin | Through Hole | Through Hole | 8 | Liquid Crystal Polymer (LCP) | Brass | 10A | - | 300V | 300V | -40°C~105°C | Tape & Reel (TR) | WR-TBL Series 7015B | Active | 1 (Unlimited) | PCB | Terminal Block | Header, Male Pins, Shrouded (2 Side) | 8 | Black | Male | 0.200 5.08mm | 0.335 8.51mm | 10A | Solder | 5.08mm | 8 | - | 0.110 2.80mm | 1 | Tin | - | 8 | - | 90°, Right Angle | - | - | - | - | UL94 V-0 | Unknown | ROHS3 Compliant | ||
![]() 691343510002 Würth Elektronik | 50 |
| Datasheet | 8 Weeks | - | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | Brass | 15A | 0.4 Nm (3.5 Lb-In) | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 3435 | Active | 1 (Unlimited) | Screw | - | Plug, Female Sockets | 2 | Green | Female | 0.200 5.08mm | 1.024 26.01mm | - | Screw - Leaf Spring, Wire Guard | - | - | - | - | 1 | - | 12-24 AWG | 2 | 90° | - | 0.21-3.31mm2 | 6-7mm | M3 | Mating Flange, Retention Latches (Wire Side) | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 691340500005 Würth Elektronik | 101 |
| Datasheet | 8 Weeks | - | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | Brass | 20A | 0.56 Nm (5.0 Lb-In) | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 3405 | Active | 1 (Unlimited) | Screw | - | Plug, Female Sockets | 5 | Green | Female | 0.200 5.08mm | 0.594 15.09mm | - | Screw - Leaf Spring, Wire Guard | - | - | - | - | 1 | - | 12-24 AWG | 5 | 180° | - | 0.21-3.31mm2 | 7-8mm | M3 | Mating Flange, Retention Latches (Non-Wire Side) | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 691351500015 Würth Elektronik | 90 | - | Datasheet | 8 Weeks | - | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | Brass | 20A | 0.56 Nm (5.0 Lb-In) | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 351 | Active | 1 (Unlimited) | Screw | - | Plug, Female Sockets | 15 | Green | Female | 0.200 5.08mm | 0.594 15.09mm | - | Screw - Leaf Spring, Wire Guard | - | - | - | - | 1 | - | 12-24 AWG | 15 | 180° | - | 0.21-3.31mm2 | 7-8mm | M3 | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 691351500016 Würth Elektronik | 34 | - | Datasheet | 8 Weeks | - | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | Brass | 20A | 0.56 Nm (5.0 Lb-In) | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 351 | Active | 1 (Unlimited) | Screw | - | Plug, Female Sockets | 16 | Green | Female | 0.200 5.08mm | 0.594 15.09mm | - | Screw - Leaf Spring, Wire Guard | - | - | - | - | 1 | - | 12-24 AWG | 16 | 180° | - | 0.21-3.31mm2 | 7-8mm | M3 | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 691361300015 Würth Elektronik | 85 |
| Datasheet | 8 Weeks | - | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | Brass | 10A | 0.34 Nm (3.0 Lb-In) | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 361 | Active | 1 (Unlimited) | Screw | - | Plug, Female Sockets | 15 | Green | Female | 0.150 3.81mm | 0.437 11.10mm | - | Screw - Leaf Spring, Wire Guard | - | - | - | - | 1 | - | 16-26 AWG | 15 | 180° | - | 0.13-1.31mm2 | 6-7mm | M2 | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 691361300014 Würth Elektronik | 26 |
| Datasheet | 8 Weeks | - | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | Brass | 10A | 0.34 Nm (3.0 Lb-In) | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 361 | Active | 1 (Unlimited) | Screw | - | Plug, Female Sockets | 14 | Green | Female | 0.150 3.81mm | 0.437 11.10mm | - | Screw - Leaf Spring, Wire Guard | - | - | - | - | 1 | - | 16-26 AWG | 14 | 180° | - | 0.13-1.31mm2 | 6-7mm | M2 | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 691367310005 Würth Elektronik | 270 |
| Datasheet | 8 Weeks | - | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | Brass | 8A | 0.2 Nm (1.7 Lb-In) | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 3673 | Active | 1 (Unlimited) | Screw | - | Plug, Female Sockets | 5 | Green | Female | 0.150 3.81mm | 0.752 19.10mm | - | Screw - Leaf Spring, Wire Guard | - | - | - | - | 1 | - | 16-28 AWG | 5 | 90° | - | 0.08-1.31mm2 | 6-7mm | M2 | Mating Flange | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 691351500007 Würth Elektronik | 42 | - | Datasheet | 8 Weeks | - | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | Brass | 20A | 0.56 Nm (5.0 Lb-In) | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 351 | Active | 1 (Unlimited) | Screw | - | Plug, Female Sockets | 7 | Green | Female | 0.200 5.08mm | 0.594 15.09mm | - | Screw - Leaf Spring, Wire Guard | - | - | - | - | 1 | - | 12-24 AWG | 7 | 180° | - | 0.21-3.31mm2 | 7-8mm | M3 | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 691367310004 Würth Elektronik | 144 |
| Datasheet | 8 Weeks | - | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | Brass | 8A | 0.2 Nm (1.7 Lb-In) | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 3673 | Active | 1 (Unlimited) | Screw | - | Plug, Female Sockets | 4 | Green | Female | 0.150 3.81mm | 0.752 19.10mm | - | Screw - Leaf Spring, Wire Guard | - | - | - | - | 1 | - | 16-28 AWG | 4 | 90° | - | 0.08-1.31mm2 | 6-7mm | M2 | Mating Flange | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 691343510005 Würth Elektronik | 72 |
| Datasheet | 8 Weeks | - | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | Brass | 15A | 0.4 Nm (3.5 Lb-In) | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 3435 | Active | 1 (Unlimited) | Screw | - | Plug, Female Sockets | 5 | Green | Female | 0.200 5.08mm | 1.024 26.01mm | - | Screw - Leaf Spring, Wire Guard | - | - | - | - | 1 | - | 12-24 AWG | 5 | 90° | - | 0.21-3.31mm2 | 6-7mm | M3 | Mating Flange, Retention Latches (Wire Side) | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 691344510004 Würth Elektronik | 89 | - | Datasheet | 8 Weeks | - | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | Brass | 15A | 0.4 Nm (3.5 Lb-In) | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 3445 | Active | 1 (Unlimited) | Screw | - | Plug, Female Sockets | 4 | Green | Female | 0.200 5.08mm | 1.024 26.01mm | - | Screw - Leaf Spring, Wire Guard | - | - | - | - | 1 | - | 12-24 AWG | 4 | 90° | - | 0.21-3.31mm2 | 6-7mm | M3 | Retention Latches (Non-Wire Side) | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 691361300013 Würth Elektronik | 25 | - | Datasheet | 8 Weeks | - | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | Brass | 10A | 0.34 Nm (3.0 Lb-In) | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 361 | Active | 1 (Unlimited) | Screw | - | Plug, Female Sockets | 13 | Green | Female | 0.150 3.81mm | 0.437 11.10mm | - | Screw - Leaf Spring, Wire Guard | - | - | - | - | 1 | - | 16-26 AWG | 13 | 180° | - | 0.13-1.31mm2 | 6-7mm | M2 | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 691701510002B Würth Elektronik | 587 |
| - | - | Tin | Through Hole | Through Hole | 2 | Liquid Crystal Polymer (LCP) | Brass | 10A | - | 300V | 300V | -40°C~105°C | Tape & Reel (TR) | WR-TBL Series 7015B | Active | 1 (Unlimited) | PCB | Terminal Block | Header, Male Pins, Shrouded (4 Side) | 2 | Black | Male | 0.200 5.08mm | 0.472 12.00mm | 10A | Solder | 5.08mm | 2 | Male | 0.102 2.60mm | 1 | Tin | - | 2 | - | Vertical | - | - | - | - | UL94 V-0 | Unknown | ROHS3 Compliant | ||
![]() 691701520008B Würth Elektronik | In Stock | - | - | - | Tin | Through Hole | Through Hole | 8 | Liquid Crystal Polymer (LCP) | Brass | 10A | - | 300V | 300V | -40°C~105°C | Tape & Reel (TR) | WR-TBL Series 7015B | Active | 1 (Unlimited) | PCB | Terminal Block | Header, Male Pins, Shrouded (4 Side) | 8 | Black | Male | 0.200 5.08mm | 0.472 12.00mm | 10A | Solder | 5.08mm | 8 | - | 0.102 2.60mm | 1 | Tin | - | 8 | - | Vertical | - | - | - | Mating Flange | UL94 V-0 | Unknown | ROHS3 Compliant | ||
![]() 691701340011B Würth Elektronik | 22 |
| - | - | Tin | Through Hole | Through Hole | 11 | Liquid Crystal Polymer (LCP) | Brass | 10A | - | - | 300V | -40°C~105°C | Tape & Reel (TR) | WR-TBL Series 7013B | Active | 1 (Unlimited) | PCB | Terminal Block | Header, Male Pins, Shrouded (4 Side) | 11 | Black | Male | 0.150 3.81mm | 0.287 7.30mm | - | Solder | 3.81mm | 11 | - | 0.102 2.60mm | 1 | Tin | - | 11 | - | 90°, Right Angle | - | - | - | - | UL94 V-0 | No SVHC | ROHS3 Compliant | ||
![]() 691361300018 Würth Elektronik | 43 | - | Datasheet | 8 Weeks | - | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | Brass | 10A | 0.34 Nm (3.0 Lb-In) | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 361 | Active | 1 (Unlimited) | Screw | - | Plug, Female Sockets | 18 | Green | - | 0.150 3.81mm | 0.437 11.10mm | - | Screw - Leaf Spring, Wire Guard | - | - | - | - | 1 | - | 16-26 AWG | 18 | 180° | - | 0.13-1.31mm2 | 6-7mm | M2 | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 691361300016 Würth Elektronik | 92 | - | Datasheet | 8 Weeks | - | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | Brass | 10A | 0.34 Nm (3.0 Lb-In) | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 361 | Active | 1 (Unlimited) | Screw | - | Plug, Female Sockets | 16 | Green | Female | 0.150 3.81mm | 0.437 11.10mm | - | Screw - Leaf Spring, Wire Guard | - | - | - | - | 1 | - | 16-26 AWG | 16 | 180° | - | 0.13-1.31mm2 | 6-7mm | M2 | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 691701340008B Würth Elektronik | In Stock | - | - | - | Tin | Through Hole | Through Hole | 8 | Liquid Crystal Polymer (LCP) | Brass | 10A | - | 300V | 300V | -40°C~105°C | Tape & Reel (TR) | WR-TBL Series 7013B | Active | 1 (Unlimited) | PCB | Terminal Block | Header, Male Pins, Shrouded (4 Side) | 8 | Black | Male | 0.150 3.81mm | 0.287 7.30mm | 10A | Solder | 3.81mm | 8 | - | 0.102 2.60mm | 1 | Tin | - | 8 | - | 90°, Right Angle | - | - | - | - | UL94 V-0 | Unknown | ROHS3 Compliant |