- Color
- Mounting Type
- Number of Positions
- Pitch
- Series
- Termination Style
- Operating Temperature
- Packaging
- Part Status
- Housing Material
- Contact Materials
- Gender
Attribute column
Manufacturer
Wurth Electronics Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Housing Material | Contact Materials | Current-UL | Torque-Screw | Voltage Rated | Voltage-UL | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Type | Number of Positions | Color | Gender | Pitch | Insulation Height | Current Rating | Termination Style | Lead Pitch | Number of Contacts | Contact Tail Length | Number of Levels | Contact Mating Finish | Wire Gauge or Range - AWG | Positions Per Level | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Screw Size | Features | Material Flammability Rating | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 691701320010B Würth Elektronik | 14 |
| - | - | Tin | Through Hole | Through Hole | 10 | Liquid Crystal Polymer (LCP) | Brass | 10A | - | 300V | 300V | -40°C~105°C | Tape & Reel (TR) | WR-TBL Series 7013B | Active | 1 (Unlimited) | PCB | Terminal Block | Header, Male Pins, Shrouded (4 Side) | 10 | Black | Male | 0.150 3.81mm | 0.362 9.20mm | 10A | Solder | 3.81mm | 10 | 0.102 2.60mm | 1 | Tin | - | 10 | - | Vertical | - | - | - | Mating Flange | UL94 V-0 | Unknown | ROHS3 Compliant | ||
![]() 691361300012 Würth Elektronik | 103 | - | Datasheet | 8 Weeks | - | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | Brass | 10A | 0.34 Nm (3.0 Lb-In) | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 361 | Active | 1 (Unlimited) | Screw | - | Plug, Female Sockets | 12 | Green | Female | 0.150 3.81mm | 0.437 11.10mm | - | Screw - Leaf Spring, Wire Guard | - | - | - | 1 | - | 16-26 AWG | 12 | 180° | - | 0.13-1.31mm2 | 6-7mm | M2 | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 691340500002 Würth Elektronik | 440 | - | Datasheet | 8 Weeks | - | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | Brass | 20A | 0.56 Nm (5.0 Lb-In) | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 3405 | Active | 1 (Unlimited) | Screw | - | Plug, Female Sockets | 2 | Green | Female | 0.200 5.08mm | 0.594 15.09mm | - | Screw - Leaf Spring, Wire Guard | - | - | - | 1 | - | 12-24 AWG | 2 | 180° | - | 0.21-3.31mm2 | 7-8mm | M3 | Mating Flange, Retention Latches (Non-Wire Side) | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 691365310003 Würth Elektronik | 135 |
| Datasheet | 8 Weeks | - | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | Brass | 8A | 0.2 Nm (1.7 Lb-In) | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 3653 | Active | 1 (Unlimited) | Screw | - | Plug, Female Sockets | 3 | Green | Female | 0.150 3.81mm | 0.752 19.10mm | - | Screw - Leaf Spring, Wire Guard | - | - | - | 1 | - | 16-28 AWG | 3 | 90° | - | 0.08-1.31mm2 | 6-7mm | M2 | Mating Flange | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 691343510004 Würth Elektronik | 94 |
| Datasheet | 8 Weeks | - | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | Brass | 15A | 0.4 Nm (3.5 Lb-In) | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 3435 | Active | 1 (Unlimited) | Screw | - | Plug, Female Sockets | 4 | Green | Female | 0.200 5.08mm | 1.024 26.01mm | - | Screw - Leaf Spring, Wire Guard | - | - | - | 1 | - | 12-24 AWG | 4 | 90° | - | 0.21-3.31mm2 | 6-7mm | M3 | Mating Flange, Retention Latches (Wire Side) | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 691345510003 Würth Elektronik | 55 |
| Datasheet | 8 Weeks | - | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | Brass | 15A | 0.4 Nm (3.5 Lb-In) | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 3455 | Active | 1 (Unlimited) | Screw | - | Plug, Female Sockets | 3 | Green | Female | 0.200 5.08mm | 1.024 26.01mm | - | Screw - Leaf Spring, Wire Guard | - | - | - | 1 | - | 12-24 AWG | 3 | 90° | - | 0.21-3.31mm2 | 6-7mm | M3 | Mating Flange, Retention Latches (Non-Wire Side) | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 691701320004B Würth Elektronik | In Stock | - | - | - | Tin | Through Hole | Through Hole | 4 | Liquid Crystal Polymer (LCP) | Brass | 10A | - | 300V | 300V | -40°C~105°C | Tape & Reel (TR) | WR-TBL Series 7013B | Active | 1 (Unlimited) | PCB | Terminal Block | Header, Male Pins, Shrouded (4 Side) | 4 | Black | Male | 0.150 3.81mm | 0.362 9.20mm | 10A | Solder | 3.81mm | 4 | 0.102 2.60mm | 1 | Tin | - | 4 | - | Vertical | - | - | - | Mating Flange | UL94 V-0 | Unknown | ROHS3 Compliant | ||
![]() 691345710002 Würth Elektronik | 181 |
| Datasheet | 8 Weeks | - | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | Brass | 15A | 0.4 Nm (3.5 Lb-In) | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 3457 | Active | 1 (Unlimited) | - | - | Plug, Female Sockets | 2 | Green | - | 0.197 5.00mm | 1.024 26.01mm | - | Screw - Leaf Spring, Wire Guard | - | - | - | 1 | - | 12-24 AWG | 2 | 90° | - | 0.21-3.31mm2 | 6-7mm | M3 | Mating Flange, Retention Latches (Non-Wire Side) | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 691367110002 Würth Elektronik | 128 |
| Datasheet | 8 Weeks | - | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | Brass | 8A | 0.2 Nm (1.7 Lb-In) | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 3671 | Active | 1 (Unlimited) | - | - | Plug, Female Sockets | 2 | Green | - | 0.138 3.50mm | 0.760 19.30mm | - | Screw - Leaf Spring, Wire Guard | - | - | - | 1 | - | 16-26 AWG | 2 | 90° | - | 0.13-1.31mm2 | 6-7mm | M2 | Mating Flange | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 691311500009 Würth Elektronik | 90 |
| Datasheet | 8 Weeks | - | - | Through Hole | - | Polybutylene Terephthalate (PBT) | Brass | 20A | - | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 311 | Active | 1 (Unlimited) | - | - | Header, Male Pins, Shrouded (2 Side) | 9 | Green | - | 0.200 5.08mm | 0.472 12.00mm | - | Solder | - | - | 0.157 4.00mm | 1 | Tin | - | 9 | - | Vertical | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 691311500012 Würth Elektronik | 149 | - | Datasheet | 8 Weeks | - | - | Through Hole | - | Polybutylene Terephthalate (PBT) | Brass | 20A | - | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 311 | Active | 1 (Unlimited) | - | - | Header, Male Pins, Shrouded (2 Side) | 12 | Green | - | 0.200 5.08mm | 0.472 12.00mm | - | Solder | - | - | 0.157 4.00mm | 1 | Tin | - | 12 | - | Vertical | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 691386700015 Würth Elektronik | 69 |
| Datasheet | 11 Weeks | - | - | Through Hole | - | Polycarbonate (PC) | Copper Alloy | 14A | - | - | 300V | -30°C~120°C | Bulk | WR-TBL Series 3867 | Active | 1 (Unlimited) | - | - | Header, Blade Pins | 15 | Gray | - | 0.197 5.00mm | 0.429 10.90mm | - | Solder | - | - | 0.161 4.10mm | 1 | Tin | - | 15 | - | Vertical | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 691328310004 Würth Elektronik | 171 |
| Datasheet | 8 Weeks | - | - | Through Hole | - | Polyamide (PA66), Nylon 6/6 | Brass | 10A | - | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 3283 | Active | 1 (Unlimited) | - | - | Header, Male Pins, Shrouded (4 Side) | 4 | Green | - | 0.150 3.81mm | 0.894 22.71mm | - | Solder | - | - | 0.138 3.50mm | 2 | Tin | - | 2 | - | 90°, Right Angle | - | - | - | Mating Flange | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 691310340007 Würth Elektronik | 33057242 |
| Datasheet | 8 Weeks | - | - | Through Hole | - | Polyamide (PA66), Nylon 6/6 | Copper Alloy | 8A | - | - | 300V | -40°C~115°C | Bulk | WR-TBL Series 3103 | Active | 1 (Unlimited) | - | - | Header, Female Sockets | 7 | Green | - | 0.150 3.81mm | 0.268 6.80mm | - | Solder | - | - | 0.134 3.40mm | 1 | Tin | - | 7 | - | 90°, Right Angle | - | 7mm | - | Mating Flange | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 691334500004 Würth Elektronik | 201 |
| Datasheet | 8 Weeks | - | - | Through Hole | - | Polyamide (PA66), Nylon 6/6 | Brass | 20A | - | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 3345 | Active | 1 (Unlimited) | - | - | Header, Male Pins, Shrouded (4 Side) | 4 | Green | - | 0.200 5.08mm | 0.866 22.00mm | - | Solder | - | - | 0.154 3.90mm | 2 | Tin | - | 2 | - | Vertical | - | - | - | Mating Flange | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 691311500022 Würth Elektronik | 78 |
| Datasheet | 8 Weeks | - | - | Through Hole | - | Polybutylene Terephthalate (PBT) | Brass | 20A | - | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 311 | Active | 1 (Unlimited) | - | - | Header, Male Pins, Shrouded (2 Side) | 22 | Green | - | 0.200 5.08mm | 0.472 12.00mm | - | Solder | - | - | 0.157 4.00mm | 1 | Tin | - | 22 | - | Vertical | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 691308330007 Würth Elektronik | 157 |
| Datasheet | 8 Weeks | - | - | Through Hole | - | Polyamide (PA66), Nylon 6/6 | Copper Alloy | 8A | - | - | 300V | -40°C~115°C | Bulk | WR-TBL Series 3083 | Active | 1 (Unlimited) | - | - | Header, Female Sockets | 7 | Green | - | 0.150 3.81mm | 0.571 14.50mm | - | Solder | - | - | 0.134 3.40mm | 1 | Tin | - | 7 | - | Vertical | - | - | - | Mating Flange | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 691319510006 Würth Elektronik | 16 |
| Datasheet | 8 Weeks | - | - | Through Hole | - | Polybutylene Terephthalate (PBT) | Brass | 10A | - | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 3195 | Active | 1 (Unlimited) | - | - | Header, Male Pins, Shrouded (4 Side) | 6 | Green | - | 0.200 5.08mm | 0.933 23.70mm | - | Solder | - | - | 0.157 4.00mm | 2 | Tin | - | 3 | - | 90°, Right Angle | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 691314520111 Würth Elektronik | 80 |
| Datasheet | 8 Weeks | - | - | Through Hole | - | Polyamide (PA66), Nylon 6/6 | Brass | 20A | - | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 314 | Active | 1 (Unlimited) | - | - | Header, Male Pins, Shrouded (4 Side) | 11 | Green | - | 0.200 5.08mm | 0.571 14.50mm | - | Solder | - | - | 0.161 4.10mm | 1 | Tin | - | 11 | - | 45° | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 691321300018 Würth Elektronik | 137 |
| Datasheet | 8 Weeks | - | - | Through Hole | - | Polyamide (PA66), Nylon 6/6 | Brass | 10A | - | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 321 | Active | 1 (Unlimited) | - | - | Header, Male Pins, Shrouded (4 Side) | 18 | Green | - | 0.150 3.81mm | 0.362 9.20mm | - | Solder | - | - | 0.138 3.50mm | 1 | Tin | - | 18 | - | Vertical | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant |