- Color
- Mounting Type
- Number of Positions
- Pitch
- Series
- Termination Style
- Operating Temperature
- Packaging
- Part Status
- Housing Material
- Contact Materials
- Gender
Attribute column
Manufacturer
Wurth Electronics Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Housing Material | Contact Materials | Current-UL | Torque-Screw | Voltage-UL | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Number of Positions | Color | Pitch | Insulation Height | Termination Style | Contact Tail Length | Number of Levels | Contact Mating Finish | Wire Gauge or Range - AWG | Positions Per Level | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Screw Size | Features | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 691304300008 Würth Elektronik | 240 |
| Datasheet | 42 Weeks | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | Copper Alloy | 12A | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 3043 | Active | 1 (Unlimited) | Plug, Female Sockets | 8 | Green | 0.150 3.81mm | 0.307 7.80mm | Screwless | - | 1 | Tin | 16-24 AWG | 8 | 180° | - | 0.21-1.31mm2 | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 691381030012 Würth Elektronik | 83 |
| Datasheet | 7 Weeks | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | Copper Alloy | 12A | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 3810 | Active | 1 (Unlimited) | Plug, Female Sockets | 12 | Green | 0.098 2.50mm | 0.465 11.80mm | Screwless - Leg Spring, Push-In Spring | - | 1 | Tin | 16-24 AWG | 12 | 180° | - | 0.21-1.31mm2 | 6-8mm | - | Mating Flange | UL94 V-0 | ROHS3 Compliant | ||
![]() 691348500008 Würth Elektronik | 54 | - | Datasheet | 8 Weeks | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | Brass | 20A | 0.56 Nm (5.0 Lb-In) | 300V | -40°C~105°C | Bulk | WR-TBL Series 3485 | Active | 1 (Unlimited) | Plug, Male Pins | 8 | Green | 0.200 5.08mm | 0.591 15.00mm | Screw - Leaf Spring, Wire Guard | - | 1 | - | 12-22 AWG | 8 | 180° | - | 0.33-3.31mm2 | 7-8mm | M3 | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 691370710002B Würth Elektronik | 119 |
| Datasheet | 12 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass | 16A | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 370B | Active | 1 (Unlimited) | Header, Male Pins, Shrouded (4 Side) | 2 | Gray | 0.197 5.00mm | 0.311 7.90mm | Solder | 0.134 3.40mm | 1 | Tin | - | 2 | - | 90°, Right Angle | - | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 691314520102 Würth Elektronik | 144 |
| Datasheet | 8 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass | 20A | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 314 | Active | 1 (Unlimited) | Header, Male Pins, Shrouded (4 Side) | 2 | Green | 0.200 5.08mm | 0.571 14.50mm | Solder | 0.161 4.10mm | 1 | Tin | - | 2 | - | 45° | - | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 691351700007 Würth Elektronik | 95 |
| Datasheet | 8 Weeks | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | Brass | 15A | 0.4 Nm (3.5 Lb-In) | 300V | -40°C~105°C | Bulk | WR-TBL Series 3517 | Active | 1 (Unlimited) | Plug, Female Sockets | 7 | Green | 0.197 5.00mm | 1.024 26.01mm | Screw - Leaf Spring, Wire Guard | - | 1 | - | 12-24 AWG | 7 | 90° | - | 0.21-3.31mm2 | 6-7mm | M3 | Retention Latches (Wire Side) | UL94 V-0 | ROHS3 Compliant | ||
![]() 691364100004 Würth Elektronik | 97 | - | Datasheet | 8 Weeks | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | Brass | 10A | 0.34 Nm (3.0 Lb-In) | 300V | -40°C~105°C | Bulk | WR-TBL Series 3641 | Active | 1 (Unlimited) | Plug, Female Sockets | 4 | Green | 0.138 3.50mm | 0.437 11.10mm | Screw - Leaf Spring, Wire Guard | - | 1 | - | 16-26 AWG | 4 | 180° | - | 0.13-1.31mm2 | 6-7mm | M2 | Mating Flange | UL94 V-0 | ROHS3 Compliant | ||
![]() 691332510004 Würth Elektronik | 200 |
| Datasheet | 8 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass | 20A | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 3325 | Active | 1 (Unlimited) | Header, Male Pins, Shrouded (4 Side) | 4 | Green | 0.200 5.08mm | 1.134 28.80mm | Solder | 0.157 4.00mm | 2 | Tin | - | 2 | - | 90°, Right Angle | - | - | - | Mating Flange | UL94 V-0 | ROHS3 Compliant | ||
![]() 691356300008B Würth Elektronik | 104 |
| Datasheet | 8 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass | 10A | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 356B | Active | 1 (Unlimited) | Header, Male Pins, Shrouded (4 Side) | 8 | Green | 0.150 3.81mm | 0.862 21.89mm | Solder | 0.134 3.40mm | 2 | Tin | - | 4 | - | Vertical | - | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 691343710004 Würth Elektronik | 181 | - | Datasheet | 8 Weeks | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | Brass | 20A | 0.56 Nm (5.0 Lb-In) | 300V | -40°C~105°C | Bulk | WR-TBL Series 3437 | Active | 1 (Unlimited) | Plug, Female Sockets | 4 | Green | 0.197 5.00mm | 0.594 15.09mm | Screw - Leaf Spring, Wire Guard | - | 1 | - | 12-24 AWG | 4 | 180° | - | 0.21-3.31mm2 | 7-8mm | M3 | Mating Flange, Retention Latches (Non-Wire Side) | UL94 V-0 | ROHS3 Compliant | ||
![]() 691323300008 Würth Elektronik | 177 | - | Datasheet | 8 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass | 10A | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 3233 | Active | 1 (Unlimited) | Header, Male Pins, Shrouded (4 Side) | 8 | Green | 0.150 3.81mm | 0.362 9.20mm | Solder | 0.138 3.50mm | 1 | Tin | - | 8 | - | Vertical | - | - | - | Mating Flange | UL94 V-0 | ROHS3 Compliant | ||
![]() 691318400006 Würth Elektronik | 200 |
| Datasheet | 8 Weeks | Through Hole | Polybutylene Terephthalate (PBT) | Brass | 20A | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 3184 | Active | 1 (Unlimited) | Header, Male Pins, Shrouded (4 Side) | 6 | Green | 0.300 7.62mm | 0.472 12.00mm | Solder | 0.157 4.00mm | 1 | Tin | - | 6 | - | Vertical | - | - | - | Mating Flange | UL94 V-0 | ROHS3 Compliant | ||
![]() 691348500003 Würth Elektronik | 34 | - | Datasheet | 8 Weeks | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | Brass | 20A | 0.56 Nm (5.0 Lb-In) | 300V | -40°C~105°C | Bulk | WR-TBL Series 3485 | Active | 1 (Unlimited) | Plug, Male Pins | 3 | Green | 0.200 5.08mm | 0.591 15.00mm | Screw - Leaf Spring, Wire Guard | - | 1 | - | 12-22 AWG | 3 | 180° | - | 0.33-3.31mm2 | 7-8mm | M3 | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 691323100006 Würth Elektronik | 118 |
| Datasheet | 8 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass | 10A | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 3231 | Active | 1 (Unlimited) | Header, Male Pins, Shrouded (4 Side) | 6 | Green | 0.138 3.50mm | 0.362 9.20mm | Solder | 0.138 3.50mm | 1 | Tin | - | 6 | - | Vertical | - | - | - | Mating Flange | UL94 V-0 | ROHS3 Compliant | ||
![]() 691366110006 Würth Elektronik | 472 | - | Datasheet | 8 Weeks | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | Brass | 8A | 0.2 Nm (1.7 Lb-In) | 300V | -40°C~105°C | Bulk | WR-TBL Series 3661 | Active | 1 (Unlimited) | Plug, Female Sockets | 6 | Green | 0.138 3.50mm | 0.760 19.30mm | Screw - Leaf Spring, Wire Guard | - | 1 | - | 16-28 AWG | 6 | 90° | - | 0.08-1.31mm2 | 6-7mm | M2 | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 691365110004 Würth Elektronik | 90 |
| Datasheet | 8 Weeks | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | Brass | 8A | 0.2 Nm (1.7 Lb-In) | 300V | -40°C~105°C | Bulk | WR-TBL Series 3651 | Active | 1 (Unlimited) | Plug, Female Sockets | 4 | Green | 0.138 3.50mm | 0.760 19.30mm | Screw - Leaf Spring, Wire Guard | - | 1 | - | 16-26 AWG | 4 | 90° | - | 0.13-1.31mm2 | 6-7mm | M2 | Mating Flange | UL94 V-0 | ROHS3 Compliant | ||
![]() 691323100008 Würth Elektronik | 104 | - | Datasheet | 8 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass | 10A | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 3231 | Active | 1 (Unlimited) | Header, Male Pins, Shrouded (4 Side) | 8 | Green | 0.138 3.50mm | 0.362 9.20mm | Solder | 0.138 3.50mm | 1 | Tin | - | 8 | - | Vertical | - | - | - | Mating Flange | UL94 V-0 | ROHS3 Compliant | ||
![]() 691309510005 Würth Elektronik | 302 |
| Datasheet | 8 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass | 20A | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 3095 | Active | 1 (Unlimited) | Header, Female Sockets | 5 | Green | 0.200 5.08mm | 0.339 8.61mm | Solder | 0.138 3.50mm | 1 | Tin | - | 5 | - | 90°, Right Angle | - | - | - | Retention Latches | UL94 V-0 | ROHS3 Compliant | ||
![]() 691356300010B Würth Elektronik | 176 |
| Datasheet | 8 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass | 10A | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 356B | Active | 1 (Unlimited) | Header, Male Pins, Shrouded (4 Side) | 10 | Green | 0.150 3.81mm | 0.862 21.89mm | Solder | 0.134 3.40mm | 2 | Tin | - | 5 | - | Vertical | - | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 691343410003 Würth Elektronik | 174 |
| Datasheet | 8 Weeks | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | Brass | 15A | 0.49 Nm (4.3 Lb-In) | 300V | -40°C~105°C | Bulk | WR-TBL Series 3434 | Active | 1 (Unlimited) | Plug, Female Sockets | 3 | Green | 0.300 7.62mm | 1.033 26.25mm | Screw - Leaf Spring, Wire Guard | - | 1 | - | 12-24 AWG | 3 | 90° | - | 0.21-3.31mm2 | 6-7mm | M3 | Mating Flange, Retention Latches (Wire Side) | UL94 V-0 | ROHS3 Compliant |