- Color
- Mounting Type
- Number of Positions
- Pitch
- Series
- Termination Style
- Operating Temperature
- Packaging
- Part Status
- Housing Material
- Contact Materials
- Gender
Attribute column
Manufacturer
Wurth Electronics Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Housing Material | Contact Materials | Current-UL | Torque-Screw | Voltage-UL | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Number of Positions | Color | Pitch | Insulation Height | Termination Style | Contact Tail Length | Number of Levels | Contact Mating Finish | Wire Gauge or Range - AWG | Positions Per Level | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Screw Size | Features | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 691305540003 Würth Elektronik | 99 | - | Datasheet | 42 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy | 16A | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 3055 | Active | 1 (Unlimited) | Header, Male Pins, Shrouded (4 Side) | 3 | Green | 0.200 5.08mm | 0.338 8.59mm | Solder | 0.157 4.00mm | 1 | Tin | - | 3 | - | 90°, Right Angle | - | - | - | Locking Ramp | UL94 V-0 | ROHS3 Compliant | ||
![]() 691311500109 Würth Elektronik | 188 | - | Datasheet | 8 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass | 20A | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 311 | Active | 1 (Unlimited) | Header, Male Pins, Shrouded (4 Side) | 9 | Green | 0.200 5.08mm | 0.472 12.00mm | Solder | 0.157 4.00mm | 1 | Tin | - | 9 | - | Vertical | - | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 691305530003 Würth Elektronik | 289 | - | Datasheet | 42 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy | 16A | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 3055 | Active | 1 (Unlimited) | Header, Male Pins, Shrouded (4 Side) | 3 | Green | 0.200 5.08mm | 0.472 12.00mm | Solder | 0.157 4.00mm | 1 | Tin | - | 3 | - | Vertical | - | - | - | Locking Ramp | UL94 V-0 | ROHS3 Compliant | ||
![]() 691365310002 Würth Elektronik | 240 | - | Datasheet | 8 Weeks | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | Brass | 8A | 0.2 Nm (1.7 Lb-In) | 300V | -40°C~105°C | Bulk | WR-TBL Series 3653 | Active | 1 (Unlimited) | Plug, Female Sockets | 2 | Green | 0.150 3.81mm | 0.752 19.10mm | Screw - Leaf Spring, Wire Guard | - | 1 | - | 16-28 AWG | 2 | 90° | - | 0.08-1.31mm2 | 6-7mm | M2 | Mating Flange | UL94 V-0 | ROHS3 Compliant | ||
![]() 691311500110 Würth Elektronik | 183 | - | Datasheet | 8 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass | 20A | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 311 | Active | 1 (Unlimited) | Header, Male Pins, Shrouded (4 Side) | 10 | Green | 0.200 5.08mm | 0.472 12.00mm | Solder | 0.157 4.00mm | 1 | Tin | - | 10 | - | Vertical | - | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 691309510002 Würth Elektronik | 298 | - | Datasheet | 8 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass | 20A | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 3095 | Active | 1 (Unlimited) | Header, Female Sockets | 2 | Green | 0.200 5.08mm | 0.339 8.61mm | Solder | 0.138 3.50mm | 1 | Tin | - | 2 | - | 90°, Right Angle | - | - | - | Retention Latches | UL94 V-0 | ROHS3 Compliant | ||
![]() 691321300009 Würth Elektronik | 181 | - | Datasheet | 8 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass | 10A | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 321 | Active | 1 (Unlimited) | Header, Male Pins, Shrouded (4 Side) | 9 | Green | 0.150 3.81mm | 0.362 9.20mm | Solder | 0.138 3.50mm | 1 | Tin | - | 9 | - | Vertical | - | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 691313510009 Würth Elektronik | 130 | - | Datasheet | 8 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass | 20A | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 313 | Active | 1 (Unlimited) | Header, Male Pins, Shrouded (4 Side) | 9 | Green | 0.200 5.08mm | 0.335 8.51mm | Solder | 0.138 3.50mm | 1 | Tin | - | 9 | - | 90°, Right Angle | - | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 691311500010 Würth Elektronik | 269 |
| Datasheet | 8 Weeks | Through Hole | Polybutylene Terephthalate (PBT) | Brass | 20A | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 311 | Active | 1 (Unlimited) | Header, Male Pins, Shrouded (2 Side) | 10 | Green | 0.200 5.08mm | 0.472 12.00mm | Solder | 0.157 4.00mm | 1 | Tin | - | 10 | - | Vertical | - | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 691386700009 Würth Elektronik | 63 |
| Datasheet | 11 Weeks | Through Hole | Polycarbonate (PC) | Copper Alloy | 14A | - | 300V | -30°C~120°C | Bulk | WR-TBL Series 3867 | Active | 1 (Unlimited) | Header, Blade Pins | 9 | Gray | 0.197 5.00mm | 0.429 10.90mm | Solder | 0.161 4.10mm | 1 | Tin | - | 9 | - | Vertical | - | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 691309410002 Würth Elektronik | 992 |
| Datasheet | 8 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass | 20A | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 3094 | Active | 1 (Unlimited) | Header, Female Sockets | 2 | Green | 0.300 7.62mm | 0.327 8.30mm | Solder | 0.138 3.50mm | 1 | Tin | - | 2 | - | 90°, Right Angle | - | - | - | Retention Latches | UL94 V-0 | ROHS3 Compliant | ||
![]() 691305530005 Würth Elektronik | 167 | - | Datasheet | 42 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy | 16A | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 3055 | Active | 1 (Unlimited) | Header, Male Pins, Shrouded (4 Side) | 5 | Green | 0.200 5.08mm | 0.472 12.00mm | Solder | 0.157 4.00mm | 1 | Tin | - | 5 | - | Vertical | - | - | - | Locking Ramp | UL94 V-0 | ROHS3 Compliant | ||
![]() 691311500112 Würth Elektronik | 77 | - | Datasheet | 8 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass | 20A | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 311 | Active | 1 (Unlimited) | Header, Male Pins, Shrouded (4 Side) | 12 | Green | 0.200 5.08mm | 0.472 12.00mm | Solder | 0.157 4.00mm | 1 | Tin | - | 12 | - | Vertical | - | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 691369700002B Würth Elektronik | 90 |
| Datasheet | 12 Weeks | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | Phosphor Bronze | 16A | - | 300V | -40°C~115°C | Bulk | WR-TBL Series 369B | Active | 1 (Unlimited) | Plug, Female Sockets | 2 | Gray | 0.197 5.00mm | 0.575 14.60mm | Screwless - Leg Spring, Push-In Spring | - | 1 | Tin | 12-28 AWG | 2 | 180° | - | 0.08-3.31mm2 | 8-9mm | - | Retention Latches (Non-Wire Side) | UL94 V-0 | ROHS3 Compliant | ||
![]() 691305530006 Würth Elektronik | 205 | - | Datasheet | 28 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy | 16A | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 3055 | Active | 1 (Unlimited) | Header, Male Pins, Shrouded (4 Side) | 6 | Green | 0.200 5.08mm | 0.472 12.00mm | Solder | 0.157 4.00mm | 1 | Tin | - | 6 | - | Vertical | - | - | - | Locking Ramp | UL94 V-0 | ROHS3 Compliant | ||
![]() 691356300004B Würth Elektronik | 381 |
| Datasheet | 8 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass | 10A | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 356B | Active | 1 (Unlimited) | Header, Male Pins, Shrouded (4 Side) | 4 | Green | 0.150 3.81mm | 0.862 21.89mm | Solder | 0.134 3.40mm | 2 | Tin | - | 2 | - | Vertical | - | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 691314520106 Würth Elektronik | 44 |
| Datasheet | 8 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass | 20A | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 314 | Active | 1 (Unlimited) | Header, Male Pins, Shrouded (4 Side) | 6 | Green | 0.200 5.08mm | 0.571 14.50mm | Solder | 0.161 4.10mm | 1 | Tin | - | 6 | - | 45° | - | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 691318400002 Würth Elektronik | 214 |
| Datasheet | 8 Weeks | Through Hole | Polybutylene Terephthalate (PBT) | Brass | 20A | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 3184 | Active | 1 (Unlimited) | Header, Male Pins, Shrouded (4 Side) | 2 | Green | 0.300 7.62mm | 0.472 12.00mm | Solder | 0.157 4.00mm | 1 | Tin | - | 2 | - | Vertical | - | - | - | Mating Flange | UL94 V-0 | ROHS3 Compliant | ||
![]() 691305530007 Würth Elektronik | 83 |
| Datasheet | 42 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy | 16A | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 3055 | Active | 1 (Unlimited) | Header, Male Pins, Shrouded (4 Side) | 7 | Green | 0.200 5.08mm | 0.472 12.00mm | Solder | 0.157 4.00mm | 1 | Tin | - | 7 | - | Vertical | - | - | - | Locking Ramp | UL94 V-0 | ROHS3 Compliant | ||
![]() 691364300012 Würth Elektronik | 59 |
| Datasheet | 8 Weeks | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | Brass | 10A | 0.34 Nm (3.0 Lb-In) | 300V | -40°C~105°C | Bulk | WR-TBL Series 3643 | Active | 1 (Unlimited) | Plug, Female Sockets | 12 | Green | 0.150 3.81mm | 0.437 11.10mm | Screw - Leaf Spring, Wire Guard | - | 1 | - | 16-26 AWG | 12 | 180° | - | 0.13-1.31mm2 | 6-7mm | M2 | Mating Flange | UL94 V-0 | ROHS3 Compliant |