- Color
- Mounting Type
- Number of Positions
- Pitch
- Series
- Termination Style
- Operating Temperature
- Packaging
- Part Status
- Housing Material
- Contact Materials
- Gender
Attribute column
Manufacturer
Wurth Electronics Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Housing Material | Contact Materials | Current-UL | Torque-Screw | Voltage-UL | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Number of Positions | Color | Pitch | Insulation Height | Termination Style | Contact Tail Length | Number of Levels | Contact Mating Finish | Wire Gauge or Range - AWG | Positions Per Level | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Screw Size | Features | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 691343710002 Würth Elektronik | 226 | - | Datasheet | 8 Weeks | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | Brass | 20A | 0.56 Nm (5.0 Lb-In) | 300V | -40°C~105°C | Bulk | WR-TBL Series 3437 | Active | 1 (Unlimited) | - | Plug, Female Sockets | 2 | Green | 0.197 5.00mm | 0.594 15.09mm | Screw - Leaf Spring, Wire Guard | - | 1 | - | 12-24 AWG | 2 | 180° | - | 0.21-3.31mm2 | 7-8mm | M3 | Mating Flange, Retention Latches (Non-Wire Side) | UL94 V-0 | ROHS3 Compliant | ||
![]() 691325110002 Würth Elektronik | 500 | - | Datasheet | 8 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass | 10A | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 3251 | Active | 1 (Unlimited) | - | Header, Male Pins, Shrouded (4 Side) | 2 | Green | 0.138 3.50mm | 0.283 7.19mm | Solder | 0.138 3.50mm | 1 | Tin | - | 2 | - | 90°, Right Angle | - | - | - | Mating Flange | UL94 V-0 | ROHS3 Compliant | ||
![]() 691305540006 Würth Elektronik | 30 | - | Datasheet | 42 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy | 16A | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 3055 | Active | 1 (Unlimited) | - | Header, Male Pins, Shrouded (4 Side) | 6 | Green | 0.200 5.08mm | 0.338 8.59mm | Solder | 0.157 4.00mm | 1 | Tin | - | 6 | - | 90°, Right Angle | - | - | - | Locking Ramp | UL94 V-0 | ROHS3 Compliant | ||
![]() 691340500012 Würth Elektronik | 73 |
| Datasheet | 8 Weeks | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | Brass | 20A | 0.56 Nm (5.0 Lb-In) | 300V | -40°C~105°C | Bulk | WR-TBL Series 3405 | Active | 1 (Unlimited) | - | Plug, Female Sockets | 12 | Green | 0.200 5.08mm | 0.594 15.09mm | Screw - Leaf Spring, Wire Guard | - | 1 | - | 12-24 AWG | 12 | 180° | - | 0.21-3.31mm2 | 7-8mm | M3 | Mating Flange, Retention Latches (Non-Wire Side) | UL94 V-0 | ROHS3 Compliant | ||
![]() 691305530009 Würth Elektronik | 389 |
| Datasheet | 42 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy | 16A | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 3055 | Active | 1 (Unlimited) | - | Header, Male Pins, Shrouded (4 Side) | 9 | Green | 0.200 5.08mm | 0.472 12.00mm | Solder | 0.157 4.00mm | 1 | Tin | - | 9 | - | Vertical | - | - | - | Locking Ramp | UL94 V-0 | ROHS3 Compliant | ||
![]() 691385700010 Würth Elektronik | 38 |
| Datasheet | 10 Weeks | Free Hanging (In-Line) | Polycarbonate (PC) | Steel | 14A | 0.45 Nm (4.0 Lb-In) | 300V | -30°C~120°C | Bulk | WR-TBL Series 3857 | Active | 1 (Unlimited) | - | Plug, Female Sockets | 10 | Gray | 0.197 5.00mm | 0.610 15.49mm | Screw - Leaf Spring, Wire Guard | - | 1 | Zinc | 12-24 AWG | 10 | 180° | - | 0.2-3.31mm2 | 7mm | M2.5 | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 691385700009 Würth Elektronik | 66 |
| Datasheet | 10 Weeks | Free Hanging (In-Line) | Polycarbonate (PC) | Steel | 14A | 0.45 Nm (4.0 Lb-In) | 300V | -30°C~120°C | Bulk | WR-TBL Series 3857 | Active | 1 (Unlimited) | - | Plug, Female Sockets | 9 | Gray | 0.197 5.00mm | 0.610 15.49mm | Screw - Leaf Spring, Wire Guard | - | 1 | Zinc | 12-24 AWG | 9 | 180° | - | 0.2-3.31mm2 | 7mm | M2.5 | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 691312510021 Würth Elektronik | 41 |
| Datasheet | 8 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass | 20A | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 312 | Active | 1 (Unlimited) | - | Header, Male Pins, Shrouded (2 Side) | 21 | Green | 0.200 5.08mm | 0.335 8.51mm | Solder | 0.138 3.50mm | 1 | Tin | - | 21 | - | 90°, Right Angle | - | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 691335510012 Würth Elektronik | 85 |
| Datasheet | 8 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass | 10A | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 3355 | Active | 1 (Unlimited) | - | Header, Male Pins, Shrouded (2 Side) | 12 | Green | 0.200 5.08mm | 0.933 23.70mm | Solder | 0.157 4.00mm | 2 | Tin | - | 6 | - | 90°, Right Angle | - | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 691332510008 Würth Elektronik | 58 |
| Datasheet | 8 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass | 20A | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 3325 | Active | 1 (Unlimited) | - | Header, Male Pins, Shrouded (4 Side) | 8 | Green | 0.200 5.08mm | 1.134 28.80mm | Solder | 0.157 4.00mm | 2 | Tin | - | 4 | - | 90°, Right Angle | - | - | - | Mating Flange | UL94 V-0 | ROHS3 Compliant | ||
![]() 691340400004 Würth Elektronik | 60 |
| Datasheet | 8 Weeks | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | Brass | 20A | 0.56 Nm (5.0 Lb-In) | 300V | -40°C~105°C | Bulk | WR-TBL Series 3404 | Active | 1 (Unlimited) | - | Plug, Female Sockets | 4 | Green | 0.300 7.62mm | 0.594 15.09mm | Screw - Leaf Spring, Wire Guard | - | 1 | - | 12-24 AWG | 4 | 180° | - | 0.21-3.31mm2 | 7-8mm | M3 | Mating Flange, Retention Latches (Non-Wire Side) | UL94 V-0 | ROHS3 Compliant | ||
![]() 691348500005 Würth Elektronik | 63 |
| Datasheet | 8 Weeks | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | Brass | 20A | 0.56 Nm (5.0 Lb-In) | 300V | -40°C~105°C | Bulk | WR-TBL Series 3485 | Active | 1 (Unlimited) | - | Plug, Male Pins | 5 | Green | 0.200 5.08mm | 0.591 15.00mm | Screw - Leaf Spring, Wire Guard | - | 1 | - | 12-22 AWG | 5 | 180° | - | 0.33-3.31mm2 | 7-8mm | M3 | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 691317510012 Würth Elektronik | 114 |
| Datasheet | 8 Weeks | Through Hole | Polybutylene Terephthalate (PBT) | Brass | 20A | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 3175 | Active | 1 (Unlimited) | - | Header, Male Pins, Shrouded (4 Side) | 12 | Green | 0.200 5.08mm | 0.335 8.51mm | Solder | 0.157 4.00mm | 1 | Tin | - | 12 | - | 90°, Right Angle | - | - | - | Mating Flange | UL94 V-0 | ROHS3 Compliant | ||
![]() 691386700015 Würth Elektronik | 69 |
| Datasheet | 11 Weeks | Through Hole | Polycarbonate (PC) | Copper Alloy | 14A | - | 300V | -30°C~120°C | Bulk | WR-TBL Series 3867 | Active | 1 (Unlimited) | - | Header, Blade Pins | 15 | Gray | 0.197 5.00mm | 0.429 10.90mm | Solder | 0.161 4.10mm | 1 | Tin | - | 15 | - | Vertical | - | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 691328310004 Würth Elektronik | 171 |
| Datasheet | 8 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass | 10A | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 3283 | Active | 1 (Unlimited) | - | Header, Male Pins, Shrouded (4 Side) | 4 | Green | 0.150 3.81mm | 0.894 22.71mm | Solder | 0.138 3.50mm | 2 | Tin | - | 2 | - | 90°, Right Angle | - | - | - | Mating Flange | UL94 V-0 | ROHS3 Compliant | ||
![]() 691308330007 Würth Elektronik | 157 |
| Datasheet | 8 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy | 8A | - | 300V | -40°C~115°C | Bulk | WR-TBL Series 3083 | Active | 1 (Unlimited) | - | Header, Female Sockets | 7 | Green | 0.150 3.81mm | 0.571 14.50mm | Solder | 0.134 3.40mm | 1 | Tin | - | 7 | - | Vertical | - | - | - | Mating Flange | UL94 V-0 | ROHS3 Compliant | ||
![]() 691322310021 Würth Elektronik | 14 |
| Datasheet | 8 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass | 10A | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 3223 | Active | 1 (Unlimited) | - | Header, Male Pins, Shrouded (4 Side) | 21 | Green | 0.150 3.81mm | 0.276 7.00mm | Solder | 0.138 3.50mm | 1 | Tin | - | 21 | - | 90°, Right Angle | - | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 691358710007 Würth Elektronik | 76 |
| Datasheet | 8 Weeks | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | Copper Alloy | 7A | - | 300V | -40°C~115°C | Bulk | WR-TBL Series 3587 | Active | 1 (Unlimited) | - | Plug, Female Sockets | 7 | Green | 0.200 5.08mm | 0.551 14.00mm | IDC | - | 1 | Tin | 18-22 AWG | 7 | 90° | - | 0.33-0.82mm2 | - | - | Retention Latches (Non-Wire Side) | UL94 V-0 | ROHS3 Compliant | ||
![]() 691320510016 Würth Elektronik | 22 |
| Datasheet | 8 Weeks | Through Hole | Polybutylene Terephthalate (PBT) | Brass | 10A | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 3205 | Active | 1 (Unlimited) | - | Header, Male Pins, Shrouded (4 Side) | 16 | Green | 0.200 5.08mm | 0.933 23.70mm | Solder | 0.157 4.00mm | 2 | Tin | - | 8 | - | 90°, Right Angle | - | - | - | Mating Flange | UL94 V-0 | ROHS3 Compliant | ||
![]() 691353500023 Würth Elektronik | 22 |
| Datasheet | 8 Weeks | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | Phosphor Bronze | 10A | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 353 | Active | 1 (Unlimited) | Spring Clamp | Plug, Female Sockets | 23 | Green | 0.200 5.08mm | 0.591 15.00mm | Screwless - Leg Spring, Push-In Spring | - | 1 | Tin | 12-26 AWG | 23 | 180° | - | 0.13-3.31mm2 | 6-7mm | - | Retention Latches (Non-Wire Side) | UL94 V-0 | ROHS3 Compliant |