- Color
- Mounting Type
- Number of Positions
- Pitch
- Series
- Termination Style
- Operating Temperature
- Packaging
- Part Status
- Housing Material
- Contact Materials
- Gender
Attribute column
Manufacturer
Wurth Electronics Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Housing Material | Contact Materials | Current-UL | Voltage Rated | Voltage-UL | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Pitch | Orientation | Insulation Height | Current Rating | Termination Style | Lead Pitch | Number of Contacts | Contact Gender | Voltage | Contact Tail Length | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Contact Mating Finish | Wire Gauge or Range - AWG | Positions Per Level | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Number of Positions Per Level | Screw Size | Stripping Length | Features | Height | Length | Width | Material Flammability Rating | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 691311500102 Würth Elektronik | 4677 | - | Datasheet | 11 Weeks | Tin | Through Hole | Through Hole | - | 2 | Polybutylene Terephthalate (PBT) | Brass | 20A | - | - | -40°C~105°C | Bulk | WR-TBL Series 311 | Active | 1 (Unlimited) | Solder | - | Header, Male Pins, Shrouded (4 Side) | 2 | - | - | Green | 1 | Male | 0.200 5.08mm | Vertical | 0.472 12.00mm | - | Solder | 5.08mm | 2 | - | 300V | 0.157 4.00mm | 1 | 20A | - | - | - | Tin | - | 2 | - | Vertical | - | - | 2 | - | - | - | 12mm | 8.5mm | 11.5mm | UL94 V-0 | Unknown | ROHS3 Compliant | - | ||
![]() 691311500003 Würth Elektronik | 607 | - | Datasheet | 11 Weeks | Tin | Through Hole | Through Hole | - | 3 | Polybutylene Terephthalate (PBT) | Brass | 20A | - | - | -40°C~105°C | Bulk | WR-TBL Series 311 | Active | 1 (Unlimited) | Solder | - | Header, Male Pins, Shrouded (2 Side) | 3 | - | - | Green | 1 | Male | 0.200 5.08mm | Vertical | 0.472 12.00mm | - | Solder | 5.08mm | 3 | - | 300V | 0.157 4.00mm | 1 | 20A | - | - | - | Tin | - | 3 | - | Vertical | - | - | 3 | - | - | - | 12mm | 8.5mm | 15.24mm | UL94 V-0 | Unknown | ROHS3 Compliant | - | ||
![]() 691353500020 Würth Elektronik | 36 |
| Datasheet | 8 Weeks | - | - | Free Hanging (In-Line) | - | - | Polyamide (PA66), Nylon 6/6 | Phosphor Bronze | 10A | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 353 | Active | 1 (Unlimited) | Spring Clamp | - | Plug, Female Sockets | 20 | - | - | Green | - | - | 0.200 5.08mm | - | 0.591 15.00mm | - | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | 1 | - | - | - | - | Tin | 12-26 AWG | 20 | 180° | - | 0.13-3.31mm2 | 6-7mm | - | - | - | Retention Latches (Non-Wire Side) | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 691382030005 Würth Elektronik | 203 |
| Datasheet | 10 Weeks | Tin | Through Hole | Through Hole | - | 5 | Polyamide (PA66), Nylon 6/6 | Copper Alloy | 12A | - | - | -40°C~105°C | Tray | WR-TBL Series 382 | Active | 1 (Unlimited) | Solder | - | Header, Male Pins, Shrouded (4 Side) | 5 | 105°C | -40°C | Green | - | Male | 0.098 2.50mm | Vertical | 0.398 10.11mm | - | Solder | 2.5mm | - | - | 300V | 0.138 3.50mm | 1 | 12A | - | - | - | Tin | - | 5 | - | Vertical | - | - | 5 | - | - | Mating Flange | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 691382040002 Würth Elektronik | 282 |
| Datasheet | 10 Weeks | Tin | Through Hole | Through Hole | - | 2 | Polyamide (PA66), Nylon 6/6 | Copper Alloy | 12A | - | - | -40°C~105°C | Tray | WR-TBL Series 382 | Active | 1 (Unlimited) | Solder | - | Header, Male Pins, Shrouded (4 Side) | 2 | 105°C | -40°C | Green | - | Male | 0.098 2.50mm | - | 0.319 8.10mm | - | Solder | 2.5mm | - | - | 300V | 0.138 3.50mm | 1 | 12A | - | - | - | Tin | - | 2 | - | 90°, Right Angle | - | - | 2 | - | - | Mating Flange | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 691313710005 Würth Elektronik | 299 |
| Datasheet | 14 Weeks | - | Through Hole | Through Hole | - | 5 | Polybutylene Terephthalate (PBT) | Brass | 20A | - | - | -40°C~105°C | Bulk | WR-TBL Series 3137 | Active | 1 (Unlimited) | Solder | PCB, Terminal Block | Header, Male Pins, Shrouded (4 Side) | 5 | - | - | Green | 1 | Male | 0.197 5.00mm | - | 0.335 8.51mm | - | Solder | 5mm | 5 | Male | 300V | 0.157 4.00mm | 1 | 20A | - | - | - | Tin | - | 5 | - | 90°, Right Angle | - | - | 5 | - | - | - | 12mm | 12.5mm | 27mm | UL94 V-0 | No SVHC | ROHS3 Compliant | - | ||
![]() 691311400008 Würth Elektronik | 218 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole | - | 8 | Polybutylene Terephthalate (PBT) | Brass | 20A | - | - | -40°C~105°C | Bulk | WR-TBL Series 3114 | Active | 1 (Unlimited) | Solder | PCB, Terminal Block | Header, Male Pins, Shrouded (2 Side) | 8 | - | - | Green | 1 | Male | 0.300 7.62mm | Vertical | 0.472 12.00mm | - | Solder | 7.62mm | 8 | - | 300V | 0.157 4.00mm | 1 | 20A | - | - | - | Tin | - | 8 | - | Vertical | - | - | 8 | - | - | - | 16mm | 8.5mm | 59.14mm | UL94 V-0 | Unknown | ROHS3 Compliant | - | ||
![]() 691311400004 Würth Elektronik | 55 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole | - | 4 | Polybutylene Terephthalate (PBT) | Brass | 20A | - | - | -40°C~105°C | Bulk | WR-TBL Series 3114 | Active | 1 (Unlimited) | Solder | PCB, Terminal Block | Header, Male Pins, Shrouded (2 Side) | 4 | - | - | Green | 1 | Male | 0.300 7.62mm | Vertical | 0.472 12.00mm | - | Solder | 7.62mm | 4 | - | 300V | 0.157 4.00mm | 1 | 20A | - | - | - | Tin | - | 4 | - | Vertical | - | - | 4 | - | - | - | 16mm | 8.5mm | 28.66mm | UL94 V-0 | Unknown | ROHS3 Compliant | - | ||
![]() 691374500012B Würth Elektronik | 82 |
| Datasheet | 15 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | - | Polyamide (PA66), Nylon 6/6 | Brass | 16A | 300V | - | -40°C~105°C | Tray | WR-TBL Series 374B | Active | 1 (Unlimited) | Screw | - | Plug, Female Sockets | 12 | - | - | Green | - | Female | 0.200 5.08mm | - | 0.587 14.91mm | 16A | Screw - Pressure Clip | - | 12 | - | 300V | - | 1 | 16A | 24 AWG | 12 AWG | 24 AWG | - | 12-24 AWG | 12 | 180° | - | 0.2-3.3mm2 | 10mm | 12 | M2.6 | 10mm | Mating Flange, Retention Latches (Non-Wire Side) | - | 14.9mm | 60.96mm | UL94 V-0 | Unknown | ROHS3 Compliant | - | ||
![]() 691368300006B Würth Elektronik | 338 |
| Datasheet | 15 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | - | Polyamide (PA66), Nylon 6/6 | Steel, Stainless | 8A | 300V | - | -40°C~115°C | Box | WR-TBL Series 368B | Active | 1 (Unlimited) | Screwless | Screwless, Terminal Block | Plug, Female Sockets | 6 | - | - | Green, Orange | - | Female | 0.150 3.81mm | - | 0.492 12.50mm | 8A | Screwless - Leg Spring, Push-In Spring | - | 6 | - | 300V | - | 1 | 8A | 28 AWG | 16 AWG | 28 AWG | - | 16-28 AWG | 6 | 180° | - | 0.08-1.3mm2 | 9mm | 6 | - | 9mm | - | - | 12.5mm | 23.66mm | UL94 V-0 | Unknown | ROHS3 Compliant | - | ||
![]() 691353500024 Würth Elektronik | 51 |
| Datasheet | 8 Weeks | - | - | Free Hanging (In-Line) | - | - | Polyamide (PA66), Nylon 6/6 | Phosphor Bronze | 10A | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 353 | Active | 1 (Unlimited) | Spring Clamp | - | Plug, Female Sockets | 24 | - | - | Green | - | - | 0.200 5.08mm | - | 0.591 15.00mm | - | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | 1 | - | - | - | - | Tin | 12-26 AWG | 24 | 180° | - | 0.13-3.31mm2 | 6-7mm | - | - | - | Retention Latches (Non-Wire Side) | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 691358710004 Würth Elektronik | 82 |
| Datasheet | 11 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | - | Polyamide (PA66), Nylon 6/6 | Copper Alloy | 7A | - | - | -40°C~115°C | Bulk | WR-TBL Series 3587 | Active | 1 (Unlimited) | IDC | - | Plug, Female Sockets | 4 | 115°C | -40°C | Green | - | Female | 0.200 5.08mm | - | 0.551 14.00mm | - | IDC | - | - | - | 300V | - | 1 | 7A | 22 AWG | 18 AWG | - | Tin | 18-22 AWG | 4 | 90° | - | 0.3-0.8mm2 | - | 4 | - | - | Retention Latches (Non-Wire Side) | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 691313510006 Würth Elektronik | 408 |
| Datasheet | 11 Weeks | Tin | Through Hole | Through Hole | - | 6 | Polybutylene Terephthalate (PBT) | Brass | 20A | - | - | -40°C~105°C | Bulk | WR-TBL Series 313 | Active | 1 (Unlimited) | Solder | - | Header, Male Pins, Shrouded (4 Side) | 6 | - | - | Green | 1 | Male | 0.200 5.08mm | - | 0.335 8.51mm | - | Solder | 5.08mm | 6 | Male | 300V | 0.138 3.50mm | 1 | 20A | - | - | - | Tin | - | 6 | - | 90°, Right Angle | - | - | 6 | - | - | - | 12mm | 11.5mm | 32.48mm | UL94 V-0 | No SVHC | ROHS3 Compliant | - | ||
![]() 691311500005 Würth Elektronik | 420 |
| Datasheet | 11 Weeks | Tin | Through Hole | Through Hole | - | 5 | Polybutylene Terephthalate (PBT) | Brass | 20A | - | - | -40°C~105°C | Bulk | WR-TBL Series 311 | Active | 1 (Unlimited) | Solder | - | Header, Male Pins, Shrouded (2 Side) | 5 | - | - | Green | 1 | Male | 0.200 5.08mm | Vertical | 0.472 12.00mm | - | Solder | 5.08mm | 5 | - | 300V | 0.157 4.00mm | 1 | 20A | - | - | - | Tin | - | 5 | - | Vertical | - | - | 5 | - | - | - | 12mm | 8.5mm | 25.4mm | UL94 V-0 | No SVHC | ROHS3 Compliant | - | ||
![]() 691361300008 Würth Elektronik | 54 | - | Datasheet | 11 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | 300 | - | Polyamide (PA66), Nylon 6/6 | Brass | 10A | 300V | - | -40°C~105°C | Bulk | WR-TBL Series 361 | Active | 1 (Unlimited) | Screw | - | Plug, Female Sockets | 8 | - | - | Green | - | Female | 0.150 3.81mm | - | 0.437 11.10mm | 10A | Screw - Leaf Spring, Wire Guard | - | 8 | - | 300V | - | 1 | 10A | 26 AWG | 16 AWG | 26 AWG | - | 16-26 AWG | 8 | 180° | - | 0.13-1.5mm2 | 6-7mm | 8 | M2 | -7mm | - | 11.1mm | 15.8mm | 30.48mm | UL94 V-0 | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 691309310008 Würth Elektronik | 361 |
| Datasheet | 11 Weeks | Tin | Through Hole | Through Hole | - | 8 | Polyamide (PA66), Nylon 6/6 | Copper Alloy | 8A | - | - | -40°C~115°C | Bulk | WR-TBL Series 3093 | Active | 1 (Unlimited) | Solder | - | Header, Female Sockets | 8 | 115°C | -40°C | Green | - | Female | 0.150 3.81mm | - | 0.260 6.60mm | - | Solder | 3.81mm | - | - | 300V | 0.134 3.40mm | 1 | 8A | - | - | - | Tin | - | 8 | - | 90°, Right Angle | - | - | 8 | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 691309310006 Würth Elektronik | 446 | - | Datasheet | 11 Weeks | Tin | Through Hole | Through Hole | - | 6 | Polyamide (PA66), Nylon 6/6 | Copper Alloy | 8A | - | - | -40°C~115°C | Bulk | WR-TBL Series 3093 | Active | 1 (Unlimited) | Solder | - | Header, Female Sockets | 6 | 115°C | -40°C | Green | - | Female | 0.150 3.81mm | - | 0.260 6.60mm | - | Solder | 3.81mm | - | - | 300V | 0.134 3.40mm | 1 | 8A | - | - | - | Tin | - | 6 | - | 90°, Right Angle | - | - | 6 | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 691352510008 Würth Elektronik | 1275 |
| Datasheet | 11 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | - | Polyamide (PA66), Nylon 6/6 | Brass | 15A | 300V | - | -40°C~105°C | Bulk | WR-TBL Series 352 | Active | 1 (Unlimited) | Screw | - | Plug, Female Sockets | 8 | - | - | Green | - | Female | 0.200 5.08mm | - | 1.024 26.01mm | 15A | Screw - Leaf Spring, Wire Guard | - | 8 | - | 300V | - | 1 | 15A | 24 AWG | 12 AWG | 24 AWG | - | 12-24 AWG | 8 | 90° | - | 0.2-3mm2 | 6-7mm | 8 | M3 | -7mm | Retention Latches (Wire Side) | - | 12.6mm | 40.64mm | UL94 V-0 | No SVHC | ROHS3 Compliant | - | ||
![]() 691373500008B Würth Elektronik | 26 |
| Datasheet | 15 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | - | Polyamide (PA66), Nylon 6/6 | Brass, Bronze | 16A | 300V | - | -40°C~105°C | Tray | WR-TBL Series 373B | Active | 1 (Unlimited) | Screw | Terminal Block | Plug, Female Sockets | 8 | - | - | Green | - | Female | 0.200 5.08mm | - | 0.587 14.91mm | 8A | Screw - Pressure Clip | - | 8 | - | 300V | - | 1 | 16A | 24 AWG | 12 AWG | 28 AWG | - | 12-24 AWG | 8 | 180° | - | 0.2-3.3mm2 | 10mm | 8 | M2.6 | 10mm | Retention Latches (Non-Wire Side) | - | 14.9mm | 40.64mm | UL94 V-0 | Unknown | ROHS3 Compliant | - | ||
![]() 691312410005 Würth Elektronik | 106 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole | - | 5 | Polybutylene Terephthalate (PBT) | Brass | 20A | - | - | -40°C~105°C | Bulk | WR-TBL Series 3124 | Active | 1 (Unlimited) | Solder | PCB, Terminal Block | Header, Male Pins, Shrouded (2 Side) | 5 | - | - | Green | 1 | Male | 0.300 7.62mm | - | 0.335 8.51mm | - | Solder | 7.62mm | 5 | - | 300V | 0.157 4.00mm | 1 | 20A | - | - | - | Tin | - | 5 | - | 90°, Right Angle | - | - | 5 | - | - | - | 12mm | 12.5mm | 36.28mm | UL94 V-0 | Unknown | ROHS3 Compliant | - |