- Color
- Mounting Type
- Number of Positions
- Pitch
- Series
- Termination Style
- Operating Temperature
- Packaging
- Part Status
- Housing Material
- Contact Materials
- Gender
Attribute column
Manufacturer
Wurth Electronics Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Housing Material | Contact Materials | Current-UL | Torque-Screw | Voltage-UL | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Number of Positions | Color | Pitch | Insulation Height | Termination Style | Contact Tail Length | Number of Levels | Contact Mating Finish | Wire Gauge or Range - AWG | Positions Per Level | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Screw Size | Features | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 691318700005 Würth Elektronik | 248 |
| Datasheet | 8 Weeks | Through Hole | Polybutylene Terephthalate (PBT) | Brass | 20A | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 3187 | Active | 1 (Unlimited) | Header, Male Pins, Shrouded (4 Side) | 5 | Green | 0.197 5.00mm | 0.472 12.00mm | Solder | 0.157 4.00mm | 1 | Tin | - | 5 | - | Vertical | - | - | - | Mating Flange | UL94 V-0 | ROHS3 Compliant | ||
![]() 691366110004 Würth Elektronik | 312 | - | Datasheet | 8 Weeks | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | Brass | 8A | 0.2 Nm (1.7 Lb-In) | 300V | -40°C~105°C | Bulk | WR-TBL Series 3661 | Active | 1 (Unlimited) | Plug, Female Sockets | 4 | Green | 0.138 3.50mm | 0.760 19.30mm | Screw - Leaf Spring, Wire Guard | - | 1 | - | 16-28 AWG | 4 | 90° | - | 0.08-1.31mm2 | 6-7mm | M2 | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 691311500122 Würth Elektronik | 107 |
| Datasheet | 8 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass | 20A | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 311 | Active | 1 (Unlimited) | Header, Male Pins, Shrouded (4 Side) | 22 | Green | 0.200 5.08mm | 0.472 12.00mm | Solder | 0.157 4.00mm | 1 | Tin | - | 22 | - | Vertical | - | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 691336500010 Würth Elektronik | 101 |
| Datasheet | 8 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass | 15A | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 3365 | Active | 1 (Unlimited) | Header, Male Pins, Shrouded (4 Side) | 10 | Green | 0.200 5.08mm | 0.866 22.00mm | Solder | 0.154 3.90mm | 2 | Tin | - | 5 | - | Vertical | - | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 691356310012B Würth Elektronik | 30 |
| Datasheet | 8 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass | 10A | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 356B | Active | 1 (Unlimited) | Header, Male Pins, Shrouded (4 Side) | 12 | Green | 0.150 3.81mm | 0.882 22.40mm | Solder | 0.134 3.40mm | 2 | Tin | - | 6 | - | 90°, Right Angle | - | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 691328310006 Würth Elektronik | 47 |
| Datasheet | 8 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass | 10A | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 3283 | Active | 1 (Unlimited) | Header, Male Pins, Shrouded (4 Side) | 6 | Green | 0.150 3.81mm | 0.894 22.71mm | Solder | 0.138 3.50mm | 2 | Tin | - | 3 | - | 90°, Right Angle | - | - | - | Mating Flange | UL94 V-0 | ROHS3 Compliant | ||
![]() 691366110007 Würth Elektronik | 235 |
| Datasheet | 8 Weeks | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | Brass | 8A | 0.2 Nm (1.7 Lb-In) | 300V | -40°C~105°C | Bulk | WR-TBL Series 3661 | Active | 1 (Unlimited) | Plug, Female Sockets | 7 | Green | 0.138 3.50mm | 0.760 19.30mm | Screw - Leaf Spring, Wire Guard | - | 1 | - | 16-28 AWG | 7 | 90° | - | 0.08-1.31mm2 | 6-7mm | M2 | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 691304100007 Würth Elektronik | 282 |
| - | 42 Weeks | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | Copper Alloy | 12A | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 3041 | Active | 1 (Unlimited) | Plug, Female Sockets | 7 | Green | 0.138 3.50mm | 0.307 7.80mm | Screwless | - | 1 | Tin | 16-24 AWG | 7 | 180° | - | 0.21-1.31mm2 | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 691317710004 Würth Elektronik | 52 |
| Datasheet | 8 Weeks | Through Hole | Polybutylene Terephthalate (PBT) | Brass | 20A | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 3177 | Active | 1 (Unlimited) | Header, Male Pins, Shrouded (4 Side) | 4 | Green | 0.197 5.00mm | 0.335 8.51mm | Solder | 0.157 4.00mm | 1 | Tin | - | 4 | - | 90°, Right Angle | - | - | - | Mating Flange | UL94 V-0 | ROHS3 Compliant | ||
![]() 691311500119 Würth Elektronik | 14 |
| Datasheet | 8 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass | 20A | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 311 | Active | 1 (Unlimited) | Header, Male Pins, Shrouded (4 Side) | 19 | Green | 0.200 5.08mm | 0.472 12.00mm | Solder | 0.157 4.00mm | 1 | Tin | - | 19 | - | Vertical | - | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 691386700017 Würth Elektronik | 14 |
| Datasheet | 11 Weeks | Through Hole | Polycarbonate (PC) | Copper Alloy | 14A | - | 300V | -30°C~120°C | Bulk | WR-TBL Series 3867 | Active | 1 (Unlimited) | Header, Blade Pins | 17 | Gray | 0.197 5.00mm | 0.429 10.90mm | Solder | 0.161 4.10mm | 1 | Tin | - | 17 | - | Vertical | - | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 691358310007 Würth Elektronik | 27046844 |
| Datasheet | 8 Weeks | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | Copper Alloy | 5A | - | 300V | -40°C~115°C | Bulk | WR-TBL Series 3583 | Active | 1 (Unlimited) | Plug, Female Sockets | 7 | Green | 0.150 3.81mm | 0.508 12.90mm | IDC | - | 1 | Tin | 20-22 AWG | 7 | 90° | - | 0.33-0.52mm2 | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 691318400008 Würth Elektronik | 55 |
| Datasheet | 8 Weeks | Through Hole | Polybutylene Terephthalate (PBT) | Brass | 20A | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 3184 | Active | 1 (Unlimited) | Header, Male Pins, Shrouded (4 Side) | 8 | Green | 0.300 7.62mm | 0.472 12.00mm | Solder | 0.157 4.00mm | 1 | Tin | - | 8 | - | Vertical | - | - | - | Mating Flange | UL94 V-0 | ROHS3 Compliant | ||
![]() 691367110006 Würth Elektronik | 123 |
| Datasheet | 8 Weeks | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | Brass | 8A | 0.2 Nm (1.7 Lb-In) | 300V | -40°C~105°C | Bulk | WR-TBL Series 3671 | Active | 1 (Unlimited) | Plug, Female Sockets | 6 | Green | 0.138 3.50mm | 0.760 19.30mm | Screw - Leaf Spring, Wire Guard | - | 1 | - | 16-26 AWG | 6 | 90° | - | 0.13-1.31mm2 | 6-7mm | M2 | Mating Flange | UL94 V-0 | ROHS3 Compliant | ||
![]() 691314520118 Würth Elektronik | 14 |
| Datasheet | 8 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass | 20A | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 314 | Active | 1 (Unlimited) | Header, Male Pins, Shrouded (4 Side) | 18 | Green | 0.200 5.08mm | 0.571 14.50mm | Solder | 0.161 4.10mm | 1 | Tin | - | 18 | - | 45° | - | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 691318400012 Würth Elektronik | 96 |
| Datasheet | 8 Weeks | Through Hole | Polybutylene Terephthalate (PBT) | Brass | 20A | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 3184 | Active | 1 (Unlimited) | Header, Male Pins, Shrouded (4 Side) | 12 | Green | 0.300 7.62mm | 0.472 12.00mm | Solder | 0.157 4.00mm | 1 | Tin | - | 12 | - | Vertical | - | - | - | Mating Flange | UL94 V-0 | ROHS3 Compliant | ||
![]() 691320510012 Würth Elektronik | In Stock | - | Datasheet | 8 Weeks | Through Hole | Polybutylene Terephthalate (PBT) | Brass | 10A | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 3205 | Active | 1 (Unlimited) | Header, Male Pins, Shrouded (4 Side) | 12 | Green | 0.200 5.08mm | 0.933 23.70mm | Solder | 0.157 4.00mm | 2 | Tin | - | 6 | - | 90°, Right Angle | - | - | - | Mating Flange | UL94 V-0 | ROHS3 Compliant | ||
![]() 691337500012 Würth Elektronik | 22 |
| Datasheet | 8 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass | 10A | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 3375 | Active | 1 (Unlimited) | Header, Male Pins, Shrouded (4 Side) | 12 | Green | 0.200 5.08mm | 0.866 22.00mm | Solder | 0.154 3.90mm | 2 | Tin | - | 6 | - | Vertical | - | - | - | Mating Flange | UL94 V-0 | ROHS3 Compliant | ||
![]() 691307500008 Würth Elektronik | 116 | - | Datasheet | 8 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass | 20A | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 3075 | Active | 1 (Unlimited) | Header, Female Sockets | 8 | Green | 0.200 5.08mm | 0.748 19.00mm | Solder | 0.138 3.50mm | 1 | Tin | - | 8 | - | Vertical | - | - | - | Retention Latches | UL94 V-0 | ROHS3 Compliant | ||
![]() 691304300006 Würth Elektronik | 541 |
| Datasheet | 42 Weeks | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | Copper Alloy | 12A | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 3043 | Active | 1 (Unlimited) | Plug, Female Sockets | 6 | Green | 0.150 3.81mm | 0.307 7.80mm | Screwless | - | 1 | Tin | 16-24 AWG | 6 | 180° | - | 0.21-1.31mm2 | - | - | - | UL94 V-0 | ROHS3 Compliant |