- Color
- Mounting Type
- Number of Positions
- Pitch
- Series
- Termination Style
- Operating Temperature
- Packaging
- Part Status
- Housing Material
- Contact Materials
- Gender
Attribute column
Manufacturer
Wurth Electronics Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Housing Material | Contact Materials | Current-UL | Torque-Screw | Voltage-UL | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Number of Positions | Color | Pitch | Insulation Height | Termination Style | Contact Tail Length | Number of Levels | Contact Mating Finish | Wire Gauge or Range - AWG | Positions Per Level | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Screw Size | Features | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 691314520109 Würth Elektronik | 113 |
| Datasheet | 8 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass | 20A | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 314 | Active | 1 (Unlimited) | Header, Male Pins, Shrouded (4 Side) | 9 | Green | 0.200 5.08mm | 0.571 14.50mm | Solder | 0.161 4.10mm | 1 | Tin | - | 9 | - | 45° | - | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 691314520105 Würth Elektronik | 33057242 |
| Datasheet | 8 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass | 20A | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 314 | Active | 1 (Unlimited) | Header, Male Pins, Shrouded (4 Side) | 5 | Green | 0.200 5.08mm | 0.571 14.50mm | Solder | 0.161 4.10mm | 1 | Tin | - | 5 | - | 45° | - | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 691344410008 Würth Elektronik | 24041654 |
| Datasheet | 8 Weeks | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | Brass | 15A | 0.49 Nm (4.3 Lb-In) | 300V | -40°C~105°C | Bulk | WR-TBL Series 3444 | Active | 1 (Unlimited) | Plug, Female Sockets | 8 | Green | 0.300 7.62mm | 1.033 26.25mm | Screw - Leaf Spring, Wire Guard | - | 1 | - | 12-24 AWG | 8 | 90° | - | 0.21-3.31mm2 | 6-7mm | M3 | Retention Latches (Non-Wire Side) | UL94 V-0 | ROHS3 Compliant | ||
![]() 691340700002 Würth Elektronik | 154 |
| Datasheet | 8 Weeks | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | Brass | 15A | 0.4 Nm (3.5 Lb-In) | 300V | -40°C~105°C | Bulk | WR-TBL Series 3407 | Active | 1 (Unlimited) | Plug, Female Sockets | 2 | Green | 0.197 5.00mm | 1.024 26.01mm | Screw - Leaf Spring, Wire Guard | - | 1 | - | 12-24 AWG | 2 | 90° | - | 0.2-3mm2 | 6-7mm | M3 | Mating Flange, Retention Latches (Wire Side) | UL94 V-0 | ROHS3 Compliant | ||
![]() 691311500115 Würth Elektronik | 53 |
| Datasheet | 8 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass | 20A | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 311 | Active | 1 (Unlimited) | Header, Male Pins, Shrouded (4 Side) | 15 | Green | 0.200 5.08mm | 0.472 12.00mm | Solder | 0.157 4.00mm | 1 | Tin | - | 15 | - | Vertical | - | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 691348400002 Würth Elektronik | 192 | - | Datasheet | 8 Weeks | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | Brass | 20A | 0.56 Nm (5.0 Lb-In) | 300V | -40°C~105°C | Bulk | WR-TBL Series 3484 | Active | 1 (Unlimited) | Plug, Male Pins | 2 | Green | 0.300 7.62mm | 0.591 15.00mm | Screw - Leaf Spring, Wire Guard | - | 1 | - | 12-24 AWG | 2 | 180° | - | 0.21-3.31mm2 | 7-8mm | M3 | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 691313510022 Würth Elektronik | 41 |
| Datasheet | 8 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass | 20A | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 313 | Active | 1 (Unlimited) | Header, Male Pins, Shrouded (4 Side) | 22 | Green | 0.200 5.08mm | 0.335 8.51mm | Solder | 0.138 3.50mm | 1 | Tin | - | 22 | - | 90°, Right Angle | - | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 691331510010 Würth Elektronik | 48 |
| Datasheet | 8 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass | 20A | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 3315 | Active | 1 (Unlimited) | Header, Male Pins, Shrouded (4 Side) | 10 | Green | 0.200 5.08mm | 1.134 28.80mm | Solder | 0.157 4.00mm | 2 | Tin | - | 5 | - | 90°, Right Angle | - | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 691356300012B Würth Elektronik | 109 |
| Datasheet | 8 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass | 10A | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 356B | Active | 1 (Unlimited) | Header, Male Pins, Shrouded (4 Side) | 12 | Green | 0.150 3.81mm | 0.862 21.89mm | Solder | 0.134 3.40mm | 2 | Tin | - | 6 | - | Vertical | - | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 691314520123 Würth Elektronik | 36 |
| Datasheet | 8 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass | 20A | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 314 | Active | 1 (Unlimited) | Header, Male Pins, Shrouded (4 Side) | 23 | Green | 0.200 5.08mm | 0.571 14.50mm | Solder | 0.161 4.10mm | 1 | Tin | - | 23 | - | 45° | - | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 691363310012 Würth Elektronik | 14 |
| Datasheet | 8 Weeks | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | Brass | 8A | 0.2 Nm (1.7 Lb-In) | 300V | -40°C~105°C | Bulk | WR-TBL Series 3633 | Active | 1 (Unlimited) | Plug, Female Sockets | 12 | Green | 0.150 3.81mm | 0.752 19.10mm | Screw - Leaf Spring, Wire Guard | - | 1 | - | 16-28 AWG | 12 | 90° | - | 0.08-1.31mm2 | 6-7mm | M2 | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 691318700002 Würth Elektronik | 247 | - | Datasheet | 8 Weeks | Through Hole | Polybutylene Terephthalate (PBT) | Brass | 20A | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 3187 | Active | 1 (Unlimited) | Header, Male Pins, Shrouded (4 Side) | 2 | Green | 0.197 5.00mm | 0.472 12.00mm | Solder | 0.157 4.00mm | 1 | Tin | - | 2 | - | Vertical | - | - | - | Mating Flange | UL94 V-0 | ROHS3 Compliant | ||
![]() 691314520104 Würth Elektronik | 73 | - | Datasheet | 8 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass | 20A | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 314 | Active | 1 (Unlimited) | Header, Male Pins, Shrouded (4 Side) | 4 | Green | 0.200 5.08mm | 0.571 14.50mm | Solder | 0.161 4.10mm | 1 | Tin | - | 4 | - | 45° | - | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 691305530004 Würth Elektronik | 403 | - | Datasheet | 42 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy | 16A | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 3055 | Active | 1 (Unlimited) | Header, Male Pins, Shrouded (4 Side) | 4 | Green | 0.200 5.08mm | 0.472 12.00mm | Solder | 0.157 4.00mm | 1 | Tin | - | 4 | - | Vertical | - | - | - | Locking Ramp | UL94 V-0 | ROHS3 Compliant | ||
![]() 691305540004 Würth Elektronik | 255 | - | Datasheet | 42 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy | 16A | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 3055 | Active | 1 (Unlimited) | Header, Male Pins, Shrouded (4 Side) | 4 | Green | 0.200 5.08mm | 0.338 8.59mm | Solder | 0.157 4.00mm | 1 | Tin | - | 4 | - | 90°, Right Angle | - | - | - | Locking Ramp | UL94 V-0 | ROHS3 Compliant | ||
![]() 691305540005 Würth Elektronik | 245 | - | Datasheet | 42 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy | 16A | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 3055 | Active | 1 (Unlimited) | Header, Male Pins, Shrouded (4 Side) | 5 | Green | 0.200 5.08mm | 0.338 8.59mm | Solder | 0.157 4.00mm | 1 | Tin | - | 5 | - | 90°, Right Angle | - | - | - | Locking Ramp | UL94 V-0 | ROHS3 Compliant | ||
![]() 691317510002 Würth Elektronik | 578 | - | Datasheet | 8 Weeks | Through Hole | Polybutylene Terephthalate (PBT) | Brass | 20A | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 3175 | Active | 1 (Unlimited) | Header, Male Pins, Shrouded (4 Side) | 2 | Green | 0.200 5.08mm | 0.335 8.51mm | Solder | 0.157 4.00mm | 1 | Tin | - | 2 | - | 90°, Right Angle | - | - | - | Mating Flange | UL94 V-0 | ROHS3 Compliant | ||
![]() 691329300004 Würth Elektronik | 259 |
| Datasheet | 8 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass | 10A | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 3293 | Active | 1 (Unlimited) | Header, Male Pins, Shrouded (4 Side) | 4 | Green | 0.150 3.81mm | 0.866 22.00mm | Solder | 0.138 3.50mm | 2 | Tin | - | 2 | - | Vertical | - | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 691313710012 Würth Elektronik | 74 | - | Datasheet | 8 Weeks | Through Hole | Polybutylene Terephthalate (PBT) | Brass | 20A | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 3137 | Active | 1 (Unlimited) | Header, Male Pins, Shrouded (4 Side) | 12 | Green | 0.197 5.00mm | 0.335 8.51mm | Solder | 0.138 3.50mm | 1 | Tin | - | 12 | - | 90°, Right Angle | - | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 691349340012 Würth Elektronik | 91 |
| Datasheet | 8 Weeks | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | Brass | 8A | 0.29 Nm (2.57 Lb-In) | 300V | -40°C~115°C | Bulk | WR-TBL Series 3493 | Active | 1 (Unlimited) | Plug, Male Pins | 12 | Green | 0.150 3.81mm | 0.437 11.10mm | Screw - Rising Cage Clamp | - | 1 | Tin | 14-30 AWG | 12 | 180° | - | 0.05-2.08mm2 | 7mm | M2 | Mating Flange | UL94 V-0 | ROHS3 Compliant |