- Color
- Mounting Type
- Number of Positions
- Pitch
- Series
- Termination Style
- Operating Temperature
- Packaging
- Part Status
- Housing Material
- Contact Materials
- Gender
Attribute column
Manufacturer
Wurth Electronics Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Housing Material | Contact Materials | Current-UL | Torque-Screw | Voltage Rated | Voltage-UL | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Type | Number of Positions | Color | Gender | Pitch | Insulation Height | Current Rating | Termination Style | Lead Pitch | Number of Contacts | Contact Tail Length | Number of Levels | Wire/Cable Gauge | Contact Mating Finish | Wire Gauge or Range - AWG | Positions Per Level | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Screw Size | Stripping Length | Features | Length | Width | Material Flammability Rating | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 691334500016 Würth Elektronik | In Stock | - | Datasheet | 8 Weeks | - | - | Through Hole | - | Polyamide (PA66), Nylon 6/6 | Brass | 20A | - | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 3345 | Active | 1 (Unlimited) | - | - | Header, Male Pins, Shrouded (4 Side) | 16 | Green | - | 0.200 5.08mm | 0.866 22.00mm | - | Solder | - | - | 0.154 3.90mm | 2 | - | Tin | - | 8 | - | Vertical | - | - | - | - | Mating Flange | - | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 691344410007 Würth Elektronik | 14 |
| Datasheet | 8 Weeks | - | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | Brass | 15A | 0.49 Nm (4.3 Lb-In) | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 3444 | Active | 1 (Unlimited) | - | - | Plug, Female Sockets | 7 | Green | - | 0.300 7.62mm | 1.033 26.25mm | - | Screw - Leaf Spring, Wire Guard | - | - | - | 1 | - | - | 12-24 AWG | 7 | 90° | - | 0.21-3.31mm2 | 6-7mm | M3 | - | Retention Latches (Non-Wire Side) | - | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 691385700018 Würth Elektronik | 59 |
| Datasheet | 10 Weeks | - | - | Free Hanging (In-Line) | - | Polycarbonate (PC) | Steel | 14A | 0.45 Nm (4.0 Lb-In) | - | 300V | -30°C~120°C | Bulk | WR-TBL Series 3857 | Active | 1 (Unlimited) | - | - | Plug, Female Sockets | 18 | Gray | - | 0.197 5.00mm | 0.610 15.49mm | - | Screw - Leaf Spring, Wire Guard | - | - | - | 1 | - | Zinc | 12-24 AWG | 18 | 180° | - | 0.2-3.31mm2 | 7mm | M2.5 | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 691348400012 Würth Elektronik | 23 |
| Datasheet | 8 Weeks | - | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | Brass | 20A | 0.56 Nm (5.0 Lb-In) | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 3484 | Active | 1 (Unlimited) | - | - | Plug, Male Pins | 12 | Green | - | 0.300 7.62mm | 0.591 15.00mm | - | Screw - Leaf Spring, Wire Guard | - | - | - | 1 | - | - | 12-24 AWG | 12 | 180° | - | 0.21-3.31mm2 | 7-8mm | M3 | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 691334500010 Würth Elektronik | 33057242 |
| Datasheet | 8 Weeks | - | - | Through Hole | - | Polyamide (PA66), Nylon 6/6 | Brass | 20A | - | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 3345 | Active | 1 (Unlimited) | - | - | Header, Male Pins, Shrouded (4 Side) | 10 | Green | - | 0.200 5.08mm | 0.866 22.00mm | - | Solder | - | - | 0.154 3.90mm | 2 | - | Tin | - | 5 | - | Vertical | - | - | - | - | Mating Flange | - | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 691314520116 Würth Elektronik | 56 |
| Datasheet | 8 Weeks | - | - | Through Hole | - | Polyamide (PA66), Nylon 6/6 | Brass | 20A | - | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 314 | Active | 1 (Unlimited) | - | - | Header, Male Pins, Shrouded (4 Side) | 16 | Green | - | 0.200 5.08mm | 0.571 14.50mm | - | Solder | - | - | 0.161 4.10mm | 1 | - | Tin | - | 16 | - | 45° | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 691304530003 Würth Elektronik | 105 |
| Datasheet | 42 Weeks | - | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | Copper Alloy | 16A | - | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 3045 | Active | 1 (Unlimited) | - | - | Plug, Female Sockets | 3 | Green | - | 0.200 5.08mm | 0.433 11.00mm | - | Screwless | - | - | - | 1 | - | Tin | 12-26 AWG | 3 | 180° | - | 0.13-3.31mm2 | - | - | - | Latch Lock | - | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 691344710005 Würth Elektronik | 105 |
| Datasheet | 8 Weeks | - | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | Brass | 15A | 0.4 Nm (3.5 Lb-In) | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 3447 | Active | 1 (Unlimited) | - | - | Plug, Female Sockets | 5 | Green | - | 0.197 5.00mm | 1.024 26.01mm | - | Screw - Leaf Spring, Wire Guard | - | - | - | 1 | - | - | 12-24 AWG | 5 | 90° | - | 0.21-3.31mm2 | 6-7mm | M3 | - | Retention Latches (Non-Wire Side) | - | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 691327310010 Würth Elektronik | 96 |
| Datasheet | 8 Weeks | - | - | Through Hole | - | Polyamide (PA66), Nylon 6/6 | Brass | 10A | - | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 3273 | Active | 1 (Unlimited) | - | - | Header, Male Pins, Shrouded (4 Side) | 10 | Green | - | 0.150 3.81mm | 0.894 22.71mm | - | Solder | - | - | 0.138 3.50mm | 2 | - | Tin | - | 5 | - | 90°, Right Angle | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 691322310019 Würth Elektronik | 24041652 |
| Datasheet | 8 Weeks | - | - | Through Hole | - | Polyamide (PA66), Nylon 6/6 | Brass | 10A | - | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 3223 | Active | 1 (Unlimited) | - | - | Header, Male Pins, Shrouded (4 Side) | 19 | Green | - | 0.150 3.81mm | 0.276 7.00mm | - | Solder | - | - | 0.138 3.50mm | 1 | - | Tin | - | 19 | - | 90°, Right Angle | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 691365110005 Würth Elektronik | 170 |
| Datasheet | 8 Weeks | - | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | Brass | 8A | 0.2 Nm (1.7 Lb-In) | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 3651 | Active | 1 (Unlimited) | - | - | Plug, Female Sockets | 5 | Green | - | 0.138 3.50mm | 0.760 19.30mm | - | Screw - Leaf Spring, Wire Guard | - | - | - | 1 | - | - | 16-26 AWG | 5 | 90° | - | 0.13-1.31mm2 | 6-7mm | M2 | - | Mating Flange | - | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 691307500006 Würth Elektronik | 134 | - | Datasheet | 8 Weeks | - | - | Through Hole | - | Polyamide (PA66), Nylon 6/6 | Brass | 20A | - | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 3075 | Active | 1 (Unlimited) | - | - | Header, Female Sockets | 6 | Green | - | 0.200 5.08mm | 0.748 19.00mm | - | Solder | - | - | 0.138 3.50mm | 1 | - | Tin | - | 6 | - | Vertical | - | - | - | - | Retention Latches | - | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 691305540009 Würth Elektronik | 285 |
| Datasheet | 42 Weeks | - | - | Through Hole | - | Polyamide (PA66), Nylon 6/6 | Copper Alloy | 16A | - | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 3055 | Active | 1 (Unlimited) | - | - | Header, Male Pins, Shrouded (4 Side) | 9 | Green | - | 0.200 5.08mm | 0.338 8.59mm | - | Solder | - | - | 0.157 4.00mm | 1 | - | Tin | - | 9 | - | 90°, Right Angle | - | - | - | - | Locking Ramp | - | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 691307300007 Würth Elektronik | 128 |
| Datasheet | 8 Weeks | - | - | Through Hole | - | Polyamide (PA66), Nylon 6/6 | Copper Alloy | 8A | - | - | 300V | -40°C~115°C | Bulk | WR-TBL Series 3073 | Active | 1 (Unlimited) | - | - | Header, Female Sockets | 7 | Green | - | 0.150 3.81mm | 0.571 14.50mm | - | Solder | - | - | 0.134 3.40mm | 1 | - | Tin | - | 7 | - | Vertical | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 691313510012 Würth Elektronik | 101 | - | Datasheet | 8 Weeks | - | - | Through Hole | - | Polyamide (PA66), Nylon 6/6 | Brass | 20A | - | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 313 | Active | 1 (Unlimited) | - | - | Header, Male Pins, Shrouded (4 Side) | 12 | Green | - | 0.200 5.08mm | 0.335 8.51mm | - | Solder | - | - | 0.138 3.50mm | 1 | - | Tin | - | 12 | - | 90°, Right Angle | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 691301710002 Würth Elektronik | 749 |
| Datasheet | 8 Weeks | Tin | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | Brass | 15A | 0.4 Nm (3.5 Lb-In) | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 3017 | Active | 1 (Unlimited) | Screw | PCB, Terminal Block | Plug for Unshrouded Header | 2 | Blue | Female | 0.197 5.00mm | 0.433 11.00mm | - | Screw - Leaf Spring, Wire Guard | - | 2 | - | 1 | 22 AWG | - | 14-22 AWG | 2 | 90° | - | 0.33-2.08mm2 | 5-6mm | M2.6 | -6mm | - | 13.6mm | 10.7mm | UL94 V-0 | No SVHC | ROHS3 Compliant | ||
![]() 691701310011B Würth Elektronik | 24355844 |
| - | - | Tin | Through Hole | Through Hole | 11 | Liquid Crystal Polymer (LCP) | Brass | 10A | - | 300V | 300V | -40°C~105°C | Tape & Reel (TR) | WR-TBL Series 7013B | Active | 1 (Unlimited) | - | Terminal Block | Header, Male Pins, Shrouded (4 Side) | 11 | Black | Male | 0.150 3.81mm | 0.362 9.20mm | 10A | Solder | 3.81mm | 11 | 0.102 2.60mm | 1 | - | Tin | - | 11 | - | Vertical | - | - | - | - | - | - | - | UL94 V-0 | Unknown | ROHS3 Compliant | ||
![]() 691701350002B Würth Elektronik | 908 |
| - | - | Tin | Through Hole | Through Hole | 2 | Liquid Crystal Polymer (LCP) | Brass | 10A | - | - | 300V | -40°C~105°C | Tape & Reel (TR) | WR-TBL Series 7013B | Active | 1 (Unlimited) | PCB | Terminal Block | Header, Male Pins, Shrouded (4 Side) | 2 | Black | Male | 0.150 3.81mm | 0.287 7.30mm | - | Solder | 3.81mm | 2 | 0.102 2.60mm | 1 | - | Tin | - | 2 | - | 90°, Right Angle | - | - | - | - | Mating Flange | - | - | UL94 V-0 | No SVHC | ROHS3 Compliant | ||
![]() 691701320002B Würth Elektronik | 244 |
| - | - | Tin | Through Hole | Through Hole | 2 | Liquid Crystal Polymer (LCP) | Brass | 10A | - | - | 300V | -40°C~105°C | Tape & Reel (TR) | WR-TBL Series 7013B | Active | 1 (Unlimited) | PCB | Terminal Block | Header, Male Pins, Shrouded (4 Side) | 2 | Black | Male | 0.150 3.81mm | 0.362 9.20mm | - | Solder | 3.81mm | 2 | 0.102 2.60mm | 1 | - | Tin | - | 2 | - | Vertical | - | - | - | - | Mating Flange | - | - | UL94 V-0 | No SVHC | ROHS3 Compliant | ||
![]() 691701510009B Würth Elektronik | In Stock | - | - | - | Tin | Through Hole | Through Hole | 9 | Liquid Crystal Polymer (LCP) | Brass | 10A | - | 300V | 300V | -40°C~105°C | Tape & Reel (TR) | WR-TBL Series 7015B | Active | 1 (Unlimited) | PCB | Terminal Block | Header, Male Pins, Shrouded (4 Side) | 9 | Black | Male | 0.200 5.08mm | 0.472 12.00mm | 10A | Solder | 5.08mm | 9 | 0.102 2.60mm | 1 | - | Tin | - | 9 | - | Vertical | - | - | - | - | - | - | - | UL94 V-0 | Unknown | ROHS3 Compliant |