- Color
- Mounting Type
- Number of Positions
- Pitch
- Series
- Termination Style
- Operating Temperature
- Packaging
- Part Status
- Housing Material
- Contact Materials
- Gender
Attribute column
Manufacturer
Wurth Electronics Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Number of Pins | Housing Material | Contact Materials | Current-UL | Voltage Rated | Voltage-UL | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Type | Number of Positions | Color | Gender | Pitch | Insulation Height | Current Rating | Termination Style | Lead Pitch | Number of Contacts | Contact Gender | Contact Tail Length | Number of Levels | Contact Mating Finish | Positions Per Level | Header Orientation | Features | Material Flammability Rating | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 691701320006B Würth Elektronik | 29768242 |
| - | Tin | Through Hole | Through Hole | 6 | Liquid Crystal Polymer (LCP) | Brass | 10A | 300V | 300V | -40°C~105°C | Tape & Reel (TR) | WR-TBL Series 7013B | Active | 1 (Unlimited) | PCB | Terminal Block | Header, Male Pins, Shrouded (4 Side) | 6 | Black | Male | 0.150 3.81mm | 0.362 9.20mm | 10A | Solder | 3.81mm | 6 | - | 0.102 2.60mm | 1 | Tin | 6 | Vertical | Mating Flange | UL94 V-0 | Unknown | ROHS3 Compliant | ||
![]() 691701550004B Würth Elektronik | In Stock | - | - | Tin | Through Hole | Through Hole | 4 | Liquid Crystal Polymer (LCP) | Brass | 10A | 300V | 300V | -40°C~105°C | Tape & Reel (TR) | WR-TBL Series 7015B | Active | 1 (Unlimited) | PCB | Terminal Block | Header, Male Pins, Shrouded (4 Side) | 4 | Black | Male | 0.200 5.08mm | 0.335 8.51mm | 10A | Solder | 5.08mm | 4 | - | 0.110 2.80mm | 1 | Tin | 4 | 90°, Right Angle | Mating Flange | UL94 V-0 | Unknown | ROHS3 Compliant | ||
![]() 691701540005B Würth Elektronik | 422 |
| - | Tin | - | Through Hole | 5 | Liquid Crystal Polymer (LCP) | Brass | 10A | 300V | 300V | -40°C~105°C | Tape & Reel (TR) | WR-TBL Series 7015B | Active | 1 (Unlimited) | PCB | Terminal Block | Header, Male Pins, Shrouded (4 Side) | 5 | Black | Male | 0.200 5.08mm | 0.335 8.51mm | 10A | Solder | 5.08mm | 5 | - | 0.110 2.80mm | 1 | Tin | 5 | 90°, Right Angle | - | UL94 V-0 | Unknown | ROHS3 Compliant | ||
![]() 691701340003B Würth Elektronik | 689 |
| - | Tin | Through Hole | Through Hole | 3 | Liquid Crystal Polymer (LCP) | Brass | 10A | 300V | 300V | -40°C~105°C | Tape & Reel (TR) | WR-TBL Series 7013B | Active | 1 (Unlimited) | PCB | Terminal Block | Header, Male Pins, Shrouded (4 Side) | 3 | Black | Male | 0.150 3.81mm | 0.287 7.30mm | 10A | Solder | 3.81mm | 3 | Male | 0.102 2.60mm | 1 | Tin | 3 | 90°, Right Angle | - | UL94 V-0 | Unknown | ROHS3 Compliant | ||
![]() 691701540002B Würth Elektronik | 372 |
| - | Tin | - | Through Hole | 2 | Liquid Crystal Polymer (LCP) | Brass | 10A | 300V | 300V | -40°C~105°C | Tape & Reel (TR) | WR-TBL Series 7015B | Active | 1 (Unlimited) | PCB | Terminal Block | Header, Male Pins, Shrouded (4 Side) | 2 | Black | Male | 0.200 5.08mm | 0.335 8.51mm | 10A | Solder | 5.08mm | 2 | Male | 0.110 2.80mm | 1 | Tin | 2 | 90°, Right Angle | - | UL94 V-0 | Unknown | ROHS3 Compliant | ||
![]() 691701510005B Würth Elektronik | 48 |
| - | Tin | Through Hole | Through Hole | 5 | Liquid Crystal Polymer (LCP) | Brass | 10A | 300V | 300V | -40°C~105°C | Tape & Reel (TR) | WR-TBL Series 7015B | Active | 1 (Unlimited) | PCB | Terminal Block | Header, Male Pins, Shrouded (4 Side) | 5 | Black | Male | 0.200 5.08mm | 0.472 12.00mm | 10A | Solder | 5.08mm | 5 | - | 0.102 2.60mm | 1 | Tin | 5 | Vertical | - | UL94 V-0 | Unknown | ROHS3 Compliant | ||
![]() 691701540006B Würth Elektronik | 29768276 |
| - | Tin | Through Hole | Through Hole | 6 | Liquid Crystal Polymer (LCP) | Brass | 10A | 300V | 300V | -40°C~105°C | Tape & Reel (TR) | WR-TBL Series 7015B | Active | 1 (Unlimited) | PCB | Terminal Block | Header, Male Pins, Shrouded (4 Side) | 6 | Black | Male | 0.200 5.08mm | 0.335 8.51mm | 10A | Solder | 5.08mm | 6 | - | 0.110 2.80mm | 1 | Tin | 6 | 90°, Right Angle | - | UL94 V-0 | Unknown | ROHS3 Compliant | ||
![]() 691701510006B Würth Elektronik | 48 |
| - | Tin | Through Hole | Through Hole | 6 | Liquid Crystal Polymer (LCP) | Brass | 10A | 300V | 300V | -40°C~105°C | Tape & Reel (TR) | WR-TBL Series 7015B | Active | 1 (Unlimited) | PCB | Terminal Block | Header, Male Pins, Shrouded (4 Side) | 6 | Black | Male | 0.200 5.08mm | 0.472 12.00mm | 10A | Solder | 5.08mm | 6 | - | 0.102 2.60mm | 1 | Tin | 6 | Vertical | - | UL94 V-0 | Unknown | ROHS3 Compliant | ||
![]() 691701320005B Würth Elektronik | 323 |
| - | Tin | Through Hole | Through Hole | 5 | Liquid Crystal Polymer (LCP) | Brass | 10A | - | 300V | -40°C~105°C | Tape & Reel (TR) | WR-TBL Series 7013B | Active | 1 (Unlimited) | PCB | Terminal Block | Header, Male Pins, Shrouded (4 Side) | 5 | Black | Male | 0.150 3.81mm | 0.362 9.20mm | - | Solder | 3.81mm | 5 | - | 0.102 2.60mm | 1 | Tin | 5 | Vertical | Mating Flange | UL94 V-0 | No SVHC | ROHS3 Compliant | ||
![]() 691701520002B Würth Elektronik | 186 |
| - | Tin | - | Through Hole | 2 | Liquid Crystal Polymer (LCP) | Brass | 10A | - | 300V | -40°C~105°C | Tape & Reel (TR) | WR-TBL Series 7015B | Active | 1 (Unlimited) | PCB | Terminal Block | Header, Male Pins, Shrouded (4 Side) | 2 | Black | Male | 0.200 5.08mm | 0.472 12.00mm | - | Solder | 5.08mm | 2 | - | 0.102 2.60mm | 1 | Tin | 2 | Vertical | Mating Flange | UL94 V-0 | No SVHC | ROHS3 Compliant | ||
![]() 691701540004B Würth Elektronik | 288 |
| - | Tin | Through Hole | Through Hole | 4 | Liquid Crystal Polymer (LCP) | Brass | 10A | 300V | 300V | -40°C~105°C | Tape & Reel (TR) | WR-TBL Series 7015B | Active | 1 (Unlimited) | PCB | Terminal Block | Header, Male Pins, Shrouded (4 Side) | 4 | Black | Male | 0.200 5.08mm | 0.335 8.51mm | 10A | Solder | 5.08mm | 4 | Male | 0.110 2.80mm | 1 | Tin | 4 | 90°, Right Angle | - | UL94 V-0 | Unknown | ROHS3 Compliant | ||
![]() 691701350007B Würth Elektronik | In Stock | - | - | Tin | Through Hole | Through Hole | 7 | Liquid Crystal Polymer (LCP) | Brass | 10A | - | 300V | -40°C~105°C | Tape & Reel (TR) | WR-TBL Series 7013B | Active | 1 (Unlimited) | PCB | Terminal Block | Header, Male Pins, Shrouded (4 Side) | 7 | Black | Male | 0.150 3.81mm | 0.287 7.30mm | - | Solder | 3.81mm | 7 | - | 0.102 2.60mm | 1 | Tin | 7 | 90°, Right Angle | Mating Flange | UL94 V-0 | No SVHC | ROHS3 Compliant | ||
![]() 691701510008B Würth Elektronik | In Stock | - | - | Tin | Through Hole | Through Hole | 8 | Liquid Crystal Polymer (LCP) | Brass | 10A | 300V | 300V | -40°C~105°C | Tape & Reel (TR) | WR-TBL Series 7015B | Active | 1 (Unlimited) | PCB | Terminal Block | Header, Male Pins, Shrouded (4 Side) | 8 | Black | Male | 0.200 5.08mm | 0.472 12.00mm | 10A | Solder | 5.08mm | 8 | - | 0.102 2.60mm | 1 | Tin | 8 | Vertical | - | UL94 V-0 | Unknown | ROHS3 Compliant | ||
![]() 691701530012B Würth Elektronik | 13 |
| - | Tin | Through Hole | Through Hole | 12 | Liquid Crystal Polymer (LCP) | Brass | 10A | 300V | 300V | -40°C~105°C | Tape & Reel (TR) | WR-TBL Series 7015B | Active | 1 (Unlimited) | PCB | Terminal Block | Header, Male Pins, Shrouded (2 Side) | 12 | Black | Male | 0.200 5.08mm | 0.335 8.51mm | 10A | Solder | 5.08mm | 12 | - | 0.110 2.80mm | 1 | Tin | 12 | 90°, Right Angle | - | UL94 V-0 | Unknown | ROHS3 Compliant | ||
![]() 691701500009B Würth Elektronik | In Stock | - | - | Tin | Through Hole | Through Hole | 9 | Liquid Crystal Polymer (LCP) | Brass | 10A | 300V | 300V | -40°C~105°C | Tape & Reel (TR) | WR-TBL Series 7015B | Active | 1 (Unlimited) | PCB | Terminal Block | Header, Male Pins, Shrouded (2 Side) | 9 | Black | Male | 0.200 5.08mm | 0.472 12.00mm | 10A | Solder | 5.08mm | 9 | - | 0.102 2.60mm | 1 | Tin | 9 | Vertical | - | UL94 V-0 | Unknown | ROHS3 Compliant | ||
![]() 691701510007B Würth Elektronik | 13 |
| - | Tin | Through Hole | Through Hole | 7 | Liquid Crystal Polymer (LCP) | Brass | 10A | 300V | 300V | -40°C~105°C | Tape & Reel (TR) | WR-TBL Series 7015B | Active | 1 (Unlimited) | PCB | Terminal Block | Header, Male Pins, Shrouded (4 Side) | 7 | Black | Male | 0.200 5.08mm | 0.472 12.00mm | 10A | Solder | 5.08mm | 7 | - | 0.102 2.60mm | 1 | Tin | 7 | Vertical | - | UL94 V-0 | Unknown | ROHS3 Compliant | ||
![]() 691701350009B Würth Elektronik | In Stock | - | - | Tin | Through Hole | Through Hole | 9 | Liquid Crystal Polymer (LCP) | Brass | 10A | 300V | 300V | -40°C~105°C | Tape & Reel (TR) | WR-TBL Series 7013B | Active | 1 (Unlimited) | PCB | Terminal Block | Header, Male Pins, Shrouded (4 Side) | 9 | Black | Male | 0.150 3.81mm | 0.287 7.30mm | 10A | Solder | 3.81mm | 9 | - | 0.102 2.60mm | 1 | Tin | 9 | 90°, Right Angle | Mating Flange | UL94 V-0 | Unknown | ROHS3 Compliant | ||
![]() 691701540009B Würth Elektronik | 6 |
| - | Tin | Through Hole | Through Hole | 9 | Liquid Crystal Polymer (LCP) | Brass | 10A | 300V | 300V | -40°C~105°C | Tape & Reel (TR) | WR-TBL Series 7015B | Active | 1 (Unlimited) | PCB | Terminal Block | Header, Male Pins, Shrouded (4 Side) | 9 | Black | Male | 0.200 5.08mm | 0.335 8.51mm | 10A | Solder | 5.08mm | 9 | - | 0.110 2.80mm | 1 | Tin | 9 | 90°, Right Angle | - | UL94 V-0 | Unknown | ROHS3 Compliant | ||
![]() 691701530009B Würth Elektronik | In Stock | - | - | Tin | Through Hole | Through Hole | 9 | Liquid Crystal Polymer (LCP) | Brass | 10A | 300V | 300V | -40°C~105°C | Tape & Reel (TR) | WR-TBL Series 7015B | Active | 1 (Unlimited) | PCB | Terminal Block | Header, Male Pins, Shrouded (2 Side) | 9 | Black | Male | 0.200 5.08mm | 0.335 8.51mm | 10A | Solder | 5.08mm | 9 | - | 0.110 2.80mm | 1 | Tin | 9 | 90°, Right Angle | - | UL94 V-0 | Unknown | ROHS3 Compliant | ||
![]() 691701310002B Würth Elektronik | 98 | - | - | Tin | Through Hole | Through Hole | 2 | Liquid Crystal Polymer (LCP) | Brass | 10A | 300V | 300V | -40°C~105°C | Tape & Reel (TR) | WR-TBL Series 7013B | Active | 1 (Unlimited) | - | Terminal Block | Header, Male Pins, Shrouded (4 Side) | 2 | Black | Male | 0.150 3.81mm | 0.362 9.20mm | 10A | Solder | 3.81mm | 2 | - | 0.102 2.60mm | 1 | Tin | 2 | Vertical | - | UL94 V-0 | Unknown | ROHS3 Compliant |