- Color
- Mounting Type
- Number of Positions
- Pitch
- Series
- Termination Style
- Operating Temperature
- Packaging
- Part Status
- Housing Material
- Contact Materials
- Gender
Attribute column
Manufacturer
Wurth Electronics Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Housing Material | Contact Materials | Current-UL | Torque-Screw | Voltage-UL | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Number of Positions | Color | Pitch | Insulation Height | Termination Style | Contact Tail Length | Number of Levels | Contact Mating Finish | Wire Gauge or Range - AWG | Positions Per Level | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Screw Size | Features | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 691331510016 Würth Elektronik | 41 |
| Datasheet | 8 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass | 20A | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 3315 | Active | 1 (Unlimited) | Header, Male Pins, Shrouded (4 Side) | 16 | Green | 0.200 5.08mm | 1.134 28.80mm | Solder | 0.157 4.00mm | 2 | Tin | - | 8 | - | 90°, Right Angle | - | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 691363110012 Würth Elektronik | 153 | - | Datasheet | 8 Weeks | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | Brass | 8A | 0.2 Nm (1.7 Lb-In) | 300V | -40°C~105°C | Bulk | WR-TBL Series 3631 | Active | 1 (Unlimited) | Plug, Female Sockets | 12 | Green | 0.138 3.50mm | 0.760 19.30mm | Screw - Leaf Spring, Wire Guard | - | 1 | - | 16-28 AWG | 12 | 90° | - | 0.08-1.31mm2 | 6-7mm | M2 | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 691340400008 Würth Elektronik | 54 |
| Datasheet | 8 Weeks | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | Brass | 20A | 0.56 Nm (5.0 Lb-In) | 300V | -40°C~105°C | Bulk | WR-TBL Series 3404 | Active | 1 (Unlimited) | Plug, Female Sockets | 8 | Green | 0.300 7.62mm | 0.594 15.09mm | Screw - Leaf Spring, Wire Guard | - | 1 | - | 12-24 AWG | 8 | 180° | - | 0.21-3.31mm2 | 7-8mm | M3 | Mating Flange, Retention Latches (Non-Wire Side) | UL94 V-0 | ROHS3 Compliant | ||
![]() 691313510007 Würth Elektronik | 249 |
| Datasheet | 8 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass | 20A | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 313 | Active | 1 (Unlimited) | Header, Male Pins, Shrouded (4 Side) | 7 | Green | 0.200 5.08mm | 0.335 8.51mm | Solder | 0.138 3.50mm | 1 | Tin | - | 7 | - | 90°, Right Angle | - | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 691312510009 Würth Elektronik | 41 |
| Datasheet | 8 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass | 20A | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 312 | Active | 1 (Unlimited) | Header, Male Pins, Shrouded (2 Side) | 9 | Green | 0.200 5.08mm | 0.335 8.51mm | Solder | 0.138 3.50mm | 1 | Tin | - | 9 | - | 90°, Right Angle | - | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 691311700012 Würth Elektronik | 143 |
| Datasheet | 8 Weeks | Through Hole | Polybutylene Terephthalate (PBT) | Brass | 20A | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 3117 | Active | 1 (Unlimited) | Header, Male Pins, Shrouded (2 Side) | 12 | Green | 0.197 5.00mm | 0.472 12.00mm | Solder | 0.157 4.00mm | 1 | Tin | - | 12 | - | Vertical | - | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 691325310003 Würth Elektronik | 84 | - | Datasheet | 8 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass | 10A | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 3253 | Active | 1 (Unlimited) | Header, Male Pins, Shrouded (4 Side) | 3 | Green | 0.150 3.81mm | 0.276 7.00mm | Solder | 0.138 3.50mm | 1 | Tin | - | 3 | - | 90°, Right Angle | - | - | - | Mating Flange | UL94 V-0 | ROHS3 Compliant | ||
![]() 691336500004 Würth Elektronik | 117 |
| Datasheet | 8 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass | 15A | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 3365 | Active | 1 (Unlimited) | Header, Male Pins, Shrouded (4 Side) | 4 | Green | 0.200 5.08mm | 0.866 22.00mm | Solder | 0.154 3.90mm | 2 | Tin | - | 2 | - | Vertical | - | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 691304130012 Würth Elektronik | 48 |
| Datasheet | 7 Weeks | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | Copper Alloy | 12A | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 3041 | Active | 1 (Unlimited) | Plug, Female Sockets | 12 | Green | 0.138 3.50mm | 0.307 7.80mm | Screwless - Leg Spring, Push-In Spring | - | 1 | Tin | 16-24 AWG | 12 | 180° | - | 0.21-1.3mm2 | 7-9mm | - | Latch Lock | UL94 V-0 | ROHS3 Compliant | ||
![]() 691344710012 Würth Elektronik | 63 |
| Datasheet | 8 Weeks | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | Brass | 15A | 0.4 Nm (3.5 Lb-In) | 300V | -40°C~105°C | Bulk | WR-TBL Series 3447 | Active | 1 (Unlimited) | Plug, Female Sockets | 12 | Green | 0.197 5.00mm | 1.024 26.01mm | Screw - Leaf Spring, Wire Guard | - | 1 | - | 12-24 AWG | 12 | 90° | - | 0.21-3.31mm2 | 6-7mm | M3 | Retention Latches (Non-Wire Side) | UL94 V-0 | ROHS3 Compliant | ||
![]() 691312510011 Würth Elektronik | 259 |
| Datasheet | 8 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass | 20A | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 312 | Active | 1 (Unlimited) | Header, Male Pins, Shrouded (2 Side) | 11 | Green | 0.200 5.08mm | 0.335 8.51mm | Solder | 0.138 3.50mm | 1 | Tin | - | 11 | - | 90°, Right Angle | - | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 691317510004 Würth Elektronik | 226 |
| Datasheet | 8 Weeks | Through Hole | Polybutylene Terephthalate (PBT) | Brass | 20A | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 3175 | Active | 1 (Unlimited) | Header, Male Pins, Shrouded (4 Side) | 4 | Green | 0.200 5.08mm | 0.335 8.51mm | Solder | 0.157 4.00mm | 1 | Tin | - | 4 | - | 90°, Right Angle | - | - | - | Mating Flange | UL94 V-0 | ROHS3 Compliant | ||
![]() 691311500117 Würth Elektronik | 45 |
| Datasheet | 8 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass | 20A | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 311 | Active | 1 (Unlimited) | Header, Male Pins, Shrouded (4 Side) | 17 | Green | 0.200 5.08mm | 0.472 12.00mm | Solder | 0.157 4.00mm | 1 | Tin | - | 17 | - | Vertical | - | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 691386700013 Würth Elektronik | 74 |
| Datasheet | 11 Weeks | Through Hole | Polycarbonate (PC) | Copper Alloy | 14A | - | 300V | -30°C~120°C | Bulk | WR-TBL Series 3867 | Active | 1 (Unlimited) | Header, Blade Pins | 13 | Gray | 0.197 5.00mm | 0.429 10.90mm | Solder | 0.161 4.10mm | 1 | Tin | - | 13 | - | Vertical | - | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 691312510016 Würth Elektronik | 223 |
| Datasheet | 8 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass | 20A | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 312 | Active | 1 (Unlimited) | Header, Male Pins, Shrouded (2 Side) | 16 | Green | 0.200 5.08mm | 0.335 8.51mm | Solder | 0.138 3.50mm | 1 | Tin | - | 16 | - | 90°, Right Angle | - | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 691386700018 Würth Elektronik | 79 |
| Datasheet | 11 Weeks | Through Hole | Polycarbonate (PC) | Copper Alloy | 14A | - | 300V | -30°C~120°C | Bulk | WR-TBL Series 3867 | Active | 1 (Unlimited) | Header, Blade Pins | 18 | Gray | 0.197 5.00mm | 0.429 10.90mm | Solder | 0.161 4.10mm | 1 | Tin | - | 18 | - | Vertical | - | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 691311500121 Würth Elektronik | 94 |
| Datasheet | 8 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass | 20A | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 311 | Active | 1 (Unlimited) | Header, Male Pins, Shrouded (4 Side) | 21 | Green | 0.200 5.08mm | 0.472 12.00mm | Solder | 0.157 4.00mm | 1 | Tin | - | 21 | - | Vertical | - | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 691311500118 Würth Elektronik | 167 |
| Datasheet | 8 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass | 20A | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 311 | Active | 1 (Unlimited) | Header, Male Pins, Shrouded (4 Side) | 18 | Green | 0.200 5.08mm | 0.472 12.00mm | Solder | 0.157 4.00mm | 1 | Tin | - | 18 | - | Vertical | - | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 691385700011 Würth Elektronik | 24041654 |
| Datasheet | 10 Weeks | Free Hanging (In-Line) | Polycarbonate (PC) | Steel | 14A | 0.45 Nm (4.0 Lb-In) | 300V | -30°C~120°C | Bulk | WR-TBL Series 3857 | Active | 1 (Unlimited) | Plug, Female Sockets | 11 | Gray | 0.197 5.00mm | 0.610 15.49mm | Screw - Leaf Spring, Wire Guard | - | 1 | Zinc | 12-24 AWG | 11 | 180° | - | 0.2-3.31mm2 | 7mm | M2.5 | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 691318500012 Würth Elektronik | 42 |
| Datasheet | 8 Weeks | Through Hole | Polybutylene Terephthalate (PBT) | Brass | 20A | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 3185 | Active | 1 (Unlimited) | Header, Male Pins, Shrouded (4 Side) | 12 | Green | 0.200 5.08mm | 0.472 12.00mm | Solder | 0.157 4.00mm | 1 | Tin | - | 12 | - | Vertical | - | - | - | Mating Flange | UL94 V-0 | ROHS3 Compliant |