- Color
- Mounting Type
- Number of Positions
- Pitch
- Series
- Termination Style
- Operating Temperature
- Packaging
- Part Status
- Housing Material
- Contact Materials
- Gender
Attribute column
Manufacturer
Wurth Electronics Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Housing Material | Contact Materials | Current-UL | Torque-Screw | Voltage-UL | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Number of Positions | Color | Pitch | Insulation Height | Termination Style | Contact Tail Length | Number of Levels | Contact Mating Finish | Wire Gauge or Range - AWG | Positions Per Level | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Screw Size | Features | Material Flammability Rating | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 691325310008 Würth Elektronik | 242 |
| Datasheet | 8 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass | 10A | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 3253 | Active | 1 (Unlimited) | Header, Male Pins, Shrouded (4 Side) | 8 | Green | 0.150 3.81mm | 0.276 7.00mm | Solder | 0.138 3.50mm | 1 | Tin | - | 8 | - | 90°, Right Angle | - | - | - | Mating Flange | UL94 V-0 | ROHS3 Compliant | ||
![]() 691325110008 Würth Elektronik | 173 | - | Datasheet | 8 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass | 10A | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 3251 | Active | 1 (Unlimited) | Header, Male Pins, Shrouded (4 Side) | 8 | Green | 0.138 3.50mm | 0.283 7.19mm | Solder | 0.138 3.50mm | 1 | Tin | - | 8 | - | 90°, Right Angle | - | - | - | Mating Flange | UL94 V-0 | ROHS3 Compliant | ||
![]() 691307500005 Würth Elektronik | 72 |
| Datasheet | 8 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass | 20A | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 3075 | Active | 1 (Unlimited) | Header, Female Sockets | 5 | Green | 0.200 5.08mm | 0.748 19.00mm | Solder | 0.138 3.50mm | 1 | Tin | - | 5 | - | Vertical | - | - | - | Retention Latches | UL94 V-0 | ROHS3 Compliant | ||
![]() 691318700012 Würth Elektronik | 83 |
| Datasheet | 8 Weeks | Through Hole | Polybutylene Terephthalate (PBT) | Brass | 20A | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 3187 | Active | 1 (Unlimited) | Header, Male Pins, Shrouded (4 Side) | 12 | Green | 0.197 5.00mm | 0.472 12.00mm | Solder | 0.157 4.00mm | 1 | Tin | - | 12 | - | Vertical | - | - | - | Mating Flange | UL94 V-0 | ROHS3 Compliant | ||
![]() 691325310004 Würth Elektronik | 360 | - | Datasheet | 8 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass | 10A | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 3253 | Active | 1 (Unlimited) | Header, Male Pins, Shrouded (4 Side) | 4 | Green | 0.150 3.81mm | 0.276 7.00mm | Solder | 0.138 3.50mm | 1 | Tin | - | 4 | - | 90°, Right Angle | - | - | - | Mating Flange | UL94 V-0 | ROHS3 Compliant | ||
![]() 691325310005 Würth Elektronik | 64 | - | Datasheet | 8 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass | 10A | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 3253 | Active | 1 (Unlimited) | Header, Male Pins, Shrouded (4 Side) | 5 | Green | 0.150 3.81mm | 0.276 7.00mm | Solder | 0.138 3.50mm | 1 | Tin | - | 5 | - | 90°, Right Angle | - | - | - | Mating Flange | UL94 V-0 | ROHS3 Compliant | ||
![]() 691317710008 Würth Elektronik | 45 |
| Datasheet | 8 Weeks | Through Hole | Polybutylene Terephthalate (PBT) | Brass | 20A | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 3177 | Active | 1 (Unlimited) | Header, Male Pins, Shrouded (4 Side) | 8 | Green | 0.197 5.00mm | 0.335 8.51mm | Solder | 0.157 4.00mm | 1 | Tin | - | 8 | - | 90°, Right Angle | - | - | - | Mating Flange | UL94 V-0 | ROHS3 Compliant | ||
![]() 691318500008 Würth Elektronik | 43 |
| Datasheet | 8 Weeks | Through Hole | Polybutylene Terephthalate (PBT) | Brass | 20A | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 3185 | Active | 1 (Unlimited) | Header, Male Pins, Shrouded (4 Side) | 8 | Green | 0.200 5.08mm | 0.472 12.00mm | Solder | 0.157 4.00mm | 1 | Tin | - | 8 | - | Vertical | - | - | - | Mating Flange | UL94 V-0 | ROHS3 Compliant | ||
![]() 691348500007 Würth Elektronik | 46 |
| Datasheet | 8 Weeks | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | Brass | 20A | 0.56 Nm (5.0 Lb-In) | 300V | -40°C~105°C | Bulk | WR-TBL Series 3485 | Active | 1 (Unlimited) | Plug, Male Pins | 7 | Green | 0.200 5.08mm | 0.591 15.00mm | Screw - Leaf Spring, Wire Guard | - | 1 | - | 12-22 AWG | 7 | 180° | - | 0.33-3.31mm2 | 7-8mm | M3 | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 691340700008 Würth Elektronik | 14 |
| Datasheet | 8 Weeks | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | Brass | 15A | 0.4 Nm (3.5 Lb-In) | 300V | -40°C~105°C | Bulk | WR-TBL Series 3407 | Active | 1 (Unlimited) | Plug, Female Sockets | 8 | Green | 0.197 5.00mm | 1.024 26.01mm | Screw - Leaf Spring, Wire Guard | - | 1 | - | 12-24 AWG | 8 | 90° | - | 0.2-3mm2 | 6-7mm | M3 | Mating Flange, Retention Latches (Wire Side) | UL94 V-0 | ROHS3 Compliant | ||
![]() 691325110007 Würth Elektronik | 784 |
| Datasheet | 8 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass | 10A | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 3251 | Active | 1 (Unlimited) | Header, Male Pins, Shrouded (4 Side) | 7 | Green | 0.138 3.50mm | 0.283 7.19mm | Solder | 0.138 3.50mm | 1 | Tin | - | 7 | - | 90°, Right Angle | - | - | - | Mating Flange | UL94 V-0 | ROHS3 Compliant | ||
![]() 691313510013 Würth Elektronik | 38 |
| Datasheet | 8 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass | 20A | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 313 | Active | 1 (Unlimited) | Header, Male Pins, Shrouded (4 Side) | 13 | Green | 0.200 5.08mm | 0.335 8.51mm | Solder | 0.138 3.50mm | 1 | Tin | - | 13 | - | 90°, Right Angle | - | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 691321300015 Würth Elektronik | 151 | - | Datasheet | 8 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass | 10A | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 321 | Active | 1 (Unlimited) | Header, Male Pins, Shrouded (4 Side) | 15 | Green | 0.150 3.81mm | 0.362 9.20mm | Solder | 0.138 3.50mm | 1 | Tin | - | 15 | - | Vertical | - | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 691382030012 Würth Elektronik | 33 |
| Datasheet | 7 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy | 12A | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 382 | Active | 1 (Unlimited) | Header, Male Pins, Shrouded (4 Side) | 12 | Green | 0.098 2.50mm | 0.398 10.11mm | Solder | 0.138 3.50mm | 1 | Tin | - | 12 | - | Vertical | - | - | - | Mating Flange | UL94 V-0 | ROHS3 Compliant | ||
![]() 691335510008 Würth Elektronik | 32 |
| Datasheet | 8 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass | 10A | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 3355 | Active | 1 (Unlimited) | Header, Male Pins, Shrouded (2 Side) | 8 | Green | 0.200 5.08mm | 0.933 23.70mm | Solder | 0.157 4.00mm | 2 | Tin | - | 4 | - | 90°, Right Angle | - | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 691323100005 Würth Elektronik | 274 |
| Datasheet | 8 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass | 10A | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 3231 | Active | 1 (Unlimited) | Header, Male Pins, Shrouded (4 Side) | 5 | Green | 0.138 3.50mm | 0.362 9.20mm | Solder | 0.138 3.50mm | 1 | Tin | - | 5 | - | Vertical | - | - | - | Mating Flange | UL94 V-0 | ROHS3 Compliant | ||
![]() 691343410002 Würth Elektronik | 259 |
| Datasheet | 8 Weeks | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | Brass | 15A | 0.49 Nm (4.3 Lb-In) | 300V | -40°C~105°C | Bulk | WR-TBL Series 3434 | Active | 1 (Unlimited) | Plug, Female Sockets | 2 | Green | 0.300 7.62mm | 1.033 26.25mm | Screw - Leaf Spring, Wire Guard | - | 1 | - | 12-24 AWG | 2 | 90° | - | 0.21-3.31mm2 | 6-7mm | M3 | Mating Flange, Retention Latches (Wire Side) | UL94 V-0 | ROHS3 Compliant | ||
![]() 691318700007 Würth Elektronik | In Stock | - | Datasheet | 8 Weeks | Through Hole | Polybutylene Terephthalate (PBT) | Brass | 20A | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 3187 | Active | 1 (Unlimited) | Header, Male Pins, Shrouded (4 Side) | 7 | Green | 0.197 5.00mm | 0.472 12.00mm | Solder | 0.157 4.00mm | 1 | Tin | - | 7 | - | Vertical | - | - | - | Mating Flange | UL94 V-0 | ROHS3 Compliant | ||
![]() 691325110005 Würth Elektronik | 162 |
| Datasheet | 8 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass | 10A | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 3251 | Active | 1 (Unlimited) | Header, Male Pins, Shrouded (4 Side) | 5 | Green | 0.138 3.50mm | 0.283 7.19mm | Solder | 0.138 3.50mm | 1 | Tin | - | 5 | - | 90°, Right Angle | - | - | - | Mating Flange | UL94 V-0 | ROHS3 Compliant | ||
![]() 691367110003 Würth Elektronik | 255 |
| Datasheet | 8 Weeks | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | Brass | 8A | 0.2 Nm (1.7 Lb-In) | 300V | -40°C~105°C | Bulk | WR-TBL Series 3671 | Active | 1 (Unlimited) | Plug, Female Sockets | 3 | Green | 0.138 3.50mm | 0.760 19.30mm | Screw - Leaf Spring, Wire Guard | - | 1 | - | 16-26 AWG | 3 | 90° | - | 0.13-1.31mm2 | 6-7mm | M2 | Mating Flange | UL94 V-0 | ROHS3 Compliant |