- Color
- Mounting Type
- Number of Positions
- Pitch
- Series
- Termination Style
- Operating Temperature
- Packaging
- Part Status
- Housing Material
- Contact Materials
- Gender
Attribute column
Manufacturer
Wurth Electronics Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Housing Material | Contact Materials | Current-UL | Torque-Screw | Voltage-UL | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Number of Positions | Color | Pitch | Insulation Height | Termination Style | Contact Tail Length | Number of Levels | Contact Mating Finish | Wire Gauge or Range - AWG | Positions Per Level | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Screw Size | Features | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 691371700007B Würth Elektronik | 27662455 |
| Datasheet | 12 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass | 16A | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 371B | Active | 1 (Unlimited) | Header, Male Pins, Shrouded (4 Side) | 7 | Gray | 0.197 5.00mm | 0.472 12.00mm | Solder | 0.154 3.90mm | 1 | Tin | - | 7 | - | Vertical | - | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 691322310009 Würth Elektronik | 203 |
| Datasheet | 8 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass | 10A | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 3223 | Active | 1 (Unlimited) | Header, Male Pins, Shrouded (4 Side) | 9 | Green | 0.150 3.81mm | 0.276 7.00mm | Solder | 0.138 3.50mm | 1 | Tin | - | 9 | - | 90°, Right Angle | - | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 691307500012 Würth Elektronik | 51 |
| Datasheet | 8 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass | 20A | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 3075 | Active | 1 (Unlimited) | Header, Female Sockets | 12 | Green | 0.200 5.08mm | 0.748 19.00mm | Solder | 0.138 3.50mm | 1 | Tin | - | 12 | - | Vertical | - | - | - | Retention Latches | UL94 V-0 | ROHS3 Compliant | ||
![]() 691365110012 Würth Elektronik | In Stock | - | Datasheet | 8 Weeks | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | Brass | 8A | 0.2 Nm (1.7 Lb-In) | 300V | -40°C~105°C | Bulk | WR-TBL Series 3651 | Active | 1 (Unlimited) | Plug, Female Sockets | 12 | Green | 0.138 3.50mm | 0.760 19.30mm | Screw - Leaf Spring, Wire Guard | - | 1 | - | 16-26 AWG | 12 | 90° | - | 0.13-1.31mm2 | 6-7mm | M2 | Mating Flange | UL94 V-0 | ROHS3 Compliant | ||
![]() 691367110007 Würth Elektronik | 13 |
| Datasheet | 8 Weeks | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | Brass | 8A | 0.2 Nm (1.7 Lb-In) | 300V | -40°C~105°C | Bulk | WR-TBL Series 3671 | Active | 1 (Unlimited) | Plug, Female Sockets | 7 | Green | 0.138 3.50mm | 0.760 19.30mm | Screw - Leaf Spring, Wire Guard | - | 1 | - | 16-26 AWG | 1 | 90° | - | 0.13-1.31mm2 | 6-7mm | M2 | Mating Flange | UL94 V-0 | ROHS3 Compliant | ||
![]() 691343410005 Würth Elektronik | 13 |
| Datasheet | 8 Weeks | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | Brass | 15A | 0.49 Nm (4.3 Lb-In) | 300V | -40°C~105°C | Bulk | WR-TBL Series 3434 | Active | 1 (Unlimited) | Plug, Female Sockets | 5 | Green | 0.300 7.62mm | 1.033 26.25mm | Screw - Leaf Spring, Wire Guard | - | 1 | - | 12-24 AWG | 5 | 90° | - | 0.21-3.31mm2 | 6-7mm | M3 | Mating Flange, Retention Latches (Wire Side) | UL94 V-0 | ROHS3 Compliant | ||
![]() 691321300021 Würth Elektronik | 140 |
| Datasheet | 8 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass | 10A | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 321 | Active | 1 (Unlimited) | Header, Male Pins, Shrouded (4 Side) | 21 | Green | 0.150 3.81mm | 0.362 9.20mm | Solder | 0.138 3.50mm | 1 | Tin | - | 21 | - | Vertical | - | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 691345510007 Würth Elektronik | 78 |
| Datasheet | 8 Weeks | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | Brass | 15A | 0.4 Nm (3.5 Lb-In) | 300V | -40°C~105°C | Bulk | WR-TBL Series 3455 | Active | 1 (Unlimited) | Plug, Female Sockets | 7 | Green | 0.200 5.08mm | 1.024 26.01mm | Screw - Leaf Spring, Wire Guard | - | 1 | - | 12-24 AWG | 7 | 90° | - | 0.21-3.31mm2 | 6-7mm | M3 | Mating Flange, Retention Latches (Non-Wire Side) | UL94 V-0 | ROHS3 Compliant | ||
![]() 691359740012 Würth Elektronik | 40 |
| Datasheet | 8 Weeks | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | Copper Alloy | 7A | - | 300V | -40°C~115°C | Bulk | WR-TBL Series 3597 | Active | 1 (Unlimited) | Plug, Female Sockets | 12 | Green | 0.200 5.08mm | 0.551 14.00mm | IDC | - | 1 | Tin | 18-22 AWG | 12 | 90° | - | 0.33-0.82mm2 | - | - | Mating Flange, Retention Latches (Non-Wire Side) | UL94 V-0 | ROHS3 Compliant | ||
![]() 691334500018 Würth Elektronik | In Stock | - | Datasheet | 8 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass | 20A | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 3345 | Active | 1 (Unlimited) | Header, Male Pins, Shrouded (4 Side) | 18 | Green | 0.200 5.08mm | 0.866 22.00mm | Solder | 0.154 3.90mm | 2 | Tin | - | 9 | - | Vertical | - | - | - | Mating Flange | UL94 V-0 | ROHS3 Compliant | ||
![]() 691309510012 Würth Elektronik | 16 |
| Datasheet | 8 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass | 20A | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 3095 | Active | 1 (Unlimited) | Header, Female Sockets | 12 | Green | 0.200 5.08mm | 0.339 8.61mm | Solder | 0.138 3.50mm | 1 | Tin | - | 12 | - | 90°, Right Angle | - | - | - | Retention Latches | UL94 V-0 | ROHS3 Compliant | ||
![]() 691345710008 Würth Elektronik | 62 |
| Datasheet | 8 Weeks | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | Brass | 15A | 0.4 Nm (3.5 Lb-In) | 300V | -40°C~105°C | Bulk | WR-TBL Series 3457 | Active | 1 (Unlimited) | Plug, Female Sockets | 8 | Green | 0.197 5.00mm | 1.024 26.01mm | Screw - Leaf Spring, Wire Guard | - | 1 | - | 12-24 AWG | 8 | 90° | - | 0.21-3.31mm2 | 6-7mm | M3 | Mating Flange, Retention Latches (Non-Wire Side) | UL94 V-0 | ROHS3 Compliant | ||
![]() 691322310024 Würth Elektronik | 72 |
| Datasheet | 8 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass | 10A | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 3223 | Active | 1 (Unlimited) | Header, Male Pins, Shrouded (4 Side) | 24 | Green | 0.150 3.81mm | 0.276 7.00mm | Solder | 0.138 3.50mm | 1 | Tin | - | 24 | - | 90°, Right Angle | - | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 691381030007 Würth Elektronik | 278 |
| Datasheet | 7 Weeks | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | Copper Alloy | 12A | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 3810 | Active | 1 (Unlimited) | Plug, Female Sockets | 7 | Green | 0.098 2.50mm | 0.465 11.80mm | Screwless - Leg Spring, Push-In Spring | - | 1 | Tin | 16-24 AWG | 7 | 180° | - | 0.21-1.31mm2 | 6-8mm | - | Mating Flange | UL94 V-0 | ROHS3 Compliant | ||
![]() 691370710006B Würth Elektronik | 66 |
| Datasheet | 12 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass | 16A | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 370B | Active | 1 (Unlimited) | Header, Male Pins, Shrouded (4 Side) | 6 | Gray | 0.197 5.00mm | 0.311 7.90mm | Solder | 0.134 3.40mm | 1 | Tin | - | 6 | - | 90°, Right Angle | - | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 691311400007 Würth Elektronik | 232 |
| Datasheet | 8 Weeks | Through Hole | Polybutylene Terephthalate (PBT) | Brass | 20A | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 3114 | Active | 1 (Unlimited) | Header, Male Pins, Shrouded (2 Side) | 7 | Green | 0.300 7.62mm | 0.472 12.00mm | Solder | 0.157 4.00mm | 1 | Tin | - | 7 | - | Vertical | - | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 691335510004 Würth Elektronik | 130 |
| Datasheet | 8 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass | 10A | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 3355 | Active | 1 (Unlimited) | Header, Male Pins, Shrouded (2 Side) | 4 | Green | 0.200 5.08mm | 0.933 23.70mm | Solder | 0.157 4.00mm | 2 | Tin | - | 2 | - | 90°, Right Angle | - | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 691317710007 Würth Elektronik | 211 |
| Datasheet | 8 Weeks | Through Hole | Polybutylene Terephthalate (PBT) | Brass | 20A | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 3177 | Active | 1 (Unlimited) | Header, Male Pins, Shrouded (4 Side) | 7 | Green | 0.197 5.00mm | 0.335 8.51mm | Solder | 0.157 4.00mm | 1 | Tin | - | 7 | - | 90°, Right Angle | - | - | - | Mating Flange | UL94 V-0 | ROHS3 Compliant | ||
![]() 691323100004 Würth Elektronik | 157 | - | Datasheet | 8 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass | 10A | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 3231 | Active | 1 (Unlimited) | Header, Male Pins, Shrouded (4 Side) | 4 | Green | 0.138 3.50mm | 0.362 9.20mm | Solder | 0.138 3.50mm | 1 | Tin | - | 4 | - | Vertical | - | - | - | Mating Flange | UL94 V-0 | ROHS3 Compliant | ||
![]() 691317510005 Würth Elektronik | 145 |
| Datasheet | 8 Weeks | Through Hole | Polybutylene Terephthalate (PBT) | Brass | 20A | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 3175 | Active | 1 (Unlimited) | Header, Male Pins, Shrouded (4 Side) | 5 | Green | 0.200 5.08mm | 0.335 8.51mm | Solder | 0.157 4.00mm | 1 | Tin | - | 5 | - | 90°, Right Angle | - | - | - | Mating Flange | UL94 V-0 | ROHS3 Compliant |