- Color
- Mounting Type
- Number of Positions
- Pitch
- Series
- Termination Style
- Operating Temperature
- Packaging
- Part Status
- Housing Material
- Contact Materials
- Gender
Attribute column
Manufacturer
Wurth Electronics Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Housing Material | Contact Materials | Current-UL | Torque-Screw | Voltage-UL | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Number of Positions | Color | Pitch | Insulation Height | Termination Style | Contact Tail Length | Number of Levels | Contact Mating Finish | Wire Gauge or Range - AWG | Positions Per Level | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Screw Size | Features | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 691311500021 Würth Elektronik | 33057242 |
| Datasheet | 8 Weeks | Through Hole | Polybutylene Terephthalate (PBT) | Brass | 20A | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 311 | Active | 1 (Unlimited) | Header, Male Pins, Shrouded (2 Side) | 21 | Green | 0.200 5.08mm | 0.472 12.00mm | Solder | 0.157 4.00mm | 1 | Tin | - | 21 | - | Vertical | - | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 691311500019 Würth Elektronik | 14 |
| Datasheet | 8 Weeks | Through Hole | Polybutylene Terephthalate (PBT) | Brass | 20A | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 311 | Active | 1 (Unlimited) | Header, Male Pins, Shrouded (2 Side) | 19 | Green | 0.200 5.08mm | 0.472 12.00mm | Solder | 0.157 4.00mm | 1 | Tin | - | 19 | - | Vertical | - | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 691313510015 Würth Elektronik | 16 |
| Datasheet | 8 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass | 20A | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 313 | Active | 1 (Unlimited) | Header, Male Pins, Shrouded (4 Side) | 15 | Green | 0.200 5.08mm | 0.335 8.51mm | Solder | 0.138 3.50mm | 1 | Tin | - | 15 | - | 90°, Right Angle | - | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 691322310018 Würth Elektronik | 146 |
| Datasheet | 8 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass | 10A | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 3223 | Active | 1 (Unlimited) | Header, Male Pins, Shrouded (4 Side) | 18 | Green | 0.150 3.81mm | 0.276 7.00mm | Solder | 0.138 3.50mm | 1 | Tin | - | 18 | - | 90°, Right Angle | - | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 691325310007 Würth Elektronik | 518 |
| Datasheet | 8 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass | 10A | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 3253 | Active | 1 (Unlimited) | Header, Male Pins, Shrouded (4 Side) | 7 | Green | 0.150 3.81mm | 0.276 7.00mm | Solder | 0.138 3.50mm | 1 | Tin | - | 7 | - | 90°, Right Angle | - | - | - | Mating Flange | UL94 V-0 | ROHS3 Compliant | ||
![]() 691322310017 Würth Elektronik | 33057242 |
| Datasheet | 8 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass | 10A | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 3223 | Active | 1 (Unlimited) | Header, Male Pins, Shrouded (4 Side) | 17 | Green | 0.150 3.81mm | 0.276 7.00mm | Solder | 0.138 3.50mm | 1 | Tin | - | 17 | - | 90°, Right Angle | - | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 691382040012 Würth Elektronik | 228 |
| Datasheet | 7 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy | 12A | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 3820 | Active | 1 (Unlimited) | Header, Male Pins, Shrouded (4 Side) | 12 | Green | 0.098 2.50mm | 0.319 8.10mm | Solder | 0.138 3.50mm | 1 | Tin | - | 12 | - | 90°, Right Angle | - | - | - | Mating Flange | UL94 V-0 | ROHS3 Compliant | ||
![]() 691345710007 Würth Elektronik | 78 |
| Datasheet | 8 Weeks | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | Brass | 15A | 0.4 Nm (3.5 Lb-In) | 300V | -40°C~105°C | Bulk | WR-TBL Series 3457 | Active | 1 (Unlimited) | Plug, Female Sockets | 7 | Green | 0.197 5.00mm | 1.024 26.01mm | Screw - Leaf Spring, Wire Guard | - | 1 | - | 12-24 AWG | 7 | 90° | - | 0.21-3.31mm2 | 6-7mm | M3 | Mating Flange, Retention Latches (Non-Wire Side) | UL94 V-0 | ROHS3 Compliant | ||
![]() 691367110005 Würth Elektronik | 186 |
| Datasheet | 8 Weeks | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | Brass | 8A | 0.2 Nm (1.7 Lb-In) | 300V | -40°C~105°C | Bulk | WR-TBL Series 3671 | Active | 1 (Unlimited) | Plug, Female Sockets | 5 | Green | 0.138 3.50mm | 0.760 19.30mm | Screw - Leaf Spring, Wire Guard | - | 1 | - | 16-26 AWG | 5 | 90° | - | 0.13-1.31mm2 | 6-7mm | M2 | Mating Flange | UL94 V-0 | ROHS3 Compliant | ||
![]() 691340700005 Würth Elektronik | 33057242 |
| Datasheet | 8 Weeks | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | Brass | 15A | 0.4 Nm (3.5 Lb-In) | 300V | -40°C~105°C | Bulk | WR-TBL Series 3407 | Active | 1 (Unlimited) | Plug, Female Sockets | 5 | Green | 0.197 5.00mm | 1.024 26.01mm | Screw - Leaf Spring, Wire Guard | - | 1 | - | 12-24 AWG | 5 | 90° | - | 0.2-3mm2 | 6-7mm | M3 | Mating Flange, Retention Latches (Wire Side) | UL94 V-0 | ROHS3 Compliant | ||
![]() 691321300019 Würth Elektronik | 33057242 |
| Datasheet | 8 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass | 10A | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 321 | Active | 1 (Unlimited) | Header, Male Pins, Shrouded (4 Side) | 19 | Green | 0.150 3.81mm | 0.362 9.20mm | Solder | 0.138 3.50mm | 1 | Tin | - | 19 | - | Vertical | - | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 691359340007 Würth Elektronik | 22 |
| Datasheet | 8 Weeks | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | Copper Alloy | 5A | - | 300V | -40°C~115°C | Bulk | WR-TBL Series 3593 | Active | 1 (Unlimited) | Plug, Female Sockets | 7 | Green | 0.150 3.81mm | 0.508 12.90mm | IDC | - | 1 | Tin | 20-22 AWG | 7 | 90° | - | 0.33-0.52mm2 | - | - | Mating Flange | UL94 V-0 | ROHS3 Compliant | ||
![]() 691307400008 Würth Elektronik | 5 |
| Datasheet | 8 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass | 20A | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 3074 | Active | 1 (Unlimited) | Header, Female Sockets | 8 | Green | 0.300 7.62mm | 0.748 19.00mm | Solder | 0.138 3.50mm | 1 | Tin | - | 8 | - | Vertical | - | - | - | Retention Latches | UL94 V-0 | ROHS3 Compliant | ||
![]() 691320510004 Würth Elektronik | 33057242 |
| Datasheet | 8 Weeks | Through Hole | Polybutylene Terephthalate (PBT) | Brass | 10A | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 3205 | Active | 1 (Unlimited) | Header, Male Pins, Shrouded (4 Side) | 4 | Green | 0.200 5.08mm | 0.933 23.70mm | Solder | 0.157 4.00mm | 2 | Tin | - | 2 | - | 90°, Right Angle | - | - | - | Mating Flange | UL94 V-0 | ROHS3 Compliant | ||
![]() 691365110007 Würth Elektronik | 23 |
| Datasheet | 8 Weeks | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | Brass | 8A | 0.2 Nm (1.7 Lb-In) | 300V | -40°C~105°C | Bulk | WR-TBL Series 3651 | Active | 1 (Unlimited) | Plug, Female Sockets | 7 | Green | 0.138 3.50mm | 0.760 19.30mm | Screw - Leaf Spring, Wire Guard | - | 1 | - | 16-26 AWG | 7 | 90° | - | 0.13-1.31mm2 | 6-7mm | M2 | Mating Flange | UL94 V-0 | ROHS3 Compliant | ||
![]() 691321300023 Würth Elektronik | 125 |
| Datasheet | 8 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass | 10A | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 321 | Active | 1 (Unlimited) | Header, Male Pins, Shrouded (4 Side) | 23 | Green | 0.150 3.81mm | 0.362 9.20mm | Solder | 0.138 3.50mm | 1 | Tin | - | 23 | - | Vertical | - | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 691309410007 Würth Elektronik | 33057242 |
| Datasheet | 8 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass | 20A | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 3094 | Active | 1 (Unlimited) | Header, Female Sockets | 7 | Green | 0.300 7.62mm | 0.327 8.30mm | Solder | 0.138 3.50mm | 1 | Tin | - | 7 | - | 90°, Right Angle | - | - | - | Retention Latches | UL94 V-0 | ROHS3 Compliant | ||
![]() 691385700017 Würth Elektronik | 42 |
| Datasheet | 10 Weeks | Free Hanging (In-Line) | Polycarbonate (PC) | Steel | 14A | 0.45 Nm (4.0 Lb-In) | 300V | -30°C~120°C | Bulk | WR-TBL Series 3857 | Active | 1 (Unlimited) | Plug, Female Sockets | 17 | Gray | 0.197 5.00mm | 0.610 15.49mm | Screw - Leaf Spring, Wire Guard | - | 1 | Zinc | 12-24 AWG | 17 | 180° | - | 0.2-3.31mm2 | 7mm | M2.5 | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 691359340012 Würth Elektronik | 13 |
| Datasheet | 8 Weeks | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | Copper Alloy | 5A | - | 300V | -40°C~115°C | Bulk | WR-TBL Series 3593 | Active | 1 (Unlimited) | Plug, Female Sockets | 12 | Green | 0.150 3.81mm | 0.508 12.90mm | IDC | - | 1 | Tin | 20-22 AWG | 12 | 90° | - | 0.33-0.52mm2 | - | - | Mating Flange | UL94 V-0 | ROHS3 Compliant | ||
![]() 691337500006 Würth Elektronik | In Stock | - | Datasheet | 8 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass | 10A | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 3375 | Active | 1 (Unlimited) | Header, Male Pins, Shrouded (4 Side) | 6 | Green | 0.200 5.08mm | 0.866 22.00mm | Solder | 0.154 3.90mm | 2 | Tin | - | 3 | - | Vertical | - | - | - | Mating Flange | UL94 V-0 | ROHS3 Compliant |