- Color
- Mounting Type
- Number of Positions
- Pitch
- Series
- Termination Style
- Operating Temperature
- Packaging
- Part Status
- Housing Material
- Contact Materials
- Gender
Attribute column
Manufacturer
Wurth Electronics Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Housing Material | Contact Materials | Current-UL | Torque-Screw | Voltage-UL | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Number of Positions | Color | Pitch | Insulation Height | Termination Style | Contact Tail Length | Number of Levels | Contact Mating Finish | Wire Gauge or Range - AWG | Positions Per Level | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Screw Size | Features | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 691340400007 Würth Elektronik | 33057242 |
| Datasheet | 8 Weeks | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | Brass | 20A | 0.56 Nm (5.0 Lb-In) | 300V | -40°C~105°C | Bulk | WR-TBL Series 3404 | Active | 1 (Unlimited) | Plug, Female Sockets | 7 | Green | 0.300 7.62mm | 0.594 15.09mm | Screw - Leaf Spring, Wire Guard | - | 1 | - | 12-24 AWG | 7 | 180° | - | 0.21-3.31mm2 | 7-8mm | M3 | Mating Flange, Retention Latches (Non-Wire Side) | UL94 V-0 | ROHS3 Compliant | ||
![]() 691343410012 Würth Elektronik | 13 |
| Datasheet | 8 Weeks | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | Brass | 15A | 0.49 Nm (4.3 Lb-In) | 300V | -40°C~105°C | Bulk | WR-TBL Series 3434 | Active | 1 (Unlimited) | Plug, Female Sockets | 12 | Green | 0.300 7.62mm | 1.033 26.25mm | Screw - Leaf Spring, Wire Guard | - | 1 | - | 12-24 AWG | 12 | 90° | - | 0.21-3.31mm2 | 6-7mm | M3 | Mating Flange, Retention Latches (Wire Side) | UL94 V-0 | ROHS3 Compliant | ||
![]() 691313710007 Würth Elektronik | 282 |
| Datasheet | 8 Weeks | Through Hole | Polybutylene Terephthalate (PBT) | Brass | 20A | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 3137 | Active | 1 (Unlimited) | Header, Male Pins, Shrouded (4 Side) | 7 | Green | 0.197 5.00mm | 0.335 8.51mm | Solder | 0.138 3.50mm | 1 | Tin | - | 7 | - | 90°, Right Angle | - | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 691371700004B Würth Elektronik | 27662455 |
| Datasheet | 12 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass | 16A | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 371B | Active | 1 (Unlimited) | Header, Male Pins, Shrouded (4 Side) | 4 | Gray | 0.197 5.00mm | 0.472 12.00mm | Solder | 0.154 3.90mm | 1 | Tin | - | 4 | - | Vertical | - | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 691386700007 Würth Elektronik | 34 |
| Datasheet | 11 Weeks | Through Hole | Polycarbonate (PC) | Copper Alloy | 14A | - | 300V | -30°C~120°C | Bulk | WR-TBL Series 3867 | Active | 1 (Unlimited) | Header, Blade Pins | 7 | Gray | 0.197 5.00mm | 0.429 10.90mm | Solder | 0.161 4.10mm | 1 | Tin | - | 7 | - | Vertical | - | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 691367110012 Würth Elektronik | 87 |
| Datasheet | 8 Weeks | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | Brass | 8A | 0.2 Nm (1.7 Lb-In) | 300V | -40°C~105°C | Bulk | WR-TBL Series 3671 | Active | 1 (Unlimited) | Plug, Female Sockets | 12 | Green | 0.138 3.50mm | 0.760 19.30mm | Screw - Leaf Spring, Wire Guard | - | 1 | - | 16-26 AWG | 12 | 90° | - | 0.13-1.31mm2 | 6-7mm | M2 | Mating Flange | UL94 V-0 | ROHS3 Compliant | ||
![]() 691311500015 Würth Elektronik | 79 |
| Datasheet | 8 Weeks | Through Hole | Polybutylene Terephthalate (PBT) | Brass | 20A | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 311 | Active | 1 (Unlimited) | Header, Male Pins, Shrouded (2 Side) | 15 | Green | 0.200 5.08mm | 0.472 12.00mm | Solder | 0.157 4.00mm | 1 | Tin | - | 15 | - | Vertical | - | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 691329300016 Würth Elektronik | 97 |
| Datasheet | 8 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass | 10A | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 3293 | Active | 1 (Unlimited) | Header, Male Pins, Shrouded (4 Side) | 16 | Green | 0.150 3.81mm | 0.866 22.00mm | Solder | 0.138 3.50mm | 2 | Tin | - | 8 | - | Vertical | - | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 691351700012 Würth Elektronik | 55 |
| Datasheet | 8 Weeks | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | Brass | 15A | 0.4 Nm (3.5 Lb-In) | 300V | -40°C~105°C | Bulk | WR-TBL Series 3517 | Active | 1 (Unlimited) | Plug, Female Sockets | 12 | Green | 0.197 5.00mm | 1.024 26.01mm | Screw - Leaf Spring, Wire Guard | - | 1 | - | 12-24 AWG | 12 | 90° | - | 0.21-3.31mm2 | 6-7mm | M3 | Retention Latches (Wire Side) | UL94 V-0 | ROHS3 Compliant | ||
![]() 691343410006 Würth Elektronik | 74 |
| Datasheet | 8 Weeks | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | Brass | 15A | 0.49 Nm (4.3 Lb-In) | 300V | -40°C~105°C | Bulk | WR-TBL Series 3434 | Active | 1 (Unlimited) | Plug, Female Sockets | 6 | Green | 0.300 7.62mm | 1.033 26.25mm | Screw - Leaf Spring, Wire Guard | - | 1 | - | 12-24 AWG | 6 | 90° | - | 0.21-3.31mm2 | 6-7mm | M3 | Mating Flange, Retention Latches (Wire Side) | UL94 V-0 | ROHS3 Compliant | ||
![]() 691340700012 Würth Elektronik | 36 |
| Datasheet | 8 Weeks | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | Brass | 15A | 0.4 Nm (3.5 Lb-In) | 300V | -40°C~105°C | Bulk | WR-TBL Series 3407 | Active | 1 (Unlimited) | Plug, Female Sockets | 12 | Green | 0.197 5.00mm | 1.024 26.01mm | Screw - Leaf Spring, Wire Guard | - | 1 | - | 12-24 AWG | 12 | 90° | - | 0.2-3mm2 | 6-7mm | M3 | Mating Flange, Retention Latches (Wire Side) | UL94 V-0 | ROHS3 Compliant | ||
![]() 691313510014 Würth Elektronik | 71 |
| Datasheet | 8 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass | 20A | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 313 | Active | 1 (Unlimited) | Header, Male Pins, Shrouded (4 Side) | 14 | Green | 0.200 5.08mm | 0.335 8.51mm | Solder | 0.138 3.50mm | 1 | Tin | - | 14 | - | 90°, Right Angle | - | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 691312510018 Würth Elektronik | 65 |
| Datasheet | 8 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass | 20A | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 312 | Active | 1 (Unlimited) | Header, Male Pins, Shrouded (2 Side) | 18 | Green | 0.200 5.08mm | 0.335 8.51mm | Solder | 0.138 3.50mm | 1 | Tin | - | 18 | - | 90°, Right Angle | - | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 691313510018 Würth Elektronik | 52 |
| Datasheet | 8 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass | 20A | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 313 | Active | 1 (Unlimited) | Header, Male Pins, Shrouded (4 Side) | 18 | Green | 0.200 5.08mm | 0.335 8.51mm | Solder | 0.138 3.50mm | 1 | Tin | - | 18 | - | 90°, Right Angle | - | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 691335510010 Würth Elektronik | 129 |
| Datasheet | 8 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass | 10A | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 3355 | Active | 1 (Unlimited) | Header, Male Pins, Shrouded (2 Side) | 10 | Green | 0.200 5.08mm | 0.933 23.70mm | Solder | 0.157 4.00mm | 2 | Tin | - | 5 | - | 90°, Right Angle | - | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 691357300008B Würth Elektronik | 85 | - | Datasheet | 8 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass | 10A | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 357B | Active | 1 (Unlimited) | Header, Male Pins, Shrouded (4 Side) | 8 | Green | 0.150 3.81mm | 0.862 21.89mm | Solder | 0.134 3.40mm | 2 | Tin | - | 4 | - | Vertical | - | - | - | Mating Flange | UL94 V-0 | ROHS3 Compliant | ||
![]() 691321300024 Würth Elektronik | 136 |
| Datasheet | 8 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass | 10A | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 321 | Active | 1 (Unlimited) | Header, Male Pins, Shrouded (4 Side) | 24 | Green | 0.150 3.81mm | 0.362 9.20mm | Solder | 0.138 3.50mm | 1 | Tin | - | 24 | - | Vertical | - | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 691309510007 Würth Elektronik | 184 |
| Datasheet | 8 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass | 20A | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 3095 | Active | 1 (Unlimited) | Header, Female Sockets | 7 | Green | 0.200 5.08mm | 0.339 8.61mm | Solder | 0.138 3.50mm | 1 | Tin | - | 7 | - | 90°, Right Angle | - | - | - | Retention Latches | UL94 V-0 | ROHS3 Compliant | ||
![]() 691364100007 Würth Elektronik | 192 |
| Datasheet | 8 Weeks | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | Brass | 10A | 0.34 Nm (3.0 Lb-In) | 300V | -40°C~105°C | Bulk | WR-TBL Series 3641 | Active | 1 (Unlimited) | Plug, Female Sockets | 7 | Green | 0.138 3.50mm | 0.437 11.10mm | Screw - Leaf Spring, Wire Guard | - | 1 | - | 16-26 AWG | 7 | 180° | - | 0.13-1.31mm2 | 6-7mm | M2 | Mating Flange | UL94 V-0 | ROHS3 Compliant | ||
![]() 691352710007 Würth Elektronik | 99 | - | Datasheet | 8 Weeks | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | Brass | 12A | 0.56 Nm (5.0 Lb-In) | 300V | -40°C~105°C | Bulk | WR-TBL Series 3527 | Active | 1 (Unlimited) | Plug, Female Sockets | 7 | Green | 0.197 5.00mm | 0.594 15.09mm | Screw - Leaf Spring, Wire Guard | - | 1 | - | 12-24 AWG | 7 | 180° | - | 0.21-3.31mm2 | 7-8mm | M3 | Retention Latches (Non-Wire Side) | UL94 V-0 | ROHS3 Compliant |