- Color
- Mounting Type
- Number of Positions
- Pitch
- Series
- Termination Style
- Operating Temperature
- Packaging
- Part Status
- Housing Material
- Contact Materials
- Gender
Attribute column
Manufacturer
Wurth Electronics Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Housing Material | Contact Materials | Current-UL | Torque-Screw | Voltage-UL | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Number of Positions | Color | Pitch | Insulation Height | Termination Style | Contact Tail Length | Number of Levels | Contact Mating Finish | Wire Gauge or Range - AWG | Positions Per Level | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Screw Size | Features | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 691329300008 Würth Elektronik | 112 |
| Datasheet | 8 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass | 10A | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 3293 | Active | 1 (Unlimited) | Header, Male Pins, Shrouded (4 Side) | 8 | Green | 0.150 3.81mm | 0.866 22.00mm | Solder | 0.138 3.50mm | 2 | Tin | - | 4 | - | Vertical | - | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 691356310008B Würth Elektronik | 91 |
| Datasheet | 8 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass | 10A | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 356B | Active | 1 (Unlimited) | Header, Male Pins, Shrouded (4 Side) | 8 | Green | 0.150 3.81mm | 0.882 22.40mm | Solder | 0.134 3.40mm | 2 | Tin | - | 4 | - | 90°, Right Angle | - | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 691369700005B Würth Elektronik | 98 |
| Datasheet | 12 Weeks | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | Phosphor Bronze | 16A | - | 300V | -40°C~115°C | Bulk | WR-TBL Series 369B | Active | 1 (Unlimited) | Plug, Female Sockets | 5 | Gray | 0.197 5.00mm | 0.575 14.60mm | Screwless - Leg Spring, Push-In Spring | - | 1 | Tin | 12-28 AWG | 5 | 180° | - | 0.08-3.31mm2 | 8-9mm | - | Retention Latches (Non-Wire Side) | UL94 V-0 | ROHS3 Compliant | ||
![]() 691307400005 Würth Elektronik | 86 |
| Datasheet | 8 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass | 20A | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 3074 | Active | 1 (Unlimited) | Header, Female Sockets | 5 | Green | 0.300 7.62mm | 0.748 19.00mm | Solder | 0.138 3.50mm | 1 | Tin | - | 5 | - | Vertical | - | - | - | Retention Latches | UL94 V-0 | ROHS3 Compliant | ||
![]() 691318500005 Würth Elektronik | 106 |
| Datasheet | 8 Weeks | Through Hole | Polybutylene Terephthalate (PBT) | Brass | 20A | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 3185 | Active | 1 (Unlimited) | Header, Male Pins, Shrouded (4 Side) | 5 | Green | 0.200 5.08mm | 0.472 12.00mm | Solder | 0.157 4.00mm | 1 | Tin | - | 5 | - | Vertical | - | - | - | Mating Flange | UL94 V-0 | ROHS3 Compliant | ||
![]() 691323300005 Würth Elektronik | 106 |
| Datasheet | 8 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass | 10A | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 3233 | Active | 1 (Unlimited) | Header, Male Pins, Shrouded (4 Side) | 5 | Green | 0.150 3.81mm | 0.362 9.20mm | Solder | 0.138 3.50mm | 1 | Tin | - | 5 | - | Vertical | - | - | - | Mating Flange | UL94 V-0 | ROHS3 Compliant | ||
![]() 691322310014 Würth Elektronik | 46 |
| Datasheet | 8 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass | 10A | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 3223 | Active | 1 (Unlimited) | Header, Male Pins, Shrouded (4 Side) | 14 | Green | 0.150 3.81mm | 0.276 7.00mm | Solder | 0.138 3.50mm | 1 | Tin | - | 14 | - | 90°, Right Angle | - | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 691325110006 Würth Elektronik | 123 | - | Datasheet | 8 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass | 10A | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 3251 | Active | 1 (Unlimited) | Header, Male Pins, Shrouded (4 Side) | 6 | Green | 0.138 3.50mm | 0.283 7.19mm | Solder | 0.138 3.50mm | 1 | Tin | - | 6 | - | 90°, Right Angle | - | - | - | Mating Flange | UL94 V-0 | ROHS3 Compliant | ||
![]() 691331510006 Würth Elektronik | 133 |
| Datasheet | 8 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass | 20A | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 3315 | Active | 1 (Unlimited) | Header, Male Pins, Shrouded (4 Side) | 6 | Green | 0.200 5.08mm | 1.134 28.80mm | Solder | 0.157 4.00mm | 2 | Tin | - | 3 | - | 90°, Right Angle | - | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 691318400005 Würth Elektronik | 168 |
| Datasheet | 8 Weeks | Through Hole | Polybutylene Terephthalate (PBT) | Brass | 20A | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 3184 | Active | 1 (Unlimited) | Header, Male Pins, Shrouded (4 Side) | 5 | Green | 0.300 7.62mm | 0.472 12.00mm | Solder | 0.157 4.00mm | 1 | Tin | - | 5 | - | Vertical | - | - | - | Mating Flange | UL94 V-0 | ROHS3 Compliant | ||
![]() 691309510008 Würth Elektronik | 136 |
| Datasheet | 8 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass | 20A | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 3095 | Active | 1 (Unlimited) | Header, Female Sockets | 8 | Green | 0.200 5.08mm | 0.339 8.61mm | Solder | 0.138 3.50mm | 1 | Tin | - | 8 | - | 90°, Right Angle | - | - | - | Retention Latches | UL94 V-0 | ROHS3 Compliant | ||
![]() 691344410005 Würth Elektronik | 33057276 |
| Datasheet | 8 Weeks | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | Brass | 15A | 0.49 Nm (4.3 Lb-In) | 300V | -40°C~105°C | Bulk | WR-TBL Series 3444 | Active | 1 (Unlimited) | Plug, Female Sockets | 5 | Green | 0.300 7.62mm | 1.033 26.25mm | Screw - Leaf Spring, Wire Guard | - | 1 | - | 12-24 AWG | 5 | 90° | - | 0.21-3.31mm2 | 6-7mm | M3 | Retention Latches (Non-Wire Side) | UL94 V-0 | ROHS3 Compliant | ||
![]() 691344710004 Würth Elektronik | 122 |
| Datasheet | 8 Weeks | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | Brass | 15A | 0.4 Nm (3.5 Lb-In) | 300V | -40°C~105°C | Bulk | WR-TBL Series 3447 | Active | 1 (Unlimited) | Plug, Female Sockets | 4 | Green | 0.197 5.00mm | 1.024 26.01mm | Screw - Leaf Spring, Wire Guard | - | 1 | - | 12-24 AWG | 4 | 90° | - | 0.21-3.31mm2 | 6-7mm | M3 | Retention Latches (Non-Wire Side) | UL94 V-0 | ROHS3 Compliant | ||
![]() 691336500008 Würth Elektronik | 43 |
| Datasheet | 8 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass | 15A | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 3365 | Active | 1 (Unlimited) | Header, Male Pins, Shrouded (4 Side) | 8 | Green | 0.200 5.08mm | 0.866 22.00mm | Solder | 0.154 3.90mm | 2 | Tin | - | 4 | - | Vertical | - | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 691365310004 Würth Elektronik | 102 |
| Datasheet | 8 Weeks | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | Brass | 8A | 0.2 Nm (1.7 Lb-In) | 300V | -40°C~105°C | Bulk | WR-TBL Series 3653 | Active | 1 (Unlimited) | Plug, Female Sockets | 4 | Green | 0.150 3.81mm | 0.752 19.10mm | Screw - Leaf Spring, Wire Guard | - | 1 | - | 16-28 AWG | 4 | 90° | - | 0.08-1.31mm2 | 6-7mm | M2 | Mating Flange | UL94 V-0 | ROHS3 Compliant | ||
![]() 691321300020 Würth Elektronik | 69 |
| Datasheet | 8 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass | 10A | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 321 | Active | 1 (Unlimited) | Header, Male Pins, Shrouded (4 Side) | 20 | Green | 0.150 3.81mm | 0.362 9.20mm | Solder | 0.138 3.50mm | 1 | Tin | - | 20 | - | Vertical | - | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 691313510011 Würth Elektronik | 73 |
| Datasheet | 8 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass | 20A | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 313 | Active | 1 (Unlimited) | Header, Male Pins, Shrouded (4 Side) | 11 | Green | 0.200 5.08mm | 0.335 8.51mm | Solder | 0.138 3.50mm | 1 | Tin | - | 11 | - | 90°, Right Angle | - | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 691309310007 Würth Elektronik | 376 |
| Datasheet | 8 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy | 8A | - | 300V | -40°C~115°C | Bulk | WR-TBL Series 3093 | Active | 1 (Unlimited) | Header, Female Sockets | 7 | Green | 0.150 3.81mm | 0.260 6.60mm | Solder | 0.134 3.40mm | 1 | Tin | - | 7 | - | 90°, Right Angle | - | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 691305130012 Würth Elektronik | 412 |
| Datasheet | 7 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy | 12A | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 3051 | Active | 1 (Unlimited) | Header, Male Pins, Shrouded (4 Side) | 12 | Green | 0.138 3.50mm | 0.362 9.20mm | Solder | 0.138 3.50mm | 1 | Tin | - | 12 | - | Vertical | - | - | - | Locking Ramp | UL94 V-0 | ROHS3 Compliant | ||
![]() 691322310013 Würth Elektronik | 32 |
| Datasheet | 8 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass | 10A | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 3223 | Active | 1 (Unlimited) | Header, Male Pins, Shrouded (4 Side) | 13 | Green | 0.150 3.81mm | 0.276 7.00mm | Solder | 0.138 3.50mm | 1 | Tin | - | 13 | - | 90°, Right Angle | - | - | - | - | UL94 V-0 | ROHS3 Compliant |