- Color
- Mounting Type
- Number of Positions
- Pitch
- Series
- Termination Style
- Operating Temperature
- Packaging
- Part Status
- Housing Material
- Contact Materials
- Gender
Attribute column
Manufacturer
Wurth Electronics Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Housing Material | Contact Materials | Current-UL | Torque-Screw | Voltage Rated | Voltage-UL | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Type | Number of Positions | Color | Gender | Pitch | Insulation Height | Current Rating | Termination Style | Lead Pitch | Number of Contacts | Contact Gender | Contact Tail Length | Number of Levels | Contact Mating Finish | Wire Gauge or Range - AWG | Positions Per Level | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Screw Size | Features | Material Flammability Rating | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 691358710012 Würth Elektronik | 49 |
| Datasheet | 8 Weeks | - | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | Copper Alloy | 7A | - | - | 300V | -40°C~115°C | Bulk | WR-TBL Series 3587 | Active | 1 (Unlimited) | - | - | Plug, Female Sockets | 12 | Green | - | 0.200 5.08mm | 0.551 14.00mm | - | IDC | - | - | - | - | 1 | Tin | 18-22 AWG | 12 | 90° | - | 0.33-0.82mm2 | - | - | Retention Latches (Non-Wire Side) | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 691313510023 Würth Elektronik | 13 |
| Datasheet | 8 Weeks | - | - | Through Hole | - | Polyamide (PA66), Nylon 6/6 | Brass | 20A | - | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 313 | Active | 1 (Unlimited) | - | - | Header, Male Pins, Shrouded (4 Side) | 23 | Green | - | 0.200 5.08mm | 0.335 8.51mm | - | Solder | - | - | - | 0.138 3.50mm | 1 | Tin | - | 23 | - | 90°, Right Angle | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 691320510010 Würth Elektronik | In Stock | - | Datasheet | 8 Weeks | - | - | Through Hole | - | Polybutylene Terephthalate (PBT) | Brass | 10A | - | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 3205 | Active | 1 (Unlimited) | - | - | Header, Male Pins, Shrouded (4 Side) | 10 | Green | - | 0.200 5.08mm | 0.933 23.70mm | - | Solder | - | - | - | 0.157 4.00mm | 2 | Tin | - | 5 | - | 90°, Right Angle | - | - | - | Mating Flange | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 691311500020 Würth Elektronik | 81 |
| Datasheet | 8 Weeks | - | - | Through Hole | - | Polybutylene Terephthalate (PBT) | Brass | 20A | - | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 311 | Active | 1 (Unlimited) | - | - | Header, Male Pins, Shrouded (2 Side) | 20 | Green | - | 0.200 5.08mm | 0.472 12.00mm | - | Solder | - | - | - | 0.157 4.00mm | 1 | Tin | - | 20 | - | Vertical | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 691345710006 Würth Elektronik | 13 |
| Datasheet | 8 Weeks | - | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | Brass | 15A | 0.4 Nm (3.5 Lb-In) | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 3457 | Active | 1 (Unlimited) | - | - | Plug, Female Sockets | 6 | Green | - | 0.197 5.00mm | 1.024 26.01mm | - | Screw - Leaf Spring, Wire Guard | - | - | - | - | 1 | - | 12-24 AWG | 6 | 90° | - | 0.21-3.31mm2 | 6-7mm | M3 | Mating Flange, Retention Latches (Non-Wire Side) | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 691313510021 Würth Elektronik | 80 |
| Datasheet | 8 Weeks | - | - | Through Hole | - | Polyamide (PA66), Nylon 6/6 | Brass | 20A | - | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 313 | Active | 1 (Unlimited) | - | - | Header, Male Pins, Shrouded (4 Side) | 21 | Green | - | 0.200 5.08mm | 0.335 8.51mm | - | Solder | - | - | - | 0.138 3.50mm | 1 | Tin | - | 21 | - | 90°, Right Angle | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 691309410005 Würth Elektronik | 262 |
| Datasheet | 8 Weeks | - | - | Through Hole | - | Polyamide (PA66), Nylon 6/6 | Brass | 20A | - | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 3094 | Active | 1 (Unlimited) | - | - | Header, Female Sockets | 5 | Green | - | 0.300 7.62mm | 0.327 8.30mm | - | Solder | - | - | - | 0.138 3.50mm | 1 | Tin | - | 5 | - | 90°, Right Angle | - | - | - | Retention Latches | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 691385700012 Würth Elektronik | 42 |
| Datasheet | 10 Weeks | - | - | Free Hanging (In-Line) | - | Polycarbonate (PC) | Steel | 14A | 0.45 Nm (4.0 Lb-In) | - | 300V | -30°C~120°C | Bulk | WR-TBL Series 3857 | Active | 1 (Unlimited) | - | - | Plug, Female Sockets | 12 | Gray | - | 0.197 5.00mm | 0.610 15.49mm | - | Screw - Leaf Spring, Wire Guard | - | - | - | - | 1 | Zinc | 12-24 AWG | 12 | 180° | - | 0.2-3.31mm2 | 7mm | M2.5 | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 691322310022 Würth Elektronik | 146 |
| Datasheet | 8 Weeks | - | - | Through Hole | - | Polyamide (PA66), Nylon 6/6 | Brass | 10A | - | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 3223 | Active | 1 (Unlimited) | - | - | Header, Male Pins, Shrouded (4 Side) | 22 | Green | - | 0.150 3.81mm | 0.276 7.00mm | - | Solder | - | - | - | 0.138 3.50mm | 1 | Tin | - | 22 | - | 90°, Right Angle | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 691330300008 Würth Elektronik | 33057242 |
| Datasheet | 8 Weeks | - | - | Through Hole | - | Polyamide (PA66), Nylon 6/6 | Brass | 10A | - | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 3303 | Active | 1 (Unlimited) | - | - | Header, Male Pins, Shrouded (4 Side) | 8 | Green | - | 0.150 3.81mm | 0.866 22.00mm | - | Solder | - | - | - | 0.138 3.50mm | 2 | Tin | - | 4 | - | Vertical | - | - | - | Mating Flange | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 691312510023 Würth Elektronik | 5 |
| Datasheet | 8 Weeks | - | - | Through Hole | - | Polyamide (PA66), Nylon 6/6 | Brass | 20A | - | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 312 | Active | 1 (Unlimited) | - | - | Header, Male Pins, Shrouded (2 Side) | 23 | Green | - | 0.200 5.08mm | 0.335 8.51mm | - | Solder | - | - | - | 0.138 3.50mm | 1 | Tin | - | 23 | - | 90°, Right Angle | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 691371700003B Würth Elektronik | 87 |
| Datasheet | 12 Weeks | - | - | Through Hole | - | Polyamide (PA66), Nylon 6/6 | Brass | 16A | - | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 371B | Active | 1 (Unlimited) | - | - | Header, Male Pins, Shrouded (4 Side) | 3 | Gray | - | 0.197 5.00mm | 0.472 12.00mm | - | Solder | - | - | - | 0.154 3.90mm | 1 | Tin | - | 3 | - | Vertical | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 691701320003B Würth Elektronik | 639 |
| - | - | Tin | Through Hole | Through Hole | 3 | Liquid Crystal Polymer (LCP) | Brass | 10A | - | 300V | 300V | -40°C~105°C | Tape & Reel (TR) | WR-TBL Series 7013B | Active | 1 (Unlimited) | PCB | Terminal Block | Header, Male Pins, Shrouded (4 Side) | 3 | Black | Male | 0.150 3.81mm | 0.362 9.20mm | 10A | Solder | 3.81mm | 3 | - | 0.102 2.60mm | 1 | Tin | - | 3 | - | Vertical | - | - | - | Mating Flange | UL94 V-0 | Unknown | ROHS3 Compliant | ||
![]() 691701340009B Würth Elektronik | 22 |
| - | - | Tin | Through Hole | Through Hole | 9 | Liquid Crystal Polymer (LCP) | Brass | 10A | - | 300V | 300V | -40°C~105°C | Tape & Reel (TR) | WR-TBL Series 7013B | Active | 1 (Unlimited) | PCB | Terminal Block | Header, Male Pins, Shrouded (4 Side) | 9 | Black | Male | 0.150 3.81mm | 0.287 7.30mm | 10A | Solder | 3.81mm | 9 | - | 0.102 2.60mm | 1 | Tin | - | 9 | - | 90°, Right Angle | - | - | - | - | UL94 V-0 | Unknown | ROHS3 Compliant | ||
![]() 691701500010B Würth Elektronik | 14 |
| - | - | Tin | Through Hole | Through Hole | 10 | Liquid Crystal Polymer (LCP) | Brass | 10A | - | 300V | 300V | -40°C~105°C | Tape & Reel (TR) | WR-TBL Series 7015B | Active | 1 (Unlimited) | PCB | Terminal Block | Header, Male Pins, Shrouded (2 Side) | 10 | Black | Male | 0.200 5.08mm | 0.472 12.00mm | 10A | Solder | 5.08mm | 10 | - | 0.102 2.60mm | 1 | Tin | - | 10 | - | Vertical | - | - | - | - | UL94 V-0 | Unknown | ROHS3 Compliant | ||
![]() 691701350005B Würth Elektronik | 314 |
| - | - | Tin | Through Hole | Through Hole | 5 | Liquid Crystal Polymer (LCP) | Brass | 10A | - | - | 300V | -40°C~105°C | Tape & Reel (TR) | WR-TBL Series 7013B | Active | 1 (Unlimited) | PCB | Terminal Block | Header, Male Pins, Shrouded (4 Side) | 5 | Black | Male | 0.150 3.81mm | 0.287 7.30mm | - | Solder | 3.81mm | 5 | - | 0.102 2.60mm | 1 | Tin | - | 5 | - | 90°, Right Angle | - | - | - | Mating Flange | UL94 V-0 | No SVHC | ROHS3 Compliant | ||
![]() 691701550008B Würth Elektronik | 29768242 |
| - | - | Tin | Through Hole | Through Hole | 8 | Liquid Crystal Polymer (LCP) | Brass | 10A | - | 300V | 300V | -40°C~105°C | Tape & Reel (TR) | WR-TBL Series 7015B | Active | 1 (Unlimited) | PCB | Terminal Block | Header, Male Pins, Shrouded (4 Side) | 8 | Black | Male | 0.200 5.08mm | 0.335 8.51mm | 10A | Solder | 5.08mm | 8 | - | 0.110 2.80mm | 1 | Tin | - | 8 | - | 90°, Right Angle | - | - | - | Mating Flange | UL94 V-0 | Unknown | ROHS3 Compliant | ||
![]() 691701350012B Würth Elektronik | 24355844 |
| - | - | Tin | Through Hole | Through Hole | 12 | Liquid Crystal Polymer (LCP) | Brass | 10A | - | 300V | 300V | -40°C~105°C | Tape & Reel (TR) | WR-TBL Series 7013B | Active | 1 (Unlimited) | PCB | Terminal Block | Header, Male Pins, Shrouded (4 Side) | 12 | Black | Male | 0.150 3.81mm | 0.287 7.30mm | 10A | Solder | 3.81mm | 12 | - | 0.102 2.60mm | 1 | Tin | - | 12 | - | 90°, Right Angle | - | - | - | Mating Flange | UL94 V-0 | Unknown | ROHS3 Compliant | ||
![]() 691701310003B Würth Elektronik | 663 |
| - | - | Tin | Through Hole | Through Hole | 3 | Liquid Crystal Polymer (LCP) | Brass | 10A | - | 300V | 300V | -40°C~105°C | Tape & Reel (TR) | WR-TBL Series 7013B | Active | 1 (Unlimited) | - | Terminal Block | Header, Male Pins, Shrouded (4 Side) | 3 | Black | Male | 0.150 3.81mm | 0.362 9.20mm | 10A | Solder | 3.81mm | 3 | - | 0.102 2.60mm | 1 | Tin | - | 3 | - | Vertical | - | - | - | - | UL94 V-0 | Unknown | ROHS3 Compliant | ||
![]() 691701500003B Würth Elektronik | 21649654 |
| - | - | Tin | Through Hole | Through Hole | 3 | Liquid Crystal Polymer (LCP) | Brass | 10A | - | 300V | 300V | -40°C~105°C | Tape & Reel (TR) | WR-TBL Series 7015B | Active | 1 (Unlimited) | PCB | Terminal Block | Header, Male Pins, Shrouded (2 Side) | 3 | Black | Male | 0.200 5.08mm | 0.472 12.00mm | 10A | Solder | 5.08mm | 3 | Male | 0.102 2.60mm | 1 | Tin | - | 3 | - | Vertical | - | - | - | - | UL94 V-0 | Unknown | ROHS3 Compliant |