- Color
- Mounting Type
- Number of Positions
- Pitch
- Series
- Termination Style
- Operating Temperature
- Packaging
- Part Status
- Housing Material
- Contact Materials
- Gender
Attribute column
Manufacturer
Wurth Electronics Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Housing Material | Contact Materials | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Voltage-UL | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Pitch | Orientation | Insulation Height | Current Rating | Termination Style | Lead Pitch | Number of Contacts | Contact Gender | Voltage | Contact Tail Length | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Contact Mating Finish | Wire Gauge or Range - AWG | Positions Per Level | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Number of Positions Per Level | Screw Size | Stripping Length | Features | Height | Length | Width | Material Flammability Rating | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 691312510003 Würth Elektronik | 333 | - | Datasheet | 11 Weeks | Tin | Through Hole | Through Hole | 3 | Polybutylene Terephthalate (PBT) | Brass | - | 20A | - | - | - | -40°C~105°C | Bulk | WR-TBL Series 312 | Active | 1 (Unlimited) | Solder | - | Header, Male Pins, Shrouded (2 Side) | 3 | - | - | Green | 1 | Male | 0.200 5.08mm | - | 0.335 8.51mm | - | Solder | 5.08mm | 3 | - | 300V | 0.138 3.50mm | 1 | 20A | - | - | - | Tin | - | 3 | - | 90°, Right Angle | - | - | 3 | - | - | - | 12mm | 11.5mm | 15.24mm | UL94 V-0 | Unknown | ROHS3 Compliant | - | ||
![]() 691359740005 Würth Elektronik | 109 |
| Datasheet | 11 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | Copper Alloy | - | 7A | - | - | - | -40°C~115°C | Bulk | WR-TBL Series 3597 | Active | 1 (Unlimited) | IDC | - | Plug, Female Sockets | 5 | 115°C | -40°C | Green | - | Female | 0.200 5.08mm | - | 0.551 14.00mm | - | IDC | - | - | - | 300V | - | 1 | 7A | 22 AWG | 18 AWG | - | Tin | 18-22 AWG | 5 | 90° | - | 0.3-0.8mm2 | - | 5 | - | - | Mating Flange, Retention Latches (Non-Wire Side) | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 691359740004 Würth Elektronik | 102 |
| Datasheet | 11 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | Copper Alloy | - | 7A | - | - | - | -40°C~115°C | Bulk | WR-TBL Series 3597 | Active | 1 (Unlimited) | IDC | - | Plug, Female Sockets | 4 | 115°C | -40°C | Green | - | Female | 0.200 5.08mm | - | 0.551 14.00mm | - | IDC | - | - | - | 300V | - | 1 | 7A | 22 AWG | 18 AWG | - | Tin | 18-22 AWG | 4 | 90° | - | 0.3-0.8mm2 | - | 4 | - | - | Mating Flange, Retention Latches (Non-Wire Side) | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 691382010005 Würth Elektronik | 500 | - | Datasheet | 10 Weeks | Tin | Through Hole | Through Hole | 5 | Polyamide (PA66), Nylon 6/6 | Copper Alloy | - | 12A | - | - | - | -40°C~105°C | Tray | WR-TBL Series 382 | Active | 1 (Unlimited) | Solder | - | Header, Male Pins, Shrouded (4 Side) | 5 | 105°C | -40°C | Green | - | Male | 0.098 2.50mm | - | 0.319 8.10mm | - | Solder | 2.5mm | - | - | 300V | 0.138 3.50mm | 1 | 12A | - | - | - | Tin | - | 5 | - | 90°, Right Angle | - | - | 5 | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 691368300003B Würth Elektronik | 144 |
| Datasheet | 15 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | Steel, Stainless | - | 8A | 300V | - | - | -40°C~115°C | Box | WR-TBL Series 368B | Active | 1 (Unlimited) | Screwless | Screwless, Terminal Block | Plug, Female Sockets | 3 | - | - | Green, Orange | - | Female | 0.150 3.81mm | - | 0.492 12.50mm | 8A | Screwless - Leg Spring, Push-In Spring | - | 3 | - | 300V | - | 1 | 8A | 28 AWG | 16 AWG | 28 AWG | - | 16-28 AWG | 3 | 180° | - | 0.08-1.3mm2 | 9mm | 3 | - | 9mm | - | - | 12.5mm | 12.23mm | UL94 V-0 | Unknown | ROHS3 Compliant | - | ||
![]() 691304130006 Würth Elektronik | 97 |
| Datasheet | 10 Weeks | - | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | Steel, Stainless | - | 12A | - | - | 300V | -40°C~105°C | Bulk | WR-TBL 3041 | Active | 1 (Unlimited) | - | - | Plug, Female Sockets | 6 | - | - | Green | - | - | 0.138 3.50mm | - | 0.307 7.80mm | - | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | 1 | - | - | - | - | - | 16-24 AWG | 6 | 180° | - | 0.21-1.3mm2 | 6mm | - | - | - | Latch Lock | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 691311700006 Würth Elektronik | 182 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole | 6 | Polybutylene Terephthalate (PBT) | Brass | - | 20A | - | - | - | -40°C~105°C | Bulk | WR-TBL Series 3117 | Active | 1 (Unlimited) | Solder | PCB, Terminal Block | Header, Male Pins, Shrouded (2 Side) | 6 | - | - | Green | 1 | Male | 0.197 5.00mm | Vertical | 0.472 12.00mm | - | Solder | 5mm | 6 | - | 300V | 0.157 4.00mm | 1 | 20A | - | - | - | Tin | - | 6 | - | Vertical | - | - | 6 | - | - | - | 12mm | 8.5mm | 30mm | UL94 V-0 | Unknown | ROHS3 Compliant | - | ||
![]() 691353500013 Würth Elektronik | 23 |
| Datasheet | 8 Weeks | - | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | Phosphor Bronze | - | 10A | - | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 353 | Active | 1 (Unlimited) | Spring Clamp | - | Plug, Female Sockets | 13 | - | - | Green | - | - | 0.200 5.08mm | - | 0.591 15.00mm | - | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | 1 | - | - | - | - | Tin | 12-26 AWG | 13 | 180° | - | 0.13-3.31mm2 | 6-7mm | - | - | - | Retention Latches (Non-Wire Side) | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 691385700002 Würth Elektronik | 314 |
| - | 14 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polycarbonate (PC) | Phosphor Bronze | 16A | 14A | - | 250V | - | -30°C~130°C | Tray | WR-TBL Series 385 | Active | 1 (Unlimited) | Screw | - | Plug, Female Sockets | 2 | 130°C | -30°C | Gray | - | - | 0.197 5.00mm | - | 0.610 15.49mm | - | Screw | - | - | - | 300V | - | 1 | 14A | 24 AWG | 12 AWG | - | - | 12-24 AWG | 2 | 180° | - | 0.2-2.5mm2 | 7mm | 2 | M2.5 | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 691311700103 Würth Elektronik | 1539 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole | 3 | Polybutylene Terephthalate (PBT) | Brass | - | 20A | - | - | - | -40°C~105°C | Bulk | WR-TBL Series 3117 | Active | 1 (Unlimited) | Solder | PCB, Terminal Block | Header, Male Pins, Shrouded (4 Side) | 3 | - | - | Green | 1 | Male | 0.197 5.00mm | Vertical | 0.472 12.00mm | - | Solder | 5mm | 3 | Male | 300V | 0.157 4.00mm | 1 | 20A | - | - | - | Tin | - | 3 | - | Vertical | - | - | 3 | - | - | - | 12mm | 8.5mm | 17mm | UL94 V-0 | Unknown | ROHS3 Compliant | - | ||
![]() 691321100005 Würth Elektronik | 856 | - | Datasheet | 11 Weeks | - | Through Hole | Through Hole | 5 | Polyamide (PA66), Nylon 6/6 | Brass | - | 10A | - | - | - | -40°C~105°C | Bulk | WR-TBL Series 3211 | Active | 1 (Unlimited) | Solder | - | Header, Male Pins, Shrouded (4 Side) | 5 | - | - | Green | 1 | Male | 0.138 3.50mm | Vertical | 0.362 9.20mm | - | Solder | 3.5mm | 5 | - | 300V | 0.138 3.50mm | 1 | 10A | - | - | - | Tin | - | 5 | - | Vertical | - | - | 5 | - | - | - | 12.7mm | 7mm | 22.1mm | UL94 V-0 | Unknown | ROHS3 Compliant | - | ||
![]() 691313410003 Würth Elektronik | 475 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole | 3 | Polybutylene Terephthalate (PBT) | Brass | - | 20A | - | - | - | -40°C~105°C | Bulk | WR-TBL Series 3134 | Active | 1 (Unlimited) | Solder | - | Header, Male Pins, Shrouded (4 Side) | 3 | - | - | Green | 1 | Male | 0.300 7.62mm | - | 0.335 8.51mm | - | Solder | 7.62mm | 3 | - | 300V | 0.157 4.00mm | 1 | 20A | - | - | - | Tin | - | 3 | - | 90°, Right Angle | - | - | 3 | - | - | - | 12mm | 12.5mm | 22.86mm | UL94 V-0 | Unknown | ROHS3 Compliant | - | ||
![]() 691312710002 Würth Elektronik | 561 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole | 2 | Polybutylene Terephthalate (PBT) | Brass | - | 20A | - | - | - | -40°C~105°C | Bulk | WR-TBL Series 3127 | Active | 1 (Unlimited) | Solder | PCB, Terminal Block | Header, Male Pins, Shrouded (2 Side) | 2 | - | - | Green | 1 | Male | 0.197 5.00mm | - | 0.335 8.51mm | - | Solder | 5mm | 2 | Male | 300V | 0.157 4.00mm | 1 | 20A | - | - | - | Tin | - | 2 | - | 90°, Right Angle | - | - | 2 | - | - | - | 12mm | 12.5mm | 10mm | UL94 V-0 | Unknown | ROHS3 Compliant | - | ||
![]() 691363110008 Würth Elektronik | 57 |
| Datasheet | 11 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | Brass, Bronze | - | 8A | - | - | - | -40°C~105°C | Bulk | WR-TBL Series 3631 | Active | 1 (Unlimited) | Screw | Terminal Block | Plug, Female Sockets | 8 | - | - | Green | - | Female | 0.138 3.50mm | - | 0.752 19.10mm | - | Screw - Leaf Spring, Wire Guard | - | 8 | - | 300V | - | 1 | 8A | 26 AWG | 16 AWG | 16 AWG | - | 16-28 AWG | 8 | 90° | - | 0.08-1.5mm2 | 6-7mm | 8 | M2 | -7mm | - | 19.1mm | 10.4mm | 28mm | UL94 V-0 | No SVHC | ROHS3 Compliant | - | ||
![]() 691313710002 Würth Elektronik | 2677 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole | 2 | Polybutylene Terephthalate (PBT) | Brass | - | 20A | - | - | - | -40°C~105°C | Bulk | WR-TBL Series 3137 | Active | 1 (Unlimited) | Solder | PCB, Terminal Block | Header, Male Pins, Shrouded (4 Side) | 2 | - | - | Green | 1 | Male | 0.197 5.00mm | - | 0.335 8.51mm | - | Solder | 5mm | 2 | - | 300V | 0.157 4.00mm | 1 | 20A | - | - | - | Tin | - | 2 | - | 90°, Right Angle | - | - | 2 | - | - | - | 12mm | 12.5mm | 12mm | UL94 V-0 | Unknown | ROHS3 Compliant | - | ||
![]() 691361100005 Würth Elektronik | 755 | - | Datasheet | 11 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | Brass | - | 10A | 300V | - | - | -40°C~105°C | Bulk | WR-TBL Series 3611 | Active | 1 (Unlimited) | Screw | - | Plug, Female Sockets | 5 | - | - | Green | - | Female | 0.138 3.50mm | - | 0.437 11.10mm | 10A | Screw - Leaf Spring, Wire Guard | - | 5 | - | 300V | - | 1 | 10A | 26 AWG | 16 AWG | 26 AWG | - | 16-26 AWG | 5 | 180° | - | 0.13-1.5mm2 | 6-7mm | 5 | M2 | -7mm | - | 11.1mm | 15.8mm | 17.5mm | UL94 V-0 | Unknown | ROHS3 Compliant | - | ||
![]() 691381000002 Würth Elektronik | 938 | - | Datasheet | 10 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | Copper Alloy | - | 12A | - | - | - | -40°C~105°C | Bulk | WR-TBL Series 381 | Active | 1 (Unlimited) | Screwless | - | Plug, Female Sockets | 2 | 105°C | -40°C | Green | - | Female | 0.098 2.50mm | - | 0.465 11.80mm | - | Screwless - Leg Spring, Push-In Spring | - | - | - | 300V | - | 1 | 12A | 24 AWG | 16 AWG | - | Tin | 16-24 AWG | 2 | 180° | - | - | - | 2 | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 691322110002 Würth Elektronik | 723 | - | Datasheet | 11 Weeks | - | Through Hole | Through Hole | 2 | Polyamide (PA66), Nylon 6/6 | Brass | - | 10A | - | - | - | -40°C~105°C | Bulk | WR-TBL Series 3221 | Active | 1 (Unlimited) | Solder | - | Header, Male Pins, Shrouded (4 Side) | 2 | - | - | Green | 1 | Male | 0.138 3.50mm | - | 0.283 7.19mm | - | Solder | 3.5mm | 2 | - | 300V | 0.138 3.50mm | 1 | 10A | - | - | - | Tin | - | 2 | - | 90°, Right Angle | - | - | 2 | - | - | - | 9.2mm | 10.5mm | 8.1mm | UL94 V-0 | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 691352710003 Würth Elektronik | 312 | - | Datasheet | 11 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | Brass | - | 12A | 300V | - | - | -40°C~105°C | Bulk | WR-TBL Series 3527 | Active | 1 (Unlimited) | Screw | - | Plug, Female Sockets | 3 | - | - | Green | - | Female | 0.197 5.00mm | - | 0.594 15.09mm | 12A | Screw - Leaf Spring, Wire Guard | - | 3 | - | 300V | - | 1 | 20A | 24 AWG | 12 AWG | 24 AWG | - | 12-24 AWG | 3 | 180° | - | 0.2-3mm2 | 7-8mm | 3 | M3 | -7mm | Retention Latches (Non-Wire Side) | - | 18.2mm | 15mm | UL94 V-0 | Unknown | ROHS3 Compliant | - | ||
![]() 691311400106 Würth Elektronik | 1321 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole | 6 | Polybutylene Terephthalate (PBT) | Brass | - | 20A | - | - | - | -40°C~105°C | Bulk | WR-TBL Series 3114 | Active | 1 (Unlimited) | Solder | PCB, Terminal Block | Header, Male Pins, Shrouded (4 Side) | 6 | - | - | Green | 1 | Male | 0.300 7.62mm | Vertical | 0.472 12.00mm | - | Solder | 7.62mm | 6 | Male | 300V | 0.157 4.00mm | 1 | 20A | - | - | - | Tin | - | 6 | - | Vertical | - | - | 6 | - | - | - | 16mm | 8.5mm | 45.72mm | UL94 V-0 | Unknown | ROHS3 Compliant | - |