- Mounting Type
- Pitch
- Series
- Color
- Packaging
- Housing Material
- Contact Material - Plating
- Current
- Lead Pitch
- Mating Orientation
- Moisture Sensitivity Level (MSL)
- Number of Levels
Attribute column
Manufacturer
Wurth Electronics Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Housing Material | Contact Material - Plating | Clamp Material - Plating | Screw Material - Plating | Contact Materials | Torque-Screw | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Color | Pitch | Current Rating | Lead Pitch | Number of Contacts | Wire Gauge | Voltage | Plating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Positions Per Level | Mating Orientation | Wire Termination | Screw Thread | Number of Positions Per Level | Stripping Length | Features | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 691137710008 Würth Elektronik | 171 |
| Datasheet | 63 Weeks | - | - | Through Hole | 8 | Polycarbonate (PC) | Copper Alloy - Nickel Plated | Copper Alloy | Zinc Plated | - | - | -30°C~120°C | Bulk | WR-TBL Series 1377 | Active | 1 (Unlimited) | - | - | - | Green | 0.197 5.00mm | - | 5mm | - | 12-30 AWG | 300V | - | 1 | 16A | - | - | 8 | Horizontal with Board | Screw - Leaf Spring, Wire Guard | M2.5 | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 691414720004B Würth Elektronik | 28 | - | Datasheet | 11 Weeks | Brass | Through Hole | Through Hole | 4 | Polyamide (PA46), Nylon 4/6 | Brass | Steel, Stainless | - | Brass | - | -40°C~105°C | Bulk | WR-TBL Series 4147 | Active | 1 (Unlimited) | Screwless | 105°C | -40°C | Gray | 0.197 5.00mm | 15A | 5mm | 4 | 12-28 AWG | 300V | Steel | 1 | 15A | 28 AWG | 12 AWG | 4 | 45° (135°) Angle with Board | Screwless - Push Button Clamp | - | 4 | -7mm | - | 12.9mm | 14.3mm | 21mm | ROHS3 Compliant | ||
![]() 691201620002 Würth Elektronik | 269 |
| Datasheet | 14 Weeks | - | - | Through Hole | 2 | Polyamide (PA66), Nylon 6/6 | Steel - Zinc Plated | Copper Alloy | Zinc Plated | - | - | -30°C~120°C | Bulk | WR-TBL Series 2016 | Active | 1 (Unlimited) | - | - | - | Gray | 0.400 10.16mm | - | 10.16mm | - | 12-30 AWG | 300V | - | 1 | 14A | - | - | 2 | 45° (135°) Angle with Board | Screw - Rising Cage Clamp | M3 | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 691236610002 Würth Elektronik | 30 |
| Datasheet | 14 Weeks | - | - | Through Hole | 2 | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Nickel Plated | Copper Alloy | Zinc Plated | - | - | -30°C~120°C | Bulk | WR-TBL Series 2366 | Active | 1 (Unlimited) | - | - | - | Green | 0.400 10.16mm | - | 10.16mm | - | 12-30 AWG | 300V | - | 1 | 20A | - | - | 2 | Horizontal with Board | Screw - Rising Cage Clamp | M3 | - | - | Interlocking (Side) | - | - | - | ROHS3 Compliant | ||
![]() 691241610004 Würth Elektronik | 65 |
| Datasheet | 14 Weeks | - | - | Through Hole | 4 | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | Copper Alloy | Zinc Plated | - | - | -30°C~120°C | Bulk | WR-TBL Series 2416 | Active | 1 (Unlimited) | - | - | - | Green | 0.400 10.16mm | - | 10.16mm | - | 14-30 AWG | 300V | - | 1 | 14A | - | - | 4 | Horizontal with Board | Screw - Rising Cage Clamp | M3 | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 691805010303 Würth Elektronik | 11 | - | Datasheet | 12 Weeks | - | - | Surface Mount | 3 | Liquid Crystal Polymer (LCP) | Brass - Tin Plated | Copper Alloy | - | - | - | -45°C~130°C | Tape & Reel (TR) | WR-TBL Series 8050 | Active | 1 (Unlimited) | - | - | - | Black | 0.098 2.50mm | - | 2.5mm | - | 20-26 AWG | - | - | 1 | 6A | - | - | 3 | Horizontal with Board | Screwless | - | - | - | Solder Retention | - | - | - | ROHS3 Compliant | ||
![]() 691103810001 Würth Elektronik | 24072032 |
| Datasheet | 16 Weeks | - | - | Through Hole | 1 | Polycarbonate (PC) | Copper Alloy - Tin Plated | Copper Alloy | Zinc Plated | - | 0.4 Nm (3.5 Lb-In) | -30°C~120°C | Bulk | WR-TBL Series 1038 | Active | 1 (Unlimited) | - | - | - | Gray | - | - | 10mm | - | 14-30 AWG | 300V | - | 1 | 14A | - | - | 1 | Horizontal with Board | Screw - Leaf Spring, Wire Guard | M2.5 | - | - | Interlocking (Side) | - | - | - | ROHS3 Compliant | ||
![]() 691233510004S Würth Elektronik | 23 |
| - | 14 Weeks | - | - | Through Hole | 4 | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Nickel Plated | Copper Alloy | Zinc Plated | - | - | -30°C~120°C | Bulk | WR-TBL Series 2335S | Active | 1 (Unlimited) | - | - | - | Green | 0.200 5.08mm | - | 5.08mm | - | 12-30 AWG | 300V | - | 2 | 20A | - | - | 2 | Horizontal with Board | Screw - Rising Cage Clamp | M3 | - | - | Interlocking (Side) | - | - | - | ROHS3 Compliant | ||
![]() 691135800003 Würth Elektronik | 25 |
| Datasheet | 16 Weeks | - | - | Through Hole | 3 | Polycarbonate (PC) | Copper Alloy - Tin Plated | Copper Alloy | Zinc Plated | - | - | -30°C~120°C | Bulk | WR-TBL Series 1358 | Active | 1 (Unlimited) | - | - | - | Gray | 0.394 10.00mm | - | 10mm | - | 14-30 AWG | 300V | - | 1 | 14A | - | - | 3 | Vertical with Board | Screw - Leaf Spring, Wire Guard | M2.5 | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 691508110305 Würth Elektronik | 176 |
| Datasheet | 11 Weeks | Tin | Surface Mount | Surface Mount | 5 | Liquid Crystal Polymer (LCP) | Tin | Brass - Tin Plated | Steel - Zinc Plated | - | - | -40°C~130°C | Cut Tape (CT) | WR-TBL Series 5081 | Active | 1 (Unlimited) | Screw | 130°C | -40°C | Black | 0.138 3.50mm | - | 3.5mm | - | 16-30 AWG | 300V | Brass, Steel, Tin | 1 | 10A | 30 AWG | 16 AWG | 5 | Horizontal and Vertical with Board | Screw - Rising Cage Clamp | M2 | 5 | - | Board Guide, Mounting Flange | - | - | - | ROHS3 Compliant | ||
![]() 691412320011 Würth Elektronik | 90 |
| Datasheet | 14 Weeks | - | - | Through Hole, Kinked Pin | 11 | Polyamide (PA66), Nylon 6/6 | Phosphor Bronze - Tin Plated | Phosphor Bronze | - | - | - | - | Bulk | WR-TBL Series 4123 | Active | 1 (Unlimited) | - | - | - | Gray | 0.150 3.81mm | - | 3.81mm | - | 16-30 AWG | 300V | - | 1 | 4A | - | - | 11 | 45° (135°) Angle with Board | Screwless | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 691135800004 Würth Elektronik | 34 |
| Datasheet | 16 Weeks | - | - | Through Hole | 4 | Polycarbonate (PC) | Copper Alloy - Tin Plated | Copper Alloy | Zinc Plated | - | - | -30°C~120°C | Bulk | WR-TBL Series 1358 | Active | 1 (Unlimited) | - | - | - | Gray | 0.394 10.00mm | - | 10mm | - | 14-30 AWG | 300V | - | 1 | 14A | - | - | 4 | Vertical with Board | Screw - Leaf Spring, Wire Guard | M2.5 | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 691104800001 Würth Elektronik | 25 |
| Datasheet | 16 Weeks | - | - | Through Hole | 1 | Polycarbonate (PC) | Copper Alloy - Tin Plated | Copper Alloy | Zinc Plated | - | - | -30°C~120°C | Bulk | WR-TBL Series 1048 | Active | 1 (Unlimited) | - | - | - | Gray | - | - | 10mm | - | 14-30 AWG | 300V | - | 1 | 14A | - | - | 1 | Vertical with Board | Screw - Leaf Spring, Wire Guard | M2.5 | - | - | Interlocking (Side) | - | - | - | ROHS3 Compliant | ||
![]() 691216400003 Würth Elektronik | 92 |
| Datasheet | 14 Weeks | - | - | Through Hole | 3 | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Nickel Plated | Copper Alloy | Zinc Plated | - | - | -30°C~120°C | Bulk | WR-TBL Series 2164 | Active | 1 (Unlimited) | - | - | - | Green | 0.300 7.62mm | - | 7.62mm | - | 12-30 AWG | 300V | - | 1 | 14A | - | - | 3 | Vertical with Board | Screw - Rising Cage Clamp | M3 | - | - | Interlocking (Side) | - | - | - | ROHS3 Compliant | ||
![]() 691412220009 Würth Elektronik | 84 |
| Datasheet | 8 Weeks | - | - | Through Hole, Kinked Pin | 9 | Polyamide (PA66), Nylon 6/6 | Phosphor Bronze - Tin Plated | Phosphor Bronze | - | - | - | - | Bulk | WR-TBL Series 4122 | Active | 1 (Unlimited) | - | - | - | Gray | 0.276 7.00mm | - | 7mm | - | 16-30 AWG | 300V | - | 1 | 4A | - | - | 9 | 45° (135°) Angle with Board | Screwless | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 691412220008 Würth Elektronik | 57 |
| Datasheet | 8 Weeks | - | - | Through Hole, Kinked Pin | 8 | Polyamide (PA66), Nylon 6/6 | Phosphor Bronze - Tin Plated | Phosphor Bronze | - | - | - | - | Bulk | WR-TBL Series 4122 | Active | 1 (Unlimited) | - | - | - | Gray | 0.276 7.00mm | - | 7mm | - | 16-30 AWG | 300V | - | 1 | 4A | - | - | 8 | 45° (135°) Angle with Board | Screwless | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 691411610005 Würth Elektronik | 19 |
| Datasheet | 16 Weeks | - | - | Through Hole | 5 | Polyamide (PA66), Nylon 6/6 | Steel | Copper Alloy | - | - | - | -30°C~120°C | Bulk | WR-TBL Series 4116 | Active | 1 (Unlimited) | - | - | - | Gray | 0.400 10.16mm | - | 10.16mm | - | 16-30 AWG | 300V | - | 1 | 10A | - | - | 5 | Horizontal with Board | Screwless - Push Button Clamp | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 691412220010 Würth Elektronik | 60 |
| Datasheet | 8 Weeks | - | - | Through Hole, Kinked Pin | 10 | Polyamide (PA66), Nylon 6/6 | Phosphor Bronze - Tin Plated | Phosphor Bronze | - | - | - | - | Bulk | WR-TBL Series 4122 | Active | 1 (Unlimited) | - | - | - | Gray | 0.276 7.00mm | - | 7mm | - | 16-30 AWG | 300V | - | 1 | 4A | - | - | 10 | 45° (135°) Angle with Board | Screwless | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 691241810009 Würth Elektronik | 48 |
| Datasheet | 14 Weeks | - | - | Through Hole | 9 | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | Copper Alloy | Zinc Plated | - | - | -30°C~120°C | Bulk | WR-TBL Series 2416 | Active | 1 (Unlimited) | - | - | - | Green | 0.394 10.00mm | - | 10mm | - | 14-30 AWG | 300V | - | 1 | 14A | - | - | 9 | Horizontal with Board | Screw - Rising Cage Clamp | M3 | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 691241810007 Würth Elektronik | 6 |
| Datasheet | 14 Weeks | - | - | Through Hole | 7 | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | Copper Alloy | Zinc Plated | - | - | -30°C~120°C | Bulk | WR-TBL Series 2416 | Active | 1 (Unlimited) | - | - | - | Green | 0.394 10.00mm | - | 10mm | - | 14-30 AWG | 300V | - | 1 | 14A | - | - | 7 | Horizontal with Board | Screw - Rising Cage Clamp | M3 | - | - | - | - | - | - | ROHS3 Compliant |