- Mounting Type
- Pitch
- Series
- Color
- Packaging
- Housing Material
- Contact Material - Plating
- Current
- Lead Pitch
- Mating Orientation
- Moisture Sensitivity Level (MSL)
- Number of Levels
Attribute column
Manufacturer
Wurth Electronics Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Housing Material | Contact Material - Plating | Clamp Material - Plating | Screw Material - Plating | Contact Materials | Torque-Screw | Voltage Rated | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Pitch | Current Rating | Lead Pitch | Number of Contacts | Wire Gauge | Voltage | Plating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Positions Per Level | Mating Orientation | Wire Termination | Screw Thread | Number of Positions Per Level | Stripping Length | Features | Height | Length | Width | REACH SVHC | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 691236610001 Würth Elektronik | 32 |
| Datasheet | 14 Weeks | - | - | Through Hole | 1 | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Nickel Plated | Copper Alloy | Zinc Plated | - | - | - | -30°C~120°C | Bulk | WR-TBL Series 2366 | Active | 1 (Unlimited) | - | - | - | - | - | Green | - | - | 10.16mm | - | 12-30 AWG | 300V | - | 1 | 20A | - | - | - | 1 | Horizontal with Board | Screw - Rising Cage Clamp | M3 | - | - | Interlocking (Side) | - | - | - | - | ROHS3 Compliant | - | ||
![]() 691241610003 Würth Elektronik | 129 |
| Datasheet | 14 Weeks | - | - | Through Hole | 3 | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | Copper Alloy | Zinc Plated | - | - | - | -30°C~120°C | Bulk | WR-TBL Series 2416 | Active | 1 (Unlimited) | - | - | - | - | - | Green | 0.400 10.16mm | - | 10.16mm | - | 14-30 AWG | 300V | - | 1 | 14A | - | - | - | 3 | Horizontal with Board | Screw - Rising Cage Clamp | M3 | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 691414720002B Würth Elektronik | 377 | - | Datasheet | 11 Weeks | Brass | Through Hole | Through Hole | 2 | Polyamide (PA66), Nylon 6/6 | Brass | Steel, Stainless | - | Brass | - | - | -40°C~105°C | Bulk | WR-TBL Series 4147 | Active | 1 (Unlimited) | Screwless | - | - | 105°C | -40°C | Gray | 0.197 5.00mm | 15A | 5mm | 2 | 12-28 AWG | 300V | Steel | 1 | 15A | 28 AWG | 12 AWG | - | 2 | 45° (135°) Angle with Board | Screwless - Push Button Clamp | - | 2 | -7mm | - | 12.9mm | 14.3mm | 11mm | - | ROHS3 Compliant | - | ||
![]() 691213800001 Würth Elektronik | 380 |
| Datasheet | 14 Weeks | - | - | Through Hole | 1 | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | Copper Alloy | Zinc Plated | - | - | - | -30°C~120°C | Bulk | WR-TBL Series 2138 | Active | 1 (Unlimited) | - | - | - | - | - | Green | - | - | 10mm | - | 14-30 AWG | 300V | - | 1 | 14A | - | - | - | 1 | Vertical with Board | Screw - Rising Cage Clamp | M3 | - | - | Interlocking (Side) | - | - | - | - | ROHS3 Compliant | - | ||
![]() 691213600001 Würth Elektronik | 456 |
| Datasheet | 14 Weeks | - | - | Through Hole | 1 | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | Copper Alloy | Zinc Plated | - | - | - | -30°C~120°C | Bulk | WR-TBL Series 2136 | Active | 1 (Unlimited) | - | - | - | - | - | Green | - | - | 10.16mm | - | 14-30 AWG | 300V | - | 1 | 14A | - | - | - | 1 | Vertical with Board | Screw - Rising Cage Clamp | M3 | - | - | Interlocking (Side) | - | - | - | - | ROHS3 Compliant | - | ||
![]() 691216510002S Würth Elektronik | 340 | - | Datasheet | 10 Weeks | - | - | Through Hole | 2 | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | Copper Alloy | Steel - Zinc Plated | - | 0.45 Nm (4.0 Lb-In) | - | -30°C~120°C | Bulk | WR-TBL Series 2165S | Active | 1 (Unlimited) | - | - | - | - | - | Green | 0.200 5.08mm | - | 5.08mm | - | 12-30 AWG | 300V | - | 1 | 14A | - | - | - | 2 | Horizontal with Board | Screw - Rising Cage Clamp | M3 | - | - | Interlocking (Side) | - | - | - | - | ROHS3 Compliant | - | ||
![]() 691131710008 Würth Elektronik | 19 | - | Datasheet | 16 Weeks | Tin | Through Hole | Through Hole | 8 | Polycarbonate (PC) | Tin Plated | Steel - Zinc Plated | Steel - Zinc Plated | - | - | - | -30°C~130°C | Tray | WR-TBL Series 131 | Active | 1 (Unlimited) | Screw | - | - | 130°C | -30°C | Gray | 0.197 5.00mm | - | 5mm | - | 12-24 AWG | 300V | Steel | 1 | 16A | 24 AWG | 12 AWG | - | 8 | Horizontal with Board | Screw - Rising Cage Clamp | M2.5 | 8 | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 691131710006 Würth Elektronik | 114 |
| Datasheet | 16 Weeks | Tin | Through Hole | Through Hole | 6 | Polycarbonate (PC) | Tin Plated | Steel - Zinc Plated | Steel - Zinc Plated | - | - | - | -30°C~130°C | Tray | WR-TBL Series 131 | Active | 1 (Unlimited) | Screw | - | - | 130°C | -30°C | Gray | 0.197 5.00mm | - | 5mm | - | 12-24 AWG | 300V | Steel | 1 | 16A | 24 AWG | 12 AWG | - | 6 | Horizontal with Board | Screw - Rising Cage Clamp | M2.5 | 6 | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 691508110306 Würth Elektronik | 72 |
| Datasheet | 11 Weeks | Tin | Surface Mount | Surface Mount | 6 | Liquid Crystal Polymer (LCP) | Tin | Brass - Tin Plated | Steel - Zinc Plated | - | - | - | -40°C~130°C | Cut Tape (CT) | WR-TBL Series 5081 | Active | 1 (Unlimited) | Screw | - | - | 130°C | -40°C | Black | 0.138 3.50mm | - | 3.5mm | - | 16-30 AWG | 300V | Brass, Steel, Tin | 1 | 10A | 30 AWG | 16 AWG | - | 6 | Horizontal and Vertical with Board | Screw - Rising Cage Clamp | M2 | 6 | - | Board Guide, Mounting Flange | - | - | - | - | ROHS3 Compliant | - | ||
![]() 691709710302 Würth Elektronik | 272 | - | Datasheet | 63 Weeks | Tin | Surface Mount | Surface Mount | 2 | Polyamide (PA46), Nylon 4/6 | Tin Plated | Steel, Stainless | Steel - Zinc Plated | - | - | 300V | -40°C~115°C | Tape & Reel (TR) | WR-TBL Series 7097 | Active | 1 (Unlimited) | Screw | Screw | 2 | 115°C | -40°C | Black | 0.197 5.00mm | 6A | 5mm | 2 | 14-30 AWG | 300V | Steel | 1 | 6A | 30 AWG | 14 AWG | 30 AWG | 2 | Horizontal with Board | Screw - Leaf Spring, Wire Guard | M3 | 2 | - | Board Guide | - | - | - | Unknown | ROHS3 Compliant | UL94 V-0 | ||
![]() 691412320012M Würth Elektronik | 60 |
| Datasheet | 12 Weeks | - | - | Through Hole, Kinked Pin | 12 | Polyamide (PA66), Nylon 6/6 | Phosphor Bronze - Tin Plated | Phosphor Bronze | - | - | - | - | - | Bulk | WR-TBL Series 4123 | Active | 1 (Unlimited) | - | - | - | - | - | Gray | 0.150 3.81mm | - | 3.81mm | - | 16-30 AWG | 300V | - | 1 | 4A | - | - | - | 12 | 45° (135°) Angle with Board | Screwless | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 691412420003M Würth Elektronik | 94 |
| Datasheet | 8 Weeks | - | - | Through Hole, Kinked Pin | 3 | Polyamide (PA66), Nylon 6/6 | Phosphor Bronze - Tin Plated | Phosphor Bronze | - | - | - | - | - | Bulk | WR-TBL Series 4124 | Active | 1 (Unlimited) | - | - | - | - | - | Gray | 0.300 7.62mm | - | 7.62mm | - | 16-30 AWG | 300V | - | 1 | 4A | - | - | - | 3 | 45° (135°) Angle with Board | Screwless | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 691412320004M Würth Elektronik | 121 | - | Datasheet | 12 Weeks | - | - | Through Hole, Kinked Pin | 4 | Polyamide (PA66), Nylon 6/6 | Phosphor Bronze - Tin Plated | Phosphor Bronze | - | - | - | - | - | Bulk | WR-TBL Series 4123 | Active | 1 (Unlimited) | - | - | - | - | - | Gray | 0.150 3.81mm | - | 3.81mm | - | 16-30 AWG | 300V | - | 1 | 4A | - | - | - | 4 | 45° (135°) Angle with Board | Screwless | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 691412320006M Würth Elektronik | 165 |
| Datasheet | 14 Weeks | - | - | Through Hole, Kinked Pin | 6 | Polyamide (PA66), Nylon 6/6 | Phosphor Bronze - Tin Plated | Phosphor Bronze | - | - | - | - | - | Bulk | WR-TBL Series 4123 | Active | 1 (Unlimited) | - | - | - | - | - | Gray | 0.150 3.81mm | - | 3.81mm | - | 16-30 AWG | 300V | - | 1 | 4A | - | - | - | 6 | 45° (135°) Angle with Board | Screwless | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 691234510004 Würth Elektronik | 64 |
| Datasheet | 14 Weeks | - | - | Through Hole | 4 | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Nickel Plated | Copper Alloy | Zinc Plated | - | - | - | -30°C~120°C | Bulk | WR-TBL Series 2345 | Active | 1 (Unlimited) | - | - | - | - | - | Green | 0.200 5.08mm | - | 5.08mm | - | 12-30 AWG | 300V | - | 2 | 20A | - | - | - | 2 | Horizontal with Board | Screw - Rising Cage Clamp | M3 | - | - | Interlocking (Front, Side), Mid Wire Entry Level | - | - | - | - | ROHS3 Compliant | - | ||
![]() 691213610002 Würth Elektronik | 403 |
| Datasheet | 14 Weeks | - | - | Through Hole | 2 | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | Copper Alloy | Zinc Plated | - | - | - | -30°C~120°C | Bulk | WR-TBL Series 2136 | Active | 1 (Unlimited) | - | - | - | - | - | Green | 0.400 10.16mm | - | 10.16mm | - | 14-30 AWG | 300V | - | 1 | 14A | - | - | - | 2 | Horizontal with Board | Screw - Rising Cage Clamp | M3 | - | - | Interlocking (Side) | - | - | - | - | ROHS3 Compliant | - | ||
![]() 691127700005B Würth Elektronik | 104 |
| Datasheet | 15 Weeks | Tin | Through Hole | Through Hole | 5 | Polyamide (PA66), Nylon 6/6 | Brass | Steel - Zinc Plated | Steel - Zinc Plated | Brass | - | 300V | -40°C~105°C | Tray | WR-TBL Series 127B | Active | 1 (Unlimited) | Screw | Terminal Block | - | 105°C | -40°C | Green | 0.197 5.00mm | 20A | 5mm | 5 | 12-30 AWG | 300V | Steel | 1 | 20A | 30 AWG | 12 AWG | 30 AWG | 5 | Vertical with Board | Screw - Pressure Clip | - | 5 | 9mm | - | 19.5mm | 18.6mm | 27.5mm | Unknown | ROHS3 Compliant | - | ||
![]() 691127700004B Würth Elektronik | 116 |
| Datasheet | 15 Weeks | Tin | Through Hole | Through Hole | 4 | Polyamide (PA66), Nylon 6/6 | Brass | Steel - Zinc Plated | Steel - Zinc Plated | Brass | - | - | -40°C~105°C | Tray | WR-TBL Series 127B | Active | 1 (Unlimited) | Screw | Terminal Block | - | 105°C | -40°C | Green | 0.197 5.00mm | - | 5mm | 4 | 12-30 AWG | 300V | Steel | 1 | 20A | 30 AWG | 12 AWG | 30 AWG | 4 | Vertical with Board | Screw - Pressure Clip | - | 4 | 9mm | - | 19.5mm | 18.6mm | 22.5mm | Unknown | ROHS3 Compliant | - | ||
![]() 691412220003 Würth Elektronik | 59 |
| Datasheet | 14 Weeks | - | - | Through Hole, Kinked Pin | 3 | Polyamide (PA66), Nylon 6/6 | Phosphor Bronze - Tin Plated | Phosphor Bronze | - | - | - | - | - | Bulk | WR-TBL Series 4122 | Active | 1 (Unlimited) | - | - | - | - | - | Gray | 0.276 7.00mm | - | 7mm | - | 16-30 AWG | 300V | - | 1 | 4A | - | - | - | 3 | 45° (135°) Angle with Board | Screwless | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 691411410005 Würth Elektronik | 813 |
| Datasheet | 16 Weeks | - | - | Through Hole | 5 | Polyamide (PA66), Nylon 6/6 | Steel | Copper Alloy | - | - | - | - | - | Bulk | WR-TBL Series 4114 | Active | 1 (Unlimited) | - | - | - | - | - | Green | 0.300 7.62mm | - | 7.62mm | - | 16-30 AWG | 300V | - | 1 | 10A | - | - | - | 5 | Horizontal with Board | Screwless - Push Button Clamp | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |