- Mounting Type
- Pitch
- Series
- Color
- Packaging
- Housing Material
- Contact Material - Plating
- Current
- Lead Pitch
- Mating Orientation
- Moisture Sensitivity Level (MSL)
- Number of Levels
Attribute column
Manufacturer
Wurth Electronics Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Housing Material | Contact Material - Plating | Clamp Material - Plating | Screw Material - Plating | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Pitch | Current Rating | Lead Pitch | Number of Contacts | Wire Gauge | Voltage | Plating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Positions Per Level | Mating Orientation | Wire Termination | Screw Thread | Number of Positions Per Level | Stripping Length | Features | Height | Length | Width | REACH SVHC | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 691411410004 Würth Elektronik | 93 |
| Datasheet | 63 Weeks | - | - | Through Hole | 4 | Polyamide (PA66), Nylon 6/6 | Steel | Copper Alloy | - | - | - | - | Bulk | WR-TBL Series 4114 | Active | 1 (Unlimited) | - | - | - | - | - | Green | - | 0.300 7.62mm | - | 7.62mm | - | 16-30 AWG | 300V | - | 1 | 10A | - | - | - | 4 | Horizontal with Board | Screwless - Push Button Clamp | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 691102710003 Würth Elektronik | 359 | - | Datasheet | 11 Weeks | Tin | Through Hole | Through Hole | 3 | Polyamide (PA66), Nylon 6/6 | Tin Plated | Steel, Stainless | Steel - Zinc Plated | Brass | 300V | -40°C~105°C | Tray | WR-TBL Series 102 | Active | 1 (Unlimited) | Screw | - | - | 105°C | -40°C | Blue | - | 0.197 5.00mm | 15A | 5mm | 3 | 14-22 AWG | 300V | Steel | 1 | 15A | 22 AWG | 14 AWG | 22 AWG | 3 | Horizontal with Board | Screw - Leaf Spring, Wire Guard | M2.6 | 3 | -6mm | Interlocking (Side) | 13.4mm | 7.5mm | 16.2mm | Unknown | ROHS3 Compliant | - | ||
![]() 691235510003 Würth Elektronik | 12 |
| Datasheet | 14 Weeks | - | - | Through Hole | 3 | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Nickel Plated | Copper Alloy | Zinc Plated | - | - | -30°C~120°C | Bulk | WR-TBL Series 2355 | Active | 1 (Unlimited) | - | - | - | - | - | Green | - | 0.200 5.08mm | - | 5.08mm | - | 12-30 AWG | 300V | - | 1 | 20A | - | - | - | 3 | Horizontal with Board | Screw - Rising Cage Clamp | M3 | - | - | High Wire Entry Level, Interlocking (Front, Side) | - | - | - | - | ROHS3 Compliant | - | ||
![]() 691216600001 Würth Elektronik | 447 |
| Datasheet | 14 Weeks | - | - | Through Hole | 1 | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Nickel Plated | Copper Alloy | Zinc Plated | - | - | -30°C~120°C | Bulk | WR-TBL Series 2166 | Active | 1 (Unlimited) | - | - | - | - | - | Green | - | - | - | 10.16mm | - | 12-30 AWG | 300V | - | 1 | 14A | - | - | - | 1 | Vertical with Board | Screw - Rising Cage Clamp | M3 | - | - | Interlocking (Side) | - | - | - | - | ROHS3 Compliant | - | ||
![]() 691256610007 Würth Elektronik | 34 |
| Datasheet | 14 Weeks | - | - | Through Hole | 7 | Polyamide (PA66), Nylon 6/6, Glass Filled | Steel - Zinc Plated | Copper Alloy | Zinc Plated | - | - | - | Bulk | WR-TBL Series 2566 | Active | 1 (Unlimited) | - | - | - | - | - | Gray | - | 0.400 10.16mm | - | 10.16mm | - | 6-20 AWG | 300V | - | 1 | 58A | - | - | - | 7 | Horizontal with Board | Screw - Rising Cage Clamp | M4 | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 691103110003 Würth Elektronik | 213 | - | Datasheet | 11 Weeks | - | - | Through Hole | 3 | Polyamide (PA66), Nylon 6/6 | Tin Plated | Steel, Stainless | Steel - Zinc Plated | Brass | 125V | -40°C~105°C | Bulk | WR-TBL Series 1031 | Active | 1 (Unlimited) | Screw | - | - | - | - | Blue | - | 0.138 3.50mm | 10A | 3.5mm | 3 | 16-26 AWG | 125V | - | 1 | 10A | - | - | 26 AWG | 3 | Horizontal with Board | Screw - Leaf Spring, Wire Guard | M2 | 3 | -6mm | Interlocking (Side) | 12.2mm | 7mm | 11.5mm | Unknown | ROHS3 Compliant | - | ||
![]() 691256610008 Würth Elektronik | 58 |
| Datasheet | 14 Weeks | - | - | Through Hole | 8 | Polyamide (PA66), Nylon 6/6, Glass Filled | Steel - Zinc Plated | Copper Alloy | Zinc Plated | - | - | - | Bulk | WR-TBL Series 2566 | Active | 1 (Unlimited) | - | - | - | - | - | Gray | - | 0.400 10.16mm | - | 10.16mm | - | 6-20 AWG | 300V | - | 1 | 58A | - | - | - | 8 | Horizontal with Board | Screw - Rising Cage Clamp | M4 | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 691216610002 Würth Elektronik | 287 | - | Datasheet | 11 Weeks | - | - | Through Hole | 2 | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Nickel Plated | Copper Alloy | Zinc Plated | - | - | -30°C~120°C | Bulk | WR-TBL Series 2166 | Active | 1 (Unlimited) | - | - | - | - | - | Green | - | 0.400 10.16mm | - | 10.16mm | - | 12-30 AWG | 300V | - | 1 | 14A | - | - | - | 2 | Horizontal with Board | Screw - Rising Cage Clamp | M3 | - | - | Interlocking (Side) | - | - | - | - | ROHS3 Compliant | - | ||
![]() 691412420004 Würth Elektronik | 108 |
| Datasheet | 8 Weeks | - | - | Through Hole, Kinked Pin | 4 | Polyamide (PA66), Nylon 6/6 | Phosphor Bronze - Tin Plated | Phosphor Bronze | - | - | - | - | Bulk | WR-TBL Series 4124 | Active | 1 (Unlimited) | - | - | - | - | - | Gray | - | 0.300 7.62mm | - | 7.62mm | - | 16-30 AWG | 300V | - | 1 | 4A | - | - | - | 4 | 45° (135°) Angle with Board | Screwless | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 691216600002 Würth Elektronik | 227 |
| Datasheet | 14 Weeks | - | - | Through Hole | 2 | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Nickel Plated | Copper Alloy | Zinc Plated | - | - | -30°C~120°C | Bulk | WR-TBL Series 2166 | Active | 1 (Unlimited) | - | - | - | - | - | Green | - | 0.400 10.16mm | - | 10.16mm | - | 12-30 AWG | 300V | - | 1 | 14A | - | - | - | 2 | Vertical with Board | Screw - Rising Cage Clamp | M3 | - | - | Interlocking (Side) | - | - | - | - | ROHS3 Compliant | - | ||
![]() 691126710003B Würth Elektronik | 140 |
| Datasheet | 15 Weeks | Tin | Through Hole | Through Hole | 3 | Polyamide (PA66), Nylon 6/6 | Brass | - | Steel - Zinc Plated | Brass | 300V | -40°C~105°C | Tray | WR-TBL Series 126B | Active | 1 (Unlimited) | Screw | Terminal Block | - | 105°C | -40°C | Green | - | 0.197 5.00mm | 20A | 5mm | 3 | 12-30 AWG | 300V | Steel | 1 | 20A | 30 AWG | 12 AWG | 30 AWG | 3 | Horizontal with Board | Screw - Pressure Clip | - | 3 | 9mm | - | 18.6mm | 19.5mm | 17.5mm | Unknown | ROHS3 Compliant | - | ||
![]() 691411810004 Würth Elektronik | 65 |
| Datasheet | 16 Weeks | - | - | Through Hole | 4 | Polyamide (PA66), Nylon 6/6 | Steel | Copper Alloy | - | - | - | -30°C~120°C | Bulk | WR-TBL Series 4118 | Active | 1 (Unlimited) | - | - | - | - | - | Gray | - | 0.394 10.00mm | - | 10mm | - | 16-30 AWG | 300V | - | 1 | 10A | - | - | - | 4 | Horizontal with Board | Screwless - Push Button Clamp | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 691137710003 Würth Elektronik | 117 | - | Datasheet | 16 Weeks | - | - | Through Hole | 3 | Polycarbonate (PC) | Copper Alloy - Nickel Plated | Copper Alloy | Zinc Plated | - | - | -30°C~120°C | Bulk | WR-TBL Series 1377 | Active | 1 (Unlimited) | - | - | - | - | - | Green | - | 0.197 5.00mm | - | 5mm | - | 12-30 AWG | 300V | - | 1 | 16A | - | - | - | 3 | Horizontal with Board | Screw - Leaf Spring, Wire Guard | M2.5 | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 691213710003 Würth Elektronik | 421 |
| Datasheet | 56 Weeks | Tin | Through Hole | Through Hole | 3 | Polyamide (PA66), Nylon 6/6 | Brass - Tin Plated | Brass | Steel - Zinc Plated | Brass | - | -40°C~105°C | Tray | WR-TBL Series 213 | Active | 1 (Unlimited) | Screw | PCB, Terminal Block | - | 105°C | -40°C | Green | - | 0.197 5.00mm | - | 5mm | 3 | 16-26 AWG | 300V | Brass, Steel | 1 | 10A | 26 AWG | 16 AWG | 16 AWG | 3 | Horizontal with Board | Screw - Rising Cage Clamp | M2.5 | 3 | -7mm | Interlocking (Side) | 10mm | 8.3mm | 15.6mm | Unknown | ROHS3 Compliant | - | ||
![]() 691709710304 Würth Elektronik | 199 | - | Datasheet | 63 Weeks | Tin | Surface Mount | Surface Mount | 4 | Polyamide (PA46), Nylon 4/6 | Tin Plated | Steel, Stainless | Steel - Zinc Plated | - | 300V | -40°C~115°C | Tape & Reel (TR) | WR-TBL Series 7097 | Active | 1 (Unlimited) | Screw | Screw | 4 | 115°C | -40°C | Black | - | 0.197 5.00mm | 6A | 5mm | 4 | 14-30 AWG | 300V | Steel | 1 | 6A | 30 AWG | 30 AWG | 30 AWG | 4 | Horizontal with Board | Screw - Leaf Spring, Wire Guard | M3 | 4 | - | Board Guide | - | - | - | Unknown | ROHS3 Compliant | UL94 V-0 | ||
![]() 691241610006 Würth Elektronik | 49 |
| Datasheet | 14 Weeks | - | - | Through Hole | 6 | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | Copper Alloy | Zinc Plated | - | - | -30°C~120°C | Bulk | WR-TBL Series 2416 | Active | 1 (Unlimited) | - | - | - | - | - | Green | - | 0.400 10.16mm | - | 10.16mm | - | 14-30 AWG | 300V | - | 1 | 14A | - | - | - | 6 | Horizontal with Board | Screw - Rising Cage Clamp | M3 | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 691412320005 Würth Elektronik | 130 | - | Datasheet | 63 Weeks | - | - | Through Hole, Kinked Pin | 5 | Polyamide (PA66), Nylon 6/6 | Phosphor Bronze - Tin Plated | Phosphor Bronze | - | - | - | - | Bulk | WR-TBL Series 4123 | Active | 1 (Unlimited) | - | - | - | - | - | Gray | - | 0.150 3.81mm | - | 3.81mm | - | 16-30 AWG | 300V | - | 1 | 4A | - | - | - | 5 | 45° (135°) Angle with Board | Screwless | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 691137710006 Würth Elektronik | 204 | - | Datasheet | 70 Weeks | - | - | Through Hole | 6 | Polycarbonate (PC) | Copper Alloy - Nickel Plated | Copper Alloy | Zinc Plated | Nickel, Tin | 300V | -30°C~120°C | Bulk | WR-TBL Series 1377 | Active | 1 (Unlimited) | - | - | - | 120°C | -30°C | Green | 1 | 0.197 5.00mm | 16A | 5mm | 6 | 12-30 AWG | 300V | - | 1 | 16A | - | - | - | 6 | Horizontal with Board | Screw - Leaf Spring, Wire Guard | M2.5 | - | - | - | 11.6mm | - | - | - | ROHS3 Compliant | - | ||
![]() 691214110002 Würth Elektronik | 403 | - | Datasheet | 63 Weeks | Brass, Tin | Through Hole | Through Hole | 2 | Polyamide (PA66), Nylon 6/6 | Brass - Tin Plated | Brass | Steel - Zinc Plated | Brass | 300V | -40°C~105°C | Bulk | WR-TBL Series 2141 | Active | 1 (Unlimited) | Screw | - | - | 105°C | -40°C | Blue | - | 0.138 3.50mm | 10A | 3.5mm | 2 | 16-24 AWG | 300V | Brass, Steel | 1 | 10A | 24 AWG | 16 AWG | 24 AWG | 2 | Horizontal with Board | Screw - Rising Cage Clamp | M2 | 2 | -6mm | Interlocking (Side) | 12.2mm | 7.4mm | 7.9mm | Unknown | ROHS3 Compliant | - | ||
![]() 691412320009 Würth Elektronik | 110 |
| Datasheet | 14 Weeks | - | - | Through Hole, Kinked Pin | 9 | Polyamide (PA66), Nylon 6/6 | Phosphor Bronze - Tin Plated | Phosphor Bronze | - | - | - | - | Bulk | WR-TBL Series 4123 | Active | 1 (Unlimited) | - | - | - | - | - | Gray | - | 0.150 3.81mm | - | 3.81mm | - | 16-30 AWG | 300V | - | 1 | 4A | - | - | - | 9 | 45° (135°) Angle with Board | Screwless | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |