- Mounting Type
- Pitch
- Series
- Color
- Packaging
- Housing Material
- Contact Material - Plating
- Current
- Lead Pitch
- Mating Orientation
- Moisture Sensitivity Level (MSL)
- Number of Levels
Attribute column
Manufacturer
Wurth Electronics Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Housing Material | Contact Material - Plating | Clamp Material - Plating | Screw Material - Plating | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Pitch | Current Rating | Lead Pitch | Number of Contacts | Wire Gauge | Voltage | Plating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Positions Per Level | Mating Orientation | Wire Termination | Screw Thread | Number of Positions Per Level | Stripping Length | Features | Height | Length | Width | REACH SVHC | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 691411410003 Würth Elektronik | 85 |
| Datasheet | 35 Weeks | - | - | Through Hole | 3 | Polyamide (PA66), Nylon 6/6 | Steel | Copper Alloy | - | - | - | - | Bulk | WR-TBL Series 4114 | Active | 1 (Unlimited) | - | - | - | - | - | Green | 0.300 7.62mm | - | 7.62mm | - | 16-30 AWG | 300V | - | 1 | 10A | - | - | - | 3 | Horizontal with Board | Screwless - Push Button Clamp | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 691412420003 Würth Elektronik | 77 |
| Datasheet | 8 Weeks | - | - | Through Hole, Kinked Pin | 3 | Polyamide (PA66), Nylon 6/6 | Phosphor Bronze - Tin Plated | Phosphor Bronze | - | - | - | - | Bulk | WR-TBL Series 4124 | Active | 1 (Unlimited) | - | - | - | - | - | Gray | 0.300 7.62mm | - | 7.62mm | - | 16-30 AWG | 300V | - | 1 | 4A | - | - | - | 3 | 45° (135°) Angle with Board | Screwless | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 691709710306 Würth Elektronik | 258 |
| Datasheet | 63 Weeks | Tin | Surface Mount | Surface Mount | 6 | Polyamide (PA46), Nylon 4/6 | Tin Plated | Steel, Stainless | Steel - Zinc Plated | - | 300V | -40°C~115°C | Tape & Reel (TR) | WR-TBL Series 7097 | Active | 1 (Unlimited) | Screw | Screw | 6 | 115°C | -40°C | Black | 0.197 5.00mm | 6A | 5mm | 6 | 14-30 AWG | 300V | Steel | 1 | 6A | 30 AWG | 14 AWG | 30 AWG | 6 | Horizontal with Board | Screw - Leaf Spring, Wire Guard | M3 | 6 | - | Board Guide | - | - | - | Unknown | ROHS3 Compliant | UL94 V-0 | ||
![]() 691256610012 Würth Elektronik | 34 |
| Datasheet | 14 Weeks | - | - | Through Hole | 12 | Polyamide (PA66), Nylon 6/6, Glass Filled | Steel - Zinc Plated | Copper Alloy | Zinc Plated | - | - | - | Bulk | WR-TBL Series 2566 | Active | 1 (Unlimited) | - | - | - | - | - | Gray | 0.400 10.16mm | - | 10.16mm | - | 6-20 AWG | 300V | - | 1 | 58A | - | - | - | 12 | Horizontal with Board | Screw - Rising Cage Clamp | M4 | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 691241810005 Würth Elektronik | 96 |
| Datasheet | 14 Weeks | - | - | Through Hole | 5 | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | Copper Alloy | Zinc Plated | - | - | -30°C~120°C | Bulk | WR-TBL Series 2416 | Active | 1 (Unlimited) | - | - | - | - | - | Green | 0.394 10.00mm | - | 10mm | - | 14-30 AWG | 300V | - | 1 | 14A | - | - | - | 5 | Horizontal with Board | Screw - Rising Cage Clamp | M3 | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 691412420002 Würth Elektronik | 50 | - | Datasheet | 8 Weeks | - | - | Through Hole, Kinked Pin | 2 | Polyamide (PA66), Nylon 6/6 | Phosphor Bronze - Tin Plated | Phosphor Bronze | - | - | - | - | Bulk | WR-TBL Series 4124 | Active | 1 (Unlimited) | - | - | - | - | - | Gray | 0.300 7.62mm | - | 7.62mm | - | 16-30 AWG | 300V | - | 1 | 4A | - | - | - | 2 | 45° (135°) Angle with Board | Screwless | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 691256610003 Würth Elektronik | 249 |
| Datasheet | 14 Weeks | - | - | Through Hole | 3 | Polyamide (PA66), Nylon 6/6, Glass Filled | Steel - Zinc Plated | Copper Alloy | Zinc Plated | - | - | - | Bulk | WR-TBL Series 2566 | Active | 1 (Unlimited) | - | - | - | - | - | Gray | 0.400 10.16mm | - | 10.16mm | - | 6-20 AWG | 300V | - | 1 | 58A | - | - | - | 3 | Horizontal with Board | Screw - Rising Cage Clamp | M4 | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 691241810008 Würth Elektronik | 144 |
| Datasheet | 14 Weeks | - | - | Through Hole | 8 | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | Copper Alloy | Zinc Plated | - | - | -30°C~120°C | Bulk | WR-TBL Series 2416 | Active | 1 (Unlimited) | - | - | - | - | - | Green | 0.394 10.00mm | - | 10mm | - | 14-30 AWG | 300V | - | 1 | 14A | - | - | - | 8 | Horizontal with Board | Screw - Rising Cage Clamp | M3 | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 691412220002 Würth Elektronik | 108 |
| Datasheet | 8 Weeks | - | - | Through Hole, Kinked Pin | 2 | Polyamide (PA66), Nylon 6/6 | Phosphor Bronze - Tin Plated | Phosphor Bronze | - | - | - | - | Bulk | WR-TBL Series 4122 | Active | 1 (Unlimited) | - | - | - | - | - | Gray | 0.276 7.00mm | - | 7mm | - | 16-30 AWG | 300V | - | 1 | 4A | - | - | - | 2 | 45° (135°) Angle with Board | Screwless | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 691249510002 Würth Elektronik | 128 |
| Datasheet | 49 Weeks | - | - | Through Hole | 2 | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Nickel Plated | Copper Alloy | Zinc Plated | - | - | -30°C~120°C | Bulk | WR-TBL Series 2495 | Active | 1 (Unlimited) | - | - | - | - | - | Green | 0.200 5.08mm | - | 5.08mm | - | 12-30 AWG | 300V | - | 1 | 20A | - | - | - | 2 | Horizontal with Board | Screw - Rising Cage Clamp | M3 | - | - | Interlocking (Front, Side), Mid Wire Entry Level | - | - | - | - | ROHS3 Compliant | - | ||
![]() 691135810004 Würth Elektronik | 24072032 |
| Datasheet | 16 Weeks | - | - | Through Hole | 4 | Polycarbonate (PC) | Copper Alloy - Tin Plated | Copper Alloy | Zinc Plated | - | - | -30°C~120°C | Bulk | WR-TBL Series 1358 | Active | 1 (Unlimited) | - | - | - | - | - | Gray | 0.394 10.00mm | - | 10mm | - | 14-30 AWG | 300V | - | 1 | 14A | - | - | - | 4 | Horizontal with Board | Screw - Leaf Spring, Wire Guard | M2.5 | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 691213600002 Würth Elektronik | 508 |
| Datasheet | 14 Weeks | - | - | Through Hole | 2 | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | Copper Alloy | Zinc Plated | - | - | -30°C~120°C | Bulk | WR-TBL Series 2136 | Active | 1 (Unlimited) | - | - | - | - | - | Green | 0.400 10.16mm | - | 10.16mm | - | 14-30 AWG | 300V | - | 1 | 14A | - | - | - | 2 | Vertical with Board | Screw - Rising Cage Clamp | M3 | - | - | Interlocking (Side) | - | - | - | - | ROHS3 Compliant | - | ||
![]() 691216510003 Würth Elektronik | In Stock | - | - | - | Brass, Tin | Through Hole | Through Hole | - | Polyamide (PA66), Nylon 6/6 | Brass - Tin Plated | Brass | Steel - Zinc Plated | Brass | 300V | -40°C~105°C | Bulk | WR-TBL Series 2165 | Obsolete | 1 (Unlimited) | Screw | - | - | 105°C | -40°C | Green | 0.200 5.08mm | 10A | - | 3 | 12-24 AWG | 300V | Brass, Steel | 1 | 10A | 24 AWG | 12 AWG | 24 AWG | 3 | Horizontal with Board | Screw - Rising Cage Clamp | M2.5 | 3 | -6mm | Interlocking (Side) | 17.6mm | 10.1mm | 15.84mm | Unknown | ROHS3 Compliant | - | ||
![]() 691212710003 Würth Elektronik | In Stock | - | Datasheet | - | Tin | Through Hole | Through Hole | - | Polyamide (PA66), Nylon 6/6 | Brass - Tin Plated | Brass | Steel - Zinc Plated | Brass | 300V | -40°C~105°C | Tray | WR-TBL Series 212 | Obsolete | 1 (Unlimited) | Screw | - | 3 | 105°C | -40°C | Green | 0.197 5.00mm | 10A | - | 3 | 12-22 AWG | 300V | Brass, Steel | 1 | 10A | 22 AWG | 12 AWG | 22 AWG | 3 | Horizontal with Board | Screw - Rising Cage Clamp | M2.5 | 3 | -7mm | Interlocking (Side) | 14.3mm | 10.3mm | 15.6mm | Unknown | ROHS3 Compliant | - | ||
![]() 691213610001 Würth Elektronik | 304 |
| Datasheet | 14 Weeks | - | - | Through Hole | 1 | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | Copper Alloy | Zinc Plated | - | - | -30°C~120°C | Bulk | WR-TBL Series 2136 | Active | 1 (Unlimited) | - | - | - | - | - | Green | - | - | 10.16mm | - | 14-30 AWG | 300V | - | 1 | 14A | - | - | - | 1 | Horizontal with Board | Screw - Rising Cage Clamp | M3 | - | - | Interlocking (Side) | - | - | - | - | ROHS3 Compliant | - | ||
![]() 691241800003 Würth Elektronik | 164 |
| Datasheet | 14 Weeks | - | - | Through Hole | 3 | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | Copper Alloy | Zinc Plated | - | - | -30°C~120°C | Bulk | WR-TBL Series 2416 | Active | 1 (Unlimited) | - | - | - | - | - | Green | 0.394 10.00mm | - | 10mm | - | 14-30 AWG | 300V | - | 1 | 14A | - | - | - | 3 | Vertical with Board | Screw - Rising Cage Clamp | M3 | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 691241610005 Würth Elektronik | 67 |
| Datasheet | 14 Weeks | - | - | Through Hole | 5 | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | Copper Alloy | Zinc Plated | - | - | -30°C~120°C | Bulk | WR-TBL Series 2416 | Active | 1 (Unlimited) | - | - | - | - | - | Green | 0.400 10.16mm | - | 10.16mm | - | 14-30 AWG | 300V | - | 1 | 14A | - | - | - | 5 | Horizontal with Board | Screw - Rising Cage Clamp | M3 | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 691216800001 Würth Elektronik | 393 |
| Datasheet | 14 Weeks | - | - | Through Hole | 1 | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | Copper Alloy | Zinc Plated | - | - | -30°C~120°C | Bulk | WR-TBL Series 2168 | Active | 1 (Unlimited) | - | - | - | - | - | Green | - | - | 10mm | - | 12-30 AWG | 300V | - | 1 | 14A | - | - | - | 1 | Vertical with Board | Screw - Rising Cage Clamp | M3 | - | - | Interlocking (Side) | - | - | - | - | ROHS3 Compliant | - | ||
![]() 691256610004 Würth Elektronik | 21 | - | Datasheet | 49 Weeks | - | - | Through Hole | 4 | Polyamide (PA66), Nylon 6/6, Glass Filled | Steel - Zinc Plated | Copper Alloy | Zinc Plated | - | - | - | Bulk | WR-TBL Series 2566 | Active | 1 (Unlimited) | - | - | - | - | - | Gray | 0.400 10.16mm | - | 10.16mm | - | 6-20 AWG | 300V | - | 1 | 58A | - | - | - | 4 | Horizontal with Board | Screw - Rising Cage Clamp | M4 | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 691121710004 Würth Elektronik | 38 |
| Datasheet | 11 Weeks | Tin | Through Hole | Through Hole | - | Polyamide (PA66), Nylon 6/6 | Tin Plated | Steel, Stainless | Steel - Zinc Plated | Brass | 300V | -40°C~105°C | Tray | WR-TBL Series 121 | Active | 1 (Unlimited) | Screw | - | - | 105°C | -40°C | Green | 0.197 5.00mm | 10A | - | 4 | 12-20 AWG | 300V | Steel | 1 | 10A | 20 AWG | 12 AWG | 20 AWG | 4 | Horizontal with Board | Screw - Leaf Spring, Wire Guard | M3 | 4 | - | - | - | - | - | Unknown | ROHS3 Compliant | - |