- Mounting Type
- Pitch
- Series
- Color
- Packaging
- Housing Material
- Contact Material - Plating
- Current
- Lead Pitch
- Mating Orientation
- Moisture Sensitivity Level (MSL)
- Number of Levels
Attribute column
Manufacturer
Wurth Electronics Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Housing Material | Contact Material - Plating | Clamp Material - Plating | Screw Material - Plating | Contact Materials | Torque-Screw | Voltage Rated | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Max Operating Temperature | Min Operating Temperature | Color | Pitch | Current Rating | Lead Pitch | Number of Contacts | Wire Gauge | Voltage | Plating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Positions Per Level | Mating Orientation | Wire Termination | Screw Thread | Number of Positions Per Level | Stripping Length | Features | Height | Length | Width | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 691412320012 Würth Elektronik | 94 | - | Datasheet | 21 Weeks | - | - | Through Hole, Kinked Pin | 12 | Polyamide (PA66), Nylon 6/6 | Phosphor Bronze - Tin Plated | Phosphor Bronze | - | - | - | - | - | Bulk | WR-TBL Series 4123 | Active | 1 (Unlimited) | - | - | - | - | Gray | 0.150 3.81mm | - | 3.81mm | - | 16-30 AWG | 300V | - | 1 | 4A | - | - | - | 12 | 45° (135°) Angle with Board | Screwless | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 691216900002 Würth Elektronik | 203 | - | Datasheet | 14 Weeks | - | - | Through Hole | 2 | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Nickel Plated | Copper Alloy | Zinc Plated | - | - | - | -30°C~120°C | Bulk | WR-TBL Series 2169 | Active | 1 (Unlimited) | - | - | - | - | Green | 0.295 7.50mm | - | 7.5mm | - | 12-30 AWG | 300V | - | 1 | 14A | - | - | - | 2 | Vertical with Board | Screw - Rising Cage Clamp | M3 | - | - | Interlocking (Side) | - | - | - | - | ROHS3 Compliant | ||
![]() 691414720003B Würth Elektronik | 150 | - | Datasheet | 11 Weeks | Brass | Through Hole | Through Hole | 3 | Polyamide (PA46), Nylon 4/6 | Brass | Steel, Stainless | - | Brass | - | - | -40°C~105°C | Bulk | WR-TBL Series 4147 | Active | 1 (Unlimited) | Screwless | - | 105°C | -40°C | Gray | 0.197 5.00mm | 15A | 5mm | 3 | 12-28 AWG | 300V | Steel | 1 | 15A | 28 AWG | 12 AWG | - | 3 | 45° (135°) Angle with Board | Screwless - Push Button Clamp | - | 3 | -7mm | - | 12.9mm | 14.3mm | 16mm | - | ROHS3 Compliant | ||
![]() 691241810004 Würth Elektronik | 39 | - | Datasheet | 14 Weeks | - | - | Through Hole | 4 | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | Copper Alloy | Zinc Plated | - | - | - | -30°C~120°C | Bulk | WR-TBL Series 2416 | Active | 1 (Unlimited) | - | - | - | - | Green | 0.394 10.00mm | - | 10mm | - | 14-30 AWG | 300V | - | 1 | 14A | - | - | - | 4 | Horizontal with Board | Screw - Rising Cage Clamp | M3 | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 691103810002 Würth Elektronik | 51 |
| Datasheet | 16 Weeks | - | - | Through Hole | 2 | Polycarbonate (PC) | Copper Alloy - Tin Plated | Copper Alloy | Zinc Plated | - | - | - | -30°C~120°C | Bulk | WR-TBL Series 1038 | Active | 1 (Unlimited) | - | - | - | - | Gray | 0.394 10.00mm | - | 10mm | - | 14-30 AWG | 300V | - | 1 | 14A | - | - | - | 2 | Horizontal with Board | Screw - Leaf Spring, Wire Guard | M2.5 | - | - | Interlocking (Side) | - | - | - | - | ROHS3 Compliant | ||
![]() 691201820001 Würth Elektronik | 190 |
| Datasheet | 14 Weeks | - | - | Through Hole | 1 | Polyamide (PA66), Nylon 6/6 | Steel - Zinc Plated | Copper Alloy | Zinc Plated | - | - | - | -30°C~120°C | Bulk | WR-TBL Series 2018 | Active | 1 (Unlimited) | - | - | - | - | Gray | - | - | 10mm | - | 12-30 AWG | 300V | - | 1 | 16A | - | - | - | 1 | 45° (135°) Angle with Board | Screw - Rising Cage Clamp | M3 | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 691216800002 Würth Elektronik | 366 |
| Datasheet | 14 Weeks | - | - | Through Hole | 2 | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | Copper Alloy | Zinc Plated | - | - | - | -30°C~120°C | Bulk | WR-TBL Series 2168 | Active | 1 (Unlimited) | - | - | - | - | Green | 0.394 10.00mm | - | 10mm | - | 12-30 AWG | 300V | - | 1 | 14A | - | - | - | 2 | Vertical with Board | Screw - Rising Cage Clamp | M3 | - | - | Interlocking (Side) | - | - | - | - | ROHS3 Compliant | ||
![]() 691412320010 Würth Elektronik | 84 | - | Datasheet | 14 Weeks | - | - | Through Hole, Kinked Pin | 10 | Polyamide (PA66), Nylon 6/6 | Phosphor Bronze - Tin Plated | Phosphor Bronze | - | - | - | - | - | Bulk | WR-TBL Series 4123 | Active | 1 (Unlimited) | - | - | - | - | Gray | 0.150 3.81mm | - | 3.81mm | - | 16-30 AWG | 300V | - | 1 | 4A | - | - | - | 10 | 45° (135°) Angle with Board | Screwless | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 691412320006 Würth Elektronik | 27 | - | Datasheet | 70 Weeks | - | - | Through Hole, Kinked Pin | 6 | Polyamide (PA66), Nylon 6/6 | Phosphor Bronze - Tin Plated | Phosphor Bronze | - | - | - | - | - | Bulk | WR-TBL Series 4123 | Active | 1 (Unlimited) | - | - | - | - | Gray | 0.150 3.81mm | - | 3.81mm | - | 16-30 AWG | 300V | - | 1 | 4A | - | - | - | 6 | 45° (135°) Angle with Board | Screwless | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 691412320003 Würth Elektronik | 7 | - | Datasheet | 63 Weeks | - | - | Through Hole, Kinked Pin | 3 | Polyamide (PA66), Nylon 6/6 | Phosphor Bronze - Tin Plated | Phosphor Bronze | - | - | - | - | - | Bulk | WR-TBL Series 4123 | Active | 1 (Unlimited) | - | - | - | - | Gray | 0.150 3.81mm | - | 3.81mm | - | 16-30 AWG | 300V | - | 1 | 4A | - | - | - | 3 | 45° (135°) Angle with Board | Screwless | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 691411610002 Würth Elektronik | 65 |
| Datasheet | 16 Weeks | - | - | Through Hole | 2 | Polyamide (PA66), Nylon 6/6 | Steel | Copper Alloy | - | - | - | - | -30°C~120°C | Bulk | WR-TBL Series 4116 | Active | 1 (Unlimited) | - | - | - | - | Gray | 0.400 10.16mm | - | 10.16mm | - | 16-30 AWG | 300V | - | 1 | 10A | - | - | - | 2 | Horizontal with Board | Screwless - Push Button Clamp | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 691414720003 Würth Elektronik | In Stock | - | Datasheet | - | Brass, Tin | Through Hole | Through Hole | - | Polyamide (PA66), Nylon 6/6 | Brass - Tin Plated | Steel, Stainless | - | - | - | 300V | -40°C~105°C | Bulk | WR-TBL Series 4147 | Obsolete | 1 (Unlimited) | Screwless | PCB, Terminal Block | 105°C | -40°C | Gray | 0.197 5.00mm | 10A | - | 3 | 12-28 AWG | 300V | Steel | 1 | 15A | 28 AWG | 12 AWG | 28 AWG | 3 | 45° (135°) Angle with Board | Screwless - Push Button Clamp | - | 3 | - | - | - | - | - | Unknown | ROHS3 Compliant | ||
![]() 691216410002 Würth Elektronik | 60 | - | Datasheet | 14 Weeks | - | - | Through Hole | 2 | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Nickel Plated | Copper Alloy | Zinc Plated | - | - | - | -30°C~120°C | Bulk | WR-TBL Series 2164 | Active | 1 (Unlimited) | - | - | - | - | Green | 0.300 7.62mm | - | 7.62mm | - | 12-30 AWG | 300V | - | 1 | 14A | - | - | - | 2 | Horizontal with Board | Screw - Rising Cage Clamp | M3 | - | - | Interlocking (Side) | - | - | - | - | ROHS3 Compliant | ||
![]() 691412320002 Würth Elektronik | 61 | - | Datasheet | 56 Weeks | - | - | Through Hole, Kinked Pin | 2 | Polyamide (PA66), Nylon 6/6 | Phosphor Bronze - Tin Plated | Phosphor Bronze | - | - | - | - | - | Bulk | WR-TBL Series 4123 | Active | 1 (Unlimited) | - | - | - | - | Gray | 0.150 3.81mm | - | 3.81mm | - | 16-30 AWG | 300V | - | 1 | 4A | - | - | - | 2 | 45° (135°) Angle with Board | Screwless | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 691805010302 Würth Elektronik | 50 | - | Datasheet | 12 Weeks | - | - | Surface Mount | 2 | Liquid Crystal Polymer (LCP) | Brass - Tin Plated | Copper Alloy | - | - | - | - | -45°C~130°C | Tape & Reel (TR) | WR-TBL Series 8050 | Active | 1 (Unlimited) | - | - | - | - | Black | 0.098 2.50mm | - | 2.5mm | - | 20-26 AWG | - | - | 1 | 6A | - | - | - | 2 | Horizontal with Board | Screwless | - | - | - | Solder Retention | - | - | - | - | ROHS3 Compliant | ||
![]() 691236510002 Würth Elektronik | 62 | - | Datasheet | 14 Weeks | - | - | Through Hole | 2 | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Nickel Plated | Copper Alloy | Zinc Plated | - | - | - | -30°C~120°C | Bulk | WR-TBL Series 2365 | Active | 1 (Unlimited) | - | - | - | - | Green | 0.200 5.08mm | - | 5.08mm | - | 12-30 AWG | 300V | - | 1 | 20A | - | - | - | 2 | Horizontal with Board | Screw - Rising Cage Clamp | M3 | - | - | Interlocking (Side) | - | - | - | - | ROHS3 Compliant | ||
![]() 691213810002 Würth Elektronik | 65 | - | Datasheet | 14 Weeks | - | - | Through Hole | 2 | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Nickel Plated | Copper Alloy | Zinc Plated | - | - | - | -30°C~120°C | Bulk | WR-TBL Series 2138 | Active | 1 (Unlimited) | - | - | - | - | Green | 0.394 10.00mm | - | 10mm | - | 14-30 AWG | 300V | - | 1 | 14A | - | - | - | 2 | Horizontal with Board | Screw - Rising Cage Clamp | M3 | - | - | Interlocking (Side) | - | - | - | - | ROHS3 Compliant | ||
![]() 691412320004 Würth Elektronik | 56 | - | Datasheet | 42 Weeks | - | - | Through Hole, Kinked Pin | 4 | Polyamide (PA66), Nylon 6/6 | Phosphor Bronze - Tin Plated | Phosphor Bronze | - | - | - | - | - | Bulk | WR-TBL Series 4123 | Active | 1 (Unlimited) | - | - | - | - | Gray | 0.150 3.81mm | - | 3.81mm | - | 16-30 AWG | 300V | - | 1 | 4A | - | - | - | 4 | 45° (135°) Angle with Board | Screwless | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 691137710005 Würth Elektronik | 62 | - | Datasheet | 56 Weeks | - | - | Through Hole | 5 | Polycarbonate (PC) | Copper Alloy - Nickel Plated | Copper Alloy | Zinc Plated | - | - | - | -30°C~120°C | Bulk | WR-TBL Series 1377 | Active | 1 (Unlimited) | - | - | - | - | Green | 0.197 5.00mm | - | 5mm | - | 12-30 AWG | 300V | - | 1 | 16A | - | - | - | 5 | Horizontal with Board | Screw - Leaf Spring, Wire Guard | M2.5 | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 691218410002 Würth Elektronik | 112 | - | Datasheet | 8 Weeks | - | - | Through Hole | - | Polyamide (PA66), Nylon 6/6 | Brass - Tin Plated | Steel, Stainless | Steel - Zinc Plated | - | 0.78 Nm (6.9 Lb-In) | - | -40°C~105°C | Bulk | WR-TBL Series 2184 | Active | 1 (Unlimited) | - | - | - | - | Green | 0.300 7.62mm | - | - | - | 10-24 AWG | 300V | - | 1 | 30A | - | - | - | 2 | Horizontal with Board | Screw - Rising Cage Clamp | M3.5 | - | - | Interlocking (Side) | - | - | - | - | ROHS3 Compliant |