- Mounting Type
- Pitch
- Series
- Color
- Packaging
- Housing Material
- Contact Material - Plating
- Current
- Lead Pitch
- Mating Orientation
- Moisture Sensitivity Level (MSL)
- Number of Levels
Attribute column
Manufacturer
Wurth Electronics Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Number of Pins | Housing Material | Contact Material - Plating | Clamp Material - Plating | Screw Material - Plating | Torque-Screw | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Color | Pitch | Lead Pitch | Wire Gauge | Voltage | Number of Levels | Current | Positions Per Level | Mating Orientation | Wire Termination | Screw Thread | Features | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 691135810003 Würth Elektronik | 8 |
| Datasheet | 16 Weeks | Through Hole | 3 | Polycarbonate (PC) | Copper Alloy - Tin Plated | Copper Alloy | Zinc Plated | - | -30°C~120°C | Bulk | WR-TBL Series 1358 | Active | 1 (Unlimited) | Gray | 0.394 10.00mm | 10mm | 14-30 AWG | 300V | 1 | 14A | 3 | Horizontal with Board | Screw - Leaf Spring, Wire Guard | M2.5 | - | ROHS3 Compliant | ||
![]() 691137710004 Würth Elektronik | 127 | - | Datasheet | 35 Weeks | Through Hole | 4 | Polycarbonate (PC) | Copper Alloy - Nickel Plated | Copper Alloy | Zinc Plated | - | -30°C~120°C | Bulk | WR-TBL Series 1377 | Active | 1 (Unlimited) | Green | 0.197 5.00mm | 5mm | 12-30 AWG | 300V | 1 | 16A | 4 | Horizontal with Board | Screw - Leaf Spring, Wire Guard | M2.5 | - | ROHS3 Compliant | ||
![]() 691219610003 Würth Elektronik | 62 |
| Datasheet | 8 Weeks | Through Hole | - | Polyamide (PA66), Nylon 6/6 | Brass - Tin Plated | Steel, Stainless | Steel - Zinc Plated | 2.15 Nm (19 Lb-In) | -40°C~105°C | Bulk | WR-TBL Series 2196 | Active | 1 (Unlimited) | Gray | 0.400 10.16mm | - | 8-22 AWG | 300V | 1 | 57A | 3 | Horizontal with Board | Screw - Rising Cage Clamp | M4.5 | Interlocking (Side) | ROHS3 Compliant | ||
![]() 691216710003 Würth Elektronik | 150 | - | Datasheet | 10 Weeks | Through Hole | - | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Nickel Plated | Copper Alloy | Steel - Zinc Plated | 0.45 Nm (4.0 Lb-In) | -30°C~120°C | Bulk | WR-TBL Series 2167 | Active | 1 (Unlimited) | Green | 0.197 5.00mm | - | 12-30 AWG | 300V | 1 | 14A | 3 | Horizontal with Board | Screw - Rising Cage Clamp | M3 | Interlocking (Side) | ROHS3 Compliant | ||
![]() 691136810008 Würth Elektronik | 24072049 |
| Datasheet | 12 Weeks | Through Hole | - | Polycarbonate (PC) | Copper Alloy - Nickel Plated | Copper Alloy | Steel - Zinc Plated | 0.45 Nm (4.0 Lb-In) | -30°C~120°C | Bulk | WR-TBL Series 1368 | Active | 1 (Unlimited) | Gray | 0.394 10.00mm | - | 14-30 AWG | 300V | 1 | 16A | 8 | Horizontal with Board | Screw - Pressure Clip | M3 | - | ROHS3 Compliant | ||
![]() 691502710003 Würth Elektronik | 4335 | - | Datasheet | 8 Weeks | Through Hole | - | Polyamide (PA9T), Nylon 9T | Brass - Tin Plated | Steel, Stainless | Steel - Zinc Plated | 0.3 Nm (2.6 Lb-In) | -45°C~130°C | Bulk | WR-TBL Series 5027 | Active | 1 (Unlimited) | Black | 0.197 5.00mm | - | 14-22 AWG | 300V | 1 | 15A | 3 | Horizontal with Board | Screw - Pressure Clip | M2.6 | Interlocking (Side) | ROHS3 Compliant | ||
![]() 691216810002 Würth Elektronik | 190 |
| Datasheet | 10 Weeks | Through Hole | - | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | Copper Alloy | Steel - Zinc Plated | 0.45 Nm (4.0 Lb-In) | -30°C~120°C | Bulk | WR-TBL Series 2168 | Active | 1 (Unlimited) | Green | 0.394 10.00mm | - | 12-30 AWG | 300V | 1 | 14A | 2 | Horizontal with Board | Screw - Rising Cage Clamp | M3 | Interlocking (Side) | ROHS3 Compliant | ||
![]() 691216700002 Würth Elektronik | 21 |
| Datasheet | 10 Weeks | Through Hole | - | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Nickel Plated | Copper Alloy | Steel - Zinc Plated | 0.45 Nm (4.0 Lb-In) | -30°C~120°C | Bulk | WR-TBL Series 2167 | Active | 1 (Unlimited) | Green | 0.197 5.00mm | - | 12-30 AWG | 300V | 1 | 14A | 2 | Vertical with Board | Screw - Rising Cage Clamp | M3 | Interlocking (Side) | ROHS3 Compliant | ||
![]() 691216700003 Würth Elektronik | 181 |
| Datasheet | 10 Weeks | Through Hole | - | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Nickel Plated | Copper Alloy | Steel - Zinc Plated | 0.45 Nm (4.0 Lb-In) | -30°C~120°C | Bulk | WR-TBL Series 2167 | Active | 1 (Unlimited) | Green | 0.197 5.00mm | - | 12-30 AWG | 300V | 1 | 14A | 3 | Vertical with Board | Screw - Rising Cage Clamp | M3 | Interlocking (Side) | ROHS3 Compliant | ||
![]() 691136810003 Würth Elektronik | 21664847 |
| Datasheet | 12 Weeks | Through Hole | - | Polycarbonate (PC) | Copper Alloy - Nickel Plated | Copper Alloy | Steel - Zinc Plated | 0.45 Nm (4.0 Lb-In) | -30°C~120°C | Bulk | WR-TBL Series 1368 | Active | 1 (Unlimited) | Gray | 0.394 10.00mm | - | 14-30 AWG | 300V | 1 | 16A | 3 | Horizontal with Board | Screw - Pressure Clip | M3 | - | ROHS3 Compliant | ||
![]() 691231510006 Würth Elektronik | 9 |
| Datasheet | 8 Weeks | Through Hole | - | Polyamide (PA66), Nylon 6/6 | Brass - Tin Plated | Steel, Stainless | Steel - Zinc Plated | 0.4 Nm (3.5 Lb-In) | -40°C~105°C | Bulk | WR-TBL Series 2315 | Active | 1 (Unlimited) | Green | 0.200 5.08mm | - | 16-26 AWG | 300V | 2 | 10A | 3 | Horizontal with Board | Screw - Rising Cage Clamp | M3 | Interlocking (Side) | ROHS3 Compliant | ||
![]() 691137910006 Würth Elektronik | 114 |
| Datasheet | 12 Weeks | Through Hole | - | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Nickel Plated | Copper Alloy | Steel - Zinc Plated | 0.34 Nm (3.0 Lb-In) | -30°C~120°C | Bulk | WR-TBL Series 1379 | Active | 1 (Unlimited) | Green | 0.295 7.50mm | - | 12-30 AWG | 300V | 1 | 16A | 6 | Horizontal with Board | Screw - Pressure Clip | M2.5 | Interlocking (Side) | ROHS3 Compliant | ||
![]() 691136800003 Würth Elektronik | 24072049 |
| Datasheet | 12 Weeks | Through Hole | - | Polycarbonate (PC) | Copper Alloy - Nickel Plated | Copper Alloy | Steel - Zinc Plated | 0.45 Nm (4.0 Lb-In) | -30°C~120°C | Bulk | WR-TBL Series 1368 | Active | 1 (Unlimited) | Gray | 0.394 10.00mm | - | 14-30 AWG | 300V | 1 | 16A | 3 | Vertical with Board | Screw - Pressure Clip | M3 | - | ROHS3 Compliant | ||
![]() 691210910003 Würth Elektronik | 479 | - | Datasheet | 8 Weeks | Through Hole | - | Polyamide (PA66), Nylon 6/6 | Brass - Tin Plated | Brass | Steel - Zinc Plated | 0.15 Nm (1.3 Lb-In) | -40°C~105°C | Bulk | WR-TBL Series 2109 | Active | 1 (Unlimited) | Green | 0.295 7.50mm | - | 18-30 AWG | 150V | 1 | 6A | 3 | Horizontal with Board | Screw - Rising Cage Clamp | M1.6 | - | ROHS3 Compliant | ||
![]() 691104700002 Würth Elektronik | 647 |
| Datasheet | 8 Weeks | Through Hole | - | Polyamide (PA66), Nylon 6/6 | Brass - Tin Plated | Steel, Stainless | Steel - Zinc Plated | 0.3 Nm (2.6 Lb-In) | -40°C~105°C | Bulk | WR-TBL Series 1047 | Active | 1 (Unlimited) | Blue | 0.197 5.00mm | - | 14-22 AWG | 250V | 1 | 16A | 2 | Vertical with Board | Screw - Pressure Clip | M2.6 | Interlocking (Side) | ROHS3 Compliant | ||
![]() 691214410101 Würth Elektronik | 8857625 |
| Datasheet | 10 Weeks | Through Hole | - | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Nickel Plated | Copper Alloy | Steel - Zinc Plated | 0.17 Nm (1.5 Lb-In) | -30°C~120°C | Bulk | WR-TBL Series 2144 | Active | 1 (Unlimited) | Green | 0.300 7.62mm | - | 16-30 AWG | 300V | 1 | 10A | 1 | Horizontal with Board | Screw - Rising Cage Clamp | M2 | Interlocking (Side) | ROHS3 Compliant | ||
![]() 691214400001 Würth Elektronik | 401 |
| Datasheet | 10 Weeks | Through Hole | - | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Nickel Plated | Copper Alloy | Steel - Zinc Plated | 0.17 Nm (1.5 Lb-In) | -30°C~120°C | Bulk | WR-TBL Series 2144 | Active | 1 (Unlimited) | Green | 0.300 7.62mm | - | 16-30 AWG | 300V | 1 | 10A | 1 | Vertical with Board | Screw - Rising Cage Clamp | M2 | Interlocking (Side) | ROHS3 Compliant | ||
![]() 691104700003 Würth Elektronik | 68 | - | Datasheet | 8 Weeks | Through Hole | - | Polyamide (PA66), Nylon 6/6 | Brass - Tin Plated | Steel, Stainless | Steel - Zinc Plated | 0.3 Nm (2.6 Lb-In) | -40°C~105°C | Bulk | WR-TBL Series 1047 | Active | 1 (Unlimited) | Blue | 0.197 5.00mm | - | 14-22 AWG | 250V | 1 | 16A | 3 | Vertical with Board | Screw - Pressure Clip | M2.6 | Interlocking (Side) | ROHS3 Compliant | ||
![]() 691216710002 Würth Elektronik | 199 | - | Datasheet | 10 Weeks | Through Hole | - | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Nickel Plated | Copper Alloy | Steel - Zinc Plated | 0.45 Nm (4.0 Lb-In) | -30°C~120°C | Bulk | WR-TBL Series 2167 | Active | 1 (Unlimited) | Green | 0.197 5.00mm | - | 12-30 AWG | 300V | 1 | 14A | 2 | Horizontal with Board | Screw - Rising Cage Clamp | M3 | Interlocking (Side) | ROHS3 Compliant | ||
![]() 691136710006 Würth Elektronik | In Stock | - | Datasheet | 12 Weeks | Through Hole | - | Polycarbonate (PC) | Copper Alloy - Nickel Plated | Copper Alloy | Steel - Zinc Plated | 0.45 Nm (4.0 Lb-In) | -30°C~120°C | Bulk | WR-TBL Series 1367 | Active | 1 (Unlimited) | Gray | 0.197 5.00mm | - | 14-30 AWG | 300V | 1 | 16A | 6 | Horizontal with Board | Screw - Pressure Clip | M3 | - | ROHS3 Compliant |