- Mounting Type
- Pitch
- Series
- Color
- Packaging
- Housing Material
- Contact Material - Plating
- Current
- Lead Pitch
- Mating Orientation
- Moisture Sensitivity Level (MSL)
- Number of Levels
Attribute column
Manufacturer
Wurth Electronics Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Housing Material | Contact Material - Plating | Clamp Material - Plating | Screw Material - Plating | Torque-Screw | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Color | Pitch | Wire Gauge | Voltage | Number of Levels | Current | Positions Per Level | Mating Orientation | Wire Termination | Screw Thread | Features | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 691136700008 Würth Elektronik | In Stock | - | Datasheet | 12 Weeks | Through Hole | Polycarbonate (PC) | Copper Alloy - Nickel Plated | Copper Alloy | Steel - Zinc Plated | 0.45 Nm (4.0 Lb-In) | -30°C~120°C | Bulk | WR-TBL Series 1367 | Active | 1 (Unlimited) | Gray | 0.197 5.00mm | 14-30 AWG | 300V | 1 | 16A | 8 | Vertical with Board | Screw - Pressure Clip | M3 | - | ROHS3 Compliant | ||
![]() 691210910002 Würth Elektronik | 1131 | - | Datasheet | 8 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass - Tin Plated | Brass | Steel - Zinc Plated | 0.15 Nm (1.3 Lb-In) | -40°C~105°C | Bulk | WR-TBL Series 2109 | Active | 1 (Unlimited) | Green | 0.100 2.54mm | 18-30 AWG | 150V | 1 | 6A | 2 | Horizontal with Board | Screw - Rising Cage Clamp | M1.6 | - | ROHS3 Compliant | ||
![]() 691404910002B Würth Elektronik | 55 | - | Datasheet | 8 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Tin | Steel, Stainless | - | - | -40°C~105°C | Bulk | WR-TBL Series 4049B | Active | 1 (Unlimited) | Black | 0.295 7.50mm | 10-24 AWG | 600V | 1 | 30A | 2 | Horizontal with Board | Screwless - Leg Spring, Push-In Spring | - | Lever Actuated | ROHS3 Compliant | ||
![]() 691136710008 Würth Elektronik | 24072049 |
| Datasheet | 12 Weeks | Through Hole | Polycarbonate (PC) | Copper Alloy - Nickel Plated | Copper Alloy | Steel - Zinc Plated | 0.45 Nm (4.0 Lb-In) | -30°C~120°C | Bulk | WR-TBL Series 1367 | Active | 1 (Unlimited) | Gray | 0.197 5.00mm | 14-30 AWG | 300V | 1 | 16A | 8 | Horizontal with Board | Screw - Pressure Clip | M3 | - | ROHS3 Compliant | ||
![]() 691137810002 Würth Elektronik | 535 |
| Datasheet | 12 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Nickel Plated | Copper Alloy | Steel - Zinc Plated | 0.34 Nm (3.0 Lb-In) | -30°C~120°C | Bulk | WR-TBL Series 1378 | Active | 1 (Unlimited) | Green | 0.394 10.00mm | 12-30 AWG | 300V | 1 | 16A | 2 | Horizontal with Board | Screw - Pressure Clip | M2.5 | - | ROHS3 Compliant | ||
![]() 691131810002 Würth Elektronik | 364 |
| Datasheet | 12 Weeks | Through Hole | Polycarbonate (PC) | Steel - Zinc Plated | Copper Alloy | Steel - Zinc Plated | 0.45 Nm (4.0 Lb-In) | -30°C~120°C | Bulk | WR-TBL Series 1318 | Active | 1 (Unlimited) | Gray | 0.394 10.00mm | 12-30 AWG | 300V | 1 | 16A | 2 | Horizontal with Board | Screw - Pressure Clip | M2.5 | - | ROHS3 Compliant | ||
![]() 691404910003B Würth Elektronik | 46 |
| Datasheet | 8 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Tin | Steel, Stainless | - | - | -40°C~105°C | Bulk | WR-TBL Series 4049B | Active | 1 (Unlimited) | Black | 0.295 7.50mm | 10-24 AWG | 600V | 1 | 30A | 3 | Horizontal with Board | Screwless - Leg Spring, Push-In Spring | - | Lever Actuated | ROHS3 Compliant | ||
![]() 691210910008 Würth Elektronik | 619 | - | Datasheet | 8 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass - Tin Plated | Brass | Steel - Zinc Plated | 0.15 Nm (1.3 Lb-In) | -40°C~105°C | Bulk | WR-TBL Series 2109 | Active | 1 (Unlimited) | Green | 0.295 7.50mm | 18-30 AWG | 150V | 1 | 6A | 8 | Horizontal with Board | Screw - Rising Cage Clamp | M1.6 | - | ROHS3 Compliant | ||
![]() 691230110004 Würth Elektronik | 283 | - | Datasheet | 8 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass - Tin Plated | Steel, Stainless | Steel - Zinc Plated | 0.2 Nm (1.7 Lb-In) | -40°C~105°C | Bulk | WR-TBL Series 2301 | Active | 1 (Unlimited) | Green | 0.138 3.50mm | 16-24 AWG | 300V | 2 | 10A | 2 | Horizontal with Board | Screw - Rising Cage Clamp | M2 | Interlocking (Side) | ROHS3 Compliant | ||
![]() 691252710003 Würth Elektronik | 183 | - | Datasheet | 10 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | Copper Alloy | Steel - Zinc Plated | 0.56 Nm (5.0 Lb-In) | -30°C~120°C | Bulk | WR-TBL Series 2527 | Active | 1 (Unlimited) | Green | 0.197 5.00mm | 12-30 AWG | 300V | 1 | 16A | 3 | Horizontal with Board | Screw - Rising Cage Clamp | M3 | Interlocking (Side) | ROHS3 Compliant | ||
![]() 691136700009 Würth Elektronik | In Stock | - | Datasheet | 12 Weeks | Through Hole | Polycarbonate (PC) | Copper Alloy - Nickel Plated | Copper Alloy | Steel - Zinc Plated | 0.45 Nm (4.0 Lb-In) | -30°C~120°C | Bulk | WR-TBL Series 1367 | Active | 1 (Unlimited) | Gray | 0.197 5.00mm | 14-30 AWG | 300V | 1 | 16A | 9 | Vertical with Board | Screw - Pressure Clip | M3 | - | ROHS3 Compliant | ||
![]() 691213610101 Würth Elektronik | 251 |
| Datasheet | 10 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Nickel Plated | Copper Alloy - Tin Plated | Steel - Zinc Plated | 0.5 Nm (4.4 Lb-In) | -30°C~120°C | Bulk | WR-TBL Series 2136 | Active | 1 (Unlimited) | Green | 0.400 10.16mm | 14-30 AWG | 300V | 1 | 14A | 1 | Horizontal with Board | Screw - Rising Cage Clamp | M3 | Interlocking (Side) | ROHS3 Compliant | ||
![]() 691201820101 Würth Elektronik | 42 |
| Datasheet | 10 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Steel - Zinc Plated | Copper Alloy - Tin Plated | Steel - Zinc Plated | 0.5 Nm (4.4 Lb-In) | -30°C~120°C | Bulk | WR-TBL Series 2018 | Active | 1 (Unlimited) | Gray | 0.394 10.00mm | 12-30 AWG | 300V | 1 | 16A | 1 | 45° (135°) Angle with Board | Screw - Rising Cage Clamp | M3 | Interlocking (Side) | ROHS3 Compliant | ||
![]() 691136800004 Würth Elektronik | In Stock | - | Datasheet | 12 Weeks | Through Hole | Polycarbonate (PC) | Copper Alloy - Nickel Plated | Copper Alloy | Steel - Zinc Plated | 0.45 Nm (4.0 Lb-In) | -30°C~120°C | Bulk | WR-TBL Series 1368 | Active | 1 (Unlimited) | Gray | 0.394 10.00mm | 14-30 AWG | 300V | 1 | 16A | 4 | Vertical with Board | Screw - Pressure Clip | M3 | - | ROHS3 Compliant | ||
![]() 691218410003 Würth Elektronik | 113 | - | Datasheet | 8 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass - Tin Plated | Steel, Stainless | Steel - Zinc Plated | 0.78 Nm (6.9 Lb-In) | -40°C~105°C | Bulk | WR-TBL Series 2184 | Active | 1 (Unlimited) | Green | 0.300 7.62mm | 10-24 AWG | 300V | 1 | 30A | 3 | Horizontal with Board | Screw - Rising Cage Clamp | M3.5 | Interlocking (Side) | ROHS3 Compliant | ||
![]() 691136800010 Würth Elektronik | In Stock | - | Datasheet | 12 Weeks | Through Hole | Polycarbonate (PC) | Copper Alloy - Nickel Plated | Copper Alloy | Steel - Zinc Plated | 0.45 Nm (4.0 Lb-In) | -30°C~120°C | Bulk | WR-TBL Series 1368 | Active | 1 (Unlimited) | Gray | 0.394 10.00mm | 14-30 AWG | 300V | 1 | 16A | 10 | Vertical with Board | Screw - Pressure Clip | M3 | - | ROHS3 Compliant | ||
![]() 691214100003 Würth Elektronik | 389 | - | Datasheet | 10 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Nickel Plated | Copper Alloy | Steel - Zinc Plated | 0.17 Nm (1.5 Lb-In) | -30°C~120°C | Bulk | WR-TBL Series 2141 | Active | 1 (Unlimited) | Green | 0.138 3.50mm | 16-30 AWG | 300V | 1 | 10A | 3 | Vertical with Board | Screw - Rising Cage Clamp | M2 | Interlocking (Side) | ROHS3 Compliant | ||
![]() 691133710009 Würth Elektronik | 130 |
| Datasheet | 12 Weeks | Through Hole | Polycarbonate (PC) | Copper Alloy - Nickel Plated | Copper Alloy | Steel - Zinc Plated | 0.45 Nm (4.0 Lb-In) | -30°C~120°C | Bulk | WR-TBL Series 1337 | Active | 1 (Unlimited) | Gray | 0.197 5.00mm | 12-30 AWG | 300V | 1 | 18A | 9 | Horizontal with Board | Screw - Pressure Clip | M2.5 | - | ROHS3 Compliant | ||
![]() 691212200002 Würth Elektronik | 22 |
| Datasheet | 10 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Nickel Plated | Copper Alloy | Steel - Zinc Plated | 0.17 Nm (1.5 Lb-In) | -30°C~120°C | Bulk | WR-TBL Series 2122 | Active | 1 (Unlimited) | Green | 0.276 7.00mm | 16-30 AWG | 300V | 1 | 10A | 2 | Vertical with Board | Screw - Rising Cage Clamp | M2 | Interlocking (Side) | ROHS3 Compliant | ||
![]() 691133710005 Würth Elektronik | 247 |
| Datasheet | 12 Weeks | Through Hole | Polycarbonate (PC) | Copper Alloy - Nickel Plated | Copper Alloy | Steel - Zinc Plated | 0.45 Nm (4.0 Lb-In) | -30°C~120°C | Bulk | WR-TBL Series 1337 | Active | 1 (Unlimited) | Gray | 0.197 5.00mm | 12-30 AWG | 300V | 1 | 18A | 5 | Horizontal with Board | Screw - Pressure Clip | M2.5 | - | ROHS3 Compliant |