- Mounting Type
- Pitch
- Series
- Color
- Packaging
- Housing Material
- Contact Material - Plating
- Current
- Lead Pitch
- Mating Orientation
- Moisture Sensitivity Level (MSL)
- Number of Levels
Attribute column
Manufacturer
Wurth Electronics Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Housing Material | Contact Material - Plating | Clamp Material - Plating | Screw Material - Plating | Torque-Screw | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Color | Pitch | Wire Gauge | Voltage | Number of Levels | Current | Positions Per Level | Mating Orientation | Wire Termination | Screw Thread | Features | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 691244600003 Würth Elektronik | 8 |
| Datasheet | 10 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | Copper Alloy | Steel - Zinc Plated | 0.56 Nm (5.0 Lb-In) | -30°C~120°C | Bulk | WR-TBL Series 2446 | Active | 1 (Unlimited) | Green | 0.400 10.16mm | 12-30 AWG | 300V | 1 | 16A | 3 | Vertical with Board | Screw - Rising Cage Clamp | M3 | - | ROHS3 Compliant | ||
![]() 691415520005 Würth Elektronik | 122 |
| Datasheet | 10 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Steel | Copper Alloy | - | - | -30°C~120°C | Bulk | WR-TBL Series 4155 | Active | 1 (Unlimited) | Gray | 0.200 5.08mm | 18-22 AWG | 300V | 1 | 10A | 5 | 45° (135°) Angle with Board | Screwless | - | - | ROHS3 Compliant | ||
![]() 691253900002 Würth Elektronik | 308 |
| Datasheet | 10 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | Copper Alloy | Steel - Zinc Plated | 0.56 Nm (5.0 Lb-In) | -30°C~120°C | Bulk | WR-TBL Series 2539 | Active | 1 (Unlimited) | Green | 0.295 7.50mm | 12-30 AWG | 300V | 1 | 16A | 2 | Vertical with Board | Screw - Rising Cage Clamp | M3 | Interlocking (Side) | ROHS3 Compliant | ||
![]() 691243210003 Würth Elektronik | 1625 |
| Datasheet | 10 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | Copper Alloy | Steel - Zinc Plated | 0.28 Nm (2.5 Lb-In) | -30°C~120°C | Bulk | WR-TBL Series 2432 | Active | 1 (Unlimited) | Green | 0.276 7.00mm | 16-30 AWG | 300V | 1 | 10A | 3 | Horizontal with Board | Screw - Rising Cage Clamp | M2 | - | ROHS3 Compliant | ||
![]() 691244710004 Würth Elektronik | 230 | - | Datasheet | 10 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Nickel Plated | Copper Alloy | Steel - Zinc Plated | 0.56 Nm (5.0 Lb-In) | -30°C~120°C | Bulk | WR-TBL Series 2447 | Active | 1 (Unlimited) | Green | 0.197 5.00mm | 12-30 AWG | 300V | 1 | 16A | 4 | Horizontal with Board | Screw - Rising Cage Clamp | M3 | - | ROHS3 Compliant | ||
![]() 691137910005 Würth Elektronik | 81 |
| Datasheet | 12 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Nickel Plated | Copper Alloy | Steel - Zinc Plated | 0.34 Nm (3.0 Lb-In) | -30°C~120°C | Bulk | WR-TBL Series 1379 | Active | 1 (Unlimited) | Green | 0.295 7.50mm | 12-30 AWG | 300V | 1 | 16A | 5 | Horizontal with Board | Screw - Pressure Clip | M2.5 | Interlocking (Side) | ROHS3 Compliant | ||
![]() 691221120003 Würth Elektronik | 461 | - | Datasheet | 8 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass - Tin Plated | Brass | Steel - Zinc Plated | 0.2 Nm (1.7 Lb-In) | -40°C~105°C | Bulk | WR-TBL Series 2211 | Active | 1 (Unlimited) | Green | 0.138 3.50mm | 16-24 AWG | 300V | 1 | 10A | 3 | 55° (125°) Angle with Board | Screw - Rising Cage Clamp | M2 | - | ROHS3 Compliant | ||
![]() 691136800006 Würth Elektronik | In Stock | - | Datasheet | 12 Weeks | Through Hole | Polycarbonate (PC) | Copper Alloy - Nickel Plated | Copper Alloy | Steel - Zinc Plated | 0.45 Nm (4.0 Lb-In) | -30°C~120°C | Bulk | WR-TBL Series 1368 | Active | 1 (Unlimited) | Gray | 0.394 10.00mm | 14-30 AWG | 300V | 1 | 16A | 6 | Vertical with Board | Screw - Pressure Clip | M3 | - | ROHS3 Compliant | ||
![]() 691243410010 Würth Elektronik | 61 |
| Datasheet | 10 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | Copper Alloy | Steel - Zinc Plated | 0.28 Nm (2.5 Lb-In) | -30°C~120°C | Bulk | WR-TBL Series 2434 | Active | 1 (Unlimited) | Green | 0.300 7.62mm | 12-30 AWG | 300V | 1 | 10A | 10 | Horizontal with Board | Screw - Rising Cage Clamp | M2 | - | ROHS3 Compliant | ||
![]() 691243400008 Würth Elektronik | 70 |
| Datasheet | 10 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | Copper Alloy | Steel - Zinc Plated | 0.28 Nm (2.5 Lb-In) | -30°C~120°C | Bulk | WR-TBL Series 2434 | Active | 1 (Unlimited) | Green | 0.300 7.62mm | 16-30 AWG | 300V | 1 | 10A | 8 | Vertical with Board | Screw - Rising Cage Clamp | M2 | - | ROHS3 Compliant | ||
![]() 691136800009 Würth Elektronik | In Stock | - | Datasheet | 12 Weeks | Through Hole | Polycarbonate (PC) | Copper Alloy - Nickel Plated | Copper Alloy | Steel - Zinc Plated | 0.45 Nm (4.0 Lb-In) | -30°C~120°C | Bulk | WR-TBL Series 1368 | Active | 1 (Unlimited) | Gray | 0.394 10.00mm | 14-30 AWG | 300V | 1 | 16A | 9 | Vertical with Board | Screw - Pressure Clip | M3 | - | ROHS3 Compliant | ||
![]() 691136800008 Würth Elektronik | In Stock | - | Datasheet | 12 Weeks | Through Hole | Polycarbonate (PC) | Copper Alloy - Nickel Plated | Copper Alloy | Steel - Zinc Plated | 0.45 Nm (4.0 Lb-In) | -30°C~120°C | Bulk | WR-TBL Series 1368 | Active | 1 (Unlimited) | Gray | 0.394 10.00mm | 14-30 AWG | 300V | 1 | 16A | 8 | Vertical with Board | Screw - Pressure Clip | M3 | - | ROHS3 Compliant | ||
![]() 691133710010 Würth Elektronik | 25 |
| Datasheet | 12 Weeks | Through Hole | Polycarbonate (PC) | Copper Alloy - Nickel Plated | Copper Alloy | Steel - Zinc Plated | 0.45 Nm (4.0 Lb-In) | -30°C~120°C | Bulk | WR-TBL Series 1337 | Active | 1 (Unlimited) | Gray | 0.197 5.00mm | 12-30 AWG | 300V | 1 | 18A | 10 | Horizontal with Board | Screw - Pressure Clip | M2.5 | - | ROHS3 Compliant | ||
![]() 691242710007 Würth Elektronik | 82 |
| Datasheet | 10 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Nickel Plated | Copper Alloy | Steel - Zinc Plated | 0.45 Nm (4.0 Lb-In) | -30°C~120°C | Bulk | WR-TBL Series 2427 | Active | 1 (Unlimited) | Green | 0.197 5.00mm | 12-30 AWG | 300V | 1 | 14A | 7 | Horizontal with Board | Screw - Rising Cage Clamp | M3 | - | ROHS3 Compliant | ||
![]() 691411510007 Würth Elektronik | 47 |
| Datasheet | 11 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Steel | Copper Alloy | - | - | -30°C~120°C | Bulk | WR-TBL Series 4115 | Active | 1 (Unlimited) | Gray | 0.200 5.08mm | 16-30 AWG | 300V | 1 | 10A | 7 | Horizontal with Board | Screwless - Push Button Clamp | - | - | ROHS3 Compliant | ||
![]() 691413720007B Würth Elektronik | 74 |
| Datasheet | 8 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass - Tin Plated | Steel, Stainless | - | - | -40°C~115°C | Bulk | WR-TBL Series 413B | Active | 1 (Unlimited) | Gray | 0.197 5.00mm | 12-28 AWG | 300V | 1 | 15A | 7 | 45° (135°) Angle with Board | Screwless - Spring Cage, Tension Clamp | - | Interlocking (Side) | ROHS3 Compliant | ||
![]() 691210910006 Würth Elektronik | 150 | - | Datasheet | 8 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass - Tin Plated | Brass | Steel - Zinc Plated | 0.15 Nm (1.3 Lb-In) | -40°C~105°C | Bulk | WR-TBL Series 2109 | Active | 1 (Unlimited) | Green | 0.295 7.50mm | 18-30 AWG | 150V | 1 | 6A | 6 | Horizontal with Board | Screw - Rising Cage Clamp | M1.6 | - | ROHS3 Compliant | ||
![]() 691416600003 Würth Elektronik | 25 |
| Datasheet | 6 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | - | - | - | -30°C~120°C | - | WR-TBL 4166 | Active | 1 (Unlimited) | Gray | 0.400 10.16mm | 16-30 AWG | 300V | 1 | 10A | 3 | Vertical with Board | Screwless - Leg Spring, Push-In Spring | - | - | ROHS3 Compliant | ||
![]() 691221320005 Würth Elektronik | 486 | - | Datasheet | 8 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass - Tin Plated | Brass | Steel - Zinc Plated | 0.2 Nm (1.7 Lb-In) | -40°C~105°C | Bulk | WR-TBL Series 2213 | Active | 1 (Unlimited) | Green | 0.150 3.81mm | 16-28 AWG | 300V | 1 | 10A | 5 | 55° (125°) Angle with Board | Screw - Rising Cage Clamp | M2 | - | ROHS3 Compliant | ||
![]() 691414720006B Würth Elektronik | 74 | - | Datasheet | 8 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass - Tin Plated | Steel, Stainless | - | - | -40°C~105°C | Bulk | WR-TBL Series 4147 | Active | 1 (Unlimited) | Gray | 0.197 5.00mm | 14-28 AWG | 300V | 1 | 16A | 6 | 45° (135°) Angle with Board | Screwless - Leg Spring, Push-In Spring | - | Interlocking (Side) | ROHS3 Compliant |