- Mounting Type
- Pitch
- Series
- Color
- Packaging
- Housing Material
- Contact Material - Plating
- Current
- Lead Pitch
- Mating Orientation
- Moisture Sensitivity Level (MSL)
- Number of Levels
Attribute column
Manufacturer
Wurth Electronics Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Housing Material | Contact Material - Plating | Clamp Material - Plating | Screw Material - Plating | Torque-Screw | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Color | Pitch | Wire Gauge | Voltage | Number of Levels | Current | Positions Per Level | Mating Orientation | Wire Termination | Screw Thread | Features | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 691243410003 Würth Elektronik | 1578 |
| Datasheet | 10 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | Copper Alloy | Steel - Zinc Plated | 0.28 Nm (2.5 Lb-In) | -30°C~120°C | Bulk | WR-TBL Series 2434 | Active | 1 (Unlimited) | Green | 0.300 7.62mm | 12-30 AWG | 300V | 1 | 10A | 3 | Horizontal with Board | Screw - Rising Cage Clamp | M2 | - | ROHS3 Compliant | ||
![]() 691241700009 Würth Elektronik | 22 |
| Datasheet | 10 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Nickel Plated | Copper Alloy | Steel - Zinc Plated | 0.45 Nm (4.0 Lb-In) | -30°C~120°C | Bulk | WR-TBL Series 2417 | Active | 1 (Unlimited) | Green | 0.197 5.00mm | 14-30 AWG | 300V | 1 | 14A | 9 | Vertical with Board | Screw - Rising Cage Clamp | M3 | - | ROHS3 Compliant | ||
![]() 691411910003 Würth Elektronik | 106 |
| Datasheet | 8 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Steel | Copper Alloy | - | - | -30°C~120°C | Bulk | WR-TBL Series 4119 | Active | 1 (Unlimited) | Gray | 0.295 7.50mm | 16-30 AWG | 300V | 1 | 10A | 3 | Horizontal with Board | Screwless - Push Button Clamp | - | - | ROHS3 Compliant | ||
![]() 691201520003 Würth Elektronik | 65 | - | Datasheet | 10 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Steel - Zinc Plated | Copper Alloy | Steel - Zinc Plated | 0.45 Nm (4.0 Lb-In) | -30°C~120°C | Bulk | WR-TBL Series 2015 | Active | 1 (Unlimited) | Gray | 0.200 5.08mm | 12-30 AWG | 300V | 1 | 16A | 3 | 45° (135°) Angle with Board | Screw - Rising Cage Clamp | M3 | Interlocking (Side) | ROHS3 Compliant | ||
![]() 691243310004 Würth Elektronik | 328 | - | Datasheet | 10 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Nickel Plated | Copper Alloy | Steel - Zinc Plated | 0.28 Nm (2.5 Lb-In) | -30°C~120°C | Bulk | WR-TBL Series 2433 | Active | 1 (Unlimited) | Green | 0.150 3.81mm | 16-30 AWG | 300V | 1 | 10A | 4 | Horizontal with Board | Screw - Rising Cage Clamp | M2 | - | ROHS3 Compliant | ||
![]() 691403900004B Würth Elektronik | 81 | - | Datasheet | 10 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass - Tin Plated | Steel, Stainless | - | - | -40°C~115°C | Bulk | WR-TBL Series 4039B | Active | 1 (Unlimited) | Green | 0.100 2.54mm | 20-26 AWG | 150V | 1 | 6A | 4 | Vertical with Board | Screwless | - | - | ROHS3 Compliant | ||
![]() 691242810003 Würth Elektronik | 183 |
| Datasheet | 10 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Nickel Plated | Copper Alloy | Steel - Zinc Plated | 0.45 Nm (4.0 Lb-In) | -30°C~120°C | Bulk | WR-TBL Series 2428 | Active | 1 (Unlimited) | Green | 0.394 10.00mm | 12-30 AWG | 300V | 1 | 14A | 3 | Horizontal with Board | Screw - Rising Cage Clamp | M3 | - | ROHS3 Compliant | ||
![]() 691413720005B Würth Elektronik | 78 | - | Datasheet | 8 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass - Tin Plated | Steel, Stainless | - | - | -40°C~115°C | Bulk | WR-TBL Series 413B | Active | 1 (Unlimited) | Gray | 0.197 5.00mm | 12-28 AWG | 300V | 1 | 15A | 5 | 45° (135°) Angle with Board | Screwless - Spring Cage, Tension Clamp | - | Interlocking (Side) | ROHS3 Compliant | ||
![]() 691135710006 Würth Elektronik | In Stock | - | Datasheet | 12 Weeks | Through Hole | Polycarbonate (PC) | Copper Alloy - Nickel Plated | Copper Alloy - Tin Plated | Steel - Zinc Plated | 0.34 Nm (3.0 Lb-In) | -30°C~120°C | Bulk | WR-TBL Series 1357 | Active | 1 (Unlimited) | Gray | 0.197 5.00mm | 14-30 AWG | 300V | 1 | 14A | 6 | Horizontal with Board | Screw - Pressure Clip | M2.5 | - | ROHS3 Compliant | ||
![]() 691214400002 Würth Elektronik | 774 |
| Datasheet | 10 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Nickel Plated | Copper Alloy | Steel - Zinc Plated | 0.17 Nm (1.5 Lb-In) | -30°C~120°C | Bulk | WR-TBL Series 2144 | Active | 1 (Unlimited) | Green | 0.300 7.62mm | 16-30 AWG | 300V | 1 | 10A | 2 | Vertical with Board | Screw - Rising Cage Clamp | M2 | Interlocking (Side) | ROHS3 Compliant | ||
![]() 691133710006 Würth Elektronik | 134 |
| Datasheet | 12 Weeks | Through Hole | Polycarbonate (PC) | Copper Alloy - Nickel Plated | Copper Alloy | Steel - Zinc Plated | 0.45 Nm (4.0 Lb-In) | -30°C~120°C | Bulk | WR-TBL Series 1337 | Active | 1 (Unlimited) | Gray | 0.197 5.00mm | 12-30 AWG | 300V | 1 | 18A | 6 | Horizontal with Board | Screw - Pressure Clip | M2.5 | - | ROHS3 Compliant | ||
![]() 691136810005 Würth Elektronik | 24072049 |
| Datasheet | 12 Weeks | Through Hole | Polycarbonate (PC) | Copper Alloy - Nickel Plated | Copper Alloy | Steel - Zinc Plated | 0.45 Nm (4.0 Lb-In) | -30°C~120°C | Bulk | WR-TBL Series 1368 | Active | 1 (Unlimited) | Gray | 0.394 10.00mm | 14-30 AWG | 300V | 1 | 16A | 5 | Horizontal with Board | Screw - Pressure Clip | M3 | - | ROHS3 Compliant | ||
![]() 691136810007 Würth Elektronik | 24072049 |
| Datasheet | 12 Weeks | Through Hole | Polycarbonate (PC) | Copper Alloy - Nickel Plated | Copper Alloy | Steel - Zinc Plated | 0.45 Nm (4.0 Lb-In) | -30°C~120°C | Bulk | WR-TBL Series 1368 | Active | 1 (Unlimited) | Gray | 0.394 10.00mm | 14-30 AWG | 300V | 1 | 16A | 7 | Horizontal with Board | Screw - Pressure Clip | M3 | - | ROHS3 Compliant | ||
![]() 691243210009 Würth Elektronik | 11072047 |
| Datasheet | 10 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | Copper Alloy | Steel - Zinc Plated | 0.28 Nm (2.5 Lb-In) | -30°C~120°C | Bulk | WR-TBL Series 2432 | Active | 1 (Unlimited) | Green | 0.276 7.00mm | 16-30 AWG | 300V | 1 | 10A | 9 | Horizontal with Board | Screw - Rising Cage Clamp | M2 | - | ROHS3 Compliant | ||
![]() 691244500008 Würth Elektronik | 30 |
| Datasheet | 10 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | Copper Alloy | Steel - Zinc Plated | 0.56 Nm (5.0 Lb-In) | -30°C~120°C | Bulk | WR-TBL Series 2445 | Active | 1 (Unlimited) | Green | 0.200 5.08mm | 12-30 AWG | 300V | 1 | 16A | 8 | Vertical with Board | Screw - Rising Cage Clamp | M3 | - | ROHS3 Compliant | ||
![]() 691416500010 Würth Elektronik | 8 |
| Datasheet | 8 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | - | - | - | -30°C~120°C | - | WR-TBL 4165 | Active | 1 (Unlimited) | Gray | 0.200 5.08mm | 16-30 AWG | 300V | 1 | 10A | 10 | Vertical with Board | Screwless - Leg Spring, Push-In Spring | - | - | ROHS3 Compliant | ||
![]() 691241700008 Würth Elektronik | 82 |
| Datasheet | 10 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Nickel Plated | Copper Alloy | Steel - Zinc Plated | 0.45 Nm (4.0 Lb-In) | -30°C~120°C | Bulk | WR-TBL Series 2417 | Active | 1 (Unlimited) | Green | 0.197 5.00mm | 14-30 AWG | 300V | 1 | 14A | 8 | Vertical with Board | Screw - Rising Cage Clamp | M3 | - | ROHS3 Compliant | ||
![]() 691136800005 Würth Elektronik | 21664847 |
| Datasheet | 12 Weeks | Through Hole | Polycarbonate (PC) | Copper Alloy - Nickel Plated | Copper Alloy | Steel - Zinc Plated | 0.45 Nm (4.0 Lb-In) | -30°C~120°C | Bulk | WR-TBL Series 1368 | Active | 1 (Unlimited) | Gray | 0.394 10.00mm | 14-30 AWG | 300V | 1 | 16A | 5 | Vertical with Board | Screw - Pressure Clip | M3 | - | ROHS3 Compliant | ||
![]() 691401700009B Würth Elektronik | 139 |
| Datasheet | 10 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass - Tin Plated | Steel, Stainless | - | - | -40°C~105°C | Bulk | WR-TBL Series 401B | Active | 1 (Unlimited) | Green | 0.197 5.00mm | 14-24 AWG | 300V | 1 | 10A | 9 | Vertical with Board | Screwless - Push Button Clamp | - | - | ROHS3 Compliant | ||
![]() 691413720011B Würth Elektronik | 23052058 |
| Datasheet | 8 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass - Tin Plated | Steel, Stainless | - | - | -40°C~115°C | Bulk | WR-TBL Series 413B | Active | 1 (Unlimited) | Gray | 0.197 5.00mm | 12-28 AWG | 300V | 1 | 15A | 11 | 45° (135°) Angle with Board | Screwless - Spring Cage, Tension Clamp | - | Interlocking (Side) | ROHS3 Compliant |