- Mounting Type
- Pitch
- Series
- Color
- Packaging
- Housing Material
- Contact Material - Plating
- Current
- Lead Pitch
- Mating Orientation
- Moisture Sensitivity Level (MSL)
- Number of Levels
Attribute column
Manufacturer
Wurth Electronics Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Housing Material | Contact Material - Plating | Clamp Material - Plating | Screw Material - Plating | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Pitch | Current Rating | Lead Pitch | Number of Contacts | Wire Gauge | Voltage | Plating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Positions Per Level | Mating Orientation | Wire Termination | Screw Thread | Number of Positions Per Level | Stripping Length | Features | Height | Length | Width | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 691508110302 Würth Elektronik | 206 | - | Datasheet | 11 Weeks | Tin | Surface Mount | Surface Mount | 2 | Liquid Crystal Polymer (LCP) | Tin | Brass - Tin Plated | Steel - Zinc Plated | - | - | -40°C~130°C | Cut Tape (CT) | WR-TBL Series 5081 | Active | 1 (Unlimited) | Screw | - | - | 130°C | -40°C | Black | 0.138 3.50mm | - | 3.5mm | - | 16-30 AWG | 300V | Brass, Steel, Tin | 1 | 10A | 30 AWG | 16 AWG | - | 2 | Horizontal and Vertical with Board | Screw - Rising Cage Clamp | M2 | 2 | - | Board Guide, Mounting Flange | - | - | - | - | ROHS3 Compliant | ||
![]() 691132700005 Würth Elektronik | 119 |
| Datasheet | 16 Weeks | Tin | Through Hole | Through Hole | 5 | Polycarbonate (PC) | Tin Plated | Steel - Zinc Plated | Steel - Zinc Plated | - | - | -30°C~130°C | Tray | WR-TBL Series 132 | Active | 1 (Unlimited) | Screw | - | - | 130°C | -30°C | Gray | 0.197 5.00mm | - | 5mm | - | 12-24 AWG | 300V | Steel | 1 | 16A | 24 AWG | 12 AWG | - | 5 | Vertical with Board | Screw - Rising Cage Clamp | M2.5 | 5 | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 691411810005 Würth Elektronik | 13 |
| Datasheet | 16 Weeks | - | - | Through Hole | 5 | Polyamide (PA66), Nylon 6/6 | Steel | Copper Alloy | - | - | - | -30°C~120°C | Bulk | WR-TBL Series 4118 | Active | 1 (Unlimited) | - | - | - | - | - | Gray | 0.394 10.00mm | - | 10mm | - | 16-30 AWG | 300V | - | 1 | 10A | - | - | - | 5 | Horizontal with Board | Screwless - Push Button Clamp | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 691126710006B Würth Elektronik | 94 |
| Datasheet | 15 Weeks | Tin | Through Hole | Through Hole | 6 | Polyamide (PA66), Nylon 6/6 | Brass | - | Steel - Zinc Plated | Brass | 300V | -40°C~105°C | Tray | WR-TBL Series 126B | Active | 1 (Unlimited) | Screw | Terminal Block | - | 105°C | -40°C | Green | 0.197 5.00mm | 20A | 5mm | 6 | 12-30 AWG | 300V | Steel | 1 | 20A | 30 AWG | 12 AWG | 30 AWG | 6 | Horizontal with Board | Screw - Pressure Clip | - | 6 | 9mm | - | 18.6mm | 19.5mm | 32.5mm | Unknown | ROHS3 Compliant | ||
![]() 691411410010 Würth Elektronik | 53 |
| Datasheet | 35 Weeks | - | - | Through Hole | 10 | Polyamide (PA66), Nylon 6/6 | Steel | Copper Alloy | - | - | - | - | Bulk | WR-TBL Series 4114 | Active | 1 (Unlimited) | - | - | - | - | - | Green | 0.300 7.62mm | - | 7.62mm | - | 16-30 AWG | 300V | - | 1 | 10A | - | - | - | 10 | Horizontal with Board | Screwless - Push Button Clamp | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 691235510002 Würth Elektronik | 57 |
| Datasheet | 14 Weeks | - | - | Through Hole | 2 | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Nickel Plated | Copper Alloy | Zinc Plated | - | - | -30°C~120°C | Bulk | WR-TBL Series 2355 | Active | 1 (Unlimited) | - | - | - | - | - | Green | 0.200 5.08mm | - | 5.08mm | - | 12-30 AWG | 300V | - | 1 | 20A | - | - | - | 2 | Horizontal with Board | Screw - Rising Cage Clamp | M3 | - | - | High Wire Entry Level, Interlocking (Front, Side) | - | - | - | - | ROHS3 Compliant | ||
![]() 691235610002 Würth Elektronik | 7 |
| Datasheet | 14 Weeks | - | - | Through Hole | 2 | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Nickel Plated | Copper Alloy | Zinc Plated | - | - | -30°C~120°C | Bulk | WR-TBL Series 2356 | Active | 1 (Unlimited) | - | - | - | - | - | Green | 0.400 10.16mm | - | 10.16mm | - | 12-30 AWG | 300V | - | 1 | 20A | - | - | - | 2 | Horizontal with Board | Screw - Rising Cage Clamp | M3 | - | - | High Wire Entry Level, Interlocking (Front, Side) | - | - | - | - | ROHS3 Compliant | ||
![]() 691508110304 Würth Elektronik | 504 |
| Datasheet | 11 Weeks | Tin | Surface Mount | Surface Mount | 4 | Liquid Crystal Polymer (LCP) | Tin | Brass - Tin Plated | Steel - Zinc Plated | - | - | -40°C~130°C | Cut Tape (CT) | WR-TBL Series 5081 | Active | 1 (Unlimited) | Screw | - | - | 130°C | -40°C | Black | 0.138 3.50mm | - | 3.5mm | - | 16-30 AWG | 300V | Brass, Steel, Tin | 1 | 10A | 30 AWG | 16 AWG | - | 4 | Horizontal and Vertical with Board | Screw - Rising Cage Clamp | M2 | 4 | - | Board Guide, Mounting Flange | - | - | - | - | ROHS3 Compliant | ||
![]() 691212710002 Würth Elektronik | In Stock | - | Datasheet | - | Tin | Through Hole | Through Hole | - | Polyamide (PA66), Nylon 6/6 | Brass - Tin Plated | Brass | Steel - Zinc Plated | Brass | 300V | -40°C~105°C | Tray | WR-TBL Series 212 | Obsolete | 1 (Unlimited) | Screw | - | 2 | 105°C | -40°C | Green | 0.197 5.00mm | 10A | - | 2 | 12-22 AWG | 300V | Brass, Steel | 1 | 10A | 22 AWG | 12 AWG | 22 AWG | 2 | Horizontal with Board | Screw - Rising Cage Clamp | M2.5 | 2 | -7mm | Interlocking (Side) | 14.3mm | 10.3mm | 10.6mm | Unknown | ROHS3 Compliant | ||
![]() 691412220002M Würth Elektronik | 236 |
| Datasheet | 8 Weeks | - | - | Through Hole, Kinked Pin | 2 | Polyamide (PA66), Nylon 6/6 | Phosphor Bronze - Tin Plated | Phosphor Bronze | - | - | - | - | Bulk | WR-TBL Series 4122 | Active | 1 (Unlimited) | - | - | - | - | - | Gray | 0.276 7.00mm | - | 7mm | - | 16-30 AWG | 300V | - | 1 | 4A | - | - | - | 2 | 45° (135°) Angle with Board | Screwless | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 691508110303 Würth Elektronik | 175 | - | Datasheet | 56 Weeks | Tin | Surface Mount | Surface Mount | 3 | Liquid Crystal Polymer (LCP) | Tin | Brass - Tin Plated | Steel - Zinc Plated | - | - | -40°C~130°C | Cut Tape (CT) | WR-TBL Series 5081 | Active | 1 (Unlimited) | Screw | - | - | 130°C | -40°C | Black | 0.138 3.50mm | - | 3.5mm | - | 16-30 AWG | 300V | Brass, Steel, Tin | 1 | 10A | 30 AWG | 16 AWG | - | 3 | Horizontal and Vertical with Board | Screw - Rising Cage Clamp | M2 | 3 | - | Board Guide, Mounting Flange | - | - | - | - | ROHS3 Compliant | ||
![]() 691127700008B Würth Elektronik | 58 |
| Datasheet | 15 Weeks | Tin | Through Hole | Through Hole | 8 | Polyamide (PA66), Nylon 6/6 | Brass | Steel - Zinc Plated | Steel - Zinc Plated | Brass | - | -40°C~105°C | Tray | WR-TBL Series 127B | Active | 1 (Unlimited) | Screw | Terminal Block | - | 105°C | -40°C | Green | 0.197 5.00mm | - | 5mm | 8 | 12-30 AWG | 300V | Steel | 1 | 20A | 30 AWG | 12 AWG | 30 AWG | 8 | Vertical with Board | Screw - Pressure Clip | - | 8 | 9mm | - | 19.5mm | 18.6mm | 42.5mm | Unknown | ROHS3 Compliant | ||
![]() 691132700002 Würth Elektronik | 206 |
| Datasheet | 16 Weeks | Tin | Through Hole | Through Hole | 2 | Polycarbonate (PC) | Tin Plated | Steel - Zinc Plated | Steel - Zinc Plated | - | - | -30°C~130°C | Tray | WR-TBL Series 132 | Active | 1 (Unlimited) | Screw | - | - | 130°C | -30°C | Gray | 0.197 5.00mm | - | 5mm | - | 12-24 AWG | 300V | Steel | 1 | 16A | 24 AWG | 12 AWG | - | 2 | Vertical with Board | Screw - Rising Cage Clamp | M2.5 | 2 | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 691412220007 Würth Elektronik | 108 |
| Datasheet | 8 Weeks | - | - | Through Hole, Kinked Pin | 7 | Polyamide (PA66), Nylon 6/6 | Phosphor Bronze - Tin Plated | Phosphor Bronze | - | - | - | - | Bulk | WR-TBL Series 4122 | Active | 1 (Unlimited) | - | - | - | - | - | Gray | 0.276 7.00mm | - | 7mm | - | 16-30 AWG | 300V | - | 1 | 4A | - | - | - | 7 | 45° (135°) Angle with Board | Screwless | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 691411610004 Würth Elektronik | 14 |
| Datasheet | 16 Weeks | - | - | Through Hole | 4 | Polyamide (PA66), Nylon 6/6 | Steel | Copper Alloy | - | - | - | -30°C~120°C | Bulk | WR-TBL Series 4116 | Active | 1 (Unlimited) | - | - | - | - | - | Gray | 0.400 10.16mm | - | 10.16mm | - | 16-30 AWG | 300V | - | 1 | 10A | - | - | - | 4 | Horizontal with Board | Screwless - Push Button Clamp | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 691241800010 Würth Elektronik | 57 |
| Datasheet | 14 Weeks | - | - | Through Hole | 10 | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | Copper Alloy | Zinc Plated | - | - | -30°C~120°C | Bulk | WR-TBL Series 2416 | Active | 1 (Unlimited) | - | - | - | - | - | Green | 0.394 10.00mm | - | 10mm | - | 14-30 AWG | 300V | - | 1 | 14A | - | - | - | 10 | Vertical with Board | Screw - Rising Cage Clamp | M3 | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 691241600004 Würth Elektronik | 6 |
| Datasheet | 14 Weeks | - | - | Through Hole | 4 | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | Copper Alloy | Zinc Plated | - | - | -30°C~120°C | Bulk | WR-TBL Series 2416 | Active | 1 (Unlimited) | - | - | - | - | - | Green | 0.400 10.16mm | - | 10.16mm | - | 14-30 AWG | 300V | - | 1 | 14A | - | - | - | 4 | Vertical with Board | Screw - Rising Cage Clamp | M3 | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 691241600006 Würth Elektronik | 51 |
| Datasheet | 14 Weeks | - | - | Through Hole | 6 | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | Copper Alloy | Zinc Plated | - | - | -30°C~120°C | Bulk | WR-TBL Series 2416 | Active | 1 (Unlimited) | - | - | - | - | - | Green | 0.400 10.16mm | - | 10.16mm | - | 14-30 AWG | 300V | - | 1 | 14A | - | - | - | 6 | Vertical with Board | Screw - Rising Cage Clamp | M3 | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 691241800007 Würth Elektronik | 46 |
| Datasheet | 14 Weeks | - | - | Through Hole | 7 | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | Copper Alloy | Zinc Plated | - | - | -30°C~120°C | Bulk | WR-TBL Series 2416 | Active | 1 (Unlimited) | - | - | - | - | - | Green | 0.394 10.00mm | - | 10mm | - | 14-30 AWG | 300V | - | 1 | 14A | - | - | - | 7 | Vertical with Board | Screw - Rising Cage Clamp | M3 | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 691412320005M Würth Elektronik | 128 |
| Datasheet | 12 Weeks | - | - | Through Hole, Kinked Pin | 5 | Polyamide (PA66), Nylon 6/6 | Phosphor Bronze - Tin Plated | Phosphor Bronze | - | - | - | - | Bulk | WR-TBL Series 4123 | Active | 1 (Unlimited) | - | - | - | - | - | Gray | 0.150 3.81mm | - | 3.81mm | - | 16-30 AWG | 300V | - | 1 | 4A | - | - | - | 5 | 45° (135°) Angle with Board | Screwless | - | - | - | - | - | - | - | - | ROHS3 Compliant |