- Mounting Type
- Pitch
- Series
- Color
- Packaging
- Housing Material
- Contact Material - Plating
- Current
- Lead Pitch
- Mating Orientation
- Moisture Sensitivity Level (MSL)
- Number of Levels
Attribute column
Manufacturer
Wurth Electronics Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Housing Material | Contact Material - Plating | Clamp Material - Plating | Screw Material - Plating | Torque-Screw | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Color | Pitch | Wire Gauge | Voltage | Number of Levels | Current | Positions Per Level | Mating Orientation | Wire Termination | Screw Thread | Features | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 691401710009B Würth Elektronik | 114 |
| Datasheet | 10 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass - Tin Plated | Steel, Stainless | - | - | -40°C~105°C | Bulk | WR-TBL Series 401 | Active | 1 (Unlimited) | Green | 0.197 5.00mm | 14-24 AWG | 300V | 1 | 10A | 9 | Horizontal with Board | Screwless - Push Button Clamp | - | - | ROHS3 Compliant | ||
![]() 691243300007 Würth Elektronik | 272 |
| Datasheet | 10 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Nickel Plated | Copper Alloy | Steel - Zinc Plated | 0.28 Nm (2.5 Lb-In) | -30°C~120°C | Bulk | WR-TBL Series 2433 | Active | 1 (Unlimited) | Green | 0.150 3.81mm | 12-30 AWG | 300V | 1 | 10A | 7 | Vertical with Board | Screw - Rising Cage Clamp | M2 | - | ROHS3 Compliant | ||
![]() 691412120002B Würth Elektronik | 632 | - | Datasheet | 10 Weeks | Through Hole, Kinked Pin | Polyamide (PA66), Nylon 6/6 | Phosphor Bronze - Tin Plated | - | - | - | -40°C~105°C | Bulk | WR-TBL Series 412B | Active | 1 (Unlimited) | Gray | 0.138 3.50mm | 14-20 AWG | 300V | 1 | 6A | 2 | 45° (135°) Angle with Board | Screwless - Push Button Clamp | - | - | ROHS3 Compliant | ||
![]() 691417320002S Würth Elektronik | 54 | - | Datasheet | 6 Weeks | Through Hole, Kinked Pin | Polyamide (PA66), Nylon 6/6 | Phosphor Bronze - Tin Plated | Phosphor Bronze - Tin Plated | - | - | -30°C~120°C | Bulk | WR-TBL Series 4173S | Active | 1 (Unlimited) | Gray | 0.150 3.81mm | 16-30 AWG | 300V | 1 | 4A | 2 | 45° (135°) Angle with Board | Screwless | - | - | ROHS3 Compliant | ||
![]() 691417420002 Würth Elektronik | 258 | - | Datasheet | 6 Weeks | Through Hole, Kinked Pin | Polyamide (PA66), Nylon 6/6 | Phosphor Bronze - Tin Plated | Phosphor Bronze - Tin Plated | - | - | -30°C~120°C | Bulk | WR-TBL Series 4174 | Active | 1 (Unlimited) | Gray | 0.300 7.62mm | 16-30 AWG | 300V | 1 | 4A | 2 | 45° (135°) Angle with Board | Screwless | - | - | ROHS3 Compliant | ||
![]() 691417220002 Würth Elektronik | 238 |
| Datasheet | 6 Weeks | Through Hole, Kinked Pin | Polyamide (PA66), Nylon 6/6 | Phosphor Bronze - Tin Plated | Phosphor Bronze - Tin Plated | - | - | -30°C~120°C | Bulk | WR-TBL Series 4172 | Active | 1 (Unlimited) | Gray | 0.276 7.00mm | 16-30 AWG | 300V | 1 | 4A | 2 | 45° (135°) Angle with Board | Screwless | - | - | ROHS3 Compliant | ||
![]() 691403900003B Würth Elektronik | 93 | - | Datasheet | 10 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass - Tin Plated | Steel, Stainless | - | - | -40°C~115°C | Bulk | WR-TBL Series 4039B | Active | 1 (Unlimited) | Green | 0.100 2.54mm | 20-26 AWG | 150V | 1 | 6A | 3 | Vertical with Board | Screwless | - | - | ROHS3 Compliant | ||
![]() 691252710002 Würth Elektronik | 88 | - | Datasheet | 10 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | Copper Alloy | Steel - Zinc Plated | 0.56 Nm (5.0 Lb-In) | -30°C~120°C | Bulk | WR-TBL Series 2527 | Active | 1 (Unlimited) | Green | 0.197 5.00mm | 12-30 AWG | 300V | 1 | 16A | 2 | Horizontal with Board | Screw - Rising Cage Clamp | M3 | Interlocking (Side) | ROHS3 Compliant | ||
![]() 691254510002 Würth Elektronik | 89 | - | Datasheet | 10 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Nickel Plated | Copper Alloy | Steel - Zinc Plated | 0.56 Nm (5.0 Lb-In) | -30°C~120°C | Bulk | WR-TBL Series 2545 | Active | 1 (Unlimited) | Green | 0.200 5.08mm | 12-30 AWG | 300V | 1 | 16A | 2 | Horizontal with Board | Screw - Rising Cage Clamp | M3 | Interlocking (Side) | ROHS3 Compliant | ||
![]() 691401700011B Würth Elektronik | 34 |
| Datasheet | 10 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass - Tin Plated | Steel, Stainless | - | - | -40°C~105°C | Bulk | WR-TBL Series 401B | Active | 1 (Unlimited) | Green | 0.197 5.00mm | 14-24 AWG | 300V | 1 | 10A | 11 | Vertical with Board | Screwless - Push Button Clamp | - | - | ROHS3 Compliant | ||
![]() 691241500010 Würth Elektronik | 5 |
| Datasheet | 10 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | Copper Alloy | Steel - Zinc Plated | 0.45 Nm (4.0 Lb-In) | -30°C~120°C | Bulk | WR-TBL Series 2415 | Active | 1 (Unlimited) | Green | 0.200 5.08mm | 14-30 AWG | 300V | 1 | 14A | 10 | Vertical with Board | Screw - Rising Cage Clamp | M3 | - | ROHS3 Compliant | ||
![]() 691243300009 Würth Elektronik | 5 |
| Datasheet | 10 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Nickel Plated | Copper Alloy | Steel - Zinc Plated | 0.28 Nm (2.5 Lb-In) | -30°C~120°C | Bulk | WR-TBL Series 2433 | Active | 1 (Unlimited) | Green | 0.150 3.81mm | 12-30 AWG | 300V | 1 | 10A | 9 | Vertical with Board | Screw - Rising Cage Clamp | M2 | - | ROHS3 Compliant | ||
![]() 691254910003 Würth Elektronik | 52 |
| Datasheet | 10 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | Copper Alloy | Steel - Zinc Plated | 0.56 Nm (5.0 Lb-In) | -30°C~120°C | Bulk | WR-TBL Series 2549 | Active | 1 (Unlimited) | Green | 0.295 7.50mm | 12-30 AWG | 300V | 1 | 16A | 3 | Horizontal with Board | Screw - Rising Cage Clamp | M3 | Interlocking (Side) | ROHS3 Compliant | ||
![]() 691216710005 Würth Elektronik | 97 | - | Datasheet | 10 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Nickel Plated | Copper Alloy | Steel - Zinc Plated | 0.45 Nm (4.0 Lb-In) | -30°C~120°C | Bulk | WR-TBL 2167 | Active | 1 (Unlimited) | Green | 0.197 5.00mm | 12-30 AWG | 300V | 1 | 14A | 5 | Horizontal with Board | Screw - Rising Cage Clamp | M3 | Interlocking (Side) | ROHS3 Compliant | ||
![]() 691241510006 Würth Elektronik | 42 |
| Datasheet | 10 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | Copper Alloy | Steel - Zinc Plated | 0.45 Nm (4.0 Lb-In) | -30°C~120°C | Bulk | WR-TBL Series 2415 | Active | 1 (Unlimited) | Green | 0.200 5.08mm | 14-30 AWG | 300V | 1 | 14A | 6 | Horizontal with Board | Screw - Rising Cage Clamp | M3 | - | ROHS3 Compliant | ||
![]() 691216710006 Würth Elektronik | 47 | - | Datasheet | 10 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Nickel Plated | Copper Alloy | Steel - Zinc Plated | 0.45 Nm (4.0 Lb-In) | -30°C~120°C | Bulk | WR-TBL 2167 | Active | 1 (Unlimited) | Green | 0.197 5.00mm | 12-30 AWG | 300V | 1 | 14A | 6 | Horizontal with Board | Screw - Rising Cage Clamp | M3 | Interlocking (Side) | ROHS3 Compliant | ||
![]() 691243310008 Würth Elektronik | 151 | - | Datasheet | 10 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Nickel Plated | Copper Alloy | Steel - Zinc Plated | 0.28 Nm (2.5 Lb-In) | -30°C~120°C | Bulk | WR-TBL Series 2433 | Active | 1 (Unlimited) | Green | 0.150 3.81mm | 16-30 AWG | 300V | 1 | 10A | 8 | Horizontal with Board | Screw - Rising Cage Clamp | M2 | - | ROHS3 Compliant | ||
![]() 691244710006 Würth Elektronik | 66 |
| Datasheet | 10 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Nickel Plated | Copper Alloy | Steel - Zinc Plated | 0.56 Nm (5.0 Lb-In) | -30°C~120°C | Bulk | WR-TBL Series 2447 | Active | 1 (Unlimited) | Green | 0.197 5.00mm | 12-30 AWG | 300V | 1 | 16A | 6 | Horizontal with Board | Screw - Rising Cage Clamp | M3 | - | ROHS3 Compliant | ||
![]() 691253900003 Würth Elektronik | 43 |
| Datasheet | 10 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | Copper Alloy | Steel - Zinc Plated | 0.56 Nm (5.0 Lb-In) | -30°C~120°C | Bulk | WR-TBL Series 2539 | Active | 1 (Unlimited) | Green | 0.295 7.50mm | 12-30 AWG | 300V | 1 | 16A | 3 | Vertical with Board | Screw - Rising Cage Clamp | M3 | Interlocking (Side) | ROHS3 Compliant | ||
![]() 691233710004 Würth Elektronik | 41 |
| Datasheet | 8 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass - Tin Plated | Steel, Stainless | Steel - Zinc Plated | 0.49 Nm (4.3 Lb-In) | -40°C~105°C | Bulk | WR-TBL Series 2337 | Active | 1 (Unlimited) | Green | 0.197 5.00mm | 12-22 AWG | 300V | 2 | 20A | 2 | Horizontal with Board | Screw - Rising Cage Clamp | M3 | Interlocking (Side) | ROHS3 Compliant |