- Mounting Type
- Pitch
- Series
- Color
- Packaging
- Housing Material
- Contact Material - Plating
- Current
- Lead Pitch
- Mating Orientation
- Moisture Sensitivity Level (MSL)
- Number of Levels
Attribute column
Manufacturer
Wurth Electronics Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Housing Material | Contact Material - Plating | Clamp Material - Plating | Screw Material - Plating | Torque-Screw | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Color | Pitch | Wire Gauge | Voltage | Number of Levels | Current | Positions Per Level | Mating Orientation | Wire Termination | Screw Thread | Features | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 691245610004 Würth Elektronik | 164 |
| Datasheet | 10 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Nickel Plated | Copper Alloy | Steel - Zinc Plated | 0.56 Nm (5.0 Lb-In) | -30°C~120°C | Bulk | WR-TBL Series 2456 | Active | 1 (Unlimited) | Green | 0.400 10.16mm | 12-30 AWG | 300V | 1 | 16A | 4 | Horizontal with Board | Screw - Rising Cage Clamp | M3 | - | ROHS3 Compliant | ||
![]() 691243410007 Würth Elektronik | 105 |
| Datasheet | 10 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | Copper Alloy | Steel - Zinc Plated | 0.28 Nm (2.5 Lb-In) | -30°C~120°C | Bulk | WR-TBL Series 2434 | Active | 1 (Unlimited) | Green | 0.300 7.62mm | 12-30 AWG | 300V | 1 | 10A | 7 | Horizontal with Board | Screw - Rising Cage Clamp | M2 | - | ROHS3 Compliant | ||
![]() 691401700010B Würth Elektronik | 181 | - | Datasheet | 10 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass - Tin Plated | Steel, Stainless | - | - | -40°C~105°C | Bulk | WR-TBL Series 401B | Active | 1 (Unlimited) | Green | 0.197 5.00mm | 14-24 AWG | 300V | 1 | 10A | 10 | Vertical with Board | Screwless - Push Button Clamp | - | - | ROHS3 Compliant | ||
![]() 691244800004 Würth Elektronik | 250 |
| Datasheet | 10 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | Copper Alloy | Steel - Zinc Plated | 0.56 Nm (5.0 Lb-In) | -30°C~120°C | Bulk | WR-TBL Series 2448 | Active | 1 (Unlimited) | Green | 0.394 10.00mm | 12-30 AWG | 300V | 1 | 16A | 4 | Vertical with Board | Screw - Rising Cage Clamp | M3 | - | ROHS3 Compliant | ||
![]() 691221320008 Würth Elektronik | 260 | - | Datasheet | 8 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass - Tin Plated | Brass | Steel - Zinc Plated | 0.2 Nm (1.7 Lb-In) | -40°C~105°C | Bulk | WR-TBL Series 2213 | Active | 1 (Unlimited) | Green | 0.150 3.81mm | 16-28 AWG | 300V | 1 | 10A | 8 | 55° (125°) Angle with Board | Screw - Rising Cage Clamp | M2 | - | ROHS3 Compliant | ||
![]() 691242600003 Würth Elektronik | 22 |
| Datasheet | 10 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | Copper Alloy | Steel - Zinc Plated | 0.45 Nm (4.0 Lb-In) | -30°C~120°C | Bulk | WR-TBL Series 2426 | Active | 1 (Unlimited) | Green | 0.400 10.16mm | 12-30 AWG | 300V | 1 | 14A | 3 | Vertical with Board | Screw - Rising Cage Clamp | M3 | - | ROHS3 Compliant | ||
![]() 691418220003 Würth Elektronik | 117 |
| Datasheet | 6 Weeks | Through Hole, Kinked Pin | Polyamide (PA66), Nylon 6/6 | Phosphor Bronze - Tin Plated | Phosphor Bronze - Tin Plated | - | - | -30°C~120°C | Bulk | WR-TBL Series 4182 | Active | 1 (Unlimited) | Gray | 0.276 7.00mm | 16-30 AWG | 300V | 1 | 4A | 3 | 45° (135°) Angle with Board | Screwless | - | - | ROHS3 Compliant | ||
![]() 691242710004 Würth Elektronik | 190 | - | Datasheet | 10 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Nickel Plated | Copper Alloy | Steel - Zinc Plated | 0.45 Nm (4.0 Lb-In) | -30°C~120°C | Bulk | WR-TBL Series 2427 | Active | 1 (Unlimited) | Green | 0.197 5.00mm | 12-30 AWG | 300V | 1 | 14A | 4 | Horizontal with Board | Screw - Rising Cage Clamp | M3 | - | ROHS3 Compliant | ||
![]() 691412120009B Würth Elektronik | 76 |
| Datasheet | 10 Weeks | Through Hole, Kinked Pin | Polyamide (PA66), Nylon 6/6 | Phosphor Bronze - Tin Plated | - | - | - | -40°C~105°C | Bulk | WR-TBL Series 412B | Active | 1 (Unlimited) | Gray | 0.138 3.50mm | 14-20 AWG | 300V | 1 | 6A | 9 | 45° (135°) Angle with Board | Screwless - Push Button Clamp | - | - | ROHS3 Compliant | ||
![]() 691244610003 Würth Elektronik | 140 |
| Datasheet | 10 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | Copper Alloy | Steel - Zinc Plated | 0.56 Nm (5.0 Lb-In) | -30°C~120°C | Bulk | WR-TBL Series 2446 | Active | 1 (Unlimited) | Green | 0.400 10.16mm | 12-30 AWG | 300V | 1 | 16A | 3 | Horizontal with Board | Screw - Rising Cage Clamp | M3 | - | ROHS3 Compliant | ||
![]() 691254510003 Würth Elektronik | 107 | - | Datasheet | 10 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Nickel Plated | Copper Alloy | Steel - Zinc Plated | 0.56 Nm (5.0 Lb-In) | -30°C~120°C | Bulk | WR-TBL Series 2545 | Active | 1 (Unlimited) | Green | 0.200 5.08mm | 12-30 AWG | 300V | 1 | 16A | 3 | Horizontal with Board | Screw - Rising Cage Clamp | M3 | Interlocking (Side) | ROHS3 Compliant | ||
![]() 691253400002 Würth Elektronik | 228 |
| Datasheet | 10 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | Copper Alloy | Steel - Zinc Plated | 0.56 Nm (5.0 Lb-In) | -30°C~120°C | Bulk | WR-TBL Series 2534 | Active | 1 (Unlimited) | Green | 0.300 7.62mm | 12-30 AWG | 300V | 1 | 16A | 2 | Vertical with Board | Screw - Rising Cage Clamp | M3 | Interlocking (Side) | ROHS3 Compliant | ||
![]() 691403900005B Würth Elektronik | 144 | - | Datasheet | 10 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass - Tin Plated | Steel, Stainless | - | - | -40°C~115°C | Bulk | WR-TBL Series 4039B | Active | 1 (Unlimited) | Green | 0.100 2.54mm | 20-26 AWG | 150V | 1 | 6A | 5 | Vertical with Board | Screwless | - | - | ROHS3 Compliant | ||
![]() 691242800003 Würth Elektronik | 21649650 |
| Datasheet | 10 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Nickel Plated | Copper Alloy | Steel - Zinc Plated | 0.45 Nm (4.0 Lb-In) | -30°C~120°C | Bulk | WR-TBL Series 2428 | Active | 1 (Unlimited) | Green | 0.394 10.00mm | 12-30 AWG | 300V | 1 | 14A | 3 | Vertical with Board | Screw - Rising Cage Clamp | M3 | - | ROHS3 Compliant | ||
![]() 691254410002 Würth Elektronik | 260 |
| Datasheet | 10 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | Copper Alloy | Steel - Zinc Plated | 0.56 Nm (5.0 Lb-In) | -30°C~120°C | Bulk | WR-TBL Series 2544 | Active | 1 (Unlimited) | Green | 0.300 7.62mm | 12-30 AWG | 300V | 1 | 16A | 2 | Horizontal with Board | Screw - Rising Cage Clamp | M3 | Interlocking (Side) | ROHS3 Compliant | ||
![]() 691242510004 Würth Elektronik | 119 | - | Datasheet | 10 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | Copper Alloy | Steel - Zinc Plated | 0.45 Nm (4.0 Lb-In) | -30°C~120°C | Bulk | WR-TBL Series 2425 | Active | 1 (Unlimited) | Green | 0.200 5.08mm | 12-30 AWG | 300V | 1 | 14A | 4 | Horizontal with Board | Screw - Rising Cage Clamp | M3 | - | ROHS3 Compliant | ||
![]() 691411910004 Würth Elektronik | 107 |
| Datasheet | 8 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Steel | Copper Alloy | - | - | -30°C~120°C | Bulk | WR-TBL Series 4119 | Active | 1 (Unlimited) | Gray | 0.295 7.50mm | 16-30 AWG | 300V | 1 | 10A | 4 | Horizontal with Board | Screwless - Push Button Clamp | - | - | ROHS3 Compliant | ||
![]() 691417420006 Würth Elektronik | 65 |
| Datasheet | 6 Weeks | Through Hole, Kinked Pin | Polyamide (PA66), Nylon 6/6 | Phosphor Bronze - Tin Plated | Phosphor Bronze - Tin Plated | - | - | -30°C~120°C | Bulk | WR-TBL Series 4174 | Active | 1 (Unlimited) | Gray | 0.300 7.62mm | 16-30 AWG | 300V | 1 | 4A | 6 | 45° (135°) Angle with Board | Screwless | - | - | ROHS3 Compliant | ||
![]() 691231510004 Würth Elektronik | 174 |
| Datasheet | 8 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass - Tin Plated | Steel, Stainless | Steel - Zinc Plated | 0.4 Nm (3.5 Lb-In) | -40°C~105°C | Bulk | WR-TBL Series 2315 | Active | 1 (Unlimited) | Green | 0.200 5.08mm | 16-26 AWG | 300V | 2 | 10A | 2 | Horizontal with Board | Screw - Rising Cage Clamp | M3 | Interlocking (Side) | ROHS3 Compliant | ||
![]() 691412120004B Würth Elektronik | 238 | - | Datasheet | 10 Weeks | Through Hole, Kinked Pin | Polyamide (PA66), Nylon 6/6 | Phosphor Bronze - Tin Plated | - | - | - | -40°C~105°C | Bulk | WR-TBL Series 412B | Active | 1 (Unlimited) | Gray | 0.138 3.50mm | 14-20 AWG | 300V | 1 | 6A | 4 | 45° (135°) Angle with Board | Screwless - Push Button Clamp | - | - | ROHS3 Compliant |