- Mounting Type
- Pitch
- Series
- Color
- Packaging
- Housing Material
- Contact Material - Plating
- Current
- Lead Pitch
- Mating Orientation
- Moisture Sensitivity Level (MSL)
- Number of Levels
Attribute column
Manufacturer
Wurth Electronics Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Housing Material | Contact Material - Plating | Clamp Material - Plating | Screw Material - Plating | Torque-Screw | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Color | Pitch | Wire Gauge | Voltage | Number of Levels | Current | Positions Per Level | Mating Orientation | Wire Termination | Screw Thread | Features | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 691242510006 Würth Elektronik | 54 |
| Datasheet | 10 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | Copper Alloy | Steel - Zinc Plated | 0.45 Nm (4.0 Lb-In) | -30°C~120°C | Bulk | WR-TBL Series 2425 | Active | 1 (Unlimited) | Green | 0.200 5.08mm | 12-30 AWG | 300V | 1 | 14A | 6 | Horizontal with Board | Screw - Rising Cage Clamp | M3 | - | ROHS3 Compliant | ||
![]() 691243200004 Würth Elektronik | In Stock | - | Datasheet | 10 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | Copper Alloy | Steel - Zinc Plated | 0.28 Nm (2.5 Lb-In) | -30°C~120°C | Bulk | WR-TBL Series 2432 | Active | 1 (Unlimited) | Green | 0.276 7.00mm | 16-30 AWG | 300V | 1 | 10A | 4 | Vertical with Board | Screw - Rising Cage Clamp | M2 | - | ROHS3 Compliant | ||
![]() 691241700007 Würth Elektronik | 21649625 |
| Datasheet | 10 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Nickel Plated | Copper Alloy | Steel - Zinc Plated | 0.45 Nm (4.0 Lb-In) | -30°C~120°C | Bulk | WR-TBL Series 2417 | Active | 1 (Unlimited) | Green | 0.197 5.00mm | 14-30 AWG | 300V | 1 | 14A | 7 | Vertical with Board | Screw - Rising Cage Clamp | M3 | - | ROHS3 Compliant | ||
![]() 691401700008B Würth Elektronik | 76 | - | Datasheet | 10 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass - Tin Plated | Steel, Stainless | - | - | -40°C~105°C | Bulk | WR-TBL Series 401B | Active | 1 (Unlimited) | Green | 0.197 5.00mm | 14-24 AWG | 300V | 1 | 10A | 8 | Vertical with Board | Screwless - Push Button Clamp | - | - | ROHS3 Compliant | ||
![]() 691413720010B Würth Elektronik | 166 |
| Datasheet | 8 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass - Tin Plated | Steel, Stainless | - | - | -40°C~115°C | Bulk | WR-TBL Series 413B | Active | 1 (Unlimited) | Gray | 0.197 5.00mm | 12-28 AWG | 300V | 1 | 15A | 10 | 45° (135°) Angle with Board | Screwless - Spring Cage, Tension Clamp | - | Interlocking (Side) | ROHS3 Compliant | ||
![]() 691243210006 Würth Elektronik | 66 |
| Datasheet | 10 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | Copper Alloy | Steel - Zinc Plated | 0.28 Nm (2.5 Lb-In) | -30°C~120°C | Bulk | WR-TBL Series 2432 | Active | 1 (Unlimited) | Green | 0.276 7.00mm | 16-30 AWG | 300V | 1 | 10A | 6 | Horizontal with Board | Screw - Rising Cage Clamp | M2 | - | ROHS3 Compliant | ||
![]() 691231710006 Würth Elektronik | 189 |
| Datasheet | 8 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass - Tin Plated | Steel, Stainless | Steel - Zinc Plated | 0.4 Nm (3.5 Lb-In) | -40°C~105°C | Bulk | WR-TBL Series 2317 | Active | 1 (Unlimited) | Green | 0.197 5.00mm | 16-26 AWG | 300V | 2 | 10A | 3 | Horizontal with Board | Screw - Rising Cage Clamp | M3 | Interlocking (Side) | ROHS3 Compliant | ||
![]() 691213800101 Würth Elektronik | 21649625 |
| Datasheet | 10 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Nickel Plated | Copper Alloy - Tin Plated | Steel - Zinc Plated | 0.5 Nm (4.4 Lb-In) | -30°C~120°C | Bulk | WR-TBL Series 2138 | Active | 1 (Unlimited) | Green | 0.394 10.00mm | 14-30 AWG | 300V | 1 | 14A | 1 | Vertical with Board | Screw - Rising Cage Clamp | M3 | Interlocking (Side) | ROHS3 Compliant | ||
![]() 691401710012B Würth Elektronik | 107 |
| Datasheet | 10 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass - Tin Plated | Steel, Stainless | - | - | -40°C~105°C | Bulk | WR-TBL Series 401 | Active | 1 (Unlimited) | Green | 0.197 5.00mm | 14-24 AWG | 300V | 1 | 10A | 12 | Horizontal with Board | Screwless - Push Button Clamp | - | - | ROHS3 Compliant | ||
![]() 691242500010 Würth Elektronik | 72 |
| Datasheet | 10 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | Copper Alloy | Steel - Zinc Plated | 0.45 Nm (4.0 Lb-In) | -30°C~120°C | Bulk | WR-TBL Series 2425 | Active | 1 (Unlimited) | Green | 0.200 5.08mm | 12-30 AWG | 300V | 1 | 14A | 10 | Vertical with Board | Screw - Rising Cage Clamp | M3 | - | ROHS3 Compliant | ||
![]() 691244510010 Würth Elektronik | 110 |
| Datasheet | 10 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | Copper Alloy | Steel - Zinc Plated | 0.56 Nm (5.0 Lb-In) | -30°C~120°C | Bulk | WR-TBL Series 2445 | Active | 1 (Unlimited) | Green | 0.200 5.08mm | 12-30 AWG | 300V | 1 | 16A | 10 | Horizontal with Board | Screw - Rising Cage Clamp | M3 | - | ROHS3 Compliant | ||
![]() 691216710010 Würth Elektronik | In Stock | - | Datasheet | 10 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Nickel Plated | Copper Alloy | Steel - Zinc Plated | 0.45 Nm (4.0 Lb-In) | -30°C~120°C | Bulk | WR-TBL 2167 | Active | 1 (Unlimited) | Green | 0.197 5.00mm | 12-30 AWG | 300V | 1 | 14A | 10 | Horizontal with Board | Screw - Rising Cage Clamp | M3 | Interlocking (Side) | ROHS3 Compliant | ||
![]() 691413720004B Würth Elektronik | 230 |
| Datasheet | 8 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass - Tin Plated | Steel, Stainless | - | - | -40°C~115°C | Bulk | WR-TBL Series 413B | Active | 1 (Unlimited) | Gray | 0.197 5.00mm | 12-28 AWG | 300V | 1 | 15A | 4 | 45° (135°) Angle with Board | Screwless - Spring Cage, Tension Clamp | - | Interlocking (Side) | ROHS3 Compliant | ||
![]() 691417320003S Würth Elektronik | 224 |
| Datasheet | 6 Weeks | Through Hole, Kinked Pin | Polyamide (PA66), Nylon 6/6 | Phosphor Bronze - Tin Plated | Phosphor Bronze - Tin Plated | - | - | -30°C~120°C | Bulk | WR-TBL Series 4173S | Active | 1 (Unlimited) | Gray | 0.150 3.81mm | 16-30 AWG | 300V | 1 | 4A | 3 | 45° (135°) Angle with Board | Screwless | - | - | ROHS3 Compliant | ||
![]() 691252810002 Würth Elektronik | 115 |
| Datasheet | 10 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | Copper Alloy | Steel - Zinc Plated | 0.56 Nm (5.0 Lb-In) | -30°C~120°C | Bulk | WR-TBL Series 2528 | Active | 1 (Unlimited) | Green | 0.394 10.00mm | 12-30 AWG | 300V | 1 | 16A | 2 | Horizontal with Board | Screw - Rising Cage Clamp | M3 | Interlocking (Side) | ROHS3 Compliant | ||
![]() 691411510004 Würth Elektronik | 373 | - | Datasheet | 11 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Steel | Copper Alloy | - | - | -30°C~120°C | Bulk | WR-TBL Series 4115 | Active | 1 (Unlimited) | Gray | 0.200 5.08mm | 16-30 AWG | 300V | 1 | 10A | 4 | Horizontal with Board | Screwless - Push Button Clamp | - | - | ROHS3 Compliant | ||
![]() 691242610003 Würth Elektronik | 122 |
| Datasheet | 10 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | Copper Alloy | Steel - Zinc Plated | 0.45 Nm (4.0 Lb-In) | -30°C~120°C | Bulk | WR-TBL Series 2426 | Active | 1 (Unlimited) | Green | 0.400 10.16mm | 12-30 AWG | 300V | 1 | 14A | 3 | Horizontal with Board | Screw - Rising Cage Clamp | M3 | - | ROHS3 Compliant | ||
![]() 691241710005 Würth Elektronik | 27 |
| Datasheet | 10 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Nickel Plated | Copper Alloy | Steel - Zinc Plated | 0.45 Nm (4.0 Lb-In) | -30°C~120°C | Bulk | WR-TBL Series 2417 | Active | 1 (Unlimited) | Green | 0.197 5.00mm | 14-30 AWG | 300V | 1 | 14A | 5 | Horizontal with Board | Screw - Rising Cage Clamp | M3 | - | ROHS3 Compliant | ||
![]() 691401700004B Würth Elektronik | 286 | - | Datasheet | 10 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass - Tin Plated | Steel, Stainless | - | - | -40°C~105°C | Bulk | WR-TBL Series 401B | Active | 1 (Unlimited) | Green | 0.197 5.00mm | 14-24 AWG | 300V | 1 | 10A | 4 | Vertical with Board | Screwless - Push Button Clamp | - | - | ROHS3 Compliant | ||
![]() 691418320004 Würth Elektronik | 128 |
| Datasheet | 6 Weeks | Through Hole, Kinked Pin | Polyamide (PA66), Nylon 6/6 | Phosphor Bronze - Tin Plated | Phosphor Bronze - Tin Plated | - | - | -30°C~120°C | Bulk | WR-TBL Series 4183 | Active | 1 (Unlimited) | Gray | 0.150 3.81mm | 16-30 AWG | 300V | 1 | 4A | 4 | 45° (135°) Angle with Board | Screwless | - | - | ROHS3 Compliant |