- Mounting Type
- Pitch
- Series
- Color
- Packaging
- Housing Material
- Contact Material - Plating
- Current
- Lead Pitch
- Mating Orientation
- Moisture Sensitivity Level (MSL)
- Number of Levels
Attribute column
Manufacturer
Wurth Electronics Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Housing Material | Contact Material - Plating | Clamp Material - Plating | Screw Material - Plating | Torque-Screw | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Color | Pitch | Wire Gauge | Voltage | Number of Levels | Current | Positions Per Level | Mating Orientation | Wire Termination | Screw Thread | Features | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 691402910004B Würth Elektronik | 306 | - | Datasheet | 10 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass - Tin Plated | Steel, Stainless | - | - | -40°C~115°C | Bulk | WR-TBL Series 4029B | Active | 1 (Unlimited) | Green | 0.100 2.54mm | 20-26 AWG | 150V | 1 | 6A | 4 | Horizontal with Board | Screwless | - | - | ROHS3 Compliant | ||
![]() 691244610004 Würth Elektronik | 60 |
| Datasheet | 10 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | Copper Alloy | Steel - Zinc Plated | 0.56 Nm (5.0 Lb-In) | -30°C~120°C | Bulk | WR-TBL Series 2446 | Active | 1 (Unlimited) | Green | 0.400 10.16mm | 12-30 AWG | 300V | 1 | 16A | 4 | Horizontal with Board | Screw - Rising Cage Clamp | M3 | - | ROHS3 Compliant | ||
![]() 691417420005 Würth Elektronik | 6062050 |
| Datasheet | 6 Weeks | Through Hole, Kinked Pin | Polyamide (PA66), Nylon 6/6 | Phosphor Bronze - Tin Plated | Phosphor Bronze - Tin Plated | - | - | -30°C~120°C | Bulk | WR-TBL Series 4174 | Active | 1 (Unlimited) | Gray | 0.300 7.62mm | 16-30 AWG | 300V | 1 | 4A | 5 | 45° (135°) Angle with Board | Screwless | - | - | ROHS3 Compliant | ||
![]() 691418320006 Würth Elektronik | 34 |
| Datasheet | 6 Weeks | Through Hole, Kinked Pin | Polyamide (PA66), Nylon 6/6 | Phosphor Bronze - Tin Plated | Phosphor Bronze - Tin Plated | - | - | -30°C~120°C | Bulk | WR-TBL Series 4183 | Active | 1 (Unlimited) | Gray | 0.150 3.81mm | 16-30 AWG | 300V | 1 | 4A | 6 | 45° (135°) Angle with Board | Screwless | - | - | ROHS3 Compliant | ||
![]() 691401700005B Würth Elektronik | 202 |
| Datasheet | 10 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass - Tin Plated | Steel, Stainless | - | - | -40°C~105°C | Bulk | WR-TBL Series 401B | Active | 1 (Unlimited) | Green | 0.197 5.00mm | 14-24 AWG | 300V | 1 | 10A | 5 | Vertical with Board | Screwless - Push Button Clamp | - | - | ROHS3 Compliant | ||
![]() 691245510004 Würth Elektronik | 110 |
| Datasheet | 10 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Nickel Plated | Copper Alloy | Steel - Zinc Plated | 0.56 Nm (5.0 Lb-In) | -30°C~120°C | Bulk | WR-TBL Series 2455 | Active | 1 (Unlimited) | Green | 0.200 5.08mm | 12-30 AWG | 300V | 1 | 16A | 4 | Horizontal with Board | Screw - Rising Cage Clamp | M3 | - | ROHS3 Compliant | ||
![]() 691243100009 Würth Elektronik | 216 |
| Datasheet | 10 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Nickel Plated | Copper Alloy | Steel - Zinc Plated | 0.28 Nm (2.5 Lb-In) | -30°C~120°C | Bulk | WR-TBL Series 2431 | Active | 1 (Unlimited) | Green | 0.138 3.50mm | 16-30 AWG | 300V | 1 | 10A | 9 | Vertical with Board | Screw - Rising Cage Clamp | M2 | - | ROHS3 Compliant | ||
![]() 691243200007 Würth Elektronik | In Stock | - | Datasheet | 10 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | Copper Alloy | Steel - Zinc Plated | 0.28 Nm (2.5 Lb-In) | -30°C~120°C | Bulk | WR-TBL Series 2432 | Active | 1 (Unlimited) | Green | 0.276 7.00mm | 16-30 AWG | 300V | 1 | 10A | 7 | Vertical with Board | Screw - Rising Cage Clamp | M2 | - | ROHS3 Compliant | ||
![]() 691243300008 Würth Elektronik | 290 |
| Datasheet | 10 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Nickel Plated | Copper Alloy | Steel - Zinc Plated | 0.28 Nm (2.5 Lb-In) | -30°C~120°C | Bulk | WR-TBL Series 2433 | Active | 1 (Unlimited) | Green | 0.150 3.81mm | 12-30 AWG | 300V | 1 | 10A | 8 | Vertical with Board | Screw - Rising Cage Clamp | M2 | - | ROHS3 Compliant | ||
![]() 691230310004 Würth Elektronik | 445 | - | Datasheet | 8 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass - Tin Plated | Steel, Stainless | Steel - Zinc Plated | 0.2 Nm (1.7 Lb-In) | -40°C~105°C | Bulk | WR-TBL Series 2303 | Active | 1 (Unlimited) | Green | 0.150 3.81mm | 16-24 AWG | 300V | 2 | 10A | 2 | Horizontal with Board | Screw - Rising Cage Clamp | M2 | Interlocking (Side) | ROHS3 Compliant | ||
![]() 691412120013B Würth Elektronik | 77 |
| Datasheet | 10 Weeks | Through Hole, Kinked Pin | Polyamide (PA66), Nylon 6/6 | Phosphor Bronze - Tin Plated | - | - | - | -40°C~105°C | Bulk | WR-TBL Series 412B | Active | 1 (Unlimited) | Gray | 0.138 3.50mm | 14-20 AWG | 300V | 1 | 6A | 13 | 45° (135°) Angle with Board | Screwless - Push Button Clamp | - | - | ROHS3 Compliant | ||
![]() 691243300006 Würth Elektronik | 435 |
| Datasheet | 10 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Nickel Plated | Copper Alloy | Steel - Zinc Plated | 0.28 Nm (2.5 Lb-In) | -30°C~120°C | Bulk | WR-TBL Series 2433 | Active | 1 (Unlimited) | Green | 0.150 3.81mm | 12-30 AWG | 300V | 1 | 10A | 6 | Vertical with Board | Screw - Rising Cage Clamp | M2 | - | ROHS3 Compliant | ||
![]() 691250910002 Würth Elektronik | 109 | - | Datasheet | 10 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Steel - Zinc Plated | Copper Alloy | Steel - Zinc Plated | 0.56 Nm (5.0 Lb-In) | -30°C~120°C | Bulk | WR-TBL Series 2509 | Active | 1 (Unlimited) | Green | 0.375 9.53mm | 10-30 AWG | 300V | 1 | 24A | 2 | Horizontal with Board | Screw - Rising Cage Clamp | M3 | Interlocking (Side) | ROHS3 Compliant | ||
![]() 691417420003 Würth Elektronik | 161 |
| Datasheet | 6 Weeks | Through Hole, Kinked Pin | Polyamide (PA66), Nylon 6/6 | Phosphor Bronze - Tin Plated | Phosphor Bronze - Tin Plated | - | - | -30°C~120°C | Bulk | WR-TBL Series 4174 | Active | 1 (Unlimited) | Gray | 0.300 7.62mm | 16-30 AWG | 300V | 1 | 4A | 3 | 45° (135°) Angle with Board | Screwless | - | - | ROHS3 Compliant | ||
![]() 691417320004S Würth Elektronik | 165 |
| Datasheet | 6 Weeks | Through Hole, Kinked Pin | Polyamide (PA66), Nylon 6/6 | Phosphor Bronze - Tin Plated | Phosphor Bronze - Tin Plated | - | - | -30°C~120°C | Bulk | WR-TBL Series 4173S | Active | 1 (Unlimited) | Gray | 0.150 3.81mm | 16-30 AWG | 300V | 1 | 4A | 4 | 45° (135°) Angle with Board | Screwless | - | - | ROHS3 Compliant | ||
![]() 691243110004 Würth Elektronik | 66 | - | Datasheet | 10 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Nickel Plated | Copper Alloy | Steel - Zinc Plated | 0.28 Nm (2.5 Lb-In) | -30°C~120°C | Bulk | WR-TBL Series 2431 | Active | 1 (Unlimited) | Green | 0.138 3.50mm | 16-30 AWG | 300V | 1 | 10A | 4 | Horizontal with Board | Screw - Rising Cage Clamp | M2 | - | ROHS3 Compliant | ||
![]() 691417420004 Würth Elektronik | 216 |
| Datasheet | 6 Weeks | Through Hole, Kinked Pin | Polyamide (PA66), Nylon 6/6 | Phosphor Bronze - Tin Plated | Phosphor Bronze - Tin Plated | - | - | -30°C~120°C | Bulk | WR-TBL Series 4174 | Active | 1 (Unlimited) | Gray | 0.300 7.62mm | 16-30 AWG | 300V | 1 | 4A | 4 | 45° (135°) Angle with Board | Screwless | - | - | ROHS3 Compliant | ||
![]() 691253410003 Würth Elektronik | 139 |
| Datasheet | 10 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | Copper Alloy | Steel - Zinc Plated | 0.56 Nm (5.0 Lb-In) | -30°C~120°C | Bulk | WR-TBL Series 2534 | Active | 1 (Unlimited) | Green | 0.300 7.62mm | 12-30 AWG | 300V | 1 | 16A | 3 | Horizontal with Board | Screw - Rising Cage Clamp | M3 | Interlocking (Side) | ROHS3 Compliant | ||
![]() 691417320006S Würth Elektronik | 113 |
| Datasheet | 6 Weeks | Through Hole, Kinked Pin | Polyamide (PA66), Nylon 6/6 | Phosphor Bronze - Tin Plated | Phosphor Bronze - Tin Plated | - | - | -30°C~120°C | Bulk | WR-TBL Series 4173S | Active | 1 (Unlimited) | Gray | 0.150 3.81mm | 16-30 AWG | 300V | 1 | 4A | 6 | 45° (135°) Angle with Board | Screwless | - | - | ROHS3 Compliant | ||
![]() 691416500002 Würth Elektronik | 492 |
| Datasheet | 8 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | - | - | - | -30°C~120°C | - | WR-TBL 4165 | Active | 1 (Unlimited) | Gray | 0.200 5.08mm | 16-30 AWG | 300V | 1 | 10A | 2 | Vertical with Board | Screwless - Leg Spring, Push-In Spring | - | - | ROHS3 Compliant |