- Mounting Type
- Pitch
- Series
- Color
- Packaging
- Housing Material
- Contact Material - Plating
- Current
- Lead Pitch
- Mating Orientation
- Moisture Sensitivity Level (MSL)
- Number of Levels
Attribute column
Manufacturer
Wurth Electronics Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Housing Material | Contact Material - Plating | Clamp Material - Plating | Screw Material - Plating | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Pitch | Current Rating | Lead Pitch | Number of Contacts | Wire Gauge | Voltage | Plating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Positions Per Level | Mating Orientation | Wire Termination | Screw Thread | Number of Positions Per Level | Stripping Length | Features | Height | Length | Width | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 691412420006 Würth Elektronik | 74 |
| Datasheet | 8 Weeks | - | - | Through Hole, Kinked Pin | 6 | Polyamide (PA66), Nylon 6/6 | Phosphor Bronze - Tin Plated | Phosphor Bronze | - | - | - | - | Bulk | WR-TBL Series 4124 | Active | 1 (Unlimited) | - | - | - | - | Gray | - | 0.300 7.62mm | - | 7.62mm | - | 16-30 AWG | 300V | - | 1 | 4A | - | - | - | 6 | 45° (135°) Angle with Board | Screwless | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 691213810001 Würth Elektronik | 404 |
| Datasheet | 14 Weeks | - | - | Through Hole | 1 | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Nickel Plated | Copper Alloy | Zinc Plated | - | - | -30°C~120°C | Bulk | WR-TBL Series 2138 | Active | 1 (Unlimited) | - | - | - | - | Green | - | - | - | 10mm | - | 14-30 AWG | 300V | - | 1 | 14A | - | - | - | 1 | Horizontal with Board | Screw - Rising Cage Clamp | M3 | - | - | Interlocking (Side) | - | - | - | - | ROHS3 Compliant | ||
![]() 691216610001 Würth Elektronik | 22 |
| Datasheet | 14 Weeks | - | - | Through Hole | 1 | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Nickel Plated | Copper Alloy | Zinc Plated | - | - | -30°C~120°C | Bulk | WR-TBL Series 2166 | Active | 1 (Unlimited) | - | - | - | - | Green | - | - | - | 10.16mm | - | 12-30 AWG | 300V | - | 1 | 14A | - | - | - | 1 | Horizontal with Board | Screw - Rising Cage Clamp | M3 | - | - | Interlocking (Side) | - | - | - | - | ROHS3 Compliant | ||
![]() 691216400002 Würth Elektronik | 85 | - | Datasheet | 14 Weeks | - | - | Through Hole | 2 | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Nickel Plated | Copper Alloy | Zinc Plated | - | - | -30°C~120°C | Bulk | WR-TBL Series 2164 | Active | 1 (Unlimited) | - | - | - | - | Green | - | 0.300 7.62mm | - | 7.62mm | - | 12-30 AWG | 300V | - | 1 | 14A | - | - | - | 2 | Vertical with Board | Screw - Rising Cage Clamp | M3 | - | - | Interlocking (Side) | - | - | - | - | ROHS3 Compliant | ||
![]() 691233610004 Würth Elektronik | In Stock | - | Datasheet | 56 Weeks | - | - | Through Hole | 4 | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Nickel Plated | Copper Alloy | Zinc Plated | - | - | -30°C~120°C | Bulk | WR-TBL Series 2336 | Active | 1 (Unlimited) | - | - | - | - | Green | - | 0.400 10.16mm | - | 10.16mm | - | 12-30 AWG | 300V | - | 2 | 20A | - | - | - | 2 | Horizontal with Board | Screw - Rising Cage Clamp | M3 | - | - | Interlocking (Side) | - | - | - | - | ROHS3 Compliant | ||
![]() 691214110003 Würth Elektronik | 150 | - | Datasheet | 49 Weeks | Brass, Tin | Through Hole | Through Hole | 3 | Polyamide (PA66), Nylon 6/6 | Brass - Tin Plated | Brass | Steel - Zinc Plated | Brass | 300V | -40°C~105°C | Bulk | WR-TBL Series 2141 | Active | 1 (Unlimited) | Screw | - | 105°C | -40°C | Blue | - | 0.138 3.50mm | 10A | 3.5mm | 3 | 16-24 AWG | 300V | Brass, Steel | 1 | 10A | 24 AWG | 16 AWG | 24 AWG | 3 | Horizontal with Board | Screw - Rising Cage Clamp | M2 | 3 | -6mm | Interlocking (Side) | 12.2mm | 7.4mm | 10.9mm | Unknown | ROHS3 Compliant | ||
![]() 691121710006 Würth Elektronik | 38 |
| Datasheet | 11 Weeks | Tin | Through Hole | Through Hole | - | Polyamide (PA66), Nylon 6/6 | Tin Plated | Steel, Stainless | Steel - Zinc Plated | Brass | 300V | -40°C~105°C | Tray | WR-TBL Series 121 | Active | 1 (Unlimited) | Screw | PCB, Terminal Block | 105°C | -40°C | Green | - | 0.197 5.00mm | 15A | 5mm | 6 | 12-20 AWG | 300V | Steel | 1 | 10A | 20 AWG | 12 AWG | 24 AWG | 6 | Horizontal with Board | Screw - Leaf Spring, Wire Guard | M3 | 6 | - | - | - | - | - | Unknown | ROHS3 Compliant | ||
![]() 691249610001 Würth Elektronik | 37 |
| Datasheet | 14 Weeks | - | - | Through Hole | 1 | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Nickel Plated | Copper Alloy | Zinc Plated | - | - | -30°C~120°C | Bulk | WR-TBL Series 2496 | Active | 1 (Unlimited) | - | - | - | - | Green | - | - | - | 10.16mm | - | 12-30 AWG | 300V | - | 1 | 20A | - | - | - | 1 | Horizontal with Board | Screw - Rising Cage Clamp | M3 | - | - | Interlocking (Front, Side), Mid Wire Entry Level | - | - | - | - | ROHS3 Compliant | ||
![]() 691247510009 Würth Elektronik | 40 |
| Datasheet | 14 Weeks | - | - | Through Hole | 9 | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Nickel Plated | Copper Alloy | Zinc Plated | - | - | -30°C~120°C | Bulk | WR-TBL Series 2475 | Active | 1 (Unlimited) | - | - | - | - | Green | - | 0.200 5.08mm | - | 5.08mm | - | 12-30 AWG | 300V | - | 3 | 20A | - | - | - | 3 | Horizontal with Board | Screw - Rising Cage Clamp | M3 | - | - | Interlocking (Side) | - | - | - | - | ROHS3 Compliant | ||
![]() 691132700003 Würth Elektronik | 193 |
| Datasheet | 16 Weeks | Tin | Through Hole | Through Hole | 3 | Polycarbonate (PC) | Tin Plated | Steel - Zinc Plated | Steel - Zinc Plated | - | - | -30°C~130°C | Tray | WR-TBL Series 132 | Active | 1 (Unlimited) | Screw | - | 130°C | -30°C | Gray | - | 0.197 5.00mm | - | 5mm | - | 12-24 AWG | 300V | Steel | 1 | 16A | 24 AWG | 12 AWG | - | 3 | Vertical with Board | Screw - Rising Cage Clamp | M2.5 | 3 | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 691412220004 Würth Elektronik | 33 |
| Datasheet | 8 Weeks | - | - | Through Hole, Kinked Pin | 4 | Polyamide (PA66), Nylon 6/6 | Phosphor Bronze - Tin Plated | Phosphor Bronze | - | - | - | - | Bulk | WR-TBL Series 4122 | Active | 1 (Unlimited) | - | - | - | - | Gray | - | 0.276 7.00mm | - | 7mm | - | 16-30 AWG | 300V | - | 1 | 4A | - | - | - | 4 | 45° (135°) Angle with Board | Screwless | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 691256610006 Würth Elektronik | 60 |
| Datasheet | 14 Weeks | - | - | Through Hole | 6 | Polyamide (PA66), Nylon 6/6, Glass Filled | Steel - Zinc Plated | Copper Alloy | Zinc Plated | Zinc | 750V | - | Bulk | WR-TBL Series 2566 | Active | 1 (Unlimited) | - | - | 120°C | -30°C | Gray | 1 | 0.400 10.16mm | 57A | 10.16mm | 6 | 6-20 AWG | 300V | - | 1 | 58A | - | - | - | 6 | Horizontal with Board | Screw - Rising Cage Clamp | M4 | - | - | - | 29.4mm | - | - | - | ROHS3 Compliant | ||
![]() 691411410011 Würth Elektronik | 54 |
| Datasheet | 16 Weeks | - | - | Through Hole | 11 | Polyamide (PA66), Nylon 6/6 | Steel | Copper Alloy | - | - | - | - | Bulk | WR-TBL Series 4114 | Active | 1 (Unlimited) | - | - | - | - | Green | - | 0.300 7.62mm | - | 7.62mm | - | 16-30 AWG | 300V | - | 1 | 10A | - | - | - | 11 | Horizontal with Board | Screwless - Push Button Clamp | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 691411410006 Würth Elektronik | 14 |
| Datasheet | 16 Weeks | - | - | Through Hole | 6 | Polyamide (PA66), Nylon 6/6 | Steel | Copper Alloy | - | - | - | - | Bulk | WR-TBL Series 4114 | Active | 1 (Unlimited) | - | - | - | - | Green | - | 0.300 7.62mm | - | 7.62mm | - | 16-30 AWG | 300V | - | 1 | 10A | - | - | - | 6 | Horizontal with Board | Screwless - Push Button Clamp | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 691412220005 Würth Elektronik | 133 |
| Datasheet | 8 Weeks | - | - | Through Hole, Kinked Pin | 5 | Polyamide (PA66), Nylon 6/6 | Phosphor Bronze - Tin Plated | Phosphor Bronze | - | - | - | - | Bulk | WR-TBL Series 4122 | Active | 1 (Unlimited) | - | - | - | - | Gray | - | 0.276 7.00mm | - | 7mm | - | 16-30 AWG | 300V | - | 1 | 4A | - | - | - | 5 | 45° (135°) Angle with Board | Screwless | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 691412320008 Würth Elektronik | 109 | - | Datasheet | 35 Weeks | - | - | Through Hole, Kinked Pin | 8 | Polyamide (PA66), Nylon 6/6 | Phosphor Bronze - Tin Plated | Phosphor Bronze | - | - | - | - | Bulk | WR-TBL Series 4123 | Active | 1 (Unlimited) | - | - | - | - | Gray | - | 0.150 3.81mm | - | 3.81mm | - | 16-30 AWG | 300V | - | 1 | 4A | - | - | - | 8 | 45° (135°) Angle with Board | Screwless | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 691412220012 Würth Elektronik | 108 |
| Datasheet | 8 Weeks | - | - | Through Hole, Kinked Pin | 12 | Polyamide (PA66), Nylon 6/6 | Phosphor Bronze - Tin Plated | Phosphor Bronze | - | - | - | - | Bulk | WR-TBL Series 4122 | Active | 1 (Unlimited) | - | - | - | - | Gray | - | 0.276 7.00mm | - | 7mm | - | 16-30 AWG | 300V | - | 1 | 4A | - | - | - | 12 | 45° (135°) Angle with Board | Screwless | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 691411410012 Würth Elektronik | 11 |
| Datasheet | 56 Weeks | - | - | Through Hole | 12 | Polyamide (PA66), Nylon 6/6 | Steel | Copper Alloy | - | - | - | - | Bulk | WR-TBL Series 4114 | Active | 1 (Unlimited) | - | - | - | - | Green | - | 0.300 7.62mm | - | 7.62mm | - | 16-30 AWG | 300V | - | 1 | 10A | - | - | - | 12 | Horizontal with Board | Screwless - Push Button Clamp | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 691411410009 Würth Elektronik | 23 |
| Datasheet | 16 Weeks | - | - | Through Hole | 9 | Polyamide (PA66), Nylon 6/6 | Steel | Copper Alloy | - | - | - | - | Bulk | WR-TBL Series 4114 | Active | 1 (Unlimited) | - | - | - | - | Green | - | 0.300 7.62mm | - | 7.62mm | - | 16-30 AWG | 300V | - | 1 | 10A | - | - | - | 9 | Horizontal with Board | Screwless - Push Button Clamp | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 691241810010 Würth Elektronik | 53 |
| Datasheet | 14 Weeks | - | - | Through Hole | 10 | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | Copper Alloy | Zinc Plated | - | - | -30°C~120°C | Bulk | WR-TBL Series 2416 | Active | 1 (Unlimited) | - | - | - | - | Green | - | 0.394 10.00mm | - | 10mm | - | 14-30 AWG | 300V | - | 1 | 14A | - | - | - | 10 | Horizontal with Board | Screw - Rising Cage Clamp | M3 | - | - | - | - | - | - | - | ROHS3 Compliant |