- Mounting Type
- Pitch
- Series
- Color
- Packaging
- Housing Material
- Contact Material - Plating
- Current
- Lead Pitch
- Mating Orientation
- Moisture Sensitivity Level (MSL)
- Number of Levels
Attribute column
Manufacturer
Wurth Electronics Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Housing Material | Contact Material - Plating | Clamp Material - Plating | Screw Material - Plating | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Color | Pitch | Current Rating | Lead Pitch | Number of Contacts | Wire Gauge | Voltage | Plating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Positions Per Level | Mating Orientation | Wire Termination | Screw Thread | Number of Positions Per Level | Stripping Length | Features | Height | Length | Width | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 691216910002 Würth Elektronik | 772 | - | Datasheet | 56 Weeks | - | - | Through Hole | 2 | Polyamide (PA66), Nylon 6/6 | - | Copper Alloy - Nickel Plated | Steel - Zinc Plated | - | - | -30°C~120°C | Bulk | WR-TBL Series 2169 | Active | 1 (Unlimited) | - | - | - | Green | 0.295 7.50mm | - | 7.5mm | - | 12-30 AWG | 300V | - | 1 | 14A | - | - | - | 2 | Horizontal with Board | Screw - Rising Cage Clamp | M3 | - | - | Interlocking (Side) | - | - | - | - | ROHS3 Compliant | ||
![]() 691213800002 Würth Elektronik | 309 |
| Datasheet | 14 Weeks | - | - | Through Hole | 2 | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | Copper Alloy | Zinc Plated | - | - | -30°C~120°C | Bulk | WR-TBL Series 2138 | Active | 1 (Unlimited) | - | - | - | Green | 0.394 10.00mm | - | 10mm | - | 14-30 AWG | 300V | - | 1 | 14A | - | - | - | 2 | Vertical with Board | Screw - Rising Cage Clamp | M3 | - | - | Interlocking (Side) | - | - | - | - | ROHS3 Compliant | ||
![]() 691201620001 Würth Elektronik | 185 |
| Datasheet | 14 Weeks | - | - | Through Hole | 1 | Polyamide (PA66), Nylon 6/6 | Steel - Zinc Plated | Copper Alloy | Zinc Plated | - | - | -30°C~120°C | Bulk | WR-TBL Series 2016 | Active | 1 (Unlimited) | - | - | - | Gray | - | - | 10.16mm | - | 12-30 AWG | 300V | - | 1 | 14A | - | - | - | 1 | 45° (135°) Angle with Board | Screw - Rising Cage Clamp | M3 | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 691216900003 Würth Elektronik | 49 |
| Datasheet | 14 Weeks | - | - | Through Hole | 3 | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Nickel Plated | Copper Alloy | Zinc Plated | - | - | -30°C~120°C | Bulk | WR-TBL Series 2169 | Active | 1 (Unlimited) | - | - | - | Green | 0.295 7.50mm | - | 7.5mm | - | 12-30 AWG | 300V | - | 1 | 14A | - | - | - | 3 | Vertical with Board | Screw - Rising Cage Clamp | M3 | - | - | Interlocking (Side) | - | - | - | - | ROHS3 Compliant | ||
![]() 691412420007 Würth Elektronik | 90 |
| Datasheet | 8 Weeks | - | - | Through Hole, Kinked Pin | 7 | Polyamide (PA66), Nylon 6/6 | Phosphor Bronze - Tin Plated | Phosphor Bronze | - | - | - | - | Bulk | WR-TBL Series 4124 | Active | 1 (Unlimited) | - | - | - | Gray | 0.300 7.62mm | - | 7.62mm | - | 16-30 AWG | 300V | - | 1 | 4A | - | - | - | 7 | 45° (135°) Angle with Board | Screwless | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 691412420012 Würth Elektronik | 91 |
| Datasheet | 8 Weeks | - | - | Through Hole, Kinked Pin | 12 | Polyamide (PA66), Nylon 6/6 | Phosphor Bronze - Tin Plated | Phosphor Bronze | - | - | - | - | Bulk | WR-TBL Series 4124 | Active | 1 (Unlimited) | - | - | - | Gray | 0.300 7.62mm | - | 7.62mm | - | 16-30 AWG | 300V | - | 1 | 4A | - | - | - | 12 | 45° (135°) Angle with Board | Screwless | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 691412420008 Würth Elektronik | 90 |
| Datasheet | 8 Weeks | - | - | Through Hole, Kinked Pin | 8 | Polyamide (PA66), Nylon 6/6 | Phosphor Bronze - Tin Plated | Phosphor Bronze | - | - | - | - | Bulk | WR-TBL Series 4124 | Active | 1 (Unlimited) | - | - | - | Gray | 0.300 7.62mm | - | 7.62mm | - | 16-30 AWG | 300V | - | 1 | 4A | - | - | - | 8 | 45° (135°) Angle with Board | Screwless | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 691412420010 Würth Elektronik | 100 |
| Datasheet | 8 Weeks | - | - | Through Hole, Kinked Pin | 10 | Polyamide (PA66), Nylon 6/6 | Phosphor Bronze - Tin Plated | Phosphor Bronze | - | - | - | - | Bulk | WR-TBL Series 4124 | Active | 1 (Unlimited) | - | - | - | Gray | 0.300 7.62mm | - | 7.62mm | - | 16-30 AWG | 300V | - | 1 | 4A | - | - | - | 10 | 45° (135°) Angle with Board | Screwless | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 691241600005 Würth Elektronik | 96 |
| Datasheet | 14 Weeks | - | - | Through Hole | 5 | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | Copper Alloy | Zinc Plated | - | - | -30°C~120°C | Bulk | WR-TBL Series 2416 | Active | 1 (Unlimited) | - | - | - | Green | 0.400 10.16mm | - | 10.16mm | - | 14-30 AWG | 300V | - | 1 | 14A | - | - | - | 5 | Vertical with Board | Screw - Rising Cage Clamp | M3 | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 691256610011 Würth Elektronik | 60 |
| Datasheet | 14 Weeks | - | - | Through Hole | 11 | Polyamide (PA66), Nylon 6/6, Glass Filled | Steel - Zinc Plated | Copper Alloy | Zinc Plated | - | - | - | Bulk | WR-TBL Series 2566 | Active | 1 (Unlimited) | - | - | - | Gray | 0.400 10.16mm | - | 10.16mm | - | 6-20 AWG | 300V | - | 1 | 58A | - | - | - | 11 | Horizontal with Board | Screw - Rising Cage Clamp | M4 | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 691241800008 Würth Elektronik | 57 |
| Datasheet | 14 Weeks | - | - | Through Hole | 8 | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | Copper Alloy | Zinc Plated | - | - | -30°C~120°C | Bulk | WR-TBL Series 2416 | Active | 1 (Unlimited) | - | - | - | Green | 0.394 10.00mm | - | 10mm | - | 14-30 AWG | 300V | - | 1 | 14A | - | - | - | 8 | Vertical with Board | Screw - Rising Cage Clamp | M3 | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 691256610009 Würth Elektronik | 53 |
| Datasheet | 14 Weeks | - | - | Through Hole | 9 | Polyamide (PA66), Nylon 6/6, Glass Filled | Steel - Zinc Plated | Copper Alloy | Zinc Plated | - | - | - | Bulk | WR-TBL Series 2566 | Active | 1 (Unlimited) | - | - | - | Gray | 0.400 10.16mm | - | 10.16mm | - | 6-20 AWG | 300V | - | 1 | 58A | - | - | - | 9 | Horizontal with Board | Screw - Rising Cage Clamp | M4 | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 691241800004 Würth Elektronik | 96 |
| Datasheet | 14 Weeks | - | - | Through Hole | 4 | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | Copper Alloy | Zinc Plated | - | - | -30°C~120°C | Bulk | WR-TBL Series 2416 | Active | 1 (Unlimited) | - | - | - | Green | 0.394 10.00mm | - | 10mm | - | 14-30 AWG | 300V | - | 1 | 14A | - | - | - | 4 | Vertical with Board | Screw - Rising Cage Clamp | M3 | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 691111710003 Würth Elektronik | 418 |
| Datasheet | 11 Weeks | Tin | Through Hole | Through Hole | 3 | Polyamide (PA66), Nylon 6/6 | Tin Plated | Steel, Stainless | Steel - Zinc Plated | Brass | 300V | -40°C~105°C | Tray | WR-TBL Series 111 | Active | 1 (Unlimited) | Screw | 105°C | -40°C | Green | 0.197 5.00mm | 8A | 5mm | 3 | 14-26 AWG | 300V | Steel | 1 | 8A | 26 AWG | 14 AWG | 26 AWG | 3 | Horizontal with Board | Screw - Leaf Spring, Wire Guard | M2.5 | 3 | -6mm | Interlocking (Side) | 14mm | 7.6mm | 16.2mm | Unknown | ROHS3 Compliant | ||
![]() 691216410003 Würth Elektronik | 21 | - | Datasheet | 14 Weeks | - | - | Through Hole | 3 | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Nickel Plated | Copper Alloy | Zinc Plated | - | - | -30°C~120°C | Bulk | WR-TBL Series 2164 | Active | 1 (Unlimited) | - | - | - | Green | 0.300 7.62mm | - | 7.62mm | - | 12-30 AWG | 300V | - | 1 | 14A | - | - | - | 3 | Horizontal with Board | Screw - Rising Cage Clamp | M3 | - | - | Interlocking (Side) | - | - | - | - | ROHS3 Compliant | ||
![]() 691234610004 Würth Elektronik | 56 |
| Datasheet | 14 Weeks | - | - | Through Hole | 4 | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Nickel Plated | Copper Alloy | Zinc Plated | - | - | -30°C~120°C | Bulk | WR-TBL Series 2346 | Active | 1 (Unlimited) | - | - | - | Green | 0.400 10.16mm | - | 10.16mm | - | 12-30 AWG | 300V | - | 2 | 20A | - | - | - | 3 | Horizontal with Board | Screw - Rising Cage Clamp | M3 | - | - | Interlocking (Front, Side), Mid Wire Entry Level | - | - | - | - | ROHS3 Compliant | ||
![]() 691241600007 Würth Elektronik | 79 |
| Datasheet | 14 Weeks | - | - | Through Hole | 7 | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | Copper Alloy | Zinc Plated | - | - | -30°C~120°C | Bulk | WR-TBL Series 2416 | Active | 1 (Unlimited) | - | - | - | Green | 0.400 10.16mm | - | 10.16mm | - | 14-30 AWG | 300V | - | 1 | 14A | - | - | - | 7 | Vertical with Board | Screw - Rising Cage Clamp | M3 | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 691241610008 Würth Elektronik | 58 |
| Datasheet | 14 Weeks | - | - | Through Hole | 8 | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | Copper Alloy | Zinc Plated | - | - | -30°C~120°C | Bulk | WR-TBL Series 2416 | Active | 1 (Unlimited) | - | - | - | Green | 0.400 10.16mm | - | 10.16mm | - | 14-30 AWG | 300V | - | 1 | 14A | - | - | - | 8 | Horizontal with Board | Screw - Rising Cage Clamp | M3 | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 691233610002 Würth Elektronik | 90 |
| Datasheet | 14 Weeks | - | - | Through Hole | 2 | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Nickel Plated | Copper Alloy | Zinc Plated | - | - | -30°C~120°C | Bulk | WR-TBL Series 2336 | Active | 1 (Unlimited) | - | - | - | Green | - | - | 10.16mm | - | 12-30 AWG | 300V | - | 2 | 20A | - | - | - | 1 | Horizontal with Board | Screw - Rising Cage Clamp | M3 | - | - | Interlocking (Side) | - | - | - | - | ROHS3 Compliant | ||
![]() 691234510006 Würth Elektronik | 68 |
| Datasheet | 14 Weeks | - | - | Through Hole | 6 | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Nickel Plated | Copper Alloy | Zinc Plated | - | - | -30°C~120°C | Bulk | WR-TBL Series 2345 | Active | 1 (Unlimited) | - | - | - | Green | 0.200 5.08mm | - | 5.08mm | - | 12-30 AWG | 300V | - | 2 | 20A | - | - | - | 3 | Horizontal with Board | Screw - Rising Cage Clamp | M3 | - | - | Interlocking (Front, Side), Mid Wire Entry Level | - | - | - | - | ROHS3 Compliant |