- Part Status
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- RoHS Status
- Mounting Type
- Series
- Contact Materials
- Terminal Type
- Termination
- Number of Pins
- Current Rating (Amps)
- Features
Attribute column
Manufacturer
Wurth Electronics Terminals - Screw Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Material | Contact Materials | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Number of Rows | Current Rating (Amps) | Current Rating | Contact Finish | Number of Contacts | Insulation | Thread Size | Terminal Type | Screw Size | Features | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 7461098 Würth Elektronik | 66 | - | Datasheet | 13 Weeks | Tin | Through Hole | Through Hole | 25 | Brass | Copper | - | REDCUBE WP-SHFU | Active | 1 (Unlimited) | Press-Fit | 150°C | -55°C | - | 250A | 250A | Tin | 25 | Non-Insulated | M6 | Shank Terminal | M6 | - | 15.5mm | 13mm | 13mm | Unknown | ROHS3 Compliant | - | ||
![]() 7461383 Würth Elektronik | 265 | - | Datasheet | 13 Weeks | Tin | Through Hole | Through Hole | 16 | Brass | Copper | - | REDCUBE WP-SHFU | Active | 1 (Unlimited) | Press-Fit | 150°C | -55°C | - | 180A | 160A | - | 16 | Non-Insulated | M5 | Shank Terminal | M5 | Screw not Included | 16mm | 9mm | 9mm | Unknown | ROHS3 Compliant | - | ||
![]() 7460305 Würth Elektronik | 106 | - | Datasheet | 13 Weeks | Tin | Through Hole | Through Hole | 8 | Brass | Copper | - | REDCUBE WP-BUTR | Active | 1 (Unlimited) | Press-Fit | 135°C | -40°C | 2 | 160A | 80A | - | 8 | Non-Insulated | M5 | Screw Terminal, Power Tap | M5 | Screw not Included | 10.5mm | 9mm | 9mm | Unknown | ROHS3 Compliant | - | ||
![]() 74650074R Würth Elektronik | 1313 | - | Datasheet | 22 Weeks | - | - | Through Hole | 4 | - | Brass | Tape & Reel (TR) | REDCUBE WP-THRBU | Active | 1 (Unlimited) | Solder | 150°C | -55°C | - | 50A | 50A | Tin | - | - | - | Screw Terminal, Power Tap | M4 | Screw not Included | 3mm | - | - | - | ROHS3 Compliant | - | ||
![]() 7461106 Würth Elektronik | 316 |
| Datasheet | 13 Weeks | Tin | Through Hole | Through Hole, Right Angle | 10 | - | Copper | - | REDCUBE WP-RATR | Active | 1 (Unlimited) | Press-Fit | 135°C | -40°C | 2 | 240A | 100A | - | 10 | Non-Insulated | M6 | Screw Terminal, Power Tap | M6 | Screw not Included | 17.5mm | 9mm | 9mm | Unknown | ROHS3 Compliant | - | ||
![]() 74651174R Würth Elektronik | 54 | - | Datasheet | 22 Weeks | - | - | Through Hole | 4 | - | Brass | Tape & Reel (TR) | REDCUBE WP-THRSH | Active | 1 (Unlimited) | Solder | - | - | - | 50A | - | Tin | - | - | - | Shank Terminal | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 7460408 Würth Elektronik | 662 | - | Datasheet | 8 Weeks | Tin | Through Hole | Through Hole | 12 | - | Copper | - | REDCUBE WP-BUCF | Active | 1 (Unlimited) | Press-Fit | 135°C | -40°C | 2 | 175A | 120A | - | 1 | Non-Insulated | M5 | Screw Terminal, Power Tap | M5 | Screw not Included | 9.5mm | 9mm | 9mm | Unknown | ROHS3 Compliant | - | ||
![]() 7460719 Würth Elektronik | 152 | - | Datasheet | 19 Weeks | Tin | Through Hole | Through Hole | 25 | - | Copper | - | REDCUBE WP-SHFU | Active | 1 (Unlimited) | Press-Fit | 135°C | -40°C | - | 250A | 250A | - | 25 | Non-Insulated | M8 | Shank Terminal | M8 | Screw not Included | 24mm | 13mm | 13mm | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 7461057 Würth Elektronik | 612 | - | Datasheet | 13 Weeks | Tin | Through Hole | Through Hole | 6 | - | Copper | - | REDCUBE WP-BUTR | Active | 1 (Unlimited) | Press-Fit | 135°C | -40°C | 2 | 100A | 60A | - | 6 | Non-Insulated | M3 | Screw Terminal, Power Tap | M3 | Screw not Included | 9.5mm | 7mm | 7mm | Unknown | ROHS3 Compliant | - | ||
![]() 7460553 Würth Elektronik | 77 | - | Datasheet | 13 Weeks | Tin | Through Hole | Through Hole | 10 | - | Copper | - | REDCUBE WP-BUTR | Active | 1 (Unlimited) | Press-Fit | 135°C | -40°C | 2 | 240A | 100A | - | 10 | Non-Insulated | M8 | Screw Terminal, Power Tap | M8 | Screw not Included | 17mm | 13mm | 13mm | Unknown | ROHS3 Compliant | - | ||
![]() 7461112 Würth Elektronik | 181 | - | Datasheet | 13 Weeks | Tin | Through Hole | Through Hole, Right Angle | 16 | - | Copper | - | REDCUBE WP-RAFU | Active | 1 (Unlimited) | Press-Fit | - | - | - | 180A | - | - | 16 | Non-Insulated | M5 | Screw Terminal, Power Tap | M5 | Screw not Included | 17.5mm | 9mm | 9mm | Unknown | ROHS3 Compliant | - | ||
![]() 7461096 Würth Elektronik | 866 | - | Datasheet | 13 Weeks | Tin | Through Hole | Through Hole | 9 | - | Copper | - | REDCUBE WP-SHFU | Active | 1 (Unlimited) | Press-Fit | 135°C | -40°C | - | 130A | 90A | - | 9 | Non-Insulated | M4 | Shank Terminal | M4 | Screw not Included | 12.5mm | 7mm | 7mm | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 7461093 Würth Elektronik | 156 | - | Datasheet | 13 Weeks | Tin | Through Hole | Through Hole | 9 | - | Copper | - | REDCUBE WP-BUFU | Active | 1 (Unlimited) | Press-Fit | 135°C | -40°C | - | 130A | 90A | - | 9 | Non-Insulated | M3 | Screw Terminal, Power Tap | M3 | Screw not Included | 9mm | 7mm | 7mm | Unknown | ROHS3 Compliant | - | ||
![]() 7461063 Würth Elektronik | 1652 |
| Datasheet | 13 Weeks | Tin | Through Hole | Through Hole, Right Angle | 8 | Brass | Copper | - | REDCUBE WP-RATR | Active | 1 (Unlimited) | Press-Fit | 135°C | -40°C | 2 | 160A | 80A | - | 8 | Non-Insulated | M4 | Screw Terminal, Power Tap | M4 | Screw not Included | 17.5mm | 9mm | 9mm | Unknown | ROHS3 Compliant | - | ||
![]() 7461147 Würth Elektronik | 35000 | - | Datasheet | 13 Weeks | Tin | Through Hole | Through Hole | 16 | - | Copper | - | REDCUBE WP-BUFU | Active | 1 (Unlimited) | Press-Fit | 135°C | -40°C | - | 180A | 160A | - | 16 | Non-Insulated | M5 | Screw Terminal, Power Tap | M5 | Screw not Included | 10.5mm | 9mm | 9mm | Unknown | ROHS3 Compliant | - | ||
![]() 74650073R Würth Elektronik | 5015 |
| Datasheet | 22 Weeks | - | - | Through Hole | 4 | - | Brass | Tape & Reel (TR) | REDCUBE WP-THRBU | Active | 1 (Unlimited) | Solder | - | - | - | 50A | - | Tin | - | - | - | Screw Terminal, Power Tap | M3 | Screw not Included | - | - | - | - | ROHS3 Compliant | - | ||
![]() 74655095R Würth Elektronik | 554 | - | Datasheet | 22 Weeks | - | - | Through Hole | 8 | - | Brass | Tape & Reel (TR) | REDCUBE WP-THRBU | Active | 1 (Unlimited) | Solder | 150°C | -55°C | - | 85A | 85A | Tin | 1 | - | - | Screw Terminal, Power Tap | M5 | Screw not Included | 4.7mm | - | - | - | ROHS3 Compliant | - | ||
![]() 7466310R Würth Elektronik | 511 | - | Datasheet | 22 Weeks | - | - | Surface Mount, Right Angle | 2 | - | Brass | Tape & Reel (TR) | REDCUBE WP-SMRA | Active | 1 (Unlimited) | Solder | - | - | - | 50A | - | Tin | - | - | - | Screw Terminal, Power Tap | - | Screw not Included | - | - | - | - | ROHS3 Compliant | - | ||
![]() 7461086 Würth Elektronik | 202 | - | Datasheet | 13 Weeks | Tin | Through Hole | Through Hole | 12 | - | Copper | - | REDCUBE WP-BUCF | Active | 1 (Unlimited) | Press-Fit | 135°C | -40°C | - | 175A | 120A | - | 12 | Non-Insulated | M4 | Screw Terminal, Power Tap | M4 | Screw not Included | 9.5mm | 9mm | 9mm | Unknown | ROHS3 Compliant | - | ||
![]() 7461058 Würth Elektronik | 88 |
| Datasheet | 13 Weeks | Tin | Through Hole | Through Hole | 12 | - | Copper | - | REDCUBE WP-BUTR | Active | 1 (Unlimited) | Press-Fit | 135°C | -40°C | 2 | 320A | 120A | - | 12 | Non-Insulated | M10 | Screw Terminal, Power Tap | M10 | Screw not Included | 21mm | 16mm | 16mm | Unknown | ROHS3 Compliant | - |