- Gender
- Connector Type
- Insulation Color
- Material Flammability Rating
- Mounting Feature
- Mounting Type
- Number of Contacts
- Number of Ports
- Operating Temperature
- Packaging
- Part Status
- Series
Attribute column
Manufacturer
Wurth Electronics USB, DVI, HDMI Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Mounting Feature | Body Material | Shell/Shielding Material | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Gender | Current Rating (Amps) | Orientation | Shielding | Current Rating | Insulation Color | Contact Finish | Voltage - Rated AC | Number of Contacts | Housing Color | Operating Supply Voltage | Contact Resistance | Insulation Resistance | Number of Ports | Mating Cycles | Specifications | USB | Features | Height | Length | Width | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 692141030100 Würth Elektronik | 156 | - | Datasheet | 15 Weeks | Gold | Horizontal, Through Hole | Through Hole, Right Angle | Horizontal | - | Brass | Gold, Nickel | 30VAC | -40°C~85°C | Tray | WR-COM | Active | 1 (Unlimited) | Solder | USB-A (USB TYPE-A), Stacked | - | 85°C | -40°C | Blue | Receptacle | 0.25A 1.8A | Horizontal, Right Angle | Shielded | 250mA | Blue | Gold | 30V | 18 | - | 30V | 50mOhm | 100MOhm | 1 | 5000 | USB 3.0 (USB 3.1 Gen 1, Superspeed) | USB 3.0 | Board Lock | 16.335mm | 15.59mm | 19.7mm | UL94 V-0 | Unknown | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 614004190021 Würth Elektronik | 126 | - | Datasheet | 28 Weeks | Gold | Horizontal, Through Hole | Through Hole, Right Angle | Horizontal | - | Brass | Brass | 30VAC | -40°C~85°C | Tray | WR-COM | Active | 1 (Unlimited) | Solder | USB-A (USB TYPE-A) | - | 85°C | -40°C | - | Receptacle | 0.5A 3A | Horizontal | Unshielded | 3A | White | Gold | - | 4 | White | 30V | 30mOhm | - | 1 | 1500 | USB 2.0 | USB 2.0 | Board Lock | - | - | - | UL94 V-0 | No SVHC | ROHS3 Compliant | - | - | ||
![]() 651005136421 Würth Elektronik | 297 | - | Datasheet | 77 Weeks | Gold | Through Hole, Vertical | Through Hole | Vertical | - | Brass | Copper | 30VAC | -40°C~105°C | Tray | WR-COM | Active | 1 (Unlimited) | Solder | USB - mini B | 5 | 105°C | -40°C | Black | Receptacle | 1A | Vertical | Shielded | 1A | Black | Gold | - | 5 | - | 30V | 20mOhm | 1GOhm | 1 | 1500 | USB 2.0 | USB 2.0 | Board Lock | 9.35mm | 7.7mm | 12mm | UL94 V-0 | Unknown | ROHS3 Compliant | - | Lead Free | ||
![]() 629712010214 Wurth Electronics | 363 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61410416021R Wurth Electronics | 299 | - | - | - | Gold Plated Contacts | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | Receptacle | - | Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61410416121R Wurth Electronics | 127 | - | - | - | Gold Plated Contacts | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | Receptacle | - | Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 632722200212 Würth Elektronik | 725 | - | Datasheet | - | - | - | Surface Mount, Right Angle; Through Hole | Horizontal | - | Steel | - | 20VDC | -40°C ~ 120°C | Tape & Reel (TR) | WR-COM | Active | - | Solder | USB-C (USB TYPE-C) | - | - | - | - | Receptacle | 5A | - | Shielded | - | Black | Gold | - | 24 | - | - | - | - | 1 | 10000 | USB 2.0, USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) | - | - | - | - | - | UL94 V-0 | - | - | - | - | ||
![]() 629722000214 Wurth Electronics | 4886 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 614104135023R Wurth Electronics | 129 | - | - | - | Gold Plated Contacts | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | Receptacle | - | Vertical | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 614104150121 Würth Elektronik | 274 | - | Datasheet | 28 Weeks | Gold | Horizontal, Through Hole | Through Hole, Right Angle | Horizontal | - | Brass | - | 30VAC | -40°C~85°C | Cut Tape (CT) | WR-COM | Active | 1 (Unlimited) | Solder | USB-A (USB TYPE-A) | - | - | - | - | Receptacle | 1.5A | Horizontal | Shielded | 1.5A | Black | Gold | - | 4 | - | 30V | 30mOhm | - | 1 | 1500 | USB 2.0 | USB 2.0 | Board Lock | - | - | - | UL94 V-0 | Unknown | ROHS3 Compliant | - | - | ||
![]() 692622030100 Würth Elektronik | 565 | - | Datasheet | 15 Weeks | Gold | Horizontal, Surface Mount | Surface Mount, Right Angle | Horizontal | - | Steel | Bronze | 30VAC | -20°C~85°C | Tape & Reel (TR) | WR-COM | Active | 1 (Unlimited) | Solder | USB - micro B | - | 85°C | -20°C | Black | Receptacle | 0.25A 1.8A | Horizontal | Shielded | 250mA | Black | Gold | 30V | 10 | - | 30V | 50mOhm | 100MOhm | 1 | 10000 | USB 3.0 (USB 3.1 Gen 1, Superspeed) | USB 3.0 | Solder Retention | - | 12.85mm | 5.6mm | UL94 V-0 | Unknown | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 632723100011 Würth Elektronik | 790 | - | Datasheet | 35 Weeks | - | Surface Mount, Through Hole | Surface Mount, Right Angle; Through Hole | Horizontal | - | Steel | Brass | 20VDC | -40°C~105°C | Tape & Reel (TR) | WR-COM | Active | 1 (Unlimited) | Solder | USB-C (USB TYPE-C) | - | - | - | - | Receptacle | 5A | Horizontal | Unshielded | 5A | Black | Gold | - | 24 | - | - | 30mOhm | - | 1 | 10000 | USB 3.1 (USB 3.1 Gen 2, Superspeed+) | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 614105150721 Würth Elektronik | 1585 | - | Datasheet | 63 Weeks | Gold | Through Hole, Vertical | Through Hole | Vertical | - | Steel, Stainless | - | 30VAC | -40°C~85°C | Cut Tape (CT) | WR-COM | Active | 1 (Unlimited) | Solder | USB - micro B | - | 85°C | -40°C | - | Receptacle | 1A 1.8A | Vertical | Shielded | 1.8A | Black | Gold | - | 5 | - | 30V | 30mOhm | - | 1 | 10000 | USB 2.0 | USB 2.0 | Shielded | - | - | - | UL94 V-0 | Unknown | ROHS3 Compliant | - | Lead Free | ||
![]() 8492121 Würth Elektronik | 73 | - | Datasheet | 77 Weeks | Gold | Horizontal, Through Hole | Through Hole, Right Angle | Horizontal | - | Brass | Bronze | - | -40°C~85°C | Cut Tape (CT) | WE-EPLE | Active | 1 (Unlimited) | Solder | USB-A (USB TYPE-A) | - | - | - | - | Receptacle | - | Right Angle | Shielded | - | Black | Gold | - | 4 | Black | - | - | - | 1 | 1500 | USB 2.0 | USB 2.0 | Board Lock, ESD Protection | - | - | - | UL94 V-0 | Unknown | ROHS3 Compliant | - | Lead Free | ||
![]() 629004113921 Würth Elektronik | 366 | - | Datasheet | 63 Weeks | Gold | Horizontal, Surface Mount | Surface Mount, Right Angle | Horizontal | - | Brass | - | 30VAC | -40°C~105°C | Tube | WR-COM | Active | 1 (Unlimited) | Solder | USB-A (USB TYPE-A) | - | - | - | - | Plug | 1.5A | Horizontal | Shielded | 1.5A | Black | Gold | - | 4 | - | 30V | 20mOhm | - | 1 | 1500 | USB 2.0 | USB 2.0 | Board Lock | - | 18.8mm | - | UL94 V-0 | Unknown | ROHS3 Compliant | - | Lead Free | ||
![]() 685119135725 Würth Elektronik | 110 | - | Datasheet | 12 Weeks | Gold | Horizontal, Surface Mount | Surface Mount, Right Angle; Through Hole | Flange, Horizontal | Brass | Brass | - | 40VAC | -25°C~85°C | Tray | WR-COM | Active | 1 (Unlimited) | Solder | HDMI | 19 | - | - | - | Receptacle | 0.5A | Horizontal | Shielded | 500mA | Black | Gold | - | 19 | - | 40V | 30mOhm | - | 1 | - | - | - | Shielded | - | - | - | UL94 V-0 | Unknown | ROHS3 Compliant | - | Lead Free | ||
![]() 692122030100 Würth Elektronik | 355 | - | Datasheet | 15 Weeks | Gold | Horizontal, Surface Mount, Through Hole | Surface Mount, Right Angle; Through Hole | Horizontal | - | Brass | Bronze | 30VAC | -20°C~85°C | Tape & Reel (TR) | WR-COM | Active | 1 (Unlimited) | Solder | USB-A (USB TYPE-A) | - | 85°C | -20°C | Blue | Receptacle | 0.25A 1.8A | Horizontal | Shielded | 250mA | Blue | Gold | 30V | 9 | - | 30V | 50mOhm | 100MOhm | 1 | 5000 | USB 3.0 (USB 3.1 Gen 1, Superspeed) | USB 3.0 | Board Guide, Board Lock | - | 15.1mm | 16.66mm | UL94 V-0 | Unknown | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 614004134726 Würth Elektronik | 202 | - | Datasheet | 14 Weeks | Gold | Through Hole, Vertical | Through Hole, Right Angle | Vertical | - | Brass | Copper | 30VAC | -40°C~105°C | Tray | WR-COM | Active | 1 (Unlimited) | Solder | USB-A (USB TYPE-A) | 4 | 105°C | -40°C | White | Receptacle | 1.5A | Right Angle | Shielded | 1.5A | White | Gold | - | 4 | - | 30V | 20mOhm | 1GOhm | 1 | 1500 | USB 2.0 | USB 2.0 | Board Lock | 14.65mm | 14.4mm | 19.25mm | UL94 V-0 | Unknown | ROHS3 Compliant | - | Lead Free | ||
![]() 692121430000 Würth Elektronik | 84 | - | Datasheet | 42 Weeks | Gold | Through Hole, Vertical | Through Hole | Vertical | - | Inox Steel | - | 30VAC | -20°C~85°C | Tray | WR-COM | Active | 1 (Unlimited) | Solder | USB-A (USB TYPE-A) | - | - | - | - | Receptacle | 0.25A 1.8A | Vertical | Shielded | 250mA | Blue | Gold | - | 9 | - | 30V | 50mOhm | - | 1 | 5000 | USB 3.0 (USB 3.1 Gen 1, Superspeed) | USB 3.0 | Board Lock | - | - | - | UL94 V-0 | Unknown | ROHS3 Compliant | - | - | ||
![]() 632723300021 Würth Elektronik | 549 |
| Datasheet | 28 Weeks | Gold | Surface Mount, Through Hole | Surface Mount, Right Angle; Through Hole | Horizontal | - | - | Brass | 20VDC | -25°C~105°C | Tape & Reel (TR) | WR-COM | Active | 1 (Unlimited) | Solder | USB-C (USB TYPE-C) | - | - | - | - | Receptacle | 5A | Right Angle | Unshielded | - | Black | Gold | - | 24 | Black | - | - | - | 1 | 10000 | USB 3.1 (USB 3.1 Gen 2, Superspeed+) | USB 3.1 | - | - | - | - | UL94 V-0 | Unknown | ROHS3 Compliant | - | Lead Free |